Current Output Bridge Conditioners

22 Results
Stand Alone/Benchtop Load Cell Amplifier/Signal Conditioner Module -- TMO-2
from Transducer Techniques, LLC

MODEL TMO-2. The TMO-2 Transducer Modules is a complete differential amplifier/signal conditioners with self contained power. The units provide excitation, balance and span adjustment via precision 10 turn pots, and shunt calibration necessary to couple a user supplied bridge type transducer to an... [See More]

  • Outputs: Analog Voltage Output; Analog Current Output
  • Excitation: Voltage
  • Form Factor: Panel / Chassis Mount
  • Inputs: Bridge Input
SCD1 Series Signal Conditioners -- SCD1/G01
from Strainsert

SCD1 Series Signal Conditioners [See More]

  • Outputs: Analog Voltage Output; Analog Current Output
  • Operating Temperature: -10 to 150
  • Filter / Amplifier: Filter
Stand Alone/Benchtop Load Cell Amplifier/Signal Conditioner Module -- TMO-2A
from Transducer Techniques, LLC

The TMO-2A Transducer Modules is a complete differential amplifier/signal conditioners with self contained power. The unit provide excitation, balance and span adjustment via precision 10 turn pots, and shunt calibration necessary to couple a user supplied bridge type transducer to an indicating... [See More]

  • Outputs: Analog Voltage Output; Analog Current Output
  • Excitation: Voltage
  • Form Factor: Panel / Chassis Mount
  • Inputs: Bridge Input
Galvanically Isolated Strian Gauge Transducer Amplifier -- CIR-D
from Gefran

The CIR-D voltage or current amplifiers have been designed to enable the user to adapt non-amplified strain gauge transducers (load cells, pressure transducers) to acquisition systems, PLC, instrumentation with high level inputs. These amplifiers have galvanic isolation between the supply voltage... [See More]

  • Outputs: Analog Voltage Output; Analog Current Output
  • Agency Approval: RoHS
  • Inputs: Bridge Input
  • Operating Temperature: 32 to 158
Computer Controlled Amplifier -- Model 176
from Encore Electronics, Inc.

The Model 176 is a computer-controlled charge amplifier module. It features variable gain and output scaling and will accept differential or single-ended inputs. The following parameters are displayed and adjustable: accelerometer sensitivity, differential or single-ended mode, scaling, filter... [See More]

  • Outputs: Analog Current Output
  • Inputs: Bridge Input
  • Form Factor: PC Board
  • User Interface: Computer Programmable
AC/DC Powered Signal Conditioner -- Model SGA
from Interface, Inc. - AZ

Why the Interface series SGA AC/DC Powered Signal Conditioner is the best in class: User selectable analog output ±10V, ±5V, 0-10V, 0-5V, 0-20mA, 4-20mA. 110 VAC, 220 VAC OR 18-24 VDC power. Switch selectable filtering 1 Hz to 5 kHz. Single channel powers up to 4 transducers. [See More]

  • Outputs: Analog Voltage Output; Analog Current Output
  • Excitation: Voltage; Current
  • Form Factor: Stand-alone
  • Inputs: mV/V
DC Strain Gage DIN-rail Amplifier -- AP5103
from Stellar Technology

The Series AP5103 DIN-rail Amplifier is a low cost, easy-to-use, general-purpose singlechannel conditioner designed for input of pressure, force, torque, weight, and other variables measured by standard DC-excited strain gage transducers. DIN mount construction gives the user ready access to screw... [See More]

  • Outputs: Analog Voltage Output; Analog Current Output
  • Form Factor: DIN Rail
  • Differential Channels: Yes
  • User Interface: None
Smart Powered Strain Bridge / Load Cell Conditioner -- SEM1600B
from Status Instruments, Inc.

INTRODUCTION. The SEM1600B is a “smart ” powered bridge amplifier for use with strain gauges or load cell signals. The product has a built-in capability to scale the input signal to a process value while the output stage offers voltage, bipolar voltage or active / passive current... [See More]

  • Outputs: Analog Voltage Output; Analog Current Output
  • Excitation: Voltage
  • Form Factor: DIN Rail
  • DC Voltage: 5V
Resistance measuring bridge Weidmüller ACT20P-BRIDGE-S - 1067250000 [1067250000 from Weidmüller Interface GmbH & Co. KG]
from Automation24, Inc.

With Weidm üller resistance measuring bridge ACT20P-BRIDGE-S - 1067250000, convert and isolate your resistance values into useful and manageable signals for your input devices. The ACT20P-BRIDGE-S - 1067250000 takes resistance values from 10/20/30/50 mV. It then isolates and conditions it into... [See More]

  • Outputs: Analog Voltage Output; Analog Current Output
  • DC Voltage: +/- 10/20/30/50 mV
  • Excitation: Current
  • Operating Temperature: -40 to 158
Strain Gauge Bridge -- ACT20P-BRIDGE-S
from Weidmuller

Bridge measurement isolator/converter with auxiliary power supply: converts signals from a Wheatstone bridge into standardised analogue values. Typical applications include force, weight and torsion measurements. The bridge measuring transformers provide a precise excitation voltage for the external... [See More]

  • Outputs: Analog Voltage Output; Analog Current Output
  • Inputs: Resistance
  • Form Factor: DIN Rail
  • Maximum Output: 11
Bridge/Strain Gage Signal Conditioner -- DMD4059
from OMEGA Engineering, Inc.

The DMD4059 accepts an input from full Wheatstone strain bridge sensors, pressure transducers or load cells. It provides filtering, amplifies, and converts the millivolt input signal into the selected dc voltage or current output that is linear to the input. The 3-way 1200V isolation eliminates... [See More]

  • Outputs: Analog Voltage Output; Analog Current Output
  • Form Factor: DIN Rail
  • Channels: 4
  • Excitation: Voltage
Bridge Amplifier for Strain Gage Full Bridge -- DABI AD2T-2Q
from Baumer Ltd.

Bridge amplifiers convert the mV signals from strain gages into a current or voltage output signal. Baumer bridge amplifier can be used in static and cyclical measurements. • Bridge amplifier for 2 x 1/4 S/G bridge. • Current output. • Protection class IP 65 [See More]

  • Outputs: Analog Current Output
  • Inputs: Bridge Input
  • Form Factor: Panel / Chassis Mount
  • User Interface: None
Strain Gauge Transducer Amplifier -- CIR
from Gefran

The CIR voltage or current amplifiers have been designed to enable the user to adapt non-amplified strain gauge transducers (load cells, pressure transducers) to acquisition systems, PLC, instrumentation with high level inputs. The availability of the output in voltage or current enables the signal... [See More]

  • Outputs: Analog Voltage Output; Analog Current Output
  • Agency Approval: RoHS
  • Inputs: Bridge Input
  • Operating Temperature: 32 to 158
Strain Gage Bridge Amplifier -- Model 610
from Encore Electronics, Inc.

The Model 610 strain gage amplifier exhibits the performance characteristics and controls derived from 20 years of customer-oriented experience. It features very low output noise, broadband response and many other conveniences, all combined in one moderately priced module. [See More]

  • Outputs: Analog Voltage Output; Analog Current Output
  • Excitation: Voltage; Current
  • Form Factor: Rack Mount
  • Inputs: Bridge Input
DIN Rail Mount Signal Conditioner -- Model DMA
from Interface, Inc. - AZ

Why the Interface series DMA DIN Rail Mount Signal Conditioner is the best in class: User selectable analog output 10 V, 5 V, 4-20 mA. 10-28 VDC power. Selectable full scale input range 5 to 50 mV/V. DIN Rail Mountable. More Information. Din rail mountable with user selectable outputs of +/-10V,... [See More]

  • Outputs: Analog Voltage Output; Analog Current Output
  • Excitation: Voltage; Current
  • Form Factor: DIN Rail
  • DC Voltage: 5 to 50 mV
DC Strain Gage In-Line Amplifier -- AP5201
from Stellar Technology

Description. The Series AP5201 In-Line Amplifier is a low cost, easy-to-use, general purpose single-channel conditioner designed for input of pressure, force, torque, weight, and other variables measured by conventional DC-excited strain gage transducers. It is ideal for applications where the... [See More]

  • Outputs: Analog Voltage Output; Analog Current Output
  • DC Voltage: 1mV-10V
  • Form Factor: Line Mount
  • User Interface: None
Strain Gage Bridge Amplifier -- Model 633
from Encore Electronics, Inc.

The Model 633 is a high performance strain gage amplifier that plugs into Encore's 19" GPSC instrumentation rack, which accommodates up to eight modules (16 channels). An AC power supply is built into the rack, and provides the required unregulated DC voltages to operate the modules. The result is a... [See More]

  • Outputs: Analog Voltage Output; Analog Current Output
  • Excitation: Voltage
  • Form Factor: Rack Mount
  • Inputs: Bridge Input
DIN Rail Mount Signal Conditioner -- Model DMA2
from Interface, Inc. - AZ

Din rail mountable with user selectable outputs of +/-10V, +/-5V or 4-20 mA. 10-28VDC powered suitable for battery or automotive use. Features 1000 Hz bandwidth and push-button shunt calibration. New & Improved Wiring Layout!. User Selectable Analog Output ±10V, ±5V, 4-20 mA. [See More]

  • Outputs: Analog Voltage Output; Analog Current Output
  • Excitation: Voltage; Current
  • Form Factor: DIN Rail
  • DC Voltage: 5 to 50 mV
DC Strain Gage In-Line Amplifier -- AP5202
from Stellar Technology

Description. The Series AP5202 is an in-line DC amplifier designed to provide variable bridge excitation and signal conditioning for Stellar Technologies ’ strain gaged, mV/V pressure transducers, load cells, force sensors, and reaction torque transducers. The AP5202 provides up to 10V output... [See More]

  • Outputs: Analog Voltage Output; Analog Current Output
  • DC Voltage: 4mV-10V
  • Form Factor: Line Mount
  • User Interface: None
Strain Gage Bridge Amplifier -- Model FL639
from Encore Electronics, Inc.

The Model FL639 strain gage amplifier is a low-priced, compact bridge amplifier, complete with voltage and current excitation, adjustable gain, zero, and bridge balance, lowpass filtering, and shunt calibration. The unit is mechanically and electrically compatible with Encore's other Flex-line... [See More]

  • Outputs: Analog Voltage Output; Analog Current Output
  • Excitation: Voltage; Current
  • Form Factor: DIN Rail
  • Inputs: Bridge Input
In-Line Signal Conditioner -- Model 500-1
from Interface, Inc. - AZ

Why the Interface series 500 In-Line Signal Conditioner is the best in class: DC powered. ±5 VDC or 4-20 mA. Small size. Ultra-stable electronics. More Information. Small, DC powered in-line signal conditioner with 9-pin connectors, +/-5V and 4-20mA outputs and 1000Hz bandwidth. [See More]

  • Outputs: Analog Voltage Output; Analog Current Output
  • Excitation: Voltage; Current
  • Form Factor: Stand-alone
  • DC Voltage: +/- 10 mV
Input/Output Isolated DIN-Rail Amplifier for LVDTs -- Series AP5102
from Stellar Technology

The AP5102 Series is a DIN-rail mounted signal conditioner for use with LVDT's (linear variable differential transformer) requiring AC excitation and synchronous demodulation. The AP5102 produces outputs of 0-10 Vdc, ±10 Vdc, or 4-20 mA. One of the key features of this DIN-rail amplifier is... [See More]

  • Outputs: Analog Voltage Output; Analog Current Output
  • User Interface: None
  • Form Factor: DIN Rail
  • Filter / Amplifier: Amplifier