Integral Filter Bridge Conditioners

20 Results
8B38 Strain Gage Input Modules, Wide and Narrow Bandwidth -- 8B38-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B38 module isolates, filters, and amplifies a full-bridge strain gage input signal and provides an analog voltage output. The 8B38 can interface to... [See More]

  • Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Accuracy: 0.0500
  • Excitation: Voltage
Stand Alone/Benchtop Load Cell Amplifier/Signal Conditioner Module -- TMO-2
from Transducer Techniques, LLC

MODEL TMO-2. The TMO-2 Transducer Modules is a complete differential amplifier/signal conditioners with self contained power. The units provide excitation, balance and span adjustment via precision 10 turn pots, and shunt calibration necessary to couple a user supplied bridge type transducer to an... [See More]

  • Form Factor: Panel / Chassis Mount
  • Inputs: Bridge Input
  • Excitation: Voltage
  • Outputs: Analog Voltage Output; Analog Current Output
SCD1 Series Signal Conditioners -- SCD1/G01
from Strainsert

SCD1 Series Signal Conditioners [See More]

  • Outputs: Analog Voltage Output; Analog Current Output
  • Operating Temperature: -10 to 150
  • Filter / Amplifier: Filter
8B38 Strain Gage Input Modules, Wide and Narrow Bandwidth -- 8B38-02
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B38 module isolates, filters, and amplifies a full-bridge strain gage input signal and provides an analog voltage output. The 8B38 can interface to... [See More]

  • Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Accuracy: 0.0500
  • Excitation: Voltage
Stand Alone/Benchtop Load Cell Amplifier/Signal Conditioner Module -- TMO-2A
from Transducer Techniques, LLC

The TMO-2A Transducer Modules is a complete differential amplifier/signal conditioners with self contained power. The unit provide excitation, balance and span adjustment via precision 10 turn pots, and shunt calibration necessary to couple a user supplied bridge type transducer to an indicating... [See More]

  • Form Factor: Panel / Chassis Mount
  • Inputs: Bridge Input
  • Excitation: Voltage
  • Outputs: Analog Voltage Output; Analog Current Output
8B38 Strain Gage Input Modules, Wide and Narrow Bandwidth -- 8B38-05
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B38 module isolates, filters, and amplifies a full-bridge strain gage input signal and provides an analog voltage output. The 8B38 can interface to... [See More]

  • Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Accuracy: 0.0500
  • Excitation: Voltage
SCM5B38-0x Strain Gage Input Modules, Wide Bandwidth -- SCM5B38-0x
from Dataforth Corporation

Each SCM5B38 Strain Gage input module provides a single channel of strain gage input which is filtered, isolated, amplified, and converted to a high-level analog voltage output (Figure 1). This voltage output is logic switch controlled, which allows these modules to share a common analog bus without... [See More]

  • Channels: 1
  • Accuracy: 0.0800
  • Differential Channels: Yes
  • Form Factor: Rack Mount; DIN Rail
SCM9B-1500/2500 Sensor-to-Computer Module, Bridge Input -- SCM9B1500/2500
from Dataforth Corporation

The SCM9B-1000/2000 Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit in ASCII... [See More]

  • Channels: 1
  • Accuracy: 0.0500
  • Differential Channels: Yes
  • Form Factor: Panel / Chassis Mount
Bridge/Strain Gage Signal Conditioner -- DMD4059
from OMEGA Engineering, Inc.

The DMD4059 accepts an input from full Wheatstone strain bridge sensors, pressure transducers or load cells. It provides filtering, amplifies, and converts the millivolt input signal into the selected dc voltage or current output that is linear to the input. The 3-way 1200V isolation eliminates... [See More]

  • Channels: 4
  • Excitation: Voltage
  • Form Factor: DIN Rail
  • DC Voltage: 0-5mV/0-400mV
Variable Digital Amplifier -- VDA168-DIN
from Gefran

This digital amplifier measures at the strain gage bridge eight times per millisecond which gives a high oversampling range. This gives a stable signal output with high accuracy and reproducibility. The digitalised signal can be trensformed into various outputs. [See More]

  • Inputs: Bridge Input
  • Filter / Amplifier: Filter
  • Outputs: Analog Voltage Output
  • LP Freq: 0.1000
Computer Controlled Amplifier -- Model 176
from Encore Electronics, Inc.

The Model 176 is a computer-controlled charge amplifier module. It features variable gain and output scaling and will accept differential or single-ended inputs. The following parameters are displayed and adjustable: accelerometer sensitivity, differential or single-ended mode, scaling, filter... [See More]

  • Form Factor: PC Board
  • Outputs: Analog Current Output
  • Inputs: Bridge Input
  • User Interface: Computer Programmable
Carrier Amplifier-Oscillator/Demodulator for DVRTs® Inductive, Capacitive and Resistive Bridge Circuits -- DEMOD-DC®
from LORD MicroStrain Sensing Systems

Carrier Amplifier-Oscillator/Demodulator for DVRTs ®; Inductive, Capacitive and Resistive Bridge Circuits. Overview. The DEMOD-DC ® in-line signal conditioner makes DVRT ® sensors as easy to use as a potentiometer. With integral signal conditioning electronics, the user connects power,... [See More]

  • DC Voltage: 6-16 V
  • Outputs: Analog Voltage Output
  • Inputs: LVDT
  • User Interface: None
AC/DC Powered Signal Conditioner -- Model SGA
from Interface, Inc. - AZ

Why the Interface series SGA AC/DC Powered Signal Conditioner is the best in class: User selectable analog output ±10V, ±5V, 0-10V, 0-5V, 0-20mA, 4-20mA. 110 VAC, 220 VAC OR 18-24 VDC power. Switch selectable filtering 1 Hz to 5 kHz. Single channel powers up to 4 transducers. [See More]

  • Form Factor: Stand-alone
  • Inputs: mV/V
  • Excitation: Voltage; Current
  • Outputs: Analog Voltage Output; Analog Current Output
Variable Digital Amplifier -- VDA168-H
from Gefran

This digital amplifier measures at the strain gage bridge eight times per millisecond which gives a high oversampling range. This gives a stable signal output with high accuracy and reproducibility. The digitalised signal can be trensformed into various outputs. [See More]

  • Inputs: Bridge Input
  • Filter / Amplifier: Filter
  • Outputs: Analog Voltage Output
  • LP Freq: 0.1000
Computer Controlled Amplifier -- Model 664
from Encore Electronics, Inc.

The Model 664 is a two-channel computer-controlled dynamic strain gage amplifier module. The following parameters are displayed and are adjustable: gain, zero, external cal, filter, excitation and excitation monitor. Each channel has its own isolated constant current excitation source. [See More]

  • Form Factor: PC Board
  • Inputs: Bridge Input
  • Excitation: Voltage; Current
  • User Interface: Computer Programmable
LORD MicroStrain® -- DEMOD - DVRT®-2
from LORD MicroStrain Sensing Systems

LORD MicroStrain ® Displacement Variable Reluctance Transducer (DVRT ®) systems enable precise micro-position measurement for a wide variety of applications. From slow, slight movements over time to high frequency vibration, the DVRT ® system provides accurate, repeatable measurement. [See More]

  • Frequency: 156 kHz typical
  • Outputs: Analog Voltage Output
  • Inputs: LVDT
  • User Interface: None
Variable Digital Amplifier -- VDA268-H
from Gefran

This digital amplifier measures at the strain gage bridge eight times per millisecond which gives a high oversampling range. This gives a stable signal output with high accuracy and reproducibility. The digitalised signal can be trensformed into various outputs. [See More]

  • Inputs: Bridge Input
  • Filter / Amplifier: Filter
  • Outputs: Analog Voltage Output
  • LP Freq: 0.7000
Computer Controlled Amplifier -- Model 665
from Encore Electronics, Inc.

The Model 665 is a combo computer-controlled static/dynamic strain gage amplifier module. The following parameters are displayed and are adjustable: gain, zero, external cal, filter, excitation and excitation monitor. Each channel has its own isolated constant current excitation source. [See More]

  • Form Factor: PC Board
  • Inputs: Bridge Input
  • Excitation: Voltage; Current
  • User Interface: Computer Programmable
Variable Digital Inline Amplifier -- VDA168-ILA
from Gefran

This digital amplifier measures at the strain gage bridge eight times per millisecond which gives a high oversampling range. This gives a stable signal output with high accuracy and reproducibility. The digitalised signal can be trensformed into various outputs. [See More]

  • Inputs: Bridge Input
  • Filter / Amplifier: Filter
  • Outputs: Analog Voltage Output
  • LP Freq: 0.1000
Variable Digital Inline Amplifier -- VDA268-ILA
from Gefran

This digital amplifier measures at the strain gage bridge eight times per millisecond which gives a high oversampling range. This gives a stable signal output with high accuracy and reproducibility. The digitalised signal can be trensformed into various outputs. [See More]

  • Inputs: Bridge Input
  • Filter / Amplifier: Filter
  • Outputs: Analog Voltage Output
  • LP Freq: 0.7000