Voltage Output Bridge Conditioners

44 Results
8B38 Strain Gage Input Modules, Wide and Narrow Bandwidth -- 8B38-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B38 module isolates, filters, and amplifies a full-bridge strain gage input signal and provides an analog voltage output. The 8B38 can interface to... [See More]

  • Outputs: Analog Voltage Output
  • Accuracy: 0.0500
  • Channels: 1
  • Form Factor: Modular Bay or Slot System
Stand Alone/Benchtop Load Cell Amplifier/Signal Conditioner Module -- TMO-2
from Transducer Techniques, LLC

MODEL TMO-2. The TMO-2 Transducer Modules is a complete differential amplifier/signal conditioners with self contained power. The units provide excitation, balance and span adjustment via precision 10 turn pots, and shunt calibration necessary to couple a user supplied bridge type transducer to an... [See More]

  • Outputs: Analog Voltage Output; Analog Current Output
  • Excitation: Voltage
  • Form Factor: Panel / Chassis Mount
  • Inputs: Bridge Input
SCD1 Series Signal Conditioners -- SCD1/G01
from Strainsert

SCD1 Series Signal Conditioners [See More]

  • Outputs: Analog Voltage Output; Analog Current Output
  • Operating Temperature: -10 to 150
  • Filter / Amplifier: Filter
8B38 Strain Gage Input Modules, Wide and Narrow Bandwidth -- 8B38-02
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B38 module isolates, filters, and amplifies a full-bridge strain gage input signal and provides an analog voltage output. The 8B38 can interface to... [See More]

  • Outputs: Analog Voltage Output
  • Accuracy: 0.0500
  • Channels: 1
  • Form Factor: Modular Bay or Slot System
Stand Alone/Benchtop Load Cell Amplifier/Signal Conditioner Module -- TMO-2A
from Transducer Techniques, LLC

The TMO-2A Transducer Modules is a complete differential amplifier/signal conditioners with self contained power. The unit provide excitation, balance and span adjustment via precision 10 turn pots, and shunt calibration necessary to couple a user supplied bridge type transducer to an indicating... [See More]

  • Outputs: Analog Voltage Output; Analog Current Output
  • Excitation: Voltage
  • Form Factor: Panel / Chassis Mount
  • Inputs: Bridge Input
8B38 Strain Gage Input Modules, Wide and Narrow Bandwidth -- 8B38-05
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B38 module isolates, filters, and amplifies a full-bridge strain gage input signal and provides an analog voltage output. The 8B38 can interface to... [See More]

  • Outputs: Analog Voltage Output
  • Accuracy: 0.0500
  • Channels: 1
  • Form Factor: Modular Bay or Slot System
8B38 Strain Gage Input Modules, Wide and Narrow Bandwidth -- 8B38-31
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B38 module isolates, filters, and amplifies a full-bridge strain gage input signal and provides an analog voltage output. The 8B38 can interface to... [See More]

  • Outputs: Analog Voltage Output
  • Accuracy: 0.0500
  • Channels: 1
  • Form Factor: Modular Bay or Slot System
SCM5B38-0x Strain Gage Input Modules, Wide Bandwidth -- SCM5B38-0x
from Dataforth Corporation

Each SCM5B38 Strain Gage input module provides a single channel of strain gage input which is filtered, isolated, amplified, and converted to a high-level analog voltage output (Figure 1). This voltage output is logic switch controlled, which allows these modules to share a common analog bus without... [See More]

  • Outputs: Analog Voltage Output
  • Differential Channels: Yes
  • Channels: 1
  • Accuracy: 0.0800
DC Strain Gage DIN-rail Amplifier -- AP5103
from Stellar Technology

The Series AP5103 DIN-rail Amplifier is a low cost, easy-to-use, general-purpose singlechannel conditioner designed for input of pressure, force, torque, weight, and other variables measured by standard DC-excited strain gage transducers. DIN mount construction gives the user ready access to screw... [See More]

  • Outputs: Analog Voltage Output; Analog Current Output
  • Form Factor: DIN Rail
  • Differential Channels: Yes
  • User Interface: None
AC/DC Powered Signal Conditioner -- Model SGA
from Interface, Inc. - AZ

Why the Interface series SGA AC/DC Powered Signal Conditioner is the best in class: User selectable analog output ±10V, ±5V, 0-10V, 0-5V, 0-20mA, 4-20mA. 110 VAC, 220 VAC OR 18-24 VDC power. Switch selectable filtering 1 Hz to 5 kHz. Single channel powers up to 4 transducers. [See More]

  • Outputs: Analog Voltage Output; Analog Current Output
  • Excitation: Voltage; Current
  • Form Factor: Stand-alone
  • Inputs: mV/V
Bridge/Strain Gage Signal Conditioner -- DMD4059
from OMEGA Engineering, Inc.

The DMD4059 accepts an input from full Wheatstone strain bridge sensors, pressure transducers or load cells. It provides filtering, amplifies, and converts the millivolt input signal into the selected dc voltage or current output that is linear to the input. The 3-way 1200V isolation eliminates... [See More]

  • Outputs: Analog Voltage Output; Analog Current Output
  • Form Factor: DIN Rail
  • Channels: 4
  • Excitation: Voltage
Resistance measuring bridge Weidmüller ACT20P-BRIDGE-S - 1067250000 [1067250000 from Weidmüller Interface GmbH & Co. KG]
from Automation24, Inc.

With Weidm üller resistance measuring bridge ACT20P-BRIDGE-S - 1067250000, convert and isolate your resistance values into useful and manageable signals for your input devices. The ACT20P-BRIDGE-S - 1067250000 takes resistance values from 10/20/30/50 mV. It then isolates and conditions it into... [See More]

  • Outputs: Analog Voltage Output; Analog Current Output
  • DC Voltage: +/- 10/20/30/50 mV
  • Excitation: Current
  • Operating Temperature: -40 to 158
Galvanically Isolated Strian Gauge Transducer Amplifier -- CIR-D
from Gefran

The CIR-D voltage or current amplifiers have been designed to enable the user to adapt non-amplified strain gauge transducers (load cells, pressure transducers) to acquisition systems, PLC, instrumentation with high level inputs. These amplifiers have galvanic isolation between the supply voltage... [See More]

  • Outputs: Analog Voltage Output; Analog Current Output
  • Agency Approval: RoHS
  • Inputs: Bridge Input
  • Operating Temperature: 32 to 158
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Outputs: Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Accuracy: 0.2000
Smart Powered Strain Bridge / Load Cell Conditioner -- SEM1600B
from Status Instruments, Inc.

INTRODUCTION. The SEM1600B is a “smart ” powered bridge amplifier for use with strain gauges or load cell signals. The product has a built-in capability to scale the input signal to a process value while the output stage offers voltage, bipolar voltage or active / passive current... [See More]

  • Outputs: Analog Voltage Output; Analog Current Output
  • Excitation: Voltage
  • Form Factor: DIN Rail
  • DC Voltage: 5V
Carrier Amplifier-Oscillator/Demodulator for DVRTs® Inductive, Capacitive and Resistive Bridge Circuits -- DEMOD-DC®
from LORD MicroStrain Sensing Systems

Carrier Amplifier-Oscillator/Demodulator for DVRTs ®; Inductive, Capacitive and Resistive Bridge Circuits. Overview. The DEMOD-DC ® in-line signal conditioner makes DVRT ® sensors as easy to use as a potentiometer. With integral signal conditioning electronics, the user connects power,... [See More]

  • Outputs: Analog Voltage Output
  • Inputs: LVDT
  • DC Voltage: 6-16 V
  • User Interface: None
CellMite® Digital Signal Conditioner with Auto Identifying Display -- Model 4337
from Electro Standards Laboratories

The CellMite ® Model 4337 with auto identifying display is a digital signal conditioner that connects directly to a standard strain gage transducer and simultaneously generates a serial output for direct connection to a PC, a scalable +/- 10V analog output for interface to data acquisition... [See More]

  • Outputs: Analog Voltage Output; Relay Output
  • Form Factor: Stand-alone
  • Channels: 1
  • Excitation: Voltage
AC Strain Gage Calibrator -- Model 220
from Encore Electronics, Inc.

The Model 220 provides a pure sinusoidal signal. of known strain to your strain gage measurement. system. This arrangement simulates actual vibration. signals and can be used with AC coupled amplifiers. [See More]

  • Outputs: Analog Voltage Output
  • Excitation: Voltage
  • Form Factor: Stand-alone
  • AC Voltage: .5V to 10V
Strain Gauge Bridge -- ACT20P-BRIDGE-S
from Weidmuller

Bridge measurement isolator/converter with auxiliary power supply: converts signals from a Wheatstone bridge into standardised analogue values. Typical applications include force, weight and torsion measurements. The bridge measuring transformers provide a precise excitation voltage for the external... [See More]

  • Outputs: Analog Voltage Output; Analog Current Output
  • Inputs: Resistance
  • Form Factor: DIN Rail
  • Maximum Output: 11
Measurement Module for Strain Gauges, Inductive Bridges and LVDT -- 5518A
from Kistler Group

Measurement module (DAQ) for strain gauges and inductive half and full bridges, LVDT, RVDT, quarter bridge with completion terminal.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 2 analog and 4 digital input channels. Galvanic isolation 500 VDC. A/D conversion: 20... [See More]

  • Outputs: Analog Voltage Output
  • Accuracy: 0.0200
  • Channels: 2
  • Form Factor: Rack Mount (optional feature); DIN Rail (optional feature)
Bridge Amplifier for 2 x 1/4 Strain Gage Bridge -- DABU AD2T-2Q
from Baumer Ltd.

Bridge amplifiers convert the mV signals from strain gages into a current or voltage output signal. Baumer bridge amplifier can be used in static and cyclical measurements. • Bridge amplifier for 2 x 1/4 S/G bridge. • Voltage output. • Protection class IP 65 [See More]

  • Outputs: Analog Voltage Output
  • Inputs: Bridge Input
  • Form Factor: Panel / Chassis Mount
  • User Interface: None
DC Strain Gage In-Line Amplifier -- AP5201
from Stellar Technology

Description. The Series AP5201 In-Line Amplifier is a low cost, easy-to-use, general purpose single-channel conditioner designed for input of pressure, force, torque, weight, and other variables measured by conventional DC-excited strain gage transducers. It is ideal for applications where the... [See More]

  • Outputs: Analog Voltage Output; Analog Current Output
  • DC Voltage: 1mV-10V
  • Form Factor: Line Mount
  • User Interface: None
DIN Rail Mount Signal Conditioner -- Model DMA
from Interface, Inc. - AZ

Why the Interface series DMA DIN Rail Mount Signal Conditioner is the best in class: User selectable analog output 10 V, 5 V, 4-20 mA. 10-28 VDC power. Selectable full scale input range 5 to 50 mV/V. DIN Rail Mountable. More Information. Din rail mountable with user selectable outputs of +/-10V,... [See More]

  • Outputs: Analog Voltage Output; Analog Current Output
  • Excitation: Voltage; Current
  • Form Factor: DIN Rail
  • DC Voltage: 5 to 50 mV
Modular Signal Conditioning System -- OM2
from OMEGA Engineering, Inc.

The OMEGA ® OM2 modular signal conditioning system provides a low cost, versatile method of interconnecting a variety of analog signals for measurement and control systems. The OM2 modules interface directly with sensors or analog signals such as strain gages, mV, thermocouples and RTD ’s. [See More]

  • Outputs: Analog Voltage Output
  • Inputs: Bridge Input
  • Form Factor: DIN Rail
  • User Interface: None
Strain Gauge Transducer Amplifier -- CIR
from Gefran

The CIR voltage or current amplifiers have been designed to enable the user to adapt non-amplified strain gauge transducers (load cells, pressure transducers) to acquisition systems, PLC, instrumentation with high level inputs. The availability of the output in voltage or current enables the signal... [See More]

  • Outputs: Analog Voltage Output; Analog Current Output
  • Agency Approval: RoHS
  • Inputs: Bridge Input
  • Operating Temperature: 32 to 158
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Outputs: Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Accuracy: 0.2000
LORD MicroStrain® -- DEMOD - DVRT®-2
from LORD MicroStrain Sensing Systems

LORD MicroStrain ® Displacement Variable Reluctance Transducer (DVRT ®) systems enable precise micro-position measurement for a wide variety of applications. From slow, slight movements over time to high frequency vibration, the DVRT ® system provides accurate, repeatable measurement. [See More]

  • Outputs: Analog Voltage Output
  • Inputs: LVDT
  • Frequency: 156 kHz typical
  • User Interface: None
CellMite® Quad AC/DC Mixed LVDT and Force Digital Signal Conditioner -- Model 4336
from Electro Standards Laboratories

The CellMite ® 4336 Quad AC/DC is a 4-channel intelligent digital signal conditioner that connects directly to two AC LVDT transducers and two DC strain gage force transducers and provides direct digital data input into the serial port of a standard PC. Precision AC sine wave excitation voltages... [See More]

  • Outputs: Analog Voltage Output
  • Form Factor: Stand-alone
  • Channels: 1
  • Excitation: Voltage
AC Strain Gage Calibrator -- Model 226-002
from Encore Electronics, Inc.

The Model 226-002 provides a calibrated sinusoidal signal to your strain gage measurement system. A precision cal-resistor. in series with a modulation signal is connected across the strain gage. The peak-to-peak value. of modulation signal is automatically set to. equal the bridge excitation mode. [See More]

  • Outputs: Analog Voltage Output
  • Excitation: Voltage
  • Form Factor: Stand-alone
  • AC Voltage: .25V to 15V
DC Strain Gage In-Line Amplifier -- AP5202
from Stellar Technology

Description. The Series AP5202 is an in-line DC amplifier designed to provide variable bridge excitation and signal conditioning for Stellar Technologies ’ strain gaged, mV/V pressure transducers, load cells, force sensors, and reaction torque transducers. The AP5202 provides up to 10V output... [See More]

  • Outputs: Analog Voltage Output; Analog Current Output
  • DC Voltage: 4mV-10V
  • Form Factor: Line Mount
  • User Interface: None
DIN Rail Mount Signal Conditioner -- Model DMA2
from Interface, Inc. - AZ

Din rail mountable with user selectable outputs of +/-10V, +/-5V or 4-20 mA. 10-28VDC powered suitable for battery or automotive use. Features 1000 Hz bandwidth and push-button shunt calibration. New & Improved Wiring Layout!. User Selectable Analog Output ±10V, ±5V, 4-20 mA. [See More]

  • Outputs: Analog Voltage Output; Analog Current Output
  • Excitation: Voltage; Current
  • Form Factor: DIN Rail
  • DC Voltage: 5 to 50 mV
Variable Digital Amplifier -- VDA168-DIN
from Gefran

This digital amplifier measures at the strain gage bridge eight times per millisecond which gives a high oversampling range. This gives a stable signal output with high accuracy and reproducibility. The digitalised signal can be trensformed into various outputs. [See More]

  • Outputs: Analog Voltage Output
  • Filter / Amplifier: Filter
  • Inputs: Bridge Input
  • LP Freq: 0.1000
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Outputs: Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Accuracy: 0.2000
Strain Gage Bridge Amplifier -- Model 610
from Encore Electronics, Inc.

The Model 610 strain gage amplifier exhibits the performance characteristics and controls derived from 20 years of customer-oriented experience. It features very low output noise, broadband response and many other conveniences, all combined in one moderately priced module. [See More]

  • Outputs: Analog Voltage Output; Analog Current Output
  • Excitation: Voltage; Current
  • Form Factor: Rack Mount
  • Inputs: Bridge Input
Input/Output Isolated DIN-Rail Amplifier for LVDTs -- Series AP5102
from Stellar Technology

The AP5102 Series is a DIN-rail mounted signal conditioner for use with LVDT's (linear variable differential transformer) requiring AC excitation and synchronous demodulation. The AP5102 produces outputs of 0-10 Vdc, ±10 Vdc, or 4-20 mA. One of the key features of this DIN-rail amplifier is... [See More]

  • Outputs: Analog Voltage Output; Analog Current Output
  • User Interface: None
  • Form Factor: DIN Rail
  • Filter / Amplifier: Amplifier
In-Line Signal Conditioner -- Model 500-1
from Interface, Inc. - AZ

Why the Interface series 500 In-Line Signal Conditioner is the best in class: DC powered. ±5 VDC or 4-20 mA. Small size. Ultra-stable electronics. More Information. Small, DC powered in-line signal conditioner with 9-pin connectors, +/-5V and 4-20mA outputs and 1000Hz bandwidth. [See More]

  • Outputs: Analog Voltage Output; Analog Current Output
  • Excitation: Voltage; Current
  • Form Factor: Stand-alone
  • DC Voltage: +/- 10 mV
Variable Digital Amplifier -- VDA168-H
from Gefran

This digital amplifier measures at the strain gage bridge eight times per millisecond which gives a high oversampling range. This gives a stable signal output with high accuracy and reproducibility. The digitalised signal can be trensformed into various outputs. [See More]

  • Outputs: Analog Voltage Output
  • Filter / Amplifier: Filter
  • Inputs: Bridge Input
  • LP Freq: 0.1000
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Outputs: Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Accuracy: 0.2000
Strain Gage Bridge Amplifier -- Model 633
from Encore Electronics, Inc.

The Model 633 is a high performance strain gage amplifier that plugs into Encore's 19" GPSC instrumentation rack, which accommodates up to eight modules (16 channels). An AC power supply is built into the rack, and provides the required unregulated DC voltages to operate the modules. The result is a... [See More]

  • Outputs: Analog Voltage Output; Analog Current Output
  • Excitation: Voltage
  • Form Factor: Rack Mount
  • Inputs: Bridge Input
Signal Conditioner, Strain Gage Amplifier -- Series AP50XX
from Stellar Technology

The Series AP50XX is a reliable, rugged signal conditioner. with a variety of acceptable inputs and available outputs. The. unit is enclosed in a stainless steel housing and is protected. against environmental conditions including vibration. Options. include a variety of electical terminations, EMI... [See More]

  • Outputs: Analog Voltage Output; Analog Current Output
  • User Interface: None
  • Form Factor: Line Mount
  • Operating Temperature: -40 to 185
Vehicle Compatible Signal Conditioner -- Mode DCA
from Interface, Inc. - AZ

Why the Interface series DCA Vehicle Compatible Signal Conditioner is the best in class: 10-28 VDC Power. User Selectable analog output + 10V, +5V or 4-2 0mA. Small size. NEMA 4X enclosure. DE to 100Hz. Ideal for battery powered applications. More Information. 10-28V supply and user selectable... [See More]

  • Outputs: Analog Voltage Output; Analog Current Output
  • Excitation: Voltage; Current
  • Form Factor: Stand-alone
  • DC Voltage: 5 to 50 mV
Variable Digital Amplifier -- VDA268-H
from Gefran

This digital amplifier measures at the strain gage bridge eight times per millisecond which gives a high oversampling range. This gives a stable signal output with high accuracy and reproducibility. The digitalised signal can be trensformed into various outputs. [See More]

  • Outputs: Analog Voltage Output
  • Filter / Amplifier: Filter
  • Inputs: Bridge Input
  • LP Freq: 0.7000
Data Acquisition Module -- STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Outputs: Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Accuracy: 0.2000
Strain Gage Bridge Amplifier -- Model FL639
from Encore Electronics, Inc.

The Model FL639 strain gage amplifier is a low-priced, compact bridge amplifier, complete with voltage and current excitation, adjustable gain, zero, and bridge balance, lowpass filtering, and shunt calibration. The unit is mechanically and electrically compatible with Encore's other Flex-line... [See More]

  • Outputs: Analog Voltage Output; Analog Current Output
  • Excitation: Voltage; Current
  • Form Factor: DIN Rail
  • Inputs: Bridge Input