Analog (RC) Bridge Conditioners
2 Results
SCM5B38-0x Strain Gage Input Modules, Wide Bandwidth -- SCM5B38-0x
from Dataforth Corporation
from Dataforth Corporation
Each SCM5B38 Strain Gage input module provides a single channel of strain gage input which is filtered, isolated, amplified, and converted to a high-level analog voltage output (Figure 1). This voltage output is logic switch controlled, which allows these modules to share a common analog bus without... [See More]
- Architecture: Analog
- Differential Channels: Yes
- Channels: 1
- Accuracy: 0.0800
Bridge/Strain Gage Signal Conditioner -- DMD4059
from OMEGA Engineering, Inc.
from OMEGA Engineering, Inc.
The DMD4059 accepts an input from full Wheatstone strain bridge sensors, pressure transducers or load cells. It provides filtering, amplifies, and converts the millivolt input signal into the selected dc voltage or current output that is linear to the input. The 3-way 1200V isolation eliminates... [See More]
- Architecture: Analog
- Form Factor: DIN Rail
- Channels: 4
- Excitation: Voltage