Application Software Included Bridge Conditioners

9 Results
SCM9B-1500/2500 Sensor-to-Computer Module, Bridge Input -- SCM9B1500/2500
from Dataforth Corporation

The SCM9B-1000/2000 Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit in ASCII... [See More]

  • Channels: 1
  • Accuracy: 0.0500
  • Differential Channels: Yes
  • Form Factor: Panel / Chassis Mount
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Channels: 6
  • Accuracy: 0.2000
  • Differential Channels: Yes (optional feature)
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
Bridge and Temperature Conditioner -- Xpod Line
from OROS

XPods line: bridge & temperature conditioners. Wheatstone bridge conditioner handles any bridge-based transducers (strain, pressure, load, torque, force...). Full, ½ and ¼ bridge. Automatic bridge balance (incl. in D-rec). 120 Ω / 350 Ω built-in resistors. Continuous 0... [See More]

  • Channels: 8
  • Excitation: Voltage
  • Form Factor: Panel / Chassis Mount
  • Inputs: Thermocouple Input; RTD Input
CellMite® Digital Signal Conditioner with Auto Identifying Display -- Model 4337
from Electro Standards Laboratories

The CellMite ® Model 4337 with auto identifying display is a digital signal conditioner that connects directly to a standard strain gage transducer and simultaneously generates a serial output for direct connection to a PC, a scalable +/- 10V analog output for interface to data acquisition... [See More]

  • Channels: 1
  • Excitation: Voltage
  • Form Factor: Stand-alone
  • Inputs: Bridge Input
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Channels: 6
  • Accuracy: 0.2000
  • Differential Channels: Yes (optional feature)
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
CellMite® Quad AC/DC Mixed LVDT and Force Digital Signal Conditioner -- Model 4336
from Electro Standards Laboratories

The CellMite ® 4336 Quad AC/DC is a 4-channel intelligent digital signal conditioner that connects directly to two AC LVDT transducers and two DC strain gage force transducers and provides direct digital data input into the serial port of a standard PC. Precision AC sine wave excitation voltages... [See More]

  • Channels: 1
  • Excitation: Voltage
  • Form Factor: Stand-alone
  • Inputs: LVDT; Bridge Input
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Channels: 6
  • Accuracy: 0.2000
  • Differential Channels: Yes (optional feature)
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Channels: 6
  • Accuracy: 0.2000
  • Differential Channels: Yes (optional feature)
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
Data Acquisition Module -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Channels: 8
  • Accuracy: 0.2000
  • Differential Channels: Yes (optional feature)
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone