Voltage Excitation Supply Bridge Conditioners

17 Results
Stand Alone/Benchtop Load Cell Amplifier/Signal Conditioner Module -- TMO-2
from Transducer Techniques, LLC

MODEL TMO-2. The TMO-2 Transducer Modules is a complete differential amplifier/signal conditioners with self contained power. The units provide excitation, balance and span adjustment via precision 10 turn pots, and shunt calibration necessary to couple a user supplied bridge type transducer to an... [See More]

  • Excitation: Voltage
  • Inputs: Bridge Input
  • Form Factor: Panel / Chassis Mount
  • Outputs: Analog Voltage Output; Analog Current Output
8B38 Strain Gage Input Modules, Wide and Narrow Bandwidth -- 8B38-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B38 module isolates, filters, and amplifies a full-bridge strain gage input signal and provides an analog voltage output. The 8B38 can interface to... [See More]

  • Excitation: Voltage
  • Accuracy: 0.0500
  • Channels: 1
  • Form Factor: Modular Bay or Slot System
Stand Alone/Benchtop Load Cell Amplifier/Signal Conditioner Module -- TMO-2A
from Transducer Techniques, LLC

The TMO-2A Transducer Modules is a complete differential amplifier/signal conditioners with self contained power. The unit provide excitation, balance and span adjustment via precision 10 turn pots, and shunt calibration necessary to couple a user supplied bridge type transducer to an indicating... [See More]

  • Excitation: Voltage
  • Inputs: Bridge Input
  • Form Factor: Panel / Chassis Mount
  • Outputs: Analog Voltage Output; Analog Current Output
SCM5B38-0x Strain Gage Input Modules, Wide Bandwidth -- SCM5B38-0x
from Dataforth Corporation

Each SCM5B38 Strain Gage input module provides a single channel of strain gage input which is filtered, isolated, amplified, and converted to a high-level analog voltage output (Figure 1). This voltage output is logic switch controlled, which allows these modules to share a common analog bus without... [See More]

  • Excitation: Voltage
  • Differential Channels: Yes
  • Channels: 1
  • Accuracy: 0.0800
SCM9B-1500/2500 Sensor-to-Computer Module, Bridge Input -- SCM9B1500/2500
from Dataforth Corporation

The SCM9B-1000/2000 Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit in ASCII... [See More]

  • Excitation: Voltage
  • Differential Channels: Yes
  • Channels: 1
  • Accuracy: 0.0500
AC/DC Powered Signal Conditioner -- Model SGA
from Interface, Inc. - AZ

Why the Interface series SGA AC/DC Powered Signal Conditioner is the best in class: User selectable analog output ±10V, ±5V, 0-10V, 0-5V, 0-20mA, 4-20mA. 110 VAC, 220 VAC OR 18-24 VDC power. Switch selectable filtering 1 Hz to 5 kHz. Single channel powers up to 4 transducers. [See More]

  • Excitation: Voltage; Current
  • Inputs: mV/V
  • Form Factor: Stand-alone
  • Outputs: Analog Voltage Output; Analog Current Output
Bridge and Temperature Conditioner -- Xpod Line
from OROS

XPods line: bridge & temperature conditioners. Wheatstone bridge conditioner handles any bridge-based transducers (strain, pressure, load, torque, force...). Full, ½ and ¼ bridge. Automatic bridge balance (incl. in D-rec). 120 Ω / 350 Ω built-in resistors. Continuous 0... [See More]

  • Excitation: Voltage
  • Form Factor: Panel / Chassis Mount
  • Channels: 8
  • Inputs: Thermocouple Input; RTD Input
AC Strain Gage Calibrator -- Model 220
from Encore Electronics, Inc.

The Model 220 provides a pure sinusoidal signal. of known strain to your strain gage measurement. system. This arrangement simulates actual vibration. signals and can be used with AC coupled amplifiers. [See More]

  • Excitation: Voltage
  • AC Voltage: .5V to 10V
  • Form Factor: Stand-alone
  • Inputs: Bridge Input
Measurement Module for Strain Gauges, Inductive Bridges and LVDT -- 5518A
from Kistler Group

Measurement module (DAQ) for strain gauges and inductive half and full bridges, LVDT, RVDT, quarter bridge with completion terminal.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 2 analog and 4 digital input channels. Galvanic isolation 500 VDC. A/D conversion: 20... [See More]

  • Excitation: Voltage
  • Accuracy: 0.0200
  • Channels: 2
  • Form Factor: Rack Mount (optional feature); DIN Rail (optional feature)
Smart Powered Strain Bridge / Load Cell Conditioner -- SEM1600B
from Status Instruments, Inc.

INTRODUCTION. The SEM1600B is a “smart ” powered bridge amplifier for use with strain gauges or load cell signals. The product has a built-in capability to scale the input signal to a process value while the output stage offers voltage, bipolar voltage or active / passive current... [See More]

  • Excitation: Voltage
  • DC Voltage: 5V
  • Form Factor: DIN Rail
  • Inputs: Bridge Input
CellMite® Digital Signal Conditioner with Auto Identifying Display -- Model 4337
from Electro Standards Laboratories

The CellMite ® Model 4337 with auto identifying display is a digital signal conditioner that connects directly to a standard strain gage transducer and simultaneously generates a serial output for direct connection to a PC, a scalable +/- 10V analog output for interface to data acquisition... [See More]

  • Excitation: Voltage
  • Form Factor: Stand-alone
  • Channels: 1
  • Inputs: Bridge Input
Bridge/Strain Gage Signal Conditioner -- DMD4059
from OMEGA Engineering, Inc.

The DMD4059 accepts an input from full Wheatstone strain bridge sensors, pressure transducers or load cells. It provides filtering, amplifies, and converts the millivolt input signal into the selected dc voltage or current output that is linear to the input. The 3-way 1200V isolation eliminates... [See More]

  • Excitation: Voltage
  • Form Factor: DIN Rail
  • Channels: 4
  • DC Voltage: 0-5mV/0-400mV
DIN Rail Mount Signal Conditioner -- Model DMA2
from Interface, Inc. - AZ

Din rail mountable with user selectable outputs of +/-10V, +/-5V or 4-20 mA. 10-28VDC powered suitable for battery or automotive use. Features 1000 Hz bandwidth and push-button shunt calibration. New & Improved Wiring Layout!. User Selectable Analog Output ±10V, ±5V, 4-20 mA. [See More]

  • Excitation: Voltage; Current
  • DC Voltage: 5 to 50 mV
  • Form Factor: DIN Rail
  • Outputs: Analog Voltage Output; Analog Current Output
AC Strain Gage Calibrator -- Model 226-002
from Encore Electronics, Inc.

The Model 226-002 provides a calibrated sinusoidal signal to your strain gage measurement system. A precision cal-resistor. in series with a modulation signal is connected across the strain gage. The peak-to-peak value. of modulation signal is automatically set to. equal the bridge excitation mode. [See More]

  • Excitation: Voltage
  • AC Voltage: .25V to 15V
  • Form Factor: Stand-alone
  • Inputs: Bridge Input
CellMite® Quad AC/DC Mixed LVDT and Force Digital Signal Conditioner -- Model 4336
from Electro Standards Laboratories

The CellMite ® 4336 Quad AC/DC is a 4-channel intelligent digital signal conditioner that connects directly to two AC LVDT transducers and two DC strain gage force transducers and provides direct digital data input into the serial port of a standard PC. Precision AC sine wave excitation voltages... [See More]

  • Excitation: Voltage
  • Form Factor: Stand-alone
  • Channels: 1
  • Inputs: LVDT; Bridge Input
In-Line Signal Conditioner -- Model 500-1
from Interface, Inc. - AZ

Why the Interface series 500 In-Line Signal Conditioner is the best in class: DC powered. ±5 VDC or 4-20 mA. Small size. Ultra-stable electronics. More Information. Small, DC powered in-line signal conditioner with 9-pin connectors, +/-5V and 4-20mA outputs and 1000Hz bandwidth. [See More]

  • Excitation: Voltage; Current
  • DC Voltage: +/- 10 mV
  • Form Factor: Stand-alone
  • Outputs: Analog Voltage Output; Analog Current Output
Strain Gage Bridge Amplifier -- Model FL639
from Encore Electronics, Inc.

The Model FL639 strain gage amplifier is a low-priced, compact bridge amplifier, complete with voltage and current excitation, adjustable gain, zero, and bridge balance, lowpass filtering, and shunt calibration. The unit is mechanically and electrically compatible with Encore's other Flex-line... [See More]

  • Excitation: Voltage; Current
  • Inputs: Bridge Input
  • Form Factor: DIN Rail
  • Outputs: Analog Voltage Output; Analog Current Output