Semiconductors / Electronics Honing, Lapping, and Super-finishing Machines

14 Results
3-Way, Planetary, Dual Face Lapping And Polishing Machine -- LSP 12
from Precision Surfacing Solutions

The Lapmaster Model LSP 12 is a 3-way, planetar y, dual face lapping and polishing machine with a sophisticated control system. It can execute complex lapping and polishing routines while producing precise and repeatable results. The LSP12 can lap or polish a wide range of materials to ver y tight... [See More]

  • Applications / Material Abraded: Medical Devices or Biotech Parts; Ceramics / Glass; Electronics; Metal; Ophthalmic or Optical; Plastics or Composites; Wet Grinding
  • Mounting: Floor
  • Type: Lapping Machine
  • Power Source: Electric Motor
3-Way, Planetary, Dual Face Lapping And Polishing Machine -- LSP 16
from Precision Surfacing Solutions

The Lapmaster Model LSP 16 is a 3-way, planetar y, dual face lapping and polishing machine with a sophisticated control system. It can execute complex lapping and polishing routines while producing precise and repeatable results. The LSP16 can lap or polish a wide range of materials to ver y tight... [See More]

  • Applications / Material Abraded: Medical Devices or Biotech Parts; Ceramics / Glass; Electronics; Metal; Ophthalmic or Optical; Plastics or Composites; Wet Grinding
  • Mounting: Floor
  • Type: Lapping Machine
  • Power Source: Electric Motor
4-Way, Planetary, Dual Face Lapping And Polishing Machine -- LSP 20
from Precision Surfacing Solutions

The Lapmaster Model LSP-20 is a 4-way, planetar y, dual face lapping and polishing machine with a sophisticated control system. It can execute complex lapping and polishing routines while producing precise and repeatable results. The LSP-20 can lap or polish a wide range of materials to very tight... [See More]

  • Applications / Material Abraded: Medical Devices or Biotech Parts; Ceramics / Glass; Electronics; Metal; Ophthalmic or Optical; Plastics or Composites; Wet Grinding
  • Mounting: Floor
  • Type: Lapping Machine
  • Power Source: Electric Motor
4-Way, Planetary, Dual Face Lapping And Polishing Machine -- LSP 6
from Precision Surfacing Solutions

The Lapmaster model LSP-6 is a 4-way, planetary, dual face lapping and polishing machine with a sophisticated control system. It can execute complex lapping and polishing routines while producing precise and repeatable results. The LSP-6 is able to process extremely thin, fragile components to very... [See More]

  • Applications / Material Abraded: Medical Devices or Biotech Parts; Ceramics / Glass; Electronics; Metal; Ophthalmic or Optical; Plastics or Composites; Wet Grinding
  • Mounting: Floor
  • Type: Lapping Machine
  • Power Source: Electric Motor
4-Way, Planetary, Dual Face Lapping And Polishing Machine -- LSP 9
from Precision Surfacing Solutions

The Lapmaster model LSP-9 is a 4-way, planetary, dual face lapping machine with a sophisticated control system. It can execute complex lapping and polishing routines while producing precise and repeatable results. The LSP machines can lap or polish a wide range of materials to very tight... [See More]

  • Applications / Material Abraded: Medical Devices or Biotech Parts; Ceramics / Glass; Electronics; Metal; Ophthalmic or Optical; Plastics or Composites; Wet Grinding
  • Mounting: Floor
  • Type: Lapping Machine
  • Power Source: Electric Motor
Bench Top Lapping/Polishing Machine -- Model 15
from Precision Surfacing Solutions

The Lapmaster Model 15 is a bench-mounted unit with a rigid, lightweight, cast aluminum base. The machine is of the “ring lapper ” configuration, enabling high standards of flatness and surface finish to be routinely achieved. The Model 15 is derived from the popular Model 12 and... [See More]

  • Applications / Material Abraded: Medical Devices or Biotech Parts; Ceramics / Glass; Electronics; Metal; Ophthalmic or Optical; Plastics or Composites; Wet Grinding
  • Mounting: Bench / Pedestal
  • Type: Lapping Machine
  • Rotary Speed: 0 to 60
Bench Top Lapping/Polishing Machine -- Model 20
from Precision Surfacing Solutions

The Lapmaster model 20 (pneumatic lift) is a bench-mounted unit with a heavy duty, carbon steel weldment base. The machine is of the “ring lapper ” or “planetary lapper ” configuration, enabling high standards of flatness and surface finish to be routinely achieved. The model... [See More]

  • Applications / Material Abraded: Medical Devices or Biotech Parts; Ceramics / Glass; Electronics; Metal; Ophthalmic or Optical; Plastics or Composites; Wet Grinding
  • Mounting: Bench / Pedestal
  • Type: Lapping Machine
  • Rotary Speed: 0 to 70
Floor Standing Single Sided Lapping/ Polishing Machine -- Model 36
from Precision Surfacing Solutions

The pneumatic lift version of the Lapmaster Model 36 is based on the Open Face design, but the pressure weights are attached, through selfaligning bearings, to the rods of three pneumatic cylinders. These are mounted vertically on sliding rails within a fabricated hollow assembly, known as a... [See More]

  • Applications / Material Abraded: Medical Devices or Biotech Parts; Ceramics / Glass; Electronics; Metal; Ophthalmic or Optical; Plastics or Composites; Wet Grinding
  • Mounting: Floor
  • Type: Lapping Machine
  • Rotary Speed: 0 to 90
Floor Standing Single Sided Lapping/ Polishing Machine -- Model 48
from Precision Surfacing Solutions

The Lapmaster Model 48 machine features rugged construction, and is equipped with a 48 inch (1219 mm) diameter cast iron lap plate. The lap plate is made up of individual segments bolted to a cast iron support plate. These segments are massive enough to provide long life in high production... [See More]

  • Applications / Material Abraded: Medical Devices or Biotech Parts; Ceramics / Glass; Electronics; Metal; Ophthalmic or Optical; Plastics or Composites; Wet Grinding
  • Mounting: Floor
  • Type: Lapping Machine
  • Rotary Speed: 0 to 70
Floor Standing Single Sided Lapping/ Polishing Machine -- Model 72
from Precision Surfacing Solutions

The Model 72 machine is, as with all the other machines in the series, of the ring lapping type, but its design is different because of its larger size. Unlike the others, which have a panel clad body, the Model 72 uses a cruciform shaped structural steel base. The mechanical reduction gearbox is... [See More]

  • Applications / Material Abraded: Medical Devices or Biotech Parts; Ceramics / Glass; Electronics; Metal; Ophthalmic or Optical; Plastics or Composites; Wet Grinding
  • Mounting: Floor
  • Type: Lapping Machine
  • Rotary Speed: 5 to 32
Floor Standing Single Sided Lapping/ Polishing Machine -- Model 84
from Precision Surfacing Solutions

The Lapmaster Model 84 machine for standard duty applications is equipped with four work stations. The machine includes a fabricated base assembly with segment support plate, splash trough and four equally spaced pillars. The four roller yokes and splash trough are mounted off pillars. The yokes can... [See More]

  • Applications / Material Abraded: Medical Devices or Biotech Parts; Ceramics / Glass; Electronics; Metal; Ophthalmic or Optical; Plastics or Composites; Wet Grinding
  • Mounting: Floor
  • Type: Lapping Machine
  • Rotary Speed: 4 to 42
Precision Open Face Flat Lapping Machines -- Model 56
from Precision Surfacing Solutions

The Lapmaster Model 56 machine is an uprated version of the Model 48, with a larger diameter lap plate and support plate and correspondingly larger conditioning rings. The serrated lap plate is made up of twenty four individual segments which are bolted to the support plate. The height of the... [See More]

  • Applications / Material Abraded: Medical Devices or Biotech Parts; Ceramics / Glass; Electronics; Metal; Ophthalmic or Optical; Plastics or Composites; Wet Grinding
  • Mounting: Floor
  • Type: Lapping Machine
  • Rotary Speed: 48
Wafer Planarization Machinery -- CMP 612
from Precision Surfacing Solutions

4 ” - 12 ” Wafer Diameter Capacity. Process up to two (2) wafers simultaneously or choose insitu pad conditioning. Compact, space-efficient systems. True CMP processing without a CMP system price. Can be used on Semiconductor, Compound Semiconductor (hard) and MEMS/NEMS substrate... [See More]

  • Applications / Material Abraded: Electronics; Plastics or Composites
  • Mounting: Floor
  • Type: Wafer / CMP
  • Rotary Speed: 20 to 120
Wafer Planarization Machinery -- CMP 712
from Precision Surfacing Solutions

4 ” - 12 ” Wafer Diameter Capacity. Process up to two (2) wafers simultaneously or choose insitu pad conditioning. Compact, space-efficient systems. True CMP processing without a CMP system price. Can be used on Semiconductor, Compound Semiconductor (hard) and MEMS/NEMS substrate... [See More]

  • Applications / Material Abraded: Electronics; Plastics or Composites
  • Mounting: Floor
  • Type: Wafer / CMP
  • Rotary Speed: 20 to 120