Inner Diameter (ID) / Internal Honing, Lapping, and Super-finishing Machines
from Precision Surfacing Solutions
The Barnes HV series of Vertical Honing Machines are designed dually for general purpose and specialized applications. They combine the latest technology with a modular design which results in a system that delivers consistent and dependable results. Barnes Series HV Vertical-Spindle. Features:... [See More]
- Type: Honing Machine; Lapping Machine; ID / Internal
- Rotary Speed: 0 to 3000
- Mounting: Floor
- Power Source: Electric Motor
from Precision Surfacing Solutions
The Barnes HV series of Vertical Honing Machines are designed dually for general purpose and specialized applications. They combine the latest technology with a modular design which results in a system that delivers consistent and dependable results. Barnes Series HV Vertical-Spindle Features:... [See More]
- Type: Honing Machine; Lapping Machine; ID / Internal
- Rotary Speed: 0 to 250
- Mounting: Floor
- Power Source: Electric Motor
from Precision Surfacing Solutions
The Barnes Bore Finishing Systems MSSP Series single pass machine line is suitable for a variety of single pass honing applications. The flexible machine design can be configured with a single spindle for lower volume production requirements for the smallest of machine shops. It can also be arranged... [See More]
- Type: Lapping Machine; ID / Internal
- Rotary Speed: 300 to 4000
- Mounting: Floor
- Power Source: Electric Motor
from Precision Surfacing Solutions
The Barnes SSSP Series of Bore Finishing equipment is especially precise and rugged, engineered to process medium and large sized parts. The system is designed to process cavities requiring less than 2 microns geometry in a 24/7 production environment. The single spindle design, in conjunction with... [See More]
- Type: ID / Internal
- Automation / Material Handling: PLC; Automatic
- Mounting: Floor