Single Sided / Disc Honing, Lapping, and Super-finishing Machines
from Precision Surfacing Solutions
Precision Dual Face Flat Lapping/Polishing Machine. The Lapmaster Model LSP 30 is a 3-way, planetary, dual face lapping and polishing machine with a sophisticated control system. It can execute complex lapping and polishing routines while producing precise and repeatable results. The LSP 30 can lap... [See More]
- Features: Superabrasives; Double Sided, Disc or Face; Single Sided, Disc or Face; Variable / Multi-Speed
- Rotary Speed: 5 to 50
- Mounting: Floor
- Power Source: Electric Motor
from Precision Surfacing Solutions
The Lapmaster Model 15 is a bench-mounted unit with a rigid, lightweight, cast aluminum base. The machine is of the “ring lapper ” configuration, enabling high standards of flatness and surface finish to be routinely achieved. The Model 15 is derived from the popular Model 12 and... [See More]
- Features: Superabrasives; Coated Abrasives; Single Sided, Disc or Face; Variable / Multi-Speed
- Mounting: Bench / Pedestal
- Type: Lapping Machine
- Rotary Speed: 0 to 60
from Precision Surfacing Solutions
The Lapmaster model 20 (pneumatic lift) is a bench-mounted unit with a heavy duty, carbon steel weldment base. The machine is of the “ring lapper ” or “planetary lapper ” configuration, enabling high standards of flatness and surface finish to be routinely achieved. The model... [See More]
- Features: Superabrasives; Coated Abrasives; Single Sided, Disc or Face; Variable / Multi-Speed
- Mounting: Bench / Pedestal
- Type: Lapping Machine
- Rotary Speed: 0 to 70
from Precision Surfacing Solutions
Peter Wolters AC 700 double-side batch processing machine has been designed for high-precision series processing of small work pieces. Due to its modular construction, AC 700 can be used as a fine grinding, lapping, honing, and polishing machine. Machine Features: Like all machines of the microLine... [See More]
- Features: Single Sided, Disc or Face; Variable / Multi-Speed
- Rotary Speed: 0 to 300
- Mounting: Floor
- Power: 2.01 to 30.83
from Precision Surfacing Solutions
Double-sided Surface Grinding to Perfection. Highly competitive, with its space saving footprint, high precision and extremely cost effective design. The double-disk surface grinding machines in the new DDG product range from PETER WOLTERS offer economic effectiveness at its best. Where ever a... [See More]
- Features: Single Sided, Disc or Face
- Power: 29.48 to 60.31
- Mounting: Floor
- Applications / Material Abraded: Clean / Surface Prep
from Precision Surfacing Solutions
The pneumatic lift version of the Lapmaster Model 36 is based on the Open Face design, but the pressure weights are attached, through selfaligning bearings, to the rods of three pneumatic cylinders. These are mounted vertically on sliding rails within a fabricated hollow assembly, known as a... [See More]
- Features: Superabrasives; Coated Abrasives; Single Sided, Disc or Face; Variable / Multi-Speed
- Mounting: Floor
- Type: Lapping Machine
- Rotary Speed: 0 to 90
from Precision Surfacing Solutions
The Lapmaster Model 48 machine features rugged construction, and is equipped with a 48 inch (1219 mm) diameter cast iron lap plate. The lap plate is made up of individual segments bolted to a cast iron support plate. These segments are massive enough to provide long life in high production... [See More]
- Features: Superabrasives; Coated Abrasives; Single Sided, Disc or Face; Variable / Multi-Speed
- Mounting: Floor
- Type: Lapping Machine
- Rotary Speed: 0 to 70
from Precision Surfacing Solutions
The Model 72 machine is, as with all the other machines in the series, of the ring lapping type, but its design is different because of its larger size. Unlike the others, which have a panel clad body, the Model 72 uses a cruciform shaped structural steel base. The mechanical reduction gearbox is... [See More]
- Features: Superabrasives; Coated Abrasives; Single Sided, Disc or Face; Variable / Multi-Speed
- Mounting: Floor
- Type: Lapping Machine
- Rotary Speed: 5 to 32
from Precision Surfacing Solutions
The Lapmaster Model 84 machine for standard duty applications is equipped with four work stations. The machine includes a fabricated base assembly with segment support plate, splash trough and four equally spaced pillars. The four roller yokes and splash trough are mounted off pillars. The yokes can... [See More]
- Features: Superabrasives; Coated Abrasives; Single Sided, Disc or Face; Variable / Multi-Speed
- Mounting: Floor
- Type: Lapping Machine
- Rotary Speed: 4 to 42
from Precision Surfacing Solutions
The Lapmaster Model 56 machine is an uprated version of the Model 48, with a larger diameter lap plate and support plate and correspondingly larger conditioning rings. The serrated lap plate is made up of twenty four individual segments which are bolted to the support plate. The height of the... [See More]
- Features: Superabrasives; Coated Abrasives; Single Sided, Disc or Face; Variable / Multi-Speed
- Mounting: Floor
- Type: Lapping Machine
- Rotary Speed: 48