460 / 480 V 60 Hz Honing, Lapping, and Super-finishing Machines

21 Results
Dual-Face Fine Grinding Machine -- DSG 720
from Precision Surfacing Solutions

The Lapmaster DSG dual-face fine grinding machine utilizes a 3-way planetary system to generate precise and repeatable results at an economical price. Excellent results are obtained processing a wide range of materials and components including glass, ceramics, carbide and ferrous metals. The... [See More]

  • AC Voltage & Phase: 460/480V/60Hz; International Voltages; Three Phase
  • Rotary Speed: 100 to 150
  • Mounting: Floor
  • Power Source: Air; Electric Motor
1600W Horizontal Tube Hone -- HTE
from Sunnen Products Company

Sunnen's HTE-1600W Tube Hone is the company's first all-electric, cost-effective small diamenter hone designed specifically for small diameter/long bore length parts. The machine produces ideal bore geometry and surface finish on small, long diameter bores as small as 4 mm (0.15 in). If your... [See More]

  • AC Voltage & Phase: 460/480V/60Hz; International Voltages; 400V 50 Hz; Three Phase
  • Mounting: Floor
  • Type: Honing Machine
  • Rotary Speed: 5 to 2100
Floor Standing Single Sided Lapping/ Polishing Machine -- HH-10
from Precision Surfacing Solutions

This series offers numerous models capable of honing bore diameters ranging from 2 ” (152 mm) to 60 ” (1.2m). Models are available with stroke capacity from 4 ’ (101 mm) to 80 ’ (24.4m) with reciprocating speeds from 10 ” to 80 ’ per minute (.3m to 27.5m/minute). [See More]

  • AC Voltage & Phase: 460/480V/60Hz; International Voltages; 380 Volts; Three Phase
  • Mounting: Floor
  • Type: Lapping Machine
  • Rotary Speed: 0 to 500
2 Single Stroke Honing® System -- VSS® Series
from Sunnen Products Company

The VSS-2 Single Stroke Honing ® System is designed for low maintenance with "lubed for life" linear slides. A standard 7.5 kW (10 Hp) spindle motor, a rock solid cast iron spindle carriage, a thermal-resistant composite base, and a thick steel tooling plate combine to make the VSS-2 the most... [See More]

  • AC Voltage & Phase: 208-230/240V/60Hz (optional feature); 460/480V/60Hz
  • Mounting: Floor
  • Type: Honing Machine
  • Rotary Speed: 100 to 2250
HH Series Horizontal Spindle Honing System -- HH-12
from Precision Surfacing Solutions

This series offers numerous models capable of honing bore diameters ranging from 2 ” (152 mm) to 60 ” (1.2m). Models are available with stroke capacity from 4 ’ (101 mm) to 80 ’ (24.4m) with reciprocating speeds from 10 ” to 80 ’ per minute (.3m to 27.5m/minute). [See More]

  • AC Voltage & Phase: 460/480V/60Hz; International Voltages; 380 Volts; Three Phase
  • Mounting: Floor
  • Type: Honing Machine; Lapping Machine
  • Rotary Speed: 50 to 500
Basic Horizontal Honing Machine -- MBB-1660
from Sunnen Products Company

Put the MBB-1660 in your shop and you're ready for any kind of I.D. work. Half a dozen pieces or several hundred...a repeat job or a job you've never run before...production or salvage. Set up and go without delay or a lot of expense. You'll consider this machine a true bargain: In most cases, it... [See More]

  • AC Voltage & Phase: 120V/60Hz; 460/480V/60Hz; Single Phase; Three Phase
  • Mounting: Floor
  • Type: Honing Machine
  • Rotary Speed: 200 to 2500
HH Series Horizontal Spindle Honing System -- HH-25
from Precision Surfacing Solutions

This series offers numerous models capable of honing bore diameters ranging from 2 ” (152 mm) to 60 ” (1.2m). Models are available with stroke capacity from 4 ’ (101 mm) to 80 ’ (24.4m) with reciprocating speeds from 10 ” to 80 ’ per minute (.3m to 27.5m/minute). [See More]

  • AC Voltage & Phase: 460/480V/60Hz; International Voltages; 380 Volts; Three Phase
  • Mounting: Floor
  • Type: Honing Machine; Lapping Machine
  • Rotary Speed: 20 to 200
Heavy Duty Horizontal Tube Hone -- HTD
from Sunnen Products Company

Sunnen's HTD Heavy-Duty Tube Hone is built for demanding applications such as cylinder liners, hydraulic cylinders, extrusion cylinders, aircraft components and compressor components. The powerful system can remove more than 2,500 cm ³/h. With a state-of-the-art touch screen control and power,... [See More]

  • AC Voltage & Phase: 460/480V/60Hz; International Voltages; 400V 50 Hz; Three Phase
  • Mounting: Floor
  • Type: Honing Machine
  • Rotary Speed: 10 to 280
HV Series Vertical Spindle Honing System -- HV-1000
from Precision Surfacing Solutions

The Barnes HV series of Vertical Honing Machines are designed dually for general purpose and specialized applications. They combine the latest technology with a modular design which results in a system that delivers consistent and dependable results. Barnes Series HV Vertical-Spindle. Features:... [See More]

  • AC Voltage & Phase: 460/480V/60Hz; International Voltages; 380 Volts; Three Phase
  • Mounting: Floor
  • Type: Honing Machine; Lapping Machine; ID / Internal
  • Rotary Speed: 0 to 3000
Horizontal Tube Hone -- HTA-Series
from Sunnen Products Company

Sunnen's HTA Series Horizontal Tube Hone is affordable and flexible yet has capabilities typically found in high-end systems such as a PLC-control with touch-screen interface for setting all machine parameters. The HTA is the first all-electric tube hone engineered specifically for hydraulic service... [See More]

  • AC Voltage & Phase: 460/480V/60Hz; International Voltages; 400V 50 Hz; Three Phase
  • Mounting: Floor
  • Type: Honing Machine
  • Rotary Speed: 20 to 300
HV Series Vertical Spindle Honing System -- HV-5000
from Precision Surfacing Solutions

The Barnes HV series of Vertical Honing Machines are designed dually for general purpose and specialized applications. They combine the latest technology with a modular design which results in a system that delivers consistent and dependable results. Barnes Series HV Vertical-Spindle Features:... [See More]

  • AC Voltage & Phase: 460/480V/60Hz; International Voltages; 380 Volts; Three Phase
  • Mounting: Floor
  • Type: Honing Machine; Lapping Machine; ID / Internal
  • Rotary Speed: 0 to 250
Horizontal Tube Hone -- HTB-Series
from Sunnen Products Company

The HTB-Series is a versatile tube honing machine that combines the best features of other Sunnen and General Hone machines. Precision sizing and finishing of long and large bores has never been easier or more productive. If your application requires automated parts loading/unloading, specialized... [See More]

  • AC Voltage & Phase: 460/480V/60Hz; International Voltages; 400V 50 Hz; Three Phase
  • Mounting: Floor
  • Type: Honing Machine
  • Rotary Speed: 30 to 400
MSSP Series Single-Pass Bore Finishing System -- MSSP-1000
from Precision Surfacing Solutions

The Barnes Bore Finishing Systems MSSP Series single pass machine line is suitable for a variety of single pass honing applications. The flexible machine design can be configured with a single spindle for lower volume production requirements for the smallest of machine shops. It can also be arranged... [See More]

  • AC Voltage & Phase: 460/480V/60Hz; International Voltages; 380 Volts
  • Mounting: Floor
  • Type: Lapping Machine; ID / Internal
  • Rotary Speed: 300 to 4000
Horizontal Tube Hone -- HTC-Series
from Sunnen Products Company

A sophisticated CNC machine control makes the Sunnen HTC Series Tube Hones the best choice for small diameter bores in long workpieces. The Sunnen HTC Series incorporates a 2-axis Industrial PC for all control functions including stroke positions, motion control, stone feed and cutting pressure for... [See More]

  • AC Voltage & Phase: 460/480V/60Hz; International Voltages; 400V 50 Hz; Three Phase
  • Mounting: Floor
  • Type: Honing Machine
  • Rotary Speed: 15 to 450
Horizontal Tube Hone -- HTG-Series
from Sunnen Products Company

The popular HTG Tube Hone recently received a system update which includes the new Smart-Feed precision tool feed system for optimized performance and increased stock removal rates. The Smart-Feed precision feed system combines the power of hydraulics with the finesse of a technically advanced... [See More]

  • AC Voltage & Phase: 460/480V/60Hz; International Voltages; 400V 50 Hz; Three Phase
  • Mounting: Floor
  • Type: Honing Machine
  • Rotary Speed: 0 to 300
Horizontal Tube Hone -- HTH-Series
from Sunnen Products Company

The HTH-Series is a versatile tube honing machine that combines the best features of other Sunnen and General Hone machines. Precision sizing and finishing of long and large bores has never been easier or more productive. If your application requires automated parts loading/unloading, specialized... [See More]

  • AC Voltage & Phase: 460/480V/60Hz; International Voltages; 400V 50 Hz; Three Phase
  • Mounting: Floor
  • Type: Honing Machine
  • Rotary Speed: 15 to 450
Krossgrinding System -- SH-6000
from Sunnen Products Company

The SH-6000 is the result of a two-year development process with input from around the globe. All aspects of the CGM and KGM machines have been analyzed for improvement. The machine is engineered to improve operator productivity and increase reliability. The next generation of high precision... [See More]

  • AC Voltage & Phase: 460/480V/60Hz; International Voltages; 400V 50 Hz; Three Phase
  • Mounting: Floor
  • Type: Honing Machine
  • Rotary Speed: 20 to 3700
Manual Hone -- LBB-1660
from Sunnen Products Company

The ideal low-cost system for precision rod reconditioning and pin fitting, the LBB-1660 turns old rods into "new" rods! The complete Sunnen Rod Reconditioning System includes honing machine, gage, cap and rod grinder and tooling. This Sunnen method is preferred all over the world. And in only a few... [See More]

  • AC Voltage & Phase: 120V/60Hz; 208-230/240V/60Hz; 460/480V/60Hz; International Voltages; 115 V 60 Hz Single Phase, 460 V 60 Hz 3 Phase, 230 V 60 Hz 3 Phase, CE/400 V 50 Hz 3 Phase, CE/440 V 50 Hz 3 Phase; Single Phase; Three Phase
  • Mounting: Floor
  • Type: Honing Machine
  • Rotary Speed: 200 to 640
Power Stroked Horizontal Honing Machine -- SH-2000
from Sunnen Products Company

For superior high-performance, high-production bore sizing and finishing, the new Sunnen SH-2000 is extremely easy to setup and operate – even an inexperienced operator can run the SH-2000 with ease. Complete setup is handled from the front of the machine without raising a cover, cutting setup... [See More]

  • AC Voltage & Phase: 208-230/240V/60Hz; 460/480V/60Hz; International Voltages; 400V 50 Hz; Three Phase
  • Mounting: Floor
  • Type: Honing Machine
  • Rotary Speed: 200 to 3000
Power Stroked Horizontal Honing Machine -- SH-4000
from Sunnen Products Company

From its designer styling and lack of manual controls to its digital repeatability and touchscreen HMI, Sunnen's new SH-4000 builds on the 21-year heritage of the successful EC and ML series machines. The SH-4000 takes honing to the next level of capability. The SH-4000 is the result of a four-year... [See More]

  • AC Voltage & Phase: 460/480V/60Hz; International Voltages; 400V 50 Hz; Three Phase
  • Mounting: Floor
  • Type: Honing Machine
  • Rotary Speed: 200 to 3000
Vertical Honing Machine -- SV-3100 Series
from Sunnen Products Company

The SV-3100 is the next step in the continuing evolution of the Sunnen SV series, including a new look combined with the new Sunnen2 controls. The SV-3100 Series is capable of holding the industry ’s tightest production environment tolerances as fine as 0.00025 mm (0.000010 in.) tolerances far... [See More]

  • AC Voltage & Phase: 460/480V/60Hz; International Voltages; 460V, 60Hz, 3Ph 400V, 50Hz, 3Ph; Three Phase
  • Mounting: Floor
  • Type: Honing Machine
  • Rotary Speed: 100 to 4000