Single-Phase Honing, Lapping, and Super-finishing Machines

5 Results
Basic Horizontal Honing Machine -- MBB-1660
from Sunnen Products Company

Put the MBB-1660 in your shop and you're ready for any kind of I.D. work. Half a dozen pieces or several hundred...a repeat job or a job you've never run before...production or salvage. Set up and go without delay or a lot of expense. You'll consider this machine a true bargain: In most cases, it... [See More]

  • AC Voltage & Phase: 120V/60Hz; 460/480V/60Hz; Single Phase; Three Phase
  • Mounting: Floor
  • Type: Honing Machine
  • Rotary Speed: 200 to 2500
Lapping/Polishing Machines -- Carlap Series
from Precision Surfacing Solutions

Lapping/Polishing Machines. The small 2000 series machines are designed to Lap and Polish components on a 5 carrier format (40 mm Max component size). The components are placed in off-set position in the carrier to ensure full coverage of the lapping plate. The mid-range series of machine is... [See More]

  • AC Voltage & Phase: 208-230/240V/60Hz; International Voltages; 415 Volts 60 Hz; Single Phase; Three Phase
  • Mounting: Floor
  • Type: Lapping Machine
  • Rotary Speed: 0 to 135
Surfacing Machine -- S7A
from Rottler Manufacturing

The Rottler SA Surfacing Machines are the answer to improved productivity and profits for automotive and diesel machine shops. Two models available designed for the needs of the performance racing team, heavy duty diesel rebuilder, large production engine remanufacturer, and one man workshop. All SA... [See More]

  • AC Voltage & Phase: 208-230/240V/60Hz; Single Phase
  • Mounting: Floor
  • Type: Superfinishing
  • Power Source: Electric Motor
Manual Hone -- LBB-1660
from Sunnen Products Company

The ideal low-cost system for precision rod reconditioning and pin fitting, the LBB-1660 turns old rods into "new" rods! The complete Sunnen Rod Reconditioning System includes honing machine, gage, cap and rod grinder and tooling. This Sunnen method is preferred all over the world. And in only a few... [See More]

  • AC Voltage & Phase: 120V/60Hz; 208-230/240V/60Hz; 460/480V/60Hz; International Voltages; 115 V 60 Hz Single Phase, 460 V 60 Hz 3 Phase, 230 V 60 Hz 3 Phase, CE/400 V 50 Hz 3 Phase, CE/440 V 50 Hz 3 Phase; Single Phase; Three Phase
  • Mounting: Floor
  • Type: Honing Machine
  • Rotary Speed: 200 to 640
Surfacing Machine -- S7AD
from Rottler Manufacturing

The Rottler SAD machines combine cutting edge control technology with proven machine tool dry surfacing technology to give the world's most advanced CNC surfacing machines available today. The S7AD is designed for the needs of the performance racing engine builder and production engine... [See More]

  • AC Voltage & Phase: 208-230/240V/60Hz; Single Phase
  • Mounting: Floor
  • Type: Superfinishing
  • Power Source: Electric Motor