208 - 230 / 240 V 60 Hz Honing, Lapping, and Super-finishing Machines

10 Results
3-Way, Planetary, Dual Face Lapping And Polishing Machine -- LSP 30
from Precision Surfacing Solutions

Precision Dual Face Flat Lapping/Polishing Machine. The Lapmaster Model LSP 30 is a 3-way, planetary, dual face lapping and polishing machine with a sophisticated control system. It can execute complex lapping and polishing routines while producing precise and repeatable results. The LSP 30 can lap... [See More]

  • AC Voltage & Phase: 208-230/240V/60Hz; International Voltages; Three Phase
  • Rotary Speed: 5 to 50
  • Mounting: Floor
  • Power Source: Electric Motor
Cylinder Honing Machine -- HP6A
from Rottler Manufacturing

The Rottler cylinder hone employs the latest technology available for today's engine builder. The innovative control panel makes honing easier and more accurate than ever before. Rottler Manufacturing continues a lasting tradition of introducing state of the art machine shop equipment to the engine... [See More]

  • AC Voltage & Phase: 208-230/240V/60Hz; Three Phase
  • Mounting: Floor
  • Type: Honing Machine; OD / Cylindrical
  • Power Source: Electric Motor
Manual Hone -- LBB-1660
from Sunnen Products Company

The ideal low-cost system for precision rod reconditioning and pin fitting, the LBB-1660 turns old rods into "new" rods! The complete Sunnen Rod Reconditioning System includes honing machine, gage, cap and rod grinder and tooling. This Sunnen method is preferred all over the world. And in only a few... [See More]

  • AC Voltage & Phase: 120V/60Hz; 208-230/240V/60Hz; 460/480V/60Hz; International Voltages; 115 V 60 Hz Single Phase, 460 V 60 Hz 3 Phase, 230 V 60 Hz 3 Phase, CE/400 V 50 Hz 3 Phase, CE/440 V 50 Hz 3 Phase; Single Phase; Three Phase
  • Mounting: Floor
  • Type: Honing Machine
  • Rotary Speed: 200 to 640
Lapping/Polishing Machines -- Carlap Series
from Precision Surfacing Solutions

Lapping/Polishing Machines. The small 2000 series machines are designed to Lap and Polish components on a 5 carrier format (40 mm Max component size). The components are placed in off-set position in the carrier to ensure full coverage of the lapping plate. The mid-range series of machine is... [See More]

  • AC Voltage & Phase: 208-230/240V/60Hz; International Voltages; 415 Volts 60 Hz; Single Phase; Three Phase
  • Mounting: Floor
  • Type: Lapping Machine
  • Rotary Speed: 0 to 135
Surfacing Machine -- S7A
from Rottler Manufacturing

The Rottler SA Surfacing Machines are the answer to improved productivity and profits for automotive and diesel machine shops. Two models available designed for the needs of the performance racing team, heavy duty diesel rebuilder, large production engine remanufacturer, and one man workshop. All SA... [See More]

  • AC Voltage & Phase: 208-230/240V/60Hz; Single Phase
  • Mounting: Floor
  • Type: Superfinishing
  • Power Source: Electric Motor
Power Horizontal Honing Machine -- SSH-1680
from Sunnen Products Company

If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering... [See More]

  • AC Voltage & Phase: 208-230/240V/60Hz; 380V 50/60Hz; Three Phase
  • Mounting: Floor
  • Type: Honing Machine
  • Rotary Speed: 250 to 2500
Surfacing Machine -- S7AD
from Rottler Manufacturing

The Rottler SAD machines combine cutting edge control technology with proven machine tool dry surfacing technology to give the world's most advanced CNC surfacing machines available today. The S7AD is designed for the needs of the performance racing engine builder and production engine... [See More]

  • AC Voltage & Phase: 208-230/240V/60Hz; Single Phase
  • Mounting: Floor
  • Type: Superfinishing
  • Power Source: Electric Motor
Power Stroked Horizontal Honing Machine -- SH-2000
from Sunnen Products Company

For superior high-performance, high-production bore sizing and finishing, the new Sunnen SH-2000 is extremely easy to setup and operate – even an inexperienced operator can run the SH-2000 with ease. Complete setup is handled from the front of the machine without raising a cover, cutting setup... [See More]

  • AC Voltage & Phase: 208-230/240V/60Hz; 460/480V/60Hz; International Voltages; 400V 50 Hz; Three Phase
  • Mounting: Floor
  • Type: Honing Machine
  • Rotary Speed: 200 to 3000
Surfacing Machine -- S7M
from Rottler Manufacturing

The Rottler SM Surfacing Machines are the answer to improved productivity and profits for automotive and diesel machine shops. Two models available designed for the needs of the performance racing team, heavy duty diesel rebuilder, large production engine remanufacturer, and one man workshop. All SM... [See More]

  • AC Voltage & Phase: 208-230/240V/60Hz; Single Phase
  • Mounting: Floor
  • Type: Superfinishing
  • Power Source: Electric Motor
Vertical Hone -- SV-15
from Sunnen Products Company

Sunnen's SV-15 is designed with power, precision, durability and advanced technology to deliver state-of-the-art performance ... perfect for honing big, heavy or odd shaped workpieces. With two motors, one for the spindle and one for the stroker, the SV-10 has the capability to run standard Sunnen... [See More]

  • AC Voltage & Phase: 208-230/240V/60Hz; Three Phase
  • Mounting: Floor
  • Type: Honing Machine
  • Rotary Speed: 90 to 350