115 / 120 V 60 Hz Honing, Lapping, and Super-finishing Machines
2 Results
Basic Horizontal Honing Machine -- MBB-1660
from Sunnen Products Company
from Sunnen Products Company
Put the MBB-1660 in your shop and you're ready for any kind of I.D. work. Half a dozen pieces or several hundred...a repeat job or a job you've never run before...production or salvage. Set up and go without delay or a lot of expense. You'll consider this machine a true bargain: In most cases, it... [See More]
- AC Voltage & Phase: 120V/60Hz; 460/480V/60Hz; Single Phase; Three Phase
- Mounting: Floor
- Type: Honing Machine
- Rotary Speed: 200 to 2500
Manual Hone -- LBB-1660
from Sunnen Products Company
from Sunnen Products Company
The ideal low-cost system for precision rod reconditioning and pin fitting, the LBB-1660 turns old rods into "new" rods! The complete Sunnen Rod Reconditioning System includes honing machine, gage, cap and rod grinder and tooling. This Sunnen method is preferred all over the world. And in only a few... [See More]
- AC Voltage & Phase: 120V/60Hz; 208-230/240V/60Hz; 460/480V/60Hz; International Voltages; 115 V 60 Hz Single Phase, 460 V 60 Hz 3 Phase, 230 V 60 Hz 3 Phase, CE/400 V 50 Hz 3 Phase, CE/440 V 50 Hz 3 Phase; Single Phase; Three Phase
- Mounting: Floor
- Type: Honing Machine
- Rotary Speed: 200 to 640