Orbital / Planetary Honing, Lapping, and Super-finishing Machines

6 Results
Floor Standing Single Sided Lapping/ Polishing Machine -- HH-10
from Precision Surfacing Solutions

This series offers numerous models capable of honing bore diameters ranging from 2 ” (152 mm) to 60 ” (1.2m). Models are available with stroke capacity from 4 ’ (101 mm) to 80 ’ (24.4m) with reciprocating speeds from 10 ” to 80 ’ per minute (.3m to 27.5m/minute). [See More]

  • Features: Orbital or Planetary Motion; Variable / Multi-Speed
  • Mounting: Floor
  • Type: Lapping Machine
  • Rotary Speed: 0 to 500
HH Series Horizontal Spindle Honing System -- HH-12
from Precision Surfacing Solutions

This series offers numerous models capable of honing bore diameters ranging from 2 ” (152 mm) to 60 ” (1.2m). Models are available with stroke capacity from 4 ’ (101 mm) to 80 ’ (24.4m) with reciprocating speeds from 10 ” to 80 ’ per minute (.3m to 27.5m/minute). [See More]

  • Features: Multiple Heads; Orbital or Planetary Motion; Variable / Multi-Speed
  • Mounting: Floor
  • Type: Honing Machine; Lapping Machine
  • Rotary Speed: 50 to 500
HH Series Horizontal Spindle Honing System -- HH-25
from Precision Surfacing Solutions

This series offers numerous models capable of honing bore diameters ranging from 2 ” (152 mm) to 60 ” (1.2m). Models are available with stroke capacity from 4 ’ (101 mm) to 80 ’ (24.4m) with reciprocating speeds from 10 ” to 80 ’ per minute (.3m to 27.5m/minute). [See More]

  • Features: Multiple Heads; Orbital or Planetary Motion; Variable / Multi-Speed
  • Mounting: Floor
  • Type: Honing Machine; Lapping Machine
  • Rotary Speed: 20 to 200
HV Series Vertical Spindle Honing System -- HV-1000
from Precision Surfacing Solutions

The Barnes HV series of Vertical Honing Machines are designed dually for general purpose and specialized applications. They combine the latest technology with a modular design which results in a system that delivers consistent and dependable results. Barnes Series HV Vertical-Spindle. Features:... [See More]

  • Features: Multiple Heads; Orbital or Planetary Motion; Variable / Multi-Speed
  • Mounting: Floor
  • Type: Honing Machine; Lapping Machine; ID / Internal
  • Rotary Speed: 0 to 3000
HV Series Vertical Spindle Honing System -- HV-5000
from Precision Surfacing Solutions

The Barnes HV series of Vertical Honing Machines are designed dually for general purpose and specialized applications. They combine the latest technology with a modular design which results in a system that delivers consistent and dependable results. Barnes Series HV Vertical-Spindle Features:... [See More]

  • Features: Multiple Heads; Orbital or Planetary Motion; Variable / Multi-Speed
  • Mounting: Floor
  • Type: Honing Machine; Lapping Machine; ID / Internal
  • Rotary Speed: 0 to 250
Lapping/Polishing Machines -- Carlap Series
from Precision Surfacing Solutions

Lapping/Polishing Machines. The small 2000 series machines are designed to Lap and Polish components on a 5 carrier format (40 mm Max component size). The components are placed in off-set position in the carrier to ensure full coverage of the lapping plate. The mid-range series of machine is... [See More]

  • Features: Orbital or Planetary Motion; Variable / Multi-Speed
  • Mounting: Floor
  • Type: Lapping Machine
  • Rotary Speed: 0 to 135