CNC Honing, Lapping, and Super-finishing Machines

4 Results
Surfacing Machine -- S7AD
from Rottler Manufacturing

The Rottler SAD machines combine cutting edge control technology with proven machine tool dry surfacing technology to give the world's most advanced CNC surfacing machines available today. The S7AD is designed for the needs of the performance racing engine builder and production engine... [See More]

  • Automation / Material Handling: CNC
  • Mounting: Floor
  • Type: Superfinishing
  • Power Source: Electric Motor
Power Stroked Horizontal Honing Machine -- SH-2000
from Sunnen Products Company

For superior high-performance, high-production bore sizing and finishing, the new Sunnen SH-2000 is extremely easy to setup and operate – even an inexperienced operator can run the SH-2000 with ease. Complete setup is handled from the front of the machine without raising a cover, cutting setup... [See More]

  • Automation / Material Handling: CNC; Automatic
  • Mounting: Floor
  • Type: Honing Machine
  • Rotary Speed: 200 to 3000
Surfacing Machine -- S8AD
from Rottler Manufacturing

The Rottler SAD machines combine cutting edge control technology with proven machine tool dry surfacing technology to give the world's most advanced CNC surfacing machines available today. The S8AD is designed for surfacing large heavy duty diesel heads. The programmable downfeed is ideal when large... [See More]

  • Automation / Material Handling: CNC
  • Mounting: Floor
  • Type: Superfinishing
  • Power Source: Electric Motor
Vertical Hone -- SV-2010AXYS
from Sunnen Products Company

Designed to solve the challenge of honing large heavy cast iron hydraulic valve blocks and bolted valve assemblies weighing over 450 lbs (200-300 kg), common to heavy duty machinery used in the mining, off-road, and construction industries. The SV-2010AXYS vertical honing machine automatically finds... [See More]

  • Automation / Material Handling: CNC; Automatic
  • Mounting: Floor
  • Type: Honing Machine
  • Rotary Speed: 100 to 4000