Cleaning / Surface Preparation Honing, Lapping, and Super-finishing Machines

11 Results
Diamond Flat Lapping/Polishing Machine -- Model 24
from Precision Surfacing Solutions

The pneumatic lift version of the Model 24 is based on the open face machine, but has the pressure weights attached to the rods of three pneumatic cylinders. Self aligning bearings accommodate any slight vertical misalignment and ensure an even pressure is applied to components inside the... [See More]

  • Applications / Material Abraded: Clean / Surface Prep; Metal; Wet Grinding
  • Rotary Speed: 70
  • Mounting: Floor
  • Power: 2
CNC Vertical Honing Machine -- CVH-03D
from Mystic Tie Corp.

Product Features. Precise position control is possible by servo motor and ball screw, and position can be set easily by numerical input. This honing machine is suitable for high-efficiency, high-precision honing processing from small diameter to medium size. It is convenient to operate as data... [See More]

  • Applications / Material Abraded: Clean / Surface Prep
  • Mounting: Floor
  • Type: Honing Machine
  • Rotary Speed: 1200
PowerHand, Reciprocating Profilers -- 510-2150
from Gesswein Co., Inc.

Choose from three lightweight reciprocating handpieces with powerful 30V DC air-cooled motors and sealed bearings. Use for polishing flat surfaces, deburring, filing, stoning, scraping, lapping and draw-stoning deep cavities. They operate with minimal vibration to reduce fatigue and have flexible... [See More]

  • Applications / Material Abraded: Clean / Surface Prep; Metal; Plastics or Composites
  • Mounting: Handheld
  • Type: Reciprocating Profiler
  • Power Source: Electric Motor
Single Side Lapping Machine -- BAW/BTAW
from SpeedFam Corporation

These simple-to-operate manually controlled Lapping machines are available in sizes from table top units to 72 ” plate configurations. The control system provides the necessary features to perform most any process with high accuracy and repeatable results. Features include your choice of Lap... [See More]

  • Applications / Material Abraded: Ceramics / Glass; Clean / Surface Prep; Metal
  • Mounting: Floor
  • Type: Lapping Machine
  • Automation / Material Handling: Manual
Double-Side High-Precision Fine Grinding Machine -- AC MicroLine 1200
from Precision Surfacing Solutions

Peter Wolters AC 1200 double-side batch processing machine has been designed for high-precision series processing of work pieces. Due to its modular construction, AC 1200 can be used as a fine grinding, and honing machine. Machine Features: Like all machines of the microLine © series, AC 1200... [See More]

  • Applications / Material Abraded: Clean / Surface Prep
  • Automation / Material Handling: Manual
  • Mounting: Floor
CNC Vertical Honing Machine -- CVH-03S
from Mystic Tie Corp.

Product Features. Precise position control is possible by servo motor and ball screw, and position can be set easily by numerical input. This honing machine is suitable for high-efficiency, high-precision honing processing from small diameter to medium size. It is convenient to operate as data... [See More]

  • Applications / Material Abraded: Clean / Surface Prep
  • Mounting: Floor
  • Type: Honing Machine
  • Rotary Speed: 1200
Double-Side High-Precision Fine Grinding Machine -- AC MicroLine 1500
from Precision Surfacing Solutions

Peter Wolters AC 1500 double-side batch processing machine has been designed for high precision series processing of large work pieces. Due to its modular construction, the AC 1500 can be used as a fine grinding, lapping, honing, and polishing machine. Machine Features: Like all machines of the... [See More]

  • Applications / Material Abraded: Clean / Surface Prep
  • Rotary Speed: 60 to 136
  • Mounting: Floor
  • Power: 34.85 to 48.25
CNC Vertical Honing Machine -- CVH-06D
from Mystic Tie Corp.

Product Features. Precise position control is possible by servo motor and ball screw, and position can be set easily by numerical input. This honing machine is suitable for high-efficiency, high-precision honing processing from small diameter to medium size. It is convenient to operate as data... [See More]

  • Applications / Material Abraded: Clean / Surface Prep
  • Mounting: Floor
  • Type: Honing Machine
  • Rotary Speed: 800
Double-Side High-Precision Fine Grinding Machine -- AC MicroLine 2000
from Precision Surfacing Solutions

Peter Wolters AC 2000 double-side batch processing machine has been designed for high precision series processing of large work pieces. Due to its modular construction, the AC 2000 can be used as a fine grinding, lapping, honing, and polishing machine. Machine Features: Like all machines of the... [See More]

  • Applications / Material Abraded: Clean / Surface Prep
  • Rotary Speed: 40 to 93
  • Mounting: Floor
  • Power: 10.05 to 96.5
Double-sided Surface Grinding Machine -- DDG 450 / 600
from Precision Surfacing Solutions

Double-sided Surface Grinding to Perfection. Highly competitive, with its space saving footprint, high precision and extremely cost effective design. The double-disk surface grinding machines in the new DDG product range from PETER WOLTERS offer economic effectiveness at its best. Where ever a... [See More]

  • Applications / Material Abraded: Clean / Surface Prep
  • Power: 29.48 to 60.31
  • Mounting: Floor
  • Features: Single Sided, Disc or Face
Dual Face Oscillating Optical Polishing Lapping Machine -- DFO 700
from Precision Surfacing Solutions

Dual Face Oscillating Optical Polishing Lapping Machine. The Lapmaster DFO700 is a 5-way infinitely variably stroked oscillating optical polishing/lapping machine with a sophisticated control system. It can execute complex polishing/ lapping routines while producing precise and repeatable results. [See More]

  • Applications / Material Abraded: Clean / Surface Prep
  • Rotary Speed: 8 to 80
  • Mounting: Floor
  • Power: 5.36