Handheld / None Honing, Lapping, and Super-finishing Machines
2 Results
PowerHand, Reciprocating Profilers -- 510-2150
from Gesswein Co., Inc.
from Gesswein Co., Inc.
Choose from three lightweight reciprocating handpieces with powerful 30V DC air-cooled motors and sealed bearings. Use for polishing flat surfaces, deburring, filing, stoning, scraping, lapping and draw-stoning deep cavities. They operate with minimal vibration to reduce fatigue and have flexible... [See More]
- Mounting: Handheld
- Power Source: Electric Motor
- Type: Reciprocating Profiler
- Applications / Material Abraded: Clean / Surface Prep; Metal; Plastics or Composites
Air File
from DEPRAG, Inc.
from DEPRAG, Inc.
Fast - efficient filling - sanding and deburring tool - weight reduced by half for comfortable operation over long periods of time. Use: An air file is suitable for deburring - filling - fine grinding and lapping; in mould making - fixture- and apparatus construction and in foundries. Ideal for... [See More]
- Mounting: Handheld
- Rotary Speed: 6300
- Type: Lapping Machine; Filing - Fine Grinding
- Power Source: Air