PROFIBUS Data Loggers and Data Recorders

7 Results
Multi-channel Digital Transmitter -- AWT440
from ABB Measurement & Analytics

Users of the AWT440 benefit from plug-and-play connectivity, automatic sensor recognition and set-up. Enabling: – Automatic connection of up to 4 digital sensor. – Intuitive software with full colour graphical display. – Data logging and graphical process trending. – Full... [See More]

  • Network Options: Ethernet; Profibus; DP, MODBUS
  • Digital I/O Channels: 6
  • Analog Channels: 4
  • Form Factor: Panel / Chassis Mount
Compact Data Acquisition and Control System -- ADwin-X-A20
from CAS DataLoggers

CAS is pleased to announce the new ADwin-X-A20 compact data acquisition and control system. It features a high performance, dual-core, 64-bit processor plus analog and digital inputs and outputs and a 1GB Ethernet communications interface to provide extremely precise, low latency real-time... [See More]

  • Network Options: Ethernet; CANbus; Profibus; EtherCAT
  • Differential Channels: Yes
  • Analog Channels: 8
  • Digital I/O Channels: 8
Data Acquisition System – Network Compatible and Modular -- Delphin ProfiMessage
from CAS DataLoggers

The Delphin ProfiMessage Data Acquisition System is a modular device for data acquisition and automation. A master/slave design makes ProfiMessage suitable for both small and large applications that require the processing of thousands of channels. Master and slave devices can each accommodate two... [See More]

  • Network Options: Ethernet; CANbus; Profibus
  • Differential Channels: Yes
  • Analog Channels: 15
  • Sampling Frequency: 160
Data Acquisition System – Network Compatible and Modular -- Delphin ProfiMessage D
from CAS DataLoggers

The Delphin ProfiMessage D Data Acquisition System is the next generation, Industry 4.0 modular data acquisition, monitoring and control system. A master/slave design makes ProfiMessage D suitable for both small and large applications that require the processing of up to hundreds of channels. The... [See More]

  • Network Options: Ethernet; CANbus; Profibus; LAN
  • Sampling Frequency: 30
  • Analog Channels: 15
  • Resolution: 24
Modular Real-Time Data Acquisition System -- ADwin-PRO-II
from CAS DataLoggers

Flexible and Expandable. The ADwin-PRO-II Modular Real-Time Data Acquisition System is the successor of ADwin- Pro product family. The new T12 processor provides much faster operation and transmits data 10 times faster with the new Pro II bus. The PRO-II backplane support both the new Pro II I/O... [See More]

  • Network Options: Ethernet; Profibus
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 32
  • Digital I/O Channels: 32
Transient Data Acquisition System -- Delphin Expert Transient ET-16
from CAS DataLoggers

The Delphin Expert Transient ET-16 Data Acquisition System is a high speed, high accuracy data acquisition system capable of synchronously acquiring and saving analog measurement data up to a sampling rate of 50 kHz per channel in combination with digital signals. Available with 16 analog inputs as... [See More]

  • Network Options: CANbus; Profibus; LAN
  • Digital I/O Channels: 8
  • Analog Channels: 16
  • Sampling Frequency: 50
Universal Data Acquisition System -- Delphin Expert Logger 200
from CAS DataLoggers

The Expert Logger 200 is Delphin ‘s new generation of data loggers. It combines the latest communication technology with advanced measurement technology, and is based on FPGA technology to make it especially powerful. It can process up to 32 analog input channels at both low and high rates of... [See More]

  • Network Options: CANbus; Profibus; LAN
  • Digital I/O Channels: 4
  • Analog Channels: 32
  • Sampling Frequency: 1