Networkable System Data Loggers and Data Recorders
from OTT Hydromet
SUTRON SatLink3 provides a cost-effective way to measure, log, calculate and transmit data from remote locations around the world. This logging transmitter is well equipped to monitor and transmit up to 32 independent measurements from analog, digital and smart hydrological, meteorological, or... [See More]
- Form Factor: Panel / Chassis Mount
- Operating Temperature: -40 to 158
- DC Current: 4 - 20 ma
from Monarch Instrument
The DataChart 6000 is the most advanced paperless recording system available. It incorporates the latest in measurement, communication, interface and processing technologies to deliver unmatched performance for your data acquisition application. The Data Chart 6000 is like no other paperless... [See More]
- Analog Channels: 12
- Sampling Frequency: 0.0100
- Digital I/O Channels: 12
- Resolution: 16
from NorPix, Inc.
StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]
- Analog Channels: 32
- Digital I/O Channels: 48
- Differential Channels: Yes
- Sampling Frequency: 1000
from Spectral Dynamics, Inc.
The Model VX2705B is a completely integrated 8 channel data recording VXI module. Each channel includes a low pass filter, a 16-bit 5M Samples/sec/ch. ADC, and 16M Samples of DRAM storage per channel. DRAM may be divided into 2, 4, or 8 segments for multiple event recording. Built-in channel... [See More]
- Analog Channels: 8
- Digital I/O Channels: 0
- Differential Channels: Yes
- Sampling Frequency: 5000
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Analog Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Sampling Frequency: 122880
from FiberSensing, SA
Fast acquisition for dynamic measurements, FFT analysis [See More]
- Analog Channels: 16
- Digital I/O Channels: 8
- Differential Channels: Yes
- Sampling Frequency: 20
from Iwaki America and Walchem, IWAKI America Inc
WebAlert ® was developed to meet the increasing demands for improved operational efficiencies and enhancements to service programs that can be gained by continuous monitoring of remote equipment and systems. WebAlert ® seamlessly web-enables your installed equipment, providing local and... [See More]
- Analog Channels: 6
- Form Factor: Panel / Chassis Mount
- Digital I/O Channels: 6
- Application: General Lab & Industrial
from Sifam Tinsley UK
Gamma 30 Data logging, data processing, data analysis, data recording, Y(t) recorder XY recorder. Features. • Storing Data in Offline /online mode. • Transmission of data to PC in Online mode via RS 232 serial interface. • Optically isolated transmission from multi meter to adapter. [See More]
- Analog Channels: 1
- Inputs: RS-232 Serial Interface
- Form Factor: DIN Rail
- User Interface: Front Panel; Computer Programmable
from CAS DataLoggers
VersaLog DCC-HR is an 8-channel, battery powered, stand alone current DC data logger. It records up to 4 mega bytes of data and stores it in non- volatile flash memory for later retrieval. Input current signals can be from sensors, transducers, transmitters or any other common current sources. [See More]
- Analog Channels: 8
- Accuracy: 0.1000
- Resolution: 16
- Form Factor: Probe/wall Mount Holes for Hanging / Mounting
from OROS
OR36 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR36 is a synthesis of components usually used separately for measurements. OR36 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]
- Analog Channels: 16
- Digital I/O Channels: 1
- Differential Channels: Yes
- Sampling Frequency: 40
from OMEGA Engineering, Inc.
The OMEGA® iSD environmental monitor provides Web-based remote surveillance of environmental conditions in critical HVAC applications such as computer server rooms, clean rooms, laboratories, museums, warehouses, or any remote facility. View and record Temperature, Relative Humidity and Dew Point... [See More]
- Form Factor: Panel / Chassis Mount
- DC Voltage: 9 - 12 V
- Application: Environmental
- Outputs: Relay Output
from Next Industries S.r.L
The OMNIAlog MI400 MAVT is an ultra low powered logger with integral modem designed specifically for remote applications. The next step up from the MI400 MAV, it has more analogue inputs and Modbus slave capabilities. 4 differential software programmable analog input. Each of the 4 channels offers... [See More]
- Analog Channels: 4
- Digital I/O Channels: 0
- Differential Channels: Yes
- Resolution: 24
from OTT Hydromet
SUTRON SatLink3 provides a cost-effective way to measure, log, calculate and transmit data from remote locations around the world. This logging transmitter is well equipped to monitor and transmit up to 32 independent measurements from analog, digital and smart hydrological, meteorological, or... [See More]
- Form Factor: Panel / Chassis Mount
- Operating Temperature: -40 to 158
- DC Current: 4 - 20 ma
from Spectral Dynamics, Inc.
The Model VX2805B is a completely integrated 8 channel data recording VXI module. Each channel includes a bridge signal conditioner, a low pass filter, a 16-bit 5M Samples/sec/ch. ADC, and 16M Samples of DRAM storage per channel. DRAM may be divided into 2, 4 or 8 segments for multiple event... [See More]
- Analog Channels: 8
- Digital I/O Channels: 0
- Differential Channels: Yes
- Sampling Frequency: 5000
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Analog Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Sampling Frequency: 122880
from Sifam Tinsley UK
Features. • Visualisation of current and archived data according to customer configuration (synoptic maps, charts, tables) by any web browser. • Readout up to 2500 values from slave devices (up to 100 devices, each 25 registers). • User-friendly application for data configuration. [See More]
- Analog Channels: 2
- Inputs: Binary
- Form Factor: DIN Rail
- Outputs: Relay Output (optional feature)
from CAS DataLoggers
The Delphin ProfiMessage Data Acquisition System is a modular device for data acquisition and automation. A master/slave design makes ProfiMessage suitable for both small and large applications that require the processing of thousands of channels. Master and slave devices can each accommodate two... [See More]
- Analog Channels: 15
- Sampling Frequency: 160
- Differential Channels: Yes
- Resolution: 24
from OROS
OR38 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR38 is a synthesis of components usually used separately for measurements. OR38 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]
- Analog Channels: 32
- Digital I/O Channels: 1
- Differential Channels: Yes
- Sampling Frequency: 40
from OMEGA Engineering, Inc.
OMEGA's OM-EL Series is a family of portable data loggers with up to 12 bit accuracy and resolution. OM-EL Series data loggers feature a high contrast LCD display, up to 3 years battery life, adjustable sampling rate (variable between 5 seconds and 12 hours), data storage up to 8000 readings, alarm... [See More]
- Analog Channels: 6
- Resolution: 12
- Sampling Frequency: 1.6
- Form Factor: Stand-alone
from Next Industries S.r.L
The OMNIAlog MI480 is a smart datalogger that provides an extensive array of features that allow it to be used across a wide variety of applications. The MI480 is a robust, stand alone, low power data logger featuring USB memory stick support, 24 bit resolution, extensive communications capabilities... [See More]
- Analog Channels: 8
- Digital I/O Channels: 2
- Differential Channels: Yes
- Resolution: 24
from OTT Hydromet
SUTRON SatLink3 provides a cost-effective way to measure, log, calculate and transmit data from remote locations around the world. This logging transmitter is well equipped to monitor and transmit up to 32 independent measurements from analog, digital and smart hydrological, meteorological, or... [See More]
- Form Factor: Panel / Chassis Mount
- Operating Temperature: -40 to 158
- DC Current: 4 - 20 ma
from Spectral Dynamics, Inc.
The Model VX2824B is a completely integrated 8 channel data recording VXI module. Each channel includes a bridge signal conditioner, a low pass filter, a 16-bit 2.5M Samples/sec/ch. ADC, and 16M Samples of DRAM storage per channel. DRAM may be divided into 2, 4 or 8 segments for multiple event... [See More]
- Analog Channels: 8
- Digital I/O Channels: 0
- Differential Channels: Yes
- Sampling Frequency: 2500
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Analog Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Sampling Frequency: 250000
from Sifam Tinsley UK
Features. • Data readout and recording from devices with RS485 interface and Modbus RTU protocol. • 2 x RS485 interface with Modbus RTU protocol (Master and Slave). • 3-colour display (14 mm height), programmable in 3 ranges of the displayed value. • 21-point individual... [See More]
- Analog Channels: 2
- Inputs: RS-485, MODBUS
- Form Factor: Rack Mount
- Outputs: Analog Current Output; Relay Output
from CAS DataLoggers
The Environmental Data Logger. The dataTaker DT82E is an intelligent data logger that was designed with environmental applications in mind. The DT82E is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit resolution, extensive communications capabilities and... [See More]
- Analog Channels: 6
- Sampling Frequency: 0.0250
- Digital I/O Channels: 4
- Resolution: 18
from OROS
OROS introduces the first removable disk for a Noise & Vibration analyzer: the Mobi-Disk .This rugged 60GB disk gives an unprecedented flexibility and power to the OROS 3-Series analyzers. For the first time it is now possible to use the analyzer as a real data recorder, and this even without... [See More]
- Analog Channels: 16
- Resolution: 24
- Sampling Frequency: 100
- Form Factor: Stand-alone
from OMEGA Engineering, Inc.
The OM-SQ2010 is a versatile general purpose data logger with 4 to 8 analog input channels to measure current, voltage, resistance and temperature, plus 8 digital channels to automatically trigger or stop logging. An RS-232 port is included, allowing connection to modems and other networking... [See More]
- Analog Channels: 8
- Resolution: 24
- Digital I/O Channels: 8
- Accuracy: 0.1000
from Next Industries S.r.L
The OMNIAlog MI816 is a smart datalogger that provides an extensive array of features that allow it to be used across a wide variety of applications. The MI816C is a robust, stand alone, low power data logger featuring USB memory stick support, 24 bit resolution, extensive communications... [See More]
- Analog Channels: 16
- Digital I/O Channels: 2
- Differential Channels: Yes
- Resolution: 24
from OTT Hydromet
SUTRON SatLink3 provides a cost-effective way to measure, log, calculate and transmit data from remote locations around the world. This logging transmitter is well equipped to monitor and transmit up to 32 independent measurements from analog, digital and smart hydrological, meteorological, or... [See More]
- Form Factor: Panel / Chassis Mount
- Operating Temperature: -40 to 158
- DC Current: 4 - 20 ma
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Analog Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Sampling Frequency: 250000
from Sifam Tinsley UK
Features. • Visualisation of current and archived data according to customer configuration (synoptic maps, charts, tables) by any web browser. • Readout up to 2500 values from slave devices (up to 100 devices, each 25 registers). • User-friendly application for data configuration. [See More]
- Analog Channels: 12
- Form Factor: Panel / Chassis Mount
- Digital I/O Channels: 16
- DC Voltage: 0 - ±9999 mV
from CAS DataLoggers
Internal GSM Modem. The dataTaker DT82EM is an intelligent data logger that incorporates a built-in GSM modem with email and SMS support for automated data and alarm transfer from remote sites. The DT82EM features USB memory stick support, 18 bit resolution, extensive communications capabilities and... [See More]
- Analog Channels: 2
- Sampling Frequency: 0.0250
- Digital I/O Channels: 4
- Resolution: 18
from OMEGA Engineering, Inc.
The OM-SQ2020 Series of hand held data loggers combines high performance, powerful features and universal inputs in a compact and easy-to-use instrument. Using high accuracy 24-bit analog to digital converters, removable memory and Ethernet networking (on the OM-SQ2020-2F8), the OM-SQ2020 Series is... [See More]
- Analog Channels: 16
- Digital I/O Channels: 8
- Differential Channels: Yes
- Resolution: 24
from OTT Hydromet
SUTRON SatLink3 provides a cost-effective way to measure, log, calculate and transmit data from remote locations around the world. This logging transmitter is well equipped to monitor and transmit up to 32 independent measurements from analog, digital and smart hydrological, meteorological, or... [See More]
- Form Factor: Panel / Chassis Mount
- Operating Temperature: -40 to 158
- DC Current: 4 - 20 ma
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Analog Channels: 8
- Digital I/O Channels: 20
- Differential Channels: Yes (optional feature)
- Sampling Frequency: 125000
from CAS DataLoggers
The Industrial Data Logger. The dataTaker DT82I was designed for industrial applications that focus on flexible serial type communications such as RS232, RS422 and RS485. The DT82i is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit resolution, extensive... [See More]
- Analog Channels: 6
- Sampling Frequency: 0.0250
- Digital I/O Channels: 4
- Resolution: 18
from OMEGA Engineering, Inc.
The OM-SQ2040 Series combines a higher channel count with the same high performance, comprehensive features and universal inputs as the OM-SQ2020 in a neat compact and portable instrument. Using multiple 24-bit analog to digital convertors, twin processors and removable memory options provide great... [See More]
- Analog Channels: 32
- Digital I/O Channels: 8
- Differential Channels: Yes
- Resolution: 24
from OTT Hydromet
SUTRON SatLink3 provides a cost-effective way to measure, log, calculate and transmit data from remote locations around the world. This logging transmitter is well equipped to monitor and transmit up to 32 independent measurements from analog, digital and smart hydrological, meteorological, or... [See More]
- Form Factor: Panel / Chassis Mount
- Operating Temperature: -40 to 158
- DC Current: 4 - 20 ma
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Analog Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Sampling Frequency: 125000
from CAS DataLoggers
A powerful portable data logger for everyday use. Flexible. Very easy to use. Economical. Handheld, ergonomic design. USB connectivity with PC. Ethernet or RS232 communications options available. Extended battery life for unattended logging. The lightweight, battery powered SQ2010 datalogger... [See More]
- Analog Channels: 8
- Digital I/O Channels: 8
- Differential Channels: Yes
- Resolution: 24
from OMEGA Engineering, Inc.
The OM-CP-RFOT is the most advanced wireless temperature data logger in the meat industry today. Its rugged design, equipped with a flexible piercing probe allows it to be used in the harshest environments. The OM-CP-RFOT is perfectly suited for smoke houses, ovens and other cooking processes up to... [See More]
- Sampling Frequency: 5.00E-4
- Application: General Lab & Industrial
- Form Factor: Portable
- Inputs: RTD Input
from OTT Hydromet
SUTRON SatLink3 provides a cost-effective way to measure, log, calculate and transmit data from remote locations around the world. This logging transmitter is well equipped to monitor and transmit up to 32 independent measurements from analog, digital and smart hydrological, meteorological, or... [See More]
- Form Factor: Panel / Chassis Mount
- Operating Temperature: -40 to 158
- DC Current: 4 - 20 ma
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Analog Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Sampling Frequency: 125000
from CAS DataLoggers
Powerful data loggers for standard and high speed applications. Up to 100 readings per second on 2 channels. In-built Ethernet connectivity. Up to four 3 or 4 wire Pt 100/1000 sensor inputs. Fully configurable via the integrated keypad - New!. 128*97 dot graphical LCD display - New!. Compatible with... [See More]
- Analog Channels: 16
- Digital I/O Channels: 8
- Differential Channels: Yes
- Sampling Frequency: 0.1000
from OMEGA Engineering, Inc.
The OMEGA® iTHX-SD transmitter lets you monitor and record Temperature, Relative Humidity and Dew Point over an Ethernet network or the Internet with no special software except a Web browser. [See More]
- Form Factor: Panel / Chassis Mount
- DC Voltage: 9 - 12 V
- Application: General Lab & Industrial
- AC Voltage: 100 -240 Vac
from OTT Hydromet
SUTRON SatLink3 provides a cost-effective way to measure, log, calculate and transmit data from remote locations around the world. This logging transmitter is well equipped to monitor and transmit up to 32 independent measurements from analog, digital and smart hydrological, meteorological, or... [See More]
- Form Factor: Panel / Chassis Mount
- Operating Temperature: -40 to 158
- DC Current: 4 - 20 ma
from Red Pitaya, d.o.o.
STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]
- Analog Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Sampling Frequency: 125000
from CAS DataLoggers
High performance data loggers for demanding applications. Up to 100 readings per second on 2 channels. Two 24-bit A to D converters. In built Ethernet connectivity. Fully configurable via the integrated keypad. 128*97 dot graphical LCD display. Compatible with B, C, D type thermocouples. Up to 32... [See More]
- Analog Channels: 32
- Digital I/O Channels: 8
- Differential Channels: Yes
- Sampling Frequency: 0.1000
from OMEGA Engineering, Inc.
The OMEGA ® iSD-TC provides Web-based temperature monitoring in critical equipment and locations such as computer server rooms, clean rooms, laboratories, museums, warehouses, or any remote facility. View and record temperature on two independent thermocouple channels, over an Ethernet network... [See More]
- Analog Channels: 1
- Form Factor: Stand-alone
- Sampling Frequency: 0.0160
- Application: General Lab & Industrial
from OTT Hydromet
SUTRON SatLink3 provides a cost-effective way to measure, log, calculate and transmit data from remote locations around the world. This logging transmitter is well equipped to monitor and transmit up to 32 independent measurements from analog, digital and smart hydrological, meteorological, or... [See More]
- Form Factor: Panel / Chassis Mount
- Operating Temperature: -40 to 158
- DC Current: 4 - 20 ma
from Red Pitaya, d.o.o.
STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]
- Analog Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Sampling Frequency: 125000
from CAS DataLoggers
High performance data loggers for demanding applications. Up to 100 readings per second on 4 channels. Four 24-bit A to D converters. In built Ethernet connectivity. 4 pulse rate / counter inputs (2 at up to 64kHz, 2 at up to 100Hz). Fully configurable via the integrated keypad. 128*97 dot graphical... [See More]
- Analog Channels: 32
- Digital I/O Channels: 8
- Differential Channels: Yes
- Sampling Frequency: 0.1000