Panel / Chassis Mount Data Loggers and Data Recorders

61 Results
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger
from HydraCheck Inc.

The Service Master CONNECT (HPM7000) is a powerful diagnostic measuring device for mobile, stationary hydraulic applications, e.g. in the area of service, commissioning, and development. It safely and accurately records values such as pressure, temperature, flow, and frequency. Thanks to the robust... [See More]

  • Form Factor: Panel / Chassis Mount
  • User Interface: Front Panel
  • Application: General Lab & Industrial; Environmental
  • Host Connection: USB; Ethernet
Multi-channel Digital Transmitter -- AWT440
from ABB Measurement & Analytics

Users of the AWT440 benefit from plug-and-play connectivity, automatic sensor recognition and set-up. Enabling: – Automatic connection of up to 4 digital sensor. – Intuitive software with full colour graphical display. – Data logging and graphical process trending. – Full... [See More]

  • Form Factor: Panel / Chassis Mount
  • Digital I/O Channels: 6
  • Analog Channels: 4
  • Application: General Lab & Industrial
6-Point 100 mm Chart Recorder -- RCR-600
from Tempco Electric Heater Corporation

Design Features. 6-Channel dotting recorder. 100 mm chart paper size. 144 × 144 mm metal housing. Weighs only 3.3 lb. (1.5 Kg). NEMA 4 / IP65 Dustproof water resistant housing. Universal settable input and range. Optional 6 alarm-relay outputs. Optional 3 digital inputs. Optional communication... [See More]

  • Form Factor: Panel / Chassis Mount
  • User Interface: Front Panel
  • Analog Channels: 6
  • Operating Temperature: 32 to 122
Videographic Data Recorders -- PPS-1000
from Tempco Electric Heater Corporation

Product Overview. The PPS Series is a major advance in the market for Paperless Videographic Data Recorders incorporating Touch Screen Technology for set-up and programing. The PPS Series encompasses three models: • The PPS-1000 for basic 3 or 6 channel recording on a 4.3" screen. • The... [See More]

  • Form Factor: Panel / Chassis Mount; Stand-alone
  • Inputs: Thermocouple Input; RTD Input
  • Analog Channels: 6
  • Outputs: Analog Voltage Output; Analog Current Output
Videographic Data Recorders -- PPS-2000
from Tempco Electric Heater Corporation

Product Overview. The PPS Series is a major advance in the market for Paperless Videographic Data Recorders incorporating Touch Screen Technology for set-up and programing. The PPS Series encompasses three models: • The PPS-1000 for basic 3 or 6 channel recording on a 4.3" screen. • The... [See More]

  • Form Factor: Panel / Chassis Mount; Stand-alone
  • Inputs: Thermocouple Input; RTD Input
  • Analog Channels: 24
  • Outputs: Analog Voltage Output; Analog Current Output
Videographic Data Recorders -- PPS-3000
from Tempco Electric Heater Corporation

Product Overview. The PPS Series is a major advance in the market for Paperless Videographic Data Recorders incorporating Touch Screen Technology for set-up and programing. The PPS Series encompasses three models: • The PPS-1000 for basic 3 or 6 channel recording on a 4.3" screen. • The... [See More]

  • Form Factor: Panel / Chassis Mount; Stand-alone
  • Inputs: Thermocouple Input; RTD Input
  • Analog Channels: 48
  • Outputs: Analog Voltage Output; Analog Current Output
8 Channel VXI Data Acquisition Module -- VIDAS VX2705B
from Spectral Dynamics, Inc.

The Model VX2705B is a completely integrated 8 channel data recording VXI module. Each channel includes a low pass filter, a 16-bit 5M Samples/sec/ch. ADC, and 16M Samples of DRAM storage per channel. DRAM may be divided into 2, 4, or 8 segments for multiple event recording. Built-in channel... [See More]

  • Form Factor: Panel / Chassis Mount; Rack Mount
  • Differential Channels: Yes
  • Analog Channels: 8
  • Digital I/O Channels: 0
Data Acquisition System – Network Compatible and Modular -- Delphin ProfiMessage D
from CAS DataLoggers

The Delphin ProfiMessage D Data Acquisition System is the next generation, Industry 4.0 modular data acquisition, monitoring and control system. A master/slave design makes ProfiMessage D suitable for both small and large applications that require the processing of up to hundreds of channels. The... [See More]

  • Form Factor: Panel / Chassis Mount; DIN Rail; Stand-alone
  • Sampling Frequency: 30
  • Analog Channels: 15
  • Resolution: 24
ADCON A723 addIT Series Datalogger, 4 Radio Modem -- 100723000-C
from OTT Hydromet

The A723 addIT is ADCON's best selling RTU - a very compact yet powerful integrated data logger with a 10mW UHF modem inside. In its robust aluminum case and a wealth of I/Os it is suitable for a large variety of applications, from agriculture to water management, from hydrographics to municipal... [See More]

  • Form Factor: Panel / Chassis Mount
Model 5000M pH Monitor and Data Logger System
from Fortrans Inc.

Model 5000M pH Monitor and Data Logger System. The Fortrans, Inc. ® Model 5000M pH monitor and data logger system is a top-quality industrial process water pH monitoring system with built-in data logging capabilities. This pH monitor ensures that wastewater is being discharged under the legal... [See More]

  • Form Factor: Panel / Chassis Mount
  • Application: Environmental
  • Analog Channels: 2
  • Inputs: pH Sensor and Flow Meter
Graphic Recorder -- KR2000 Series
from CHINO Works America Inc.

KR2000 Series are network-compatible graphic recorders with high performance and high operating function employed high visibility 5.6"TFT color LCD display. High speed of sampling rate 100ms for 12 points and high accuracy of ±0.1% were realized, and measured data is stored into internal... [See More]

  • Form Factor: Panel / Chassis Mount
  • Application: General Lab & Industrial
  • Analog Channels: 12
  • DC Voltage: +/-13.8mV to 50V
Datalogger for Measurement & Control -- CR5000
from Campbell Scientific, Inc.

The CR5000 is a rugged, high performance, integrated datalogger/data acquisition system with a built-in keyboard, graphics display, and PCMCIA card slot. It combines 16-bit resolution with a maximum throughput of 5000 measurements per second. The CR5000 is available with a built-in sealed... [See More]

  • Form Factor: Panel / Chassis Mount
  • Digital I/O Channels: 8
  • Differential Channels: Yes
  • Resolution: 16
Data-Chart Paperless Recorder Series -- DC2000
from Monarch Instrument

If you demand: Higher reliability. Increased flexibility. Optimum efficiency. Lower costs. DataChart 2000 Series Paperless Recorders are the instruments for you!. Overview. The Data-Chart 2000 has 2, 4, 6 or 12 direct universal isolated inputs that are menu selectable for DC voltage, DC current,... [See More]

  • Form Factor: Panel / Chassis Mount; DIN Rail; Stand-alone
  • Sampling Frequency: 0.0080
  • Analog Channels: 12
  • Resolution: 16
WebAlert™ -- WA400
from Iwaki America and Walchem, IWAKI America Inc

WebAlert ® was developed to meet the increasing demands for improved operational efficiencies and enhancements to service programs that can be gained by continuous monitoring of remote equipment and systems. WebAlert ® seamlessly web-enables your installed equipment, providing local and... [See More]

  • Form Factor: Panel / Chassis Mount
  • Digital I/O Channels: 6
  • Analog Channels: 6
  • Application: General Lab & Industrial
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
Multifunction Meters - PMD Energy Monitoring and Event Analysis -- DIRIS A60
from SOCOMEC

DIRIS A60 is a panel mounted multifunction meter which incorporates all functions of the DIRIS A40 with the addition of enhanced data logging functions, recording curves for quality events. All this information can be analysed remotely using the Analysis software which is available at no charge and... [See More]

  • Form Factor: Panel / Chassis Mount
  • Outputs: Analog Voltage Output; Frequency or Pulse Output
  • Accuracy: 0.2000
  • User Interface: Front Panel
DataVU 5 Paperless Chart Recorder
from West Control Solutions

The DataVU 5 paperless recorder is designed to provide a fast and easy set up through user friendly controls. Set up is so simple that it can be carried out on the spot via the front panel without the need for a PC. Configuration is carried out using a combination of fixed keys and menu led soft... [See More]

  • Form Factor: Panel / Chassis Mount
  • Digital I/O Channels: 4
  • Analog Channels: 6
  • Application: General Lab & Industrial
Temperature and Humidity Data Logger -- DL2000
from Vaisala

For monitoring temperature, humidity, with optional analog input. The Vaisala DL2000 data logger uses highly calibrated temperature and humidity sensors to provide accurate and stable measurement, with an optional analog input channel for other parameters and door contacts. Along with superior... [See More]

  • Form Factor: Panel / Chassis Mount
  • Accuracy: 1
  • Analog Channels: 4
  • Application: General Lab & Industrial
Structural / Environmental Monitoring Data Acquisition System -- DL8M
from M.A.E. Apparecchiature Elettroniche srl

DL8M is the ideal solution for all environmental or structural monitoring in which high resolution, velocity of implementation and low costs of system management are required, together with the greatest simplicity in management and processing acquired data. DLM8 allows to briefly and easily realize... [See More]

  • Form Factor: Panel / Chassis Mount
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 8
  • Resolution: 24
Environmental Surveillance -- iSD-TH
from OMEGA Engineering, Inc.

The OMEGA® iSD environmental monitor provides Web-based remote surveillance of environmental conditions in critical HVAC applications such as computer server rooms, clean rooms, laboratories, museums, warehouses, or any remote facility. View and record Temperature, Relative Humidity and Dew Point... [See More]

  • Form Factor: Panel / Chassis Mount
  • DC Voltage: 9 - 12 V
  • Application: Environmental
  • Outputs: Relay Output
Streampix 5 with DAQ Module
from NorPix, Inc.

StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]

  • Form Factor: Panel / Chassis Mount; Rack Mount; Stand-alone
  • Differential Channels: Yes
  • Analog Channels: 32
  • Digital I/O Channels: 48
Screen Recorder -- KD7
from Sifam Tinsley UK

Features. • Visualisation of current and archived data according to customer configuration (synoptic maps, charts, tables) by any web browser. • Readout up to 2500 values from slave devices (up to 100 devices, each 25 registers). • User-friendly application for data configuration. [See More]

  • Form Factor: Panel / Chassis Mount
  • Digital I/O Channels: 16
  • Analog Channels: 12
  • DC Voltage: 0 - ±9999 mV
Data logger Endress+Hauser Ecograph RSG35-B1A
from Automation24, Inc.

The RSG35-B1A data logger from Endress+Hauser is used to securely and completely record and visualize all process sequences. Because every measured value counts, the Ecograph T RSG35 Universal Data Manager records, displays and monitors all analog or digital input signals. The measured values are... [See More]

  • Form Factor: Panel / Chassis Mount; Panel mounting
  • Resolution: 24
  • Digital I/O Channels: 6
  • AC Voltage: 24 V AC (SELV), 100-230 V AC
8 Channel VXI Data Acquisition Module -- VIDAS VX2805B
from Spectral Dynamics, Inc.

The Model VX2805B is a completely integrated 8 channel data recording VXI module. Each channel includes a bridge signal conditioner, a low pass filter, a 16-bit 5M Samples/sec/ch. ADC, and 16M Samples of DRAM storage per channel. DRAM may be divided into 2, 4 or 8 segments for multiple event... [See More]

  • Form Factor: Panel / Chassis Mount; Rack Mount
  • Differential Channels: Yes
  • Analog Channels: 8
  • Digital I/O Channels: 0
Transport Data Logger -- TDL110
from CAS DataLoggers

The new TDL110 Transport Data Logger from Bosch brings transparency into the entire supply chain. It is designed for monitoring and recording data during transportation and storage of sensitive items. It can be easily attached to shipments of products such as industrial machines or fragile items and... [See More]

  • Form Factor: Panel / Chassis Mount
  • Application: Vehicular
Kipp & Zonen LOGBOX SE Data Logger -- 3303096
from OTT Hydromet

Highly accurate, versatile, waterproof data logger. The LOGBOX SE is a data logger with analog, digital and Modbus ® inputs that allow connection to multiple instruments at the same time. Each input can convert measured values into engineering units. The data is stored on a SD memory card; 512... [See More]

  • Form Factor: Panel / Chassis Mount
  • DC Voltage: 6 x AA internal batteries or external supply 4 to 24 V
  • Accuracy: 0.0500
  • Outputs: 4, maximum input 15 V, logic levels 3 x 3 V and 1 x 0.5 V
Graphic Recorder -- KR3000 Series
from CHINO Works America Inc.

KR3000 Series are network-compatible paperless recorders with high performance and high operating function employed high visibility 12.1 ” TFT color LCD display and touch panel operation system. High speed of sampling rate 100ms for 48 points and high accuracy of ±0.1% were realized,... [See More]

  • Form Factor: Panel / Chassis Mount
  • Application: General Lab & Industrial
  • Analog Channels: 48
  • DC Voltage: +/-13.8mV to 50V
Datalogger for Satellite Communication -- CR295X
from Campbell Scientific, Inc.

Campbell Scientific replaced the CR200-series dataloggers with the CR200X-series dataloggers. The new dataloggers feature expanded memory for the program and operating system (OS). The expanded memory allows: Up to 128 public variables instead of 48. Up to eight tables instead of four. Compiled... [See More]

  • Form Factor: Panel / Chassis Mount
  • Application: General Lab & Industrial
  • Analog Channels: 8
  • Excitation: Voltage
DataChart® 2 Channel Paperless Recorder -- DC1250
from Monarch Instrument

The DataChart 1250 is an economical dual input process recorder. It accepts thermocouples, RTD's, DC mA, DC Voltage, frequency and pulse inputs. CompactFlash cards up to 2 GB size can be used allowing many data points to be stored over long periods of time. With intuitive operation, flexible input... [See More]

  • Form Factor: Panel / Chassis Mount; DIN Rail; Stand-alone
  • Sampling Frequency: 0.1000
  • Analog Channels: 2
  • Accuracy: 0.1000
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
DataVU 7 Paperless Chart Recorder
from West Control Solutions

DataVU 7 provides advanced flexibility to meet a user ’s specific requirements without the need to change a process to fit the recorder. If process requirements are subject to change at a later date then the user benefits from the ease with which modifications can be made to the recorder... [See More]

  • Form Factor: Panel / Chassis Mount
  • Digital I/O Channels: 24
  • Analog Channels: 24
  • Application: General Lab & Industrial
Temperature Data Logger -- DL1016/1416
from Vaisala

For wide-range temperature monitoring. Vaisala's multi-application temperature data loggers monitor temperatures in up to four applications with one logger – ultra-low temperature freezers, freezer/refrigerators and incubators. A superior alternative to chart recorders and hard-wired systems. [See More]

  • Form Factor: Panel / Chassis Mount
  • Inputs: Thermistor Input
  • Application: General Lab & Industrial
  • User Interface: Computer Programmable
Thermocouple Temperature Data Logger -- OM-CP-TCTEMP2000
from OMEGA Engineering, Inc.

The OM-CP-TCTEMP2000 is a battery powered thermocouple temperature data logger with an LCD display. This data logger has an internal temperature sensor and one external input for J, K, T, E, R, S, B, and N type thermocouples. The 8-button keypad and large LCD provide convenient access to current... [See More]

  • Form Factor: Panel / Chassis Mount
  • Differential Channels: Yes
  • Analog Channels: 2
  • Application: General Lab & Industrial
8 Channel VXI Data Acquisition Module -- VIDAS VX2824B
from Spectral Dynamics, Inc.

The Model VX2824B is a completely integrated 8 channel data recording VXI module. Each channel includes a bridge signal conditioner, a low pass filter, a 16-bit 2.5M Samples/sec/ch. ADC, and 16M Samples of DRAM storage per channel. DRAM may be divided into 2, 4 or 8 segments for multiple event... [See More]

  • Form Factor: Panel / Chassis Mount; Rack Mount
  • Differential Channels: Yes
  • Analog Channels: 8
  • Digital I/O Channels: 0
Universal Data Acquisition System -- Delphin Expert Key 100
from CAS DataLoggers

The Delphin Expert Key 100 Data Acquisition System offers extensive features. The combination of all these functions into one device makes Expert Key unique in the broad field of USB data acquisition technology. Functions of Expert Key. Universal and flexible application. 14 or 28 differential... [See More]

  • Form Factor: Panel / Chassis Mount; Rack Mount; Stand-alone; Mobile Application
  • Differential Channels: Yes
  • Analog Channels: 14
  • Digital I/O Channels: 12
Kipp & Zonen METEON 2.0 Smart Irradiance Meter -- 0388900
from OTT Hydromet

Battery operated handheld dat logger for PV related solarradiation measurement, for up to 7 analog and smart sensors, with carrying case. The METEON 2.0 is a compact handheld display and data logger optimized for PV related solar radiation measurement. It accepts simultaneously up to 5 Smart and one... [See More]

  • Form Factor: Panel / Chassis Mount
  • DC Voltage: 5 x AA internal batteries or external supply 10 to 24 V
  • Accuracy: 0.1000
  • Outputs: 1 x kWh energy meter S0 pulse
Datalogger with 2.4-GHz Radio -- CR216X
from Campbell Scientific, Inc.

Campbell Scientific replaced the CR200-series dataloggers with the CR200X-series dataloggers. The new dataloggers feature expanded memory for the program and operating system (OS). The expanded memory allows: Up to 128 public variables instead of 48. Up to eight tables instead of four. Compiled... [See More]

  • Form Factor: Panel / Chassis Mount
  • Application: General Lab & Industrial
  • Analog Channels: 8
  • Excitation: Voltage
DataChart® Advanced Paperless Data Acquistion System -- DC6000
from Monarch Instrument

The DataChart 6000 is the most advanced paperless recording system available. It incorporates the latest in measurement, communication, interface and processing technologies to deliver unmatched performance for your data acquisition application. The Data Chart 6000 is like no other paperless... [See More]

  • Form Factor: Panel / Chassis Mount; DIN Rail; Stand-alone
  • Digital I/O Channels: 12
  • Analog Channels: 12
  • Sampling Frequency: 0.0100
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
Temperature Logger -- DL1000-1400
from Vaisala

For demanding temperature monitoring & mapping. Vaisala DL1000-1400 is a high-accuracy temperature data logger. Ideal for ultra-low temperature freezers, fridges, cold rooms in regulated environments, the DL1000-1400 temperature logger provides stable, reliable measurements. With a measurement... [See More]

  • Form Factor: Panel / Chassis Mount
  • Inputs: Thermistor Input
  • Application: General Lab & Industrial
  • User Interface: Computer Programmable
Toroidal Conductivity System -- CDTX-45T
from OMEGA Engineering, Inc.

The CDTX-45T toroidal conductivity system is designed for online monitoring of chemically aggressive process solutions, water applications that coat or foul traditional sensors, and plating bath operations in which high current densities are present. The sensor consists of 2 metallic ribbon coils... [See More]

  • Form Factor: Panel / Chassis Mount
  • Application: General Lab & Industrial
  • Accuracy: 0.5000
  • Outputs: Analog Voltage Output (optional feature); Analog Current Output (optional feature); Relay Output (optional feature)
WiFi Current Data Logger -- VersaLog VL-WF-C
from CAS DataLoggers

The VL-WF-C WiFi Current Data Logger is an 8-channel, battery powered, standalone and WiFi current data logger. The logger records eight external current sources and saves data in 8MB memory. Its aluminum enclosure makes it excellent in the harshest industrial environment. Embedded WIFI module... [See More]

  • Form Factor: Panel / Chassis Mount
  • Resolution: 16
  • Analog Channels: 8
  • Application: General Lab & Industrial
Kipp & Zonen METEON Data Logger -- 0365910
from OTT Hydromet

Battery operated hand-held data logger with carrying case. The METEON is an accurate hand-held unit to be used in combination with a passive (non-powered) radiometer to display and record measurements of solar irradiance. Its small size, long battery life and accurate single voltage input make it an... [See More]

  • Form Factor: Panel / Chassis Mount
  • DC Voltage: 2 x AA internal
  • Accuracy: 0.1000
Datalogger With 915-MHz Radio -- CR206X
from Campbell Scientific, Inc.

Campbell Scientific replaced the CR200-series dataloggers with the CR200X-series dataloggers. The new dataloggers feature expanded memory for the program and operating system (OS). The expanded memory allows: Up to 128 public variables instead of 48. Up to eight tables instead of four. Compiled... [See More]

  • Form Factor: Panel / Chassis Mount
  • Application: General Lab & Industrial
  • Analog Channels: 8
  • Excitation: Voltage
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
Thermocouple Data Logger -- DL1700
from Vaisala

For extreme temperature monitoring. The DL1700 thermocouple data loggers provide accurate temperature data acquisition, remote alarming, and continuous monitoring. The loggers are ideal for demanding environments that use extreme temperatures, from -240 °C to 1760 °C; applications such as... [See More]

  • Form Factor: Panel / Chassis Mount
  • Application: General Lab & Industrial
  • Analog Channels: 4
  • Inputs: Thermocouple Input
Tri-Axial Transient Shock Data Logger -- OM-CP-TSR101-50
from OMEGA Engineering, Inc.

The OM-CP-TSR101 is a battery powered, stand alone 3-axis shock data logger. The OM-CP-TSR101 measures and records instantaneous shock levels when the user-selectable shock levels have been exceeded. There are 15 rates to chose from ranging from 1024 to 1 Hz. The OM-CP-TSR101 is valuable in... [See More]

  • Form Factor: Panel / Chassis Mount
  • Sampling Frequency: 1.02
  • Differential Channels: Yes
  • Application: General Lab & Industrial
WiFi Universal Input Data Logger -- dataTaker® DT80W
from CAS DataLoggers

The DT80W WiFi Universal Input Data Logger allows you to connect an array of sensors through the versatile analog and digital channels, high-speed counter inputs, phase encoder inputs and programmable serial sensor channels. Temperature, voltage, current, 4-20mA loops, resistance, bridges, strain... [See More]

  • Form Factor: Panel / Chassis Mount
  • Digital I/O Channels: 8
  • Analog Channels: 15
  • Sampling Frequency: 0.0400
Lufft Opus20 CO2 Data Logger -- 8120.20
from OTT Hydromet

The only LAN datalogger with built-in sensors and the highest precision! Firmware online updatable. The Opus20 runs on batteries or powered via USB. Alternatively, you have the possibility to power the device via PoE (Power over Ethernet). Parameters measured: Temperature, Relative humidity, CO2. [See More]

  • Form Factor: Panel / Chassis Mount
  • Resolution: 0
Datalogger With 922-MHz Radio -- CR211X
from Campbell Scientific, Inc.

Campbell Scientific replaced the CR200-series dataloggers with the CR200X-series dataloggers. The new dataloggers feature expanded memory for the program and operating system (OS). The expanded memory allows: Up to 128 public variables instead of 48. Up to eight tables instead of four. Compiled... [See More]

  • Form Factor: Panel / Chassis Mount
  • Application: General Lab & Industrial
  • Analog Channels: 8
  • Excitation: Voltage
Data Acquisition Module -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 8
  • Digital I/O Channels: 20
Universal Data Logger -- DL4000
from Vaisala

For monitoring DC voltage or 0-20 mA current loop outputs. ​ ​The DL4000 data loggers are a simple solution for recording and monitoring pressure, flow, fluid level, pH, electrical properties, moisture and gas concentrations. Ideal for use in standalone or networked data logging... [See More]

  • Form Factor: Panel / Chassis Mount
  • Resolution: 12
  • Analog Channels: 4
  • Accuracy: 0.1500
Virtual Chart Recorder -- iTHX-SD
from OMEGA Engineering, Inc.

The OMEGA® iTHX-SD transmitter lets you monitor and record Temperature, Relative Humidity and Dew Point over an Ethernet network or the Internet with no special software except a Web browser. [See More]

  • Form Factor: Panel / Chassis Mount
  • DC Voltage: 9 - 12 V
  • Application: General Lab & Industrial
  • AC Voltage: 100 -240 Vac
WiFi Voltage Data Logger -- VersaLog VL-WF-V
from CAS DataLoggers

The VL-WF-V WiFi Voltage Data Logger is an 8-channel, battery powered, standalone and WIFI-enabled voltage data logger. The logger. records eight external voltage sources and saves data in 8-MB memory. Its aluminum enclosure makes it excellent in the harshest industrial environment. Embedded WIFI... [See More]

  • Form Factor: Panel / Chassis Mount
  • Resolution: 16
  • Analog Channels: 8
  • Application: General Lab & Industrial
Lufft Opus20 CO2 PoE Data Logger -- 8120.21
from OTT Hydromet

The only LAN datalogger with built-in sensors and the highest precision! Firmware online updatable. The Opus20 runs on batteries or powered via USB. Alternatively, you have the possibility to power the device via PoE (Power over Ethernet). Parameters measured: Temperature, Relative humidity, CO2. [See More]

  • Form Factor: Panel / Chassis Mount
  • Resolution: 0
I/O Module -- CR720
from Campbell Scientific, Inc.

Either the CR720 or CR720XL is required in each CR7 System. The CR720 provides regulated power for analog and digital functions, 16-bit A/D-D/A conversion (analog interface card), and a precision voltage reference. The module includes an I/O chassis that contains slots for up to seven I/O Cards. [See More]

  • Form Factor: Panel / Chassis Mount
  • Application: General Lab & Industrial
  • Digital I/O Channels: 1
  • Excitation: Voltage
Data Acquisition Module -- STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
Wireless Data Logger -- LogBox BLE
from CAS DataLoggers

The Novus LogBox BLE provides up to three universal analog inputs, 1 digital input and 1 digital output with wireless Bluetooth and compatibility with the NOVUS Cloud web portal. The universal inputs accept thermocouples and RTD ’s for temperature plus voltage and 4-20 mA signals. The digital... [See More]

  • Form Factor: Panel / Chassis Mount
  • Application: General Lab & Industrial
  • Analog Channels: 3
  • DC Current: 4-20mA
Lufft Opus20 THI Data Logger -- 8120.00
from OTT Hydromet

The data logger is equipped with built-in sensors of high precision. It runs on battery power or via USB port. Parameters measured: Temperature & Relative humidity. Measurement technology: Temperature / NTC, Humidity / Capacitive. Product highlights: LAN datalogger with built-in sensors and... [See More]

  • Form Factor: Panel / Chassis Mount
  • Resolution: 0
Large I/O Module -- CR720XL
from Campbell Scientific, Inc.

Either the CR720 or CR720XL I/O Module is required in each CR7 System. The CR720XL provides regulated power for analog and digital functions, 16-bit A/D-D/A conversion (analog interface card), and a precision voltage reference. The CR720XL includes an I/O chassis and contains slots for up to... [See More]

  • Form Factor: Panel / Chassis Mount
  • Application: General Lab & Industrial
  • Digital I/O Channels: 1
  • Excitation: Voltage
Data Acquisition Module -- STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16