Application Software Included Data Loggers and Data Recorders

74 Results
Measurement Data Process Monitoring -- Reporter
from Renishaw

Reporting made simple. Reporter is an easy-to-use, real-time process monitoring app for customers who wish to view component measurement data. Measurement data can be viewed on the machine tool or analysed externally by exporting data to a CSV file. The app is installed onto a Windows ®-based... [See More]

  • Form Factor: Handheld
  • User Interface: Touch Screen
  • Application: General Lab & Industrial
  • Host Connection: Ethernet
G-Logger™ Data Acquistion System -- SDI 3330
from Silicon Designs, Inc.

SDI's Model 3330 G-Logger® is a low-cost, USB-powered portable data acquisition systems with the same powerful monitoring, FFT analysis, and display capabilities typically found in much more expensive systems. The 3330 gives users a quick, powerful, and comprehensive real-time data stream with fast... [See More]

  • Digital I/O Channels: 3
  • Resolution: 16
  • Sampling Frequency: 10
  • Form Factor: USB-Powered Portable
G-Logger™ Data Acquistion System -- SDI 3340
from Silicon Designs, Inc.

SDI's Model 3340 G-Logger® is a low-cost, stand-alone portable data acquisition systems with the same powerful monitoring, FFT analysis, and display capabilities typically found in much more expensive systems. The 3340 gives users a quick, powerful, and comprehensive real-time data stream with fast... [See More]

  • Sampling Frequency: 10
  • Form Factor: Stand-alone
  • Resolution: 16
  • Application: General Lab & Industrial
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 122880
Datalogger -- CR200X
from Campbell Scientific, Inc.

The CR200X-series dataloggers are our smallest, lowest-cost instruments. The CR200X, when paired with an ENC200 enclosure and the small Model 16869 battery, has a deployment size of just 6 by 7 inches. The CR200X is the base model in the CR200X datalogger series. Three related models, the CR206X,... [See More]

  • Analog Channels: 5
  • Application: General Lab & Industrial
  • Resolution: 12
  • Name: LNDB
Tiny Logging Module Provides 2 Analog Inputs and 1 Electromechanical Relay -- USBP-DAQ-2AI-1EM
from ACCES I/O Products, Inc.

Features. Designed for long-term standalone data logging (months or more). "Mass Storage Device" interface for configuration and downloading data. 2 differential 16-bit analog inputs. Form C electromechanical relay switches up to 1A. Flexible on-device monitoring and alarm functionality. External... [See More]

  • Analog Channels: 2
  • Resolution: 16
  • Differential Channels: Yes
  • Form Factor: PC Board
Data Logger for Humidity, Temperature, Air Pressure and CO2 -- Humlog 20
from E+E Elektronik

The Humlog 20 data logger is ideally suited for climate monitoring in a wide range of applications such as residential and commercial building automation, museums and exhibition halls, clean rooms, storage areas, computing centres, switching cabinets and calibration laboratories [See More]

  • Form Factor: Stand-alone
  • User Interface: Computer Programmable
  • Application: General Lab & Industrial
  • Host Connection: USB; Ethernet
NVH Starter System
from Prosig USA, Inc.

The Prosig NVH Starter System is a complete hardware and software bundle that provides a test engineer with everything needed to capture and analyze noise and vibration data. The Prosig P8004 unit has four 24-bit analog inputs and a dedicated tacho input. Capture speeds of up to 400k samples per... [See More]

  • Application: Vehicular; Aerospace / Military
  • User Interface: Computer Programmable
Field Data Scanning Unit -- SE3000 Series
from CHINO Works America Inc.

SE3000 series scanning units are designed for data logging with a personal computer. The basic unit with 6 input points can be connected to 7 sub units (6 input points / sub unit) and maximum 48 analog data can be collected. Two soft ware packages, "KIDS" for data logging and "PASS" for parameter... [See More]

  • Analog Channels: 6
  • Accuracy: 0.1000
  • Differential Channels: Yes
  • Form Factor: DIN Rail
Multi-Analyzer / Recorder -- OR36
from OROS

OR36 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR36 is a synthesis of components usually used separately for measurements. OR36 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 1
  • Differential Channels: Yes
  • Sampling Frequency: 40
Universal Data Logger -- SL7000
from Status Instruments, Inc.

The SL7000 is a data logger with a very flexible combination of inputs - from a single temperature input, up to 4 universal inputs combined with an internal temperature and RH, as well as an optional external temperature and RH sensor. All units also feature a digital input which can be used as an... [See More]

  • Analog Channels: 9
  • Application: General Lab & Industrial
  • Form Factor: Stand-alone
  • DC Voltage: +/- 100mV, 0-1V, 0-10V
AC Voltage Data Logger -- Electrocorder EC-3V
from CAS DataLoggers

The EC-3V AC Voltage Data Logger allows engineers to quickly and cost-effectively monitor and resolve single & 3-phase voltage problems. It has an integral Phase Sequence/Rotation Checker. The voltage levels are stored with dates and times. With the back-up battery, the Electrocorder data logger... [See More]

  • Analog Channels: 3
  • Accuracy: 1
  • Resolution: 10
  • Form Factor: Stand-alone
Model 5000M pH Monitor and Data Logger System
from Fortrans Inc.

Model 5000M pH Monitor and Data Logger System. The Fortrans, Inc. ® Model 5000M pH monitor and data logger system is a top-quality industrial process water pH monitoring system with built-in data logging capabilities. This pH monitor ensures that wastewater is being discharged under the legal... [See More]

  • Analog Channels: 2
  • Application: Environmental
  • Form Factor: Panel / Chassis Mount
  • Inputs: pH Sensor and Flow Meter
Impact Recorder -- ShockWatch® ShockLog 208
from SpotSee

ShockWatch ShockLog 208 monitors and record impacts and environmental conditions experienced by any type of structure or equipment, whether it ’s in use, in transit, or in storage. The device alerts you whenever damage may have occurred so you can respond promptly. ShockLog impact recorders... [See More]

  • Form Factor: Stand-alone
  • User Interface: Computer Programmable
  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Medical / Biomedical
  • Host Connection: USB
8-Channel Temperature Data Logger -- USB-5203
from Measurement Computing

USB-based 8-channel temperature data logger (CompactFlash) supports 4 sensor types, with high/low alarms, 8 digital I/O lines. KEY HIGHLIGHTS. The USB-5200 Series stand-alone temperature data loggers provide highly accurate temperature measurements for remote applications. Features include... [See More]

  • Analog Channels: 8
  • Digital I/O Channels: 8
  • Differential Channels: Yes
  • Resolution: 24
Cutting Edge Fixed Automatic Meter Reading System -- SpireCapture™
from Spire Metering Technology

Spire Metering offers specialized software solutions designed to deliver critical data necessary for analytic review. Having transparent and secure data readily available moves toward improved operational efficiency and resource management. The SpireCaptureTM system is a cutting edge fixed automatic... [See More]

  • Form Factor: Stand-alone
  • Host Connection: RS232/422/485; Ethernet; Radio; Modbus, BACnet
  • Application: General Lab & Industrial
  • Network Options: Ethernet; ModBus, GSM/GPRS
Streampix 5 with DAQ Module
from NorPix, Inc.

StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]

  • Analog Channels: 32
  • Digital I/O Channels: 48
  • Differential Channels: Yes
  • Sampling Frequency: 1000
Data Logger -- RainLog™
from RainWise, Inc.

The RainWise RainLog data logger provides an economical method of logging rainfall at a remote location where power is not available. This battery operated logger fits inside our polypropylene rain gauge and will log total rainfall at a one minute resolution for up to one year. It can easily be... [See More]

  • Analog Channels: 1
  • Form Factor: Stand-alone
  • Digital I/O Channels: 0
  • Application: Environmental; Weather / Meteorology
Tactile High Speed Pressure Measurement System -- I-Scan® VersaTek™
from Tekscan, Inc.

VersaTek ™ High Speed USB. Used for larger sensors with multiple tabs or high speed applications. The VersaTek scanning electronics consist of a handle and an 8-port hub. The handle connects to a sensor, and the hub joins the handle to your PC via USB connections. The hub drives and collects... [See More]

  • Form Factor: Stand-alone
  • Inputs: Pressure
  • Application: General Lab & Industrial; Medical / Biomedical
  • Outputs: Digital
Data Logger -- LOGBOX SE
from Kipp & Zonen, Inc.

4 differential and 4 single-ended analogue inputs, 4 digital inputs. Connect up to 8 Kipp & Zonen Smart radiometers. Quad-band GSM/GPRS modem with external antenna. Send data to an e-mail address or FTP server. LOGBOX SE is a data logger with analogue and digital inputs that allow connection to... [See More]

  • Analog Channels: 4
  • Digital I/O Channels: 4
  • Differential Channels: Yes
  • Resolution: 24
Mid-range Temperature and Humidity Data Logger
from Vaisala

For monitoring temperature, humidity, and analog inputs. Vaisala's Mid-Range data loggers are designed for early phase drug and device development applications where speed and economy are critical. Data Logger Selection Guide. Features   • Measurements are traceable to the International... [See More]

  • Analog Channels: 4
  • Form Factor: Stand-alone
  • Accuracy: 0.5000
  • Application: General Lab & Industrial
Low Power Data Acquisition System - LpDAS
from ELMA Electronic Inc.

Elma ’s Low Power Data Acquisition System – LpDAS - is a small, lightweight, conduction cooled embedded computing solution for rugged environments. LpDAS can be configured to support a variety of avionic communication standards including ARINC 429, ARINC 825, MIL-STD-1553 and AFDX. [See More]

  • Form Factor: Stand-alone
  • User Interface: Computer Programmable
Data Acquisition & Communication Module -- M853
from Fluidwell bv

M853 is an ultra-low power “all-in-one ” Data Acquisition & Communication Module including datalogging, designed for a wide-range industrial applications. The M853 can be fully configured according to your process requirements. No additional signal converters / amplifiers,... [See More]

  • Analog Channels: 4
  • Sampling Frequency: 0.0040
  • Digital I/O Channels: 4
  • Resolution: 12
5 Pack Temperature Data Logger -- OM-EL-USB-LITE-5
from OMEGA Engineering, Inc.

The OM-EL-USB-LITE is a low-cost temperature data logger that measures and stores up to 4080 temperature readings over a -10 to 50 °C (14 to 122 °F) measurement range. It has a fixed 30-minute sample rate and a battery life of 1 month with continuous use. Press the button and a red/green LED... [See More]

  • Sampling Frequency: 0.4000
  • Form Factor: Stand-alone
  • Accuracy: 0.0100
  • Application: General Lab & Industrial
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 122880
Datalogger for Measurement & Control -- CR5000
from Campbell Scientific, Inc.

The CR5000 is a rugged, high performance, integrated datalogger/data acquisition system with a built-in keyboard, graphics display, and PCMCIA card slot. It combines 16-bit resolution with a maximum throughput of 5000 measurements per second. The CR5000 is available with a built-in sealed... [See More]

  • Differential Channels: Yes
  • Resolution: 16
  • Digital I/O Channels: 8
  • Form Factor: Panel / Chassis Mount
Multi-Analyzer / Recorder -- OR38
from OROS

OR38 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR38 is a synthesis of components usually used separately for measurements. OR38 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]

  • Analog Channels: 32
  • Digital I/O Channels: 1
  • Differential Channels: Yes
  • Sampling Frequency: 40
Cellular 2 Channel Data Logger -- LogBox 3G
from CAS DataLoggers

Description. The Novus LogBox 3G Cellular 2 Channel Data Logger. The LogBox 3G provides 2 universal analog inputs, 1 digital input and 1 digital output with an internal 3G wireless cellular modem and compatibility with the NOVUS Cloud web portal. The universal inputs accept thermocouples and RTD... [See More]

  • Analog Channels: 2
  • Resolution: 15
  • Digital I/O Channels: 1
  • Form Factor: Stand-alone
Impact Recorder -- ShockWatch® ShockLog 248
from SpotSee

ShockWatch ShockLog 248 monitors and record impacts and environmental conditions experienced by any type of structure or equipment, whether it ’s in use, in transit, or in storage. The device alerts you whenever damage may have occurred so you can respond promptly. ShockLog impact recorders... [See More]

  • Form Factor: Stand-alone
  • User Interface: Computer Programmable
  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Medical / Biomedical
  • Host Connection: USB
Battery-Powered Remote Counter, Event, and State Data Logger -- USB-505
from Measurement Computing

Battery-powered remote counter, event, and state data logger measures and stores up to 32,510 readings. KEY HIGHLIGHTS. The USB-500 Series stand-alone, low cost data loggers are ideal for remote applications. Features include support for temperature, humidity, voltage, current, and event/state... [See More]

  • Analog Channels: 1
  • Application: General Lab & Industrial
  • Form Factor: Stand-alone
  • DC Voltage: 3 - 28 VDC
Electronic Data Logger -- EDL
from RainWise, Inc.

The EDL is an electronic data logger incorporating non-volatile memory and a low power or "sleep" mode. The logger accepts Rainwise sensors. The RainWise EDL logger incorporates a real time clock, 128K, 256K, 512K and 1MB bytes of Static non-volatile data RAM. Data save intervals are user selectable... [See More]

  • Analog Channels: 8
  • Digital I/O Channels: 3
  • Differential Channels: Yes
  • Form Factor: Frame, in NEMA 4X Enclosure
Tactile Pressure Measurement Wireless System -- I-Scan® VersaTek™
from Tekscan, Inc.

Wireless VersaTek Wireless Unit. Ideal for applications where the object being measured is in motion or involves a hazardous area or materials. Scanning electronics consist of a VersaTek handle, Wireless Unit, and a preconfigured wireless router. A sensor connects to the handle, and the handle... [See More]

  • Form Factor: Stand-alone
  • Inputs: Pressure
  • Application: General Lab & Industrial; Medical / Biomedical
  • Outputs: Digital
Irradiance Data Logger -- METEON
from Kipp & Zonen, Inc.

Hand-held real-time irradiance display. Integrated data logging. 1 analogue millivolt input. Long operation on internal batteries. User-friendly Windows ™ software. METEON is an accurate hand-held unit to be used in combination with a passive (non-powered) radiometer to display and record... [See More]

  • Analog Channels: 1
  • Accuracy: 0.1000
  • Resolution: 16
  • Form Factor: Stand-alone
Temperature and Humidity Data Logger -- DL2000
from Vaisala

For monitoring temperature, humidity, with optional analog input. The Vaisala DL2000 data logger uses highly calibrated temperature and humidity sensors to provide accurate and stable measurement, with an optional analog input channel for other parameters and door contacts. Along with superior... [See More]

  • Analog Channels: 4
  • Form Factor: Panel / Chassis Mount
  • Accuracy: 1
  • Application: General Lab & Industrial
Flow Indicator / Totalizer with Data Logging + Linearization -- E112
from Fluidwell bv

The E112 is a popular model in our range of explosion proof flow rate indicators. In addition to the average K-Factor, 16 linearization points can be entered. The unit will interpolate between these points greatly enhancing accuracy in any flow range. The E-series is distinguished by its high... [See More]

  • Digital I/O Channels: 1
  • Application: General Lab & Industrial; Marine; Weather / Meteorology
  • Form Factor: Stand-alone
  • Inputs: Tach; Flowmeter
Autoclave Temperature Data Logger -- OM-CP-HITEMP140
from OMEGA Engineering, Inc.

The OM-CP-HITEMP140 is a rugged, high precision, temperature data logger that is built for use in harsh environments. This stainless steel device is submersible, can withstand temperatures up to 140 °C. (284 °F) and has an accuracy of ±0.1 °C (0.18 °F) over the entire... [See More]

  • Form Factor: Portable
  • Inputs: RTD Input
  • Application: General Lab & Industrial; Weather / Meteorology
  • User Interface: Computer Programmable
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 250000
Datalogger for Satellite Communication -- CR295X
from Campbell Scientific, Inc.

Campbell Scientific replaced the CR200-series dataloggers with the CR200X-series dataloggers. The new dataloggers feature expanded memory for the program and operating system (OS). The expanded memory allows: Up to 128 public variables instead of 48. Up to eight tables instead of four. Compiled... [See More]

  • Analog Channels: 8
  • Application: General Lab & Industrial
  • Form Factor: Panel / Chassis Mount
  • Excitation: Voltage
Multichannel All-In-One Analyzer -- MOBI-PACK™
from OROS

OROS introduces the first removable disk for a Noise & Vibration analyzer: the Mobi-Disk ™.This rugged 60GB disk gives an unprecedented flexibility and power to the OROS 3-Series analyzers. For the first time it is now possible to use the analyzer as a real data recorder, and this even without... [See More]

  • Analog Channels: 16
  • Resolution: 24
  • Sampling Frequency: 100
  • Form Factor: Stand-alone
Compact Data Acquisition and Control System -- ADwin-X-A20
from CAS DataLoggers

CAS is pleased to announce the new ADwin-X-A20 compact data acquisition and control system. It features a high performance, dual-core, 64-bit processor plus analog and digital inputs and outputs and a 1GB Ethernet communications interface to provide extremely precise, low latency real-time... [See More]

  • Analog Channels: 8
  • Digital I/O Channels: 8
  • Differential Channels: Yes
  • Sampling Frequency: 1000
Impact Recorder -- ShockWatch® ShockLog 298
from SpotSee

ShockWatch ® ShockLog 298 monitors and records shock, vibration, and environmental conditions experienced by any type of structure or equipment, whether in use, in transit, or in storage. With the capacity to record data for 870 events and 262,000 time slots, the device alerts you whenever... [See More]

  • Form Factor: Stand-alone
  • User Interface: Computer Programmable
  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Medical / Biomedical
  • Host Connection: USB; Radio (optional feature)
Stand-Alone Multifunction Data Logger -- LGR-5325
from Measurement Computing

Stand-alone, high-speed 100 kS/s, multifunction data logger; includes a 4 GB SD memory card, USB cable, and external power supply. KEY HIGHLIGHTS. The LGR-5320 Series of stand-alone, high-speed, multifunction data loggers provide analog input along with digital input, relay output, and four... [See More]

  • Analog Channels: 16
  • Sampling Frequency: 100
  • Digital I/O Channels: 16
  • Resolution: 16
Enhanced Computer Interface and Weather Data Logger -- CC-3000
from RainWise, Inc.

The CC-3000 is our next generation data logger and computer interface. Connectivity, storage capacity and features have all been enhanced. The CC-3000 replaces the CC-2000 and MKIIICC interface. Please be sure to select the model that matches your weather station. Long range versions support LR... [See More]

  • Form Factor: Stand-alone
  • User Interface: Computer Programmable
  • Application: Environmental
  • Host Connection: RS232/422/485; USB
Temperature Data Logger -- DL1016/1416
from Vaisala

For wide-range temperature monitoring. Vaisala's multi-application temperature data loggers monitor temperatures in up to four applications with one logger – ultra-low temperature freezers, freezer/refrigerators and incubators. A superior alternative to chart recorders and hard-wired systems. [See More]

  • Form Factor: Panel / Chassis Mount
  • Inputs: Thermistor Input
  • Application: General Lab & Industrial
  • User Interface: Computer Programmable
Flow Rate Indicator / Totalizer with Data Logging -- E110
from Fluidwell bv

The E110 is a popular model in our range of explosion proof flow rate indicators, complete with pulse and analog output signals. The E-series is distinguished by its high quality manufacturing and its functionality driven European design. We believe, it is not just about fulfilling the requirements... [See More]

  • Digital I/O Channels: 1
  • Application: General Lab & Industrial; Marine; Weather / Meteorology
  • Form Factor: Stand-alone
  • Inputs: Tach; Flowmeter
Counter, Event and State Data Logger with USB Interface -- OM-EL-USB-5
from OMEGA Engineering, Inc.

The OM-EL-USB-5 standalone data logger can record events (detecting an input and storing the time and date of occurrence), record state changes (similar to an ‘event ’ but also recording when the input reverts back to normal) and count events (count the number of events that happen in a... [See More]

  • Form Factor: Portable
  • DC Voltage: 0-24VDC
  • Application: General Lab & Industrial
  • Inputs: Voltage
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 250000
Datalogger with 2.4-GHz Radio -- CR216X
from Campbell Scientific, Inc.

Campbell Scientific replaced the CR200-series dataloggers with the CR200X-series dataloggers. The new dataloggers feature expanded memory for the program and operating system (OS). The expanded memory allows: Up to 128 public variables instead of 48. Up to eight tables instead of four. Compiled... [See More]

  • Analog Channels: 8
  • Application: General Lab & Industrial
  • Form Factor: Panel / Chassis Mount
  • Excitation: Voltage
Compact, Universal Data Logger -- Delphin Loggito LAN Logger
from CAS DataLoggers

The Loggito LAN Data Logger by Delphin proves that good things do indeed come in small packages! The Loggito is excellent for distributed monitoring systems, data acquisition with a low number of channels and other low power applications in a wide variety of industries. The Loggito can be used as a... [See More]

  • Analog Channels: 8
  • Sampling Frequency: 1
  • Digital I/O Channels: 8
  • Resolution: 24
Impact Recorder -- ShockWatch® ShockLog G-View
from SpotSee

ShockWatch ShockLog g-View monitors and records impacts during the transportation, storage, and usage of products and equipment at an affordable price point. The device provides an accurate record of the dates and times at which the user-defined g-force limit is exceeded on the X, Y, and Z axes. [See More]

  • Form Factor: Stand-alone
  • User Interface: Computer Programmable
  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Medical / Biomedical
Rainfall Data Logger -- RainLog™ 2.0
from RainWise, Inc.

The RainLog 2.0 data logger is our next generation Rainfall logger and features numerous improvements over our popular original RainLog. This battery operated logger fits inside many models of tipping bucket rain gauges. Rainfall is logged at a one-minute resolution and has capacity for several... [See More]

  • Form Factor: Stand-alone (optional feature); Post
  • User Interface: Computer Programmable
  • Application: Environmental
  • Host Connection: USB
Temperature Logger -- DL1000-1400
from Vaisala

For demanding temperature monitoring & mapping. Vaisala DL1000-1400 is a high-accuracy temperature data logger. Ideal for ultra-low temperature freezers, fridges, cold rooms in regulated environments, the DL1000-1400 temperature logger provides stable, reliable measurements. With a measurement... [See More]

  • Form Factor: Panel / Chassis Mount
  • Inputs: Thermistor Input
  • Application: General Lab & Industrial
  • User Interface: Computer Programmable
Event Data logger -- OM-CP-EVENT101 / OM-CP-EVENT110
from OMEGA Engineering, Inc.

#162;Memory: 13,107 Time Stamped Events. ¢Miniature Size. ¢Memory Wraparound. ¢Interfaces to Tipping Bucket Rain Gages and Other Devices with TTL Pulse, Contact Closure Output. ¢Real-Time Operation. ¢Operational in Minutes. The OM-CP-EVENT101 and OM-CP-EVENT110 are low-cost... [See More]

  • Analog Channels: 1
  • Application: General Lab & Industrial
  • Form Factor: Stand-alone
  • Inputs: Timer / Clock Input
Data Acquisition Module -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Analog Channels: 8
  • Digital I/O Channels: 20
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 125000
Datalogger With 915-MHz Radio -- CR206X
from Campbell Scientific, Inc.

Campbell Scientific replaced the CR200-series dataloggers with the CR200X-series dataloggers. The new dataloggers feature expanded memory for the program and operating system (OS). The expanded memory allows: Up to 128 public variables instead of 48. Up to eight tables instead of four. Compiled... [See More]

  • Analog Channels: 8
  • Application: General Lab & Industrial
  • Form Factor: Panel / Chassis Mount
  • Excitation: Voltage
Current Data Logger -- VersaLog VL-DCC-HR
from CAS DataLoggers

VersaLog DCC-HR is an 8-channel, battery powered, stand alone current DC data logger. It records up to 4 mega bytes of data and stores it in non- volatile flash memory for later retrieval. Input current signals can be from sensors, transducers, transmitters or any other common current sources. [See More]

  • Analog Channels: 8
  • Accuracy: 0.1000
  • Resolution: 16
  • Form Factor: Probe/wall Mount Holes for Hanging / Mounting
Impact Recording and Tracking System -- ShockWatch® ShockTrak™
from SpotSee

The ShockTrak ™ Impact Recording and Tracking System combines the flagship ShockLog ® 298 Impact Recorder and a satellite communication module to deliver outstanding impact recording, real-time reporting and asset location. The system is preprogrammed with parameters optimized for your... [See More]

  • Form Factor: Stand-alone
  • User Interface: None
  • Application: General Lab & Industrial
Wind Data Logger -- WindLog
from RainWise, Inc.

High Capacity, Low Cost Wind Data Logger. The WindLog ™ is a compact, inexpensive wind data logger, designed to meet the needs of people considering the purchase of a wind turbine. While many people rely on wind maps to assist them with this purchase decision, these maps don ’t provide... [See More]

  • Application: Environmental
  • Host Connection: USB
  • User Interface: None
  • Name: WindLogger™
Thermocouple Data Logger -- DL1700
from Vaisala

For extreme temperature monitoring. The DL1700 thermocouple data loggers provide accurate temperature data acquisition, remote alarming, and continuous monitoring. The loggers are ideal for demanding environments that use extreme temperatures, from -240 °C to 1760 °C; applications such as... [See More]

  • Analog Channels: 4
  • Application: General Lab & Industrial
  • Form Factor: Panel / Chassis Mount
  • Inputs: Thermocouple Input
Handheld Hygro Thermometer Data Logger -- RH318
from OMEGA Engineering, Inc.

The RH318 is a low cost, high performance handheld meter with data logging ability. It offers a large dual back-lit display to show the temperature and humidity from a handheld probe and can display a dew point measurement. The temperature/humidity probe uses a semiconductor and polymer capacitive... [See More]

  • Form Factor: Portable
  • Inputs: Thermistor Input
  • Application: General Lab & Industrial; Weather / Meteorology
  • User Interface: Front Panel; Hand-held Programmer; Computer Programmable
Data Acquisition Module -- STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 125000
Datalogger With 922-MHz Radio -- CR211X
from Campbell Scientific, Inc.

Campbell Scientific replaced the CR200-series dataloggers with the CR200X-series dataloggers. The new dataloggers feature expanded memory for the program and operating system (OS). The expanded memory allows: Up to 128 public variables instead of 48. Up to eight tables instead of four. Compiled... [See More]

  • Analog Channels: 8
  • Application: General Lab & Industrial
  • Form Factor: Panel / Chassis Mount
  • Excitation: Voltage
Data Acquisition System – Network Compatible and Modular -- Delphin ProfiMessage
from CAS DataLoggers

The Delphin ProfiMessage Data Acquisition System is a modular device for data acquisition and automation. A master/slave design makes ProfiMessage suitable for both small and large applications that require the processing of thousands of channels. Master and slave devices can each accommodate two... [See More]

  • Analog Channels: 15
  • Sampling Frequency: 160
  • Differential Channels: Yes
  • Resolution: 24
Universal Data Logger -- DL4000
from Vaisala

For monitoring DC voltage or 0-20 mA current loop outputs. ​ ​The DL4000 data loggers are a simple solution for recording and monitoring pressure, flow, fluid level, pH, electrical properties, moisture and gas concentrations. Ideal for use in standalone or networked data logging... [See More]

  • Analog Channels: 4
  • Accuracy: 0.1500
  • Resolution: 12
  • Form Factor: Panel / Chassis Mount
Humidity and Temperature Data Logger -- OM-CP-RHTEMP1000
from OMEGA Engineering, Inc.

This OM-CP-RHTEMP1000 humidity and temperature data logger is a water proof (temperature measurement only), battery powered, stand-alone device used for automatically recording temperatures from -40 to 80 °C. This all-in-one compact, portable, easy to use device will measure and record up to... [See More]

  • Analog Channels: 1
  • Form Factor: Stand-alone
  • Differential Channels: Yes
  • Application: General Lab & Industrial
Data Acquisition Module -- STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 125000
Measurement and Control Datalogger -- CR1000
from Campbell Scientific, Inc.

The CR1000 datalogger builds on the foundation of our CR10 and CR10X dataloggers, while adding the power and flexibility of our PakBus communications protocol and CRBasic programming. The CR1000 retains the versatility of the earlier loggers with a detachable wiring panel, separate power supply, and... [See More]

  • Differential Channels: Yes
  • Resolution: 13
  • Digital I/O Channels: 8
  • Form Factor: Panel / Chassis Mount
DC Voltage and Current Data Logger -- Electrocorder DC-3VA
from CAS DataLoggers

The DC-3VA two channel data logger is specifically designed to accurately monitor one or two DC voltage channels, 1V to 300Vdc and one DC current channel, allowing you to monitor PV (photovoltaic) cell output, DC charger performance, as well as many other applications - like DC motors. The stored... [See More]

  • Analog Channels: 3
  • Accuracy: 1
  • Resolution: 10
  • Form Factor: Stand-alone
Wi-Fi Data Logger -- HMT140
from Vaisala

For monitoring temperature, relative humidity, current, voltage & door contacts. The Vaisala HMT140 Wi-Fi data logger is designed for humidity, temperature and analog signal monitoring in cleanrooms, warehouses, freezers, laboratories, blood banks and other life science applications. This... [See More]

  • Accuracy: 0.1500
  • Application: General Lab & Industrial
  • Form Factor: Stand-alone
  • Inputs: RTD Input; Humidity via Vaisala HUMICAP 180R
Humidity and Temperature Data Logger -- OM-CP-RHTEMP101 / OM-CP-RHTEMP110
from OMEGA Engineering, Inc.

The OM-CP-RHTEMP101 and OM-CP-RHTEMP110 are miniature, battery powered, stand-alone, temperature and humidity dataloggers. These all-in-one compact, portable, easy to use devices will measure and record up to 21,845 humidity and 21,845 temperature measurements. These dataloggers are a major leap... [See More]

  • Analog Channels: 2
  • Form Factor: Stand-alone
  • Differential Channels: Yes
  • Application: General Lab & Industrial
Data Acquisition Module -- STEMlab 125-14 Edu Pack
from Red Pitaya, d.o.o.

STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 125000
Measurement and Control Datalogger -- CR800
from Campbell Scientific, Inc.

The CR800 provides a lower-cost datalogger alternative for measurements of a limited number of sensors, yet can be used with most of our telecommunication devices such as cellular telephones, UHF/VHF RF modems, and satellite transceivers. The CR800 datalogger uses external power supplies and... [See More]

  • Differential Channels: Yes
  • Resolution: 13
  • Digital I/O Channels: 4
  • Form Factor: Panel / Chassis Mount
Environmental Data Logger -- dataTaker® DT82E
from CAS DataLoggers

The Environmental Data Logger. The dataTaker DT82E is an intelligent data logger that was designed with environmental applications in mind. The DT82E is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit resolution, extensive communications capabilities and... [See More]

  • Analog Channels: 6
  • Sampling Frequency: 0.0250
  • Digital I/O Channels: 4
  • Resolution: 18
In-Transit Temperature Recorder -- OM-CP-TRANSITEMP-EC-13
from OMEGA Engineering, Inc.

The OM-CP-TRANSITEMP-EC is a low-cost temperature recorder designed to allow the user to easily monitor temperature fluctuations over time during shipment or storage of goods. Each logger can only be started once to monitor temperature during one application (single use). Used data loggers can... [See More]

  • Form Factor: Stand-alone
  • Inputs: RTD Input
  • Application: Vehicular
  • User Interface: Computer Programmable