Current Output Data Loggers and Data Recorders

20 Results
Videographic Data Recorders -- PPS-1000
from Tempco Electric Heater Corporation

Product Overview. The PPS Series is a major advance in the market for Paperless Videographic Data Recorders incorporating Touch Screen Technology for set-up and programing. The PPS Series encompasses three models: • The PPS-1000 for basic 3 or 6 channel recording on a 4.3" screen. • The... [See More]

  • Outputs: Analog Voltage Output; Analog Current Output
  • Form Factor: Panel / Chassis Mount; Stand-alone
  • Analog Channels: 6
  • Inputs: Thermocouple Input; RTD Input
Videographic Data Recorders -- PPS-2000
from Tempco Electric Heater Corporation

Product Overview. The PPS Series is a major advance in the market for Paperless Videographic Data Recorders incorporating Touch Screen Technology for set-up and programing. The PPS Series encompasses three models: • The PPS-1000 for basic 3 or 6 channel recording on a 4.3" screen. • The... [See More]

  • Outputs: Analog Voltage Output; Analog Current Output
  • Form Factor: Panel / Chassis Mount; Stand-alone
  • Analog Channels: 24
  • Inputs: Thermocouple Input; RTD Input
Videographic Data Recorders -- PPS-3000
from Tempco Electric Heater Corporation

Product Overview. The PPS Series is a major advance in the market for Paperless Videographic Data Recorders incorporating Touch Screen Technology for set-up and programing. The PPS Series encompasses three models: • The PPS-1000 for basic 3 or 6 channel recording on a 4.3" screen. • The... [See More]

  • Outputs: Analog Voltage Output; Analog Current Output
  • Form Factor: Panel / Chassis Mount; Stand-alone
  • Analog Channels: 48
  • Inputs: Thermocouple Input; RTD Input
Panel Mount and Portable Data Logger -- OM-EL
from OMEGA Engineering, Inc.

OMEGA's OM-EL Series is a family of portable data loggers with up to 12 bit accuracy and resolution. OM-EL Series data loggers feature a high contrast LCD display, up to 3 years battery life, adjustable sampling rate (variable between 5 seconds and 12 hours), data storage up to 8000 readings, alarm... [See More]

  • Outputs: Temperature; Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
  • Sampling Frequency: 1.6
  • Analog Channels: 6
  • Resolution: 12
Compact, Universal Data Logger -- Delphin Loggito LAN Logger
from CAS DataLoggers

The Loggito LAN Data Logger by Delphin proves that good things do indeed come in small packages! The Loggito is excellent for distributed monitoring systems, data acquisition with a low number of channels and other low power applications in a wide variety of industries. The Loggito can be used as a... [See More]

  • Outputs: Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
  • Digital I/O Channels: 8
  • Analog Channels: 8
  • Sampling Frequency: 1
Flow Indicator / Totalizer with Data Logging + Linearization -- E112
from Fluidwell bv

The E112 is a popular model in our range of explosion proof flow rate indicators. In addition to the average K-Factor, 16 linearization points can be entered. The unit will interpolate between these points greatly enhancing accuracy in any flow range. The E-series is distinguished by its high... [See More]

  • Outputs: Modbus Communication; Analog Current Output; Frequency or Pulse Output; Relay Output (optional feature)
  • Form Factor: Stand-alone
  • Digital I/O Channels: 1
  • Application: General Lab & Industrial; Marine; Weather / Meteorology
Dual-line Flow Rate/Totalizers -- Model PD6200
from Clark Solutions

Simultaneous display of rate and total makes the 2-line PD6200 Rate/Totalizer an ideal choice for flow applications. The PD6200 may be configured for a variety of analog input signals, while the PD6300 will take pulse input signals. Via the UV-resistant, NEMA 4X front panel, the main and secondary... [See More]

  • Outputs: Analog Current Output
  • Form Factor: DIN Rail
  • Analog Channels: 1
  • Application: General Lab & Industrial
Digital Panel Recorder -- N30B
from Sifam Tinsley UK

Features. • Data readout and recording from devices with RS485 interface and Modbus RTU protocol. • 2 x RS485 interface with Modbus RTU protocol (Master and Slave). • 3-colour display (14 mm height), programmable in 3 ranges of the displayed value. • 21-point individual... [See More]

  • Outputs: Analog Current Output; Relay Output
  • Form Factor: Rack Mount
  • Analog Channels: 2
  • Inputs: RS-485, MODBUS
Multi-Analyzer / Recorder -- OR36
from OROS

OR36 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR36 is a synthesis of components usually used separately for measurements. OR36 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]

  • Outputs: Analog Voltage Output; Analog Current Output
  • Differential Channels: Yes
  • Analog Channels: 16
  • Digital I/O Channels: 1
16 Channel Datalogger with SD Card -- Zen Datalogger
from Define Instruments

What it does: Enables sophisticated monitoring, control and data logging of up to 16 input signals from a variety of sources. Easy DAQ and onboard data logging. Get all your data acquisition (DAQ) requirements fulfilled with the Zen Datalogger. It logs data onto a 1GB micro SD card, so you can... [See More]

  • Outputs: Analog Current Output; Relay Output
  • Digital I/O Channels: 4
  • Analog Channels: 16
  • Resolution: 16
Portable Data logger with USB Interface -- OM-EL-USB
from OMEGA Engineering, Inc.

The OM-EL-USB Series of data loggers includes models for temperature, temperature/relative humidity, voltage, and current measurement. The user can easily set up the data logger and download the stored data by plugging the module into a PC's USB port and running the easy-to-use Windows software. [See More]

  • Outputs: Temp, RH; Analog Voltage Output; Analog Current Output
  • Sampling Frequency: 1.6
  • Analog Channels: 3
  • Form Factor: Stand-alone
Data Acquisition System – Network Compatible and Modular -- Delphin ProfiMessage
from CAS DataLoggers

The Delphin ProfiMessage Data Acquisition System is a modular device for data acquisition and automation. A master/slave design makes ProfiMessage suitable for both small and large applications that require the processing of thousands of channels. Master and slave devices can each accommodate two... [See More]

  • Outputs: Analog Voltage Output; Analog Current Output
  • Differential Channels: Yes
  • Analog Channels: 15
  • Sampling Frequency: 160
Flow Rate Indicator / Totalizer with Data Logging -- E110
from Fluidwell bv

The E110 is a popular model in our range of explosion proof flow rate indicators, complete with pulse and analog output signals. The E-series is distinguished by its high quality manufacturing and its functionality driven European design. We believe, it is not just about fulfilling the requirements... [See More]

  • Outputs: Modbus Communication; Analog Current Output; Frequency or Pulse Output; Relay Output (optional feature)
  • Form Factor: Stand-alone
  • Digital I/O Channels: 1
  • Application: General Lab & Industrial; Marine; Weather / Meteorology
Screen Recorder -- KD7
from Sifam Tinsley UK

Features. • Visualisation of current and archived data according to customer configuration (synoptic maps, charts, tables) by any web browser. • Readout up to 2500 values from slave devices (up to 100 devices, each 25 registers). • User-friendly application for data configuration. [See More]

  • Outputs: Analog Voltage Output; Analog Current Output; Relay Output
  • Digital I/O Channels: 16
  • Analog Channels: 12
  • Form Factor: Panel / Chassis Mount
Multi-Analyzer / Recorder -- OR38
from OROS

OR38 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR38 is a synthesis of components usually used separately for measurements. OR38 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]

  • Outputs: Analog Voltage Output; Analog Current Output
  • Differential Channels: Yes
  • Analog Channels: 32
  • Digital I/O Channels: 1
Stand Alone, High-Speed, Multifunction Data Loggers -- OM-LGR-5320
from OMEGA Engineering, Inc.

The OM-LGR-5320 Series are highspeed, standalone data loggers for analog and digital signals. Each module offers 16 analog inputs, 16 digital inputs, one single Form C relay (0.5A) digital output for triggering/alarming, and four counter/encoder inputs. These devices allow users to collect... [See More]

  • Outputs: Analog Voltage Output; Analog Current Output; Relay Output
  • Differential Channels: Yes
  • Analog Channels: 16
  • Digital I/O Channels: 16
Portable Universal Input Data Logger -- Grant SQ2010
from CAS DataLoggers

A powerful portable data logger for everyday use. Flexible. Very easy to use. Economical. Handheld, ergonomic design. USB connectivity with PC. Ethernet or RS232 communications options available. Extended battery life for unattended logging. The lightweight, battery powered SQ2010 datalogger... [See More]

  • Outputs: Alarm; Analog Voltage Output; Analog Current Output
  • Differential Channels: Yes
  • Analog Channels: 8
  • Digital I/O Channels: 8
Multichannel All-In-One Analyzer -- MOBI-PACK™
from OROS

OROS introduces the first removable disk for a Noise & Vibration analyzer: the Mobi-Disk ™.This rugged 60GB disk gives an unprecedented flexibility and power to the OROS 3-Series analyzers. For the first time it is now possible to use the analyzer as a real data recorder, and this even without... [See More]

  • Outputs: Analog Voltage Output; Analog Current Output
  • Sampling Frequency: 100
  • Analog Channels: 16
  • Resolution: 24
Portable Universal Input Data Logger -- Grant SQ2020-1F8
from CAS DataLoggers

Powerful data loggers for standard and high speed applications. Up to 20 Max readings per second on 1 channel. Fully configurable via the integrated keypad. 128*97 dot graphical LCD display. Compatible with B, C, D type thermocouples. Up to 16 universal inputs. High precision (0.05%). Advanced data... [See More]

  • Outputs: Alarm; Analog Voltage Output; Analog Current Output
  • Differential Channels: Yes
  • Analog Channels: 16
  • Digital I/O Channels: 8
Portable Universal Input Data Logger -- Grant SQ2020-2F8
from CAS DataLoggers

Powerful data loggers for standard and high speed applications. Up to 100 readings per second on 2 channels. In-built Ethernet connectivity. Up to four 3 or 4 wire Pt 100/1000 sensor inputs. Fully configurable via the integrated keypad - New!. 128*97 dot graphical LCD display - New!. Compatible with... [See More]

  • Outputs: Alarm; Analog Voltage Output; Analog Current Output
  • Differential Channels: Yes
  • Analog Channels: 16
  • Digital I/O Channels: 8