Voltage Excitation Supply Data Loggers and Data Recorders
from OROS
OR36 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR36 is a synthesis of components usually used separately for measurements. OR36 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]
- Analog Channels: 16
- Digital I/O Channels: 1
- Differential Channels: Yes
- Sampling Frequency: 40
from CAS DataLoggers
The Environmental Data Logger. The dataTaker DT82E is an intelligent data logger that was designed with environmental applications in mind. The DT82E is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit resolution, extensive communications capabilities and... [See More]
- Analog Channels: 6
- Sampling Frequency: 0.0250
- Digital I/O Channels: 4
- Resolution: 18
from Campbell Scientific, Inc.
The CR5000 is a rugged, high performance, integrated datalogger/data acquisition system with a built-in keyboard, graphics display, and PCMCIA card slot. It combines 16-bit resolution with a maximum throughput of 5000 measurements per second. The CR5000 is available with a built-in sealed... [See More]
- Differential Channels: Yes
- Resolution: 16
- Digital I/O Channels: 8
- Form Factor: Panel / Chassis Mount
from Define Instruments
What it does: Enables sophisticated monitoring, control and data logging of up to 16 input signals from a variety of sources. Easy DAQ and onboard data logging. Get all your data acquisition (DAQ) requirements fulfilled with the Zen Datalogger. It logs data onto a 1GB micro SD card, so you can... [See More]
- Analog Channels: 16
- Resolution: 16
- Digital I/O Channels: 4
- Accuracy: 0.1000
from Fluidwell bv
M853 is an ultra-low power “all-in-one ” Data Acquisition & Communication Module including datalogging, designed for a wide-range industrial applications. The M853 can be fully configured according to your process requirements. No additional signal converters / amplifiers,... [See More]
- Analog Channels: 4
- Sampling Frequency: 0.0040
- Digital I/O Channels: 4
- Resolution: 12
from Spectral Dynamics, Inc.
The Model VX2805B is a completely integrated 8 channel data recording VXI module. Each channel includes a bridge signal conditioner, a low pass filter, a 16-bit 5M Samples/sec/ch. ADC, and 16M Samples of DRAM storage per channel. DRAM may be divided into 2, 4 or 8 segments for multiple event... [See More]
- Analog Channels: 8
- Digital I/O Channels: 0
- Differential Channels: Yes
- Sampling Frequency: 5000
from OMEGA Engineering, Inc.
The DPF701 Series ratemeter/ totalizer offers user programming via the 5 front-panel keys. Scale factor may be programmed from -99,999 to 999,999 (any decimal point, multiply or divide), while offset may be programmed from -99,999 to 999,999 (any decimal point). Programs are stored in non-volatile... [See More]
- Analog Channels: 1
- Accuracy: 1
- Sampling Frequency: 30
- Form Factor: Stand-alone
from OROS
OR38 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR38 is a synthesis of components usually used separately for measurements. OR38 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]
- Analog Channels: 32
- Digital I/O Channels: 1
- Differential Channels: Yes
- Sampling Frequency: 40
from CAS DataLoggers
Internal GSM Modem. The dataTaker DT82EM is an intelligent data logger that incorporates a built-in GSM modem with email and SMS support for automated data and alarm transfer from remote sites. The DT82EM features USB memory stick support, 18 bit resolution, extensive communications capabilities and... [See More]
- Analog Channels: 2
- Sampling Frequency: 0.0250
- Digital I/O Channels: 4
- Resolution: 18
from Campbell Scientific, Inc.
Campbell Scientific replaced the CR200-series dataloggers with the CR200X-series dataloggers. The new dataloggers feature expanded memory for the program and operating system (OS). The expanded memory allows: Up to 128 public variables instead of 48. Up to eight tables instead of four. Compiled... [See More]
- Analog Channels: 8
- Application: General Lab & Industrial
- Form Factor: Panel / Chassis Mount
- Excitation: Voltage
from Spectral Dynamics, Inc.
The Model VX2824B is a completely integrated 8 channel data recording VXI module. Each channel includes a bridge signal conditioner, a low pass filter, a 16-bit 2.5M Samples/sec/ch. ADC, and 16M Samples of DRAM storage per channel. DRAM may be divided into 2, 4 or 8 segments for multiple event... [See More]
- Analog Channels: 8
- Digital I/O Channels: 0
- Differential Channels: Yes
- Sampling Frequency: 2500
from OMEGA Engineering, Inc.
#162;10 Year Battery Life. ¢Wide Temperature Range. ¢Uses Type K Infrared Thermocouple. ¢NIST Traceable Calibration. ¢Real-Time Operation. ¢Programmable Start/Stop Time. ¢Miniature Size. The OM-CP-IRTC110 is a miniature, battery powered, stand alone, infrared... [See More]
- Analog Channels: 1
- Application: General Lab & Industrial; Environmental
- Form Factor: Stand-alone
- Inputs: Thermocouple Input
from OROS
OROS introduces the first removable disk for a Noise & Vibration analyzer: the Mobi-Disk .This rugged 60GB disk gives an unprecedented flexibility and power to the OROS 3-Series analyzers. For the first time it is now possible to use the analyzer as a real data recorder, and this even without... [See More]
- Analog Channels: 16
- Resolution: 24
- Sampling Frequency: 100
- Form Factor: Stand-alone
from CAS DataLoggers
The Industrial Data Logger. The dataTaker DT82I was designed for industrial applications that focus on flexible serial type communications such as RS232, RS422 and RS485. The DT82i is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit resolution, extensive... [See More]
- Analog Channels: 6
- Sampling Frequency: 0.0250
- Digital I/O Channels: 4
- Resolution: 18
from Campbell Scientific, Inc.
Campbell Scientific replaced the CR200-series dataloggers with the CR200X-series dataloggers. The new dataloggers feature expanded memory for the program and operating system (OS). The expanded memory allows: Up to 128 public variables instead of 48. Up to eight tables instead of four. Compiled... [See More]
- Analog Channels: 8
- Application: General Lab & Industrial
- Form Factor: Panel / Chassis Mount
- Excitation: Voltage
from CAS DataLoggers
The Intelligent Logger. The dataTaker DT80 is an intelligent data logger with an extensive array of features that allow it to be used across a wide variety of applications. This robust, stand alone, low power data logger features USB memory stick support, 18 bit resolution, extensive communications... [See More]
- Analog Channels: 15
- Sampling Frequency: 0.0250
- Digital I/O Channels: 12
- Resolution: 18
from Campbell Scientific, Inc.
Campbell Scientific replaced the CR200-series dataloggers with the CR200X-series dataloggers. The new dataloggers feature expanded memory for the program and operating system (OS). The expanded memory allows: Up to 128 public variables instead of 48. Up to eight tables instead of four. Compiled... [See More]
- Analog Channels: 8
- Application: General Lab & Industrial
- Form Factor: Panel / Chassis Mount
- Excitation: Voltage