DC Voltage Data Loggers and Data Recorders

73 Results
Data Acquisition (DAQ) -- 5880-OM-240-ND [OM-240 from OMEGA Engineering, Inc.]
from DigiKey

TEMPERATURE, PROCESS & STRAIN DA [See More]

  • Resolution: 8
  • Outputs: Analog Voltage Output
  • DC Voltage: 12 ~ 24V
16-Channel Isolated High Voltage Measurement Instrument -- EX1402
from AMETEK Programmable Power

16-Channel isolated high voltage measurement instrument. 24-bit SAR ADC per Channel. 128k samples/second/channel sample rate. 1000V channel-channel isolation. 500V channel-ground isolation. Input voltage ranges peak: ±420V/ ±10V/ ±1V. Data logger acquisition mode. 3-Pin screw... [See More]

  • Analog Channels: 16
  • Application: General Lab & Industrial; Medical / Biomedical
  • Form Factor: Rack Mount
  • DC Voltage: 12-50 V
Current/Voltage Data Logger -- PCE-LOC 20
from PCE Instruments / PCE Americas Inc.

PCE-LOC 20 Current/Voltage data logger. For Simulation and Measurement of Current and Voltage / Li-Ion battery / Continuity tester / Ramp function / Data logger. The current/voltage data logger PCE-LOC 20 can be used to directly simulate process currents in current loop, mV and mA. This allows the... [See More]

Multi-channel Digital Transmitter -- AWT440
from ABB Measurement & Analytics

Users of the AWT440 benefit from plug-and-play connectivity, automatic sensor recognition and set-up. Enabling: – Automatic connection of up to 4 digital sensor. – Intuitive software with full colour graphical display. – Data logging and graphical process trending. – Full... [See More]

  • Analog Channels: 4
  • Form Factor: Panel / Chassis Mount
  • Digital I/O Channels: 6
  • Application: General Lab & Industrial
Analog Recorders 100mm (Dot Printing Type) -- EL3000 Series
from CHINO Works America Inc.

EL3000 series is a dot printing type analog recorder sized 144x144mm with 100mm width chart. The unit starts recording as soon as the power supply and input are connected and it is also easy to operate. Scale plate, input range and function of the recorder can be selected for various purpose and... [See More]

  • Analog Channels: 6
  • Application: General Lab & Industrial
  • Form Factor: Stand-alone
  • DC Voltage: +/-13.8mV to 50V
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 122880
Process Instrumentation, Process Recorders, SIREC D200 Recorder
from Siemens Process Instrumentation

The SIREC D200 is a 144 mm x 144 mm display recorder with 3 to 12 analog channels and up to 8 digital channels. The wide range of SIREC D products accommodates continuous monitoring, system maintenance, process optimization and troubleshooting requirements. Sampling rate 100/200/500 msec. Accuracy:... [See More]

  • Analog Channels: 12
  • Sampling Frequency: 0.0020
  • Digital I/O Channels: 8
  • Accuracy: 0.1000
Kipp & Zonen LOGBOX SE Data Logger -- 3303096
from OTT Hydromet

Highly accurate, versatile, waterproof data logger. The LOGBOX SE is a data logger with analog, digital and Modbus ® inputs that allow connection to multiple instruments at the same time. Each input can convert measured values into engineering units. The data is stored on a SD memory card; 512... [See More]

  • Accuracy: 0.0500
  • DC Voltage: 6 x AA internal batteries or external supply 4 to 24 V
  • Form Factor: Panel / Chassis Mount
  • Outputs: 4, maximum input 15 V, logic levels 3 x 3 V and 1 x 0.5 V
DataVU 7 Paperless Chart Recorder
from West Control Solutions

DataVU 7 provides advanced flexibility to meet a user ’s specific requirements without the need to change a process to fit the recorder. If process requirements are subject to change at a later date then the user benefits from the ease with which modifications can be made to the recorder... [See More]

  • Analog Channels: 24
  • Form Factor: Panel / Chassis Mount
  • Digital I/O Channels: 24
  • Application: General Lab & Industrial
4 Channel State Recorder -- OM-CP-QUADSTATE
from OMEGA Engineering, Inc.

The OM-CP-QUADSTATE is a four channel, battery powered, stand alone state recorder. This is an all- in-one compact, portable, easy to use device that will measure and record up to 52,428 state changes. The OM-CP-QUADSTATE senses input transitions or contact closures from external sources such as... [See More]

  • Analog Channels: 4
  • Application: General Lab & Industrial
  • Form Factor: Stand-alone
  • DC Voltage: 0-30V
Universal Data Logger -- SL7000
from Status Instruments, Inc.

The SL7000 is a data logger with a very flexible combination of inputs - from a single temperature input, up to 4 universal inputs combined with an internal temperature and RH, as well as an optional external temperature and RH sensor. All units also feature a digital input which can be used as an... [See More]

  • Analog Channels: 9
  • Application: General Lab & Industrial
  • Form Factor: Stand-alone
  • DC Voltage: +/- 100mV, 0-1V, 0-10V
Temperature and Humidity Data Logger -- DL2000
from Vaisala

For monitoring temperature, humidity, with optional analog input. The Vaisala DL2000 data logger uses highly calibrated temperature and humidity sensors to provide accurate and stable measurement, with an optional analog input channel for other parameters and door contacts. Along with superior... [See More]

  • Analog Channels: 4
  • Form Factor: Panel / Chassis Mount
  • Accuracy: 1
  • Application: General Lab & Industrial
Data Logger with Inputs for Analogue, Digital and Passive Sensors -- Humlog 20 E
from E+E Elektronik

The Humlog 20 E data logger features one digital and two analogue inputs. Up to 4 humidity and temperature digital probes Logprobe 20 can be connected to the digital input. 1 x Digital input. up to 4 Humidity/Temperature sensors Logprobe 20. 2 x Analogue inputs. 4...20 mA. 0...20 mA. 0...1 V. Pt100... [See More]

  • Form Factor: Stand-alone
  • DC Voltage: 0-1 V
  • Application: General Lab & Industrial
  • DC Current: 0-20 mA
16 Channel Datalogger with SD Card -- Zen Datalogger
from Define Instruments

What it does: Enables sophisticated monitoring, control and data logging of up to 16 input signals from a variety of sources. Easy DAQ and onboard data logging. Get all your data acquisition (DAQ) requirements fulfilled with the Zen Datalogger. It logs data onto a 1GB micro SD card, so you can... [See More]

  • Analog Channels: 16
  • Resolution: 16
  • Digital I/O Channels: 4
  • Accuracy: 0.1000
Data-Chart Paperless Recorder Series -- DC2000
from Monarch Instrument

If you demand: Higher reliability. Increased flexibility. Optimum efficiency. Lower costs. DataChart 2000 Series Paperless Recorders are the instruments for you!. Overview. The Data-Chart 2000 has 2, 4, 6 or 12 direct universal isolated inputs that are menu selectable for DC voltage, DC current,... [See More]

  • Analog Channels: 12
  • Resolution: 16
  • Sampling Frequency: 0.0080
  • Accuracy: 0.0600
Structural / Environmental Monitoring Data Acquisition System -- DL8M
from M.A.E. Apparecchiature Elettroniche srl

DL8M is the ideal solution for all environmental or structural monitoring in which high resolution, velocity of implementation and low costs of system management are required, together with the greatest simplicity in management and processing acquired data. DLM8 allows to briefly and easily realize... [See More]

  • Analog Channels: 8
  • Resolution: 24
  • Differential Channels: Yes (optional feature)
  • Form Factor: Panel / Chassis Mount
Downhole Orientation Sensor and Data Logger -- 3DM-DH3™
from LORD MicroStrain Sensing Systems

Downhole Orientation Sensor and Data Logger. Overview. The 3DM-DH3 ™ is a downhole orientation sensor and datalogger. It incorporates acceleration sensors, magnetic field sensors, and temperature sensors, together with an on-board microprocessor, embedded software algorithm, non-volatile... [See More]

  • Resolution: 24
  • Application: General Lab & Industrial
  • Form Factor: PC Board
  • DC Voltage: 6-10 V
Cellular 2 Channel Data Logger -- LogBox 3G
from CAS DataLoggers

Description. The Novus LogBox 3G Cellular 2 Channel Data Logger. The LogBox 3G provides 2 universal analog inputs, 1 digital input and 1 digital output with an internal 3G wireless cellular modem and compatibility with the NOVUS Cloud web portal. The universal inputs accept thermocouples and RTD... [See More]

  • Analog Channels: 2
  • Resolution: 15
  • Digital I/O Channels: 1
  • Form Factor: Stand-alone
High Speed Data Logger -- 9330
from Interface, Inc. - AZ

24 bit resolution. 3750 Hz update rate. Peak and valley capture. Log to SD card at 1000Hz. USB Port with software. ±5V analog output. Rechargeable battery. 20 Hour battery life/ 300 hour standby. Stores up to 6 sensor calibrations. Powers up to 4x 350 ohm sensors [See More]

  • Resolution: 24
  • Application: General Lab & Industrial
  • Form Factor: Stand-alone
  • DC Voltage: +/- 3.5mV/V
8-Channel Temperature Data Logger -- USB-5203
from Measurement Computing

USB-based 8-channel temperature data logger (CompactFlash) supports 4 sensor types, with high/low alarms, 8 digital I/O lines. KEY HIGHLIGHTS. The USB-5200 Series stand-alone temperature data loggers provide highly accurate temperature measurements for remote applications. Features include... [See More]

  • Analog Channels: 8
  • Digital I/O Channels: 8
  • Differential Channels: Yes
  • Resolution: 24
FS 4800 Portable DataLogger -- 004 800 000 016
from FiberSensing, SA

Fast acquisition for dynamic measurements, FFT analysis [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 8
  • Differential Channels: Yes
  • Sampling Frequency: 20
Tiny Logging Module Provides 2 Analog Inputs and 1 Electromechanical Relay -- USBP-DAQ-2AI-1EM
from ACCES I/O Products, Inc.

Features. Designed for long-term standalone data logging (months or more). "Mass Storage Device" interface for configuration and downloading data. 2 differential 16-bit analog inputs. Form C electromechanical relay switches up to 1A. Flexible on-device monitoring and alarm functionality. External... [See More]

  • Analog Channels: 2
  • Resolution: 16
  • Differential Channels: Yes
  • Form Factor: PC Board
Dual-line Flow Rate/Totalizers -- Model PD6200
from Clark Solutions

Simultaneous display of rate and total makes the 2-line PD6200 Rate/Totalizer an ideal choice for flow applications. The PD6200 may be configured for a variety of analog input signals, while the PD6300 will take pulse input signals. Via the UV-resistant, NEMA 4X front panel, the main and secondary... [See More]

  • Analog Channels: 1
  • Application: General Lab & Industrial
  • Form Factor: DIN Rail
  • DC Voltage: 0-5V, 1-5V, ±10V
Streampix 5 with DAQ Module
from NorPix, Inc.

StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]

  • Analog Channels: 32
  • Digital I/O Channels: 48
  • Differential Channels: Yes
  • Sampling Frequency: 1000
Data Acquisition System -- Q.monixx A117
from Gantner Instruments, Inc.

Q.monixx is a new addition to the Q.series product family – the ideal edge computing and data logging solution for reliable process control and asset monitoring. The standard I/O configuration for the Q.monixx includes up to 8 universal analog inputs, 8 digital inputs, 4 digital outputs, 2... [See More]

  • Analog Channels: 8
  • Resolution: 24
  • Digital I/O Channels: 14
  • Form Factor: DIN Rail
Data Acquisition System -- SLICE Nano™
from Diversified Technical Systems, Inc. (DTS)

SLICE is a revolutionary data acquisition system (DAS) with unmatched functionality in an unbelievably small size. Available in 2 configurations, the SLICE DAS offer flexibility, superior technology and reliable data recording solutions for mission critical test applications. The Base SLICE contains... [See More]

  • Analog Channels: 3
  • Sampling Frequency: 450
  • Digital I/O Channels: 0
  • Resolution: 16
Compact Environmental Data Logger -- Met[LOG]
from RainWise, Inc.

The Met[LOG] offers superior functionality in a compact data logger with connection through LAN (Ethernet). The new Met[LOG] as well as other Lambrecht Meteo products such as the Rain[e], EOLOS, Arco, THP and WENTO, are all operational through simple auto configuration at just one push of a button. [See More]

  • Analog Channels: 4
  • Application: Environmental
  • Form Factor: DIN Rail
  • DC Voltage: 0 - 10 V
Screen Recorder -- KD7
from Sifam Tinsley UK

Features. • Visualisation of current and archived data according to customer configuration (synoptic maps, charts, tables) by any web browser. • Readout up to 2500 values from slave devices (up to 100 devices, each 25 registers). • User-friendly application for data configuration. [See More]

  • Analog Channels: 12
  • Form Factor: Panel / Chassis Mount
  • Digital I/O Channels: 16
  • DC Voltage: 0 - ±9999 mV
WebAlert™ -- WA400
from Iwaki America and Walchem, IWAKI America Inc

WebAlert ® was developed to meet the increasing demands for improved operational efficiencies and enhancements to service programs that can be gained by continuous monitoring of remote equipment and systems. WebAlert ® seamlessly web-enables your installed equipment, providing local and... [See More]

  • Analog Channels: 6
  • Form Factor: Panel / Chassis Mount
  • Digital I/O Channels: 6
  • Application: General Lab & Industrial
Data Collector for External Sensor -- OPUS20E
from LufftUSA

Description: The Opus20E offers the highest flexibility and is excellent value for money. It allows the connection of up to 4 external temperature and relative humidity sensors, as well as 2 further analogue sensors. Intelligent BUS sensors can be integrated via the OPUS20E ’s RS485 interface... [See More]

  • Form Factor: DIN Rail
  • DC Voltage: 0-1V
  • Application: Environmental
  • DC Current: 0-20mA, 4-20mA
OMNIAlog Logger MI400 MAVT GPRS
from Next Industries S.r.L

The OMNIAlog MI400 MAVT is an ultra low powered logger with integral modem designed specifically for remote applications. The next step up from the MI400 MAV, it has more analogue inputs and Modbus slave capabilities. 4 differential software programmable analog input. Each of the 4 channels offers... [See More]

  • Analog Channels: 4
  • Digital I/O Channels: 0
  • Differential Channels: Yes
  • Resolution: 24
Process Data Logger -- Model PDL
from OTEK Corporation

OTEK's Process Data Logger PDL (3.78"W x 3.78"H x 3"D) was specifically designed to satisfy the need for long term and capacity data logging in "burn in" ovens for the semiconductor industry, as well as other high reliability applications. The PDL is loaded with the latest technology (ARM7... [See More]

  • Analog Channels: 48
  • Form Factor: Modular Bay or Slot System
  • Differential Channels: Yes
  • Application: General Lab & Industrial
Data Logger -- LOGBOX SE
from Kipp & Zonen, Inc.

4 differential and 4 single-ended analogue inputs, 4 digital inputs. Connect up to 8 Kipp & Zonen Smart radiometers. Quad-band GSM/GPRS modem with external antenna. Send data to an e-mail address or FTP server. LOGBOX SE is a data logger with analogue and digital inputs that allow connection to... [See More]

  • Analog Channels: 4
  • Digital I/O Channels: 4
  • Differential Channels: Yes
  • Resolution: 24
Data logger Endress+Hauser Ecograph RSG35-B2A
from Automation24, Inc.

The RSG35-B2A data logger from Endress+Hauser is used to securely and completely record and visualize all process sequences. Because every measured value counts, the Ecograph T RSG35 Universal Data Manager records, displays and monitors all analog or digital input signals. The measured values are... [See More]

  • Digital I/O Channels: 6
  • Form Factor: Panel / Chassis Mount; Panel mounting
  • Resolution: 24
  • DC Voltage: 24 V AC/DC
8 Channel VXI Data Acquisition Module -- VIDAS VX2705B
from Spectral Dynamics, Inc.

The Model VX2705B is a completely integrated 8 channel data recording VXI module. Each channel includes a low pass filter, a 16-bit 5M Samples/sec/ch. ADC, and 16M Samples of DRAM storage per channel. DRAM may be divided into 2, 4, or 8 segments for multiple event recording. Built-in channel... [See More]

  • Analog Channels: 8
  • Digital I/O Channels: 0
  • Differential Channels: Yes
  • Sampling Frequency: 5000
Field Data Scanning Unit -- SE3000 Series
from CHINO Works America Inc.

SE3000 series scanning units are designed for data logging with a personal computer. The basic unit with 6 input points can be connected to 7 sub units (6 input points / sub unit) and maximum 48 analog data can be collected. Two soft ware packages, "KIDS" for data logging and "PASS" for parameter... [See More]

  • Analog Channels: 6
  • Accuracy: 0.1000
  • Differential Channels: Yes
  • Form Factor: DIN Rail
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 122880
Process Instrumentation, Process Recorders, SIREC D300 Recorder
from Siemens Process Instrumentation

The SIREC D300 is a multi-functional 144 mm x 144 mm display recorder with 8 to 16 analog channels and up to 16 digital channels. The wide range of SIREC D products accommodates continuous monitoring, system maintenance, process optimization and troubleshooting requirements. Fast scanning rate of 20... [See More]

  • Analog Channels: 16
  • Sampling Frequency: 0.0020
  • Digital I/O Channels: 16
  • Accuracy: 0.1000
Kipp & Zonen METEON 2.0 Smart Irradiance Meter -- 0388900
from OTT Hydromet

Battery operated handheld dat logger for PV related solarradiation measurement, for up to 7 analog and smart sensors, with carrying case. The METEON 2.0 is a compact handheld display and data logger optimized for PV related solar radiation measurement. It accepts simultaneously up to 5 Smart and one... [See More]

  • Accuracy: 0.1000
  • DC Voltage: 5 x AA internal batteries or external supply 10 to 24 V
  • Form Factor: Panel / Chassis Mount
  • Outputs: 1 x kWh energy meter S0 pulse
4 Channel Voltage Data Logger -- OM-CP-QUADVOLT
from OMEGA Engineering, Inc.

The OM-CP-QUADVOLT are low cost, high resolution, miniature battery powered, stand-alone voltage input dataloggers. In addition, the OM-CP-QUADVOLT allows the user to store user defined engineering units into the device as well as scale factors and offset values. This enables the user to easily... [See More]

  • Analog Channels: 4
  • Application: General Lab & Industrial
  • Form Factor: Stand-alone
  • DC Voltage: -1-16V
Universal Data Logger -- DL4000
from Vaisala

For monitoring DC voltage or 0-20 mA current loop outputs. ​ ​The DL4000 data loggers are a simple solution for recording and monitoring pressure, flow, fluid level, pH, electrical properties, moisture and gas concentrations. Ideal for use in standalone or networked data logging... [See More]

  • Analog Channels: 4
  • Accuracy: 0.1500
  • Resolution: 12
  • Form Factor: Panel / Chassis Mount
DataChart® 2 Channel Paperless Recorder -- DC1250
from Monarch Instrument

The DataChart 1250 is an economical dual input process recorder. It accepts thermocouples, RTD's, DC mA, DC Voltage, frequency and pulse inputs. CompactFlash cards up to 2 GB size can be used allowing many data points to be stored over long periods of time. With intuitive operation, flexible input... [See More]

  • Analog Channels: 2
  • Accuracy: 0.1000
  • Sampling Frequency: 0.1000
  • Form Factor: Panel / Chassis Mount; DIN Rail; Stand-alone
Compact Data Acquisition and Control System -- ADwin-X-A20
from CAS DataLoggers

CAS is pleased to announce the new ADwin-X-A20 compact data acquisition and control system. It features a high performance, dual-core, 64-bit processor plus analog and digital inputs and outputs and a 1GB Ethernet communications interface to provide extremely precise, low latency real-time... [See More]

  • Analog Channels: 8
  • Digital I/O Channels: 8
  • Differential Channels: Yes
  • Sampling Frequency: 1000
Battery-Powered Remote Counter, Event, and State Data Logger -- USB-505
from Measurement Computing

Battery-powered remote counter, event, and state data logger measures and stores up to 32,510 readings. KEY HIGHLIGHTS. The USB-500 Series stand-alone, low cost data loggers are ideal for remote applications. Features include support for temperature, humidity, voltage, current, and event/state... [See More]

  • Analog Channels: 1
  • Application: General Lab & Industrial
  • Form Factor: Stand-alone
  • DC Voltage: 3 - 28 VDC
Data Logger -- RainLog™
from RainWise, Inc.

The RainWise RainLog data logger provides an economical method of logging rainfall at a remote location where power is not available. This battery operated logger fits inside our polypropylene rain gauge and will log total rainfall at a one minute resolution for up to one year. It can easily be... [See More]

  • Analog Channels: 1
  • Form Factor: Stand-alone
  • Digital I/O Channels: 0
  • Application: Environmental; Weather / Meteorology
Hand-held Measuring Device with Pyrometer -- XC250
from LufftUSA

Description: The powerful and compact handheld device with state-of-the-art and robust design. Excellent accuracy. The high-resolution color screen displays rel. humidity, temperature and dew point. Excellent readability. The calibration function (offset correction) guarantees the long-term use... [See More]

  • Form Factor: Hand-Held
  • DC Voltage: 5.5 VDC
  • Application: Environmental
  • DC Current: 70 mA
OMNIAlog Logger MI480
from Next Industries S.r.L

The OMNIAlog MI480 is a smart datalogger that provides an extensive array of features that allow it to be used across a wide variety of applications. The MI480 is a robust, stand alone, low power data logger featuring USB memory stick support, 24 bit resolution, extensive communications capabilities... [See More]

  • Analog Channels: 8
  • Digital I/O Channels: 2
  • Differential Channels: Yes
  • Resolution: 24
Irradiance Data Logger -- METEON
from Kipp & Zonen, Inc.

Hand-held real-time irradiance display. Integrated data logging. 1 analogue millivolt input. Long operation on internal batteries. User-friendly Windows ™ software. METEON is an accurate hand-held unit to be used in combination with a passive (non-powered) radiometer to display and record... [See More]

  • Analog Channels: 1
  • Accuracy: 0.1000
  • Resolution: 16
  • Form Factor: Stand-alone
Data logger NOVUS FieldLogger 8812120004 [8812120004 from Novus Automation, Inc.]
from Automation24, Inc.

Fieldlogger 8812120004 from NOVUS automation is a dynamic and versatile solution for keeping track of data points simultaneously, while also providing alarm outputs when needed. An exclusive color HMI can be attached or remotely installed for local indication or configuration. The 8812120004 data... [See More]

  • Analog Channels: 8
  • Resolution: 24
  • Digital I/O Channels: 8
  • Form Factor: DIN Rail; DIN rail 35 mm
8 Channel VXI Data Acquisition Module -- VIDAS VX2805B
from Spectral Dynamics, Inc.

The Model VX2805B is a completely integrated 8 channel data recording VXI module. Each channel includes a bridge signal conditioner, a low pass filter, a 16-bit 5M Samples/sec/ch. ADC, and 16M Samples of DRAM storage per channel. DRAM may be divided into 2, 4 or 8 segments for multiple event... [See More]

  • Analog Channels: 8
  • Digital I/O Channels: 0
  • Differential Channels: Yes
  • Sampling Frequency: 5000
Handy Logger -- MR2041 Series
from CHINO Works America Inc.

Handy logger MR2041 is a palm size data logger, it capable to store up to 10000 data per each channel. Power supply of logger is selectable from AA battery or AC adaptor, so it is usable as a portable type logger or fixing type logger. Using the exclusive software, recording/recalling of data and... [See More]

  • Analog Channels: 4
  • Accuracy: 0.1000
  • Sampling Frequency: 1.00E-3
  • Form Factor: Stand-alone
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 250000
Process Instrumentation, Process Recorders, SIREC D400 Recorder
from Siemens Process Instrumentation

The SIREC D400 is a high-end 300 mm x 300 mm XGA display recorder with 16 to 48 analog channels and up to 48 digital channels. The wide range of SIREC D products accommodates continuous monitoring, system maintenance, process optimization and troubleshooting requirements. Fast scanning rate of 20 /... [See More]

  • Analog Channels: 48
  • Sampling Frequency: 0.0020
  • Digital I/O Channels: 48
  • Accuracy: 0.1000
Kipp & Zonen METEON Data Logger -- 0365910
from OTT Hydromet

Battery operated hand-held data logger with carrying case. The METEON is an accurate hand-held unit to be used in combination with a passive (non-powered) radiometer to display and record measurements of solar irradiance. Its small size, long battery life and accurate single voltage input make it an... [See More]

  • Accuracy: 0.1000
  • DC Voltage: 2 x AA internal
  • Form Factor: Panel / Chassis Mount
Environmental Surveillance -- iSD-TH
from OMEGA Engineering, Inc.

The OMEGA® iSD environmental monitor provides Web-based remote surveillance of environmental conditions in critical HVAC applications such as computer server rooms, clean rooms, laboratories, museums, warehouses, or any remote facility. View and record Temperature, Relative Humidity and Dew Point... [See More]

  • Form Factor: Panel / Chassis Mount
  • DC Voltage: 9 - 12 V
  • Application: Environmental
  • Outputs: Relay Output
DataChart® Advanced Paperless Data Acquistion System -- DC6000
from Monarch Instrument

The DataChart 6000 is the most advanced paperless recording system available. It incorporates the latest in measurement, communication, interface and processing technologies to deliver unmatched performance for your data acquisition application. The Data Chart 6000 is like no other paperless... [See More]

  • Analog Channels: 12
  • Sampling Frequency: 0.0100
  • Digital I/O Channels: 12
  • Resolution: 16
Compact, Universal Data Logger -- Delphin Loggito LAN Logger
from CAS DataLoggers

The Loggito LAN Data Logger by Delphin proves that good things do indeed come in small packages! The Loggito is excellent for distributed monitoring systems, data acquisition with a low number of channels and other low power applications in a wide variety of industries. The Loggito can be used as a... [See More]

  • Analog Channels: 8
  • Sampling Frequency: 1
  • Digital I/O Channels: 8
  • Resolution: 24
Data Translation Internet Enabled Vibration-Acoustic Data Logger -- WebDAQ DT5837
from Measurement Computing

KEY HIGHLIGHTS. The WebDAQ DT5837 is a stand-alone, vibration and acoustic data logger designed for remote monitoring, analysis, and control. **This device does not ship with a PS-9V1AEPS230V power supply**. Log four simultaneous IEPE inputs. Built-in web server allows access from any device with a... [See More]

  • Analog Channels: 4
  • Sampling Frequency: 51
  • Digital I/O Channels: 4
  • Resolution: 24
Hand-held Temperature/Humidity Measuring Device -- XC200
from LufftUSA

Description: The powerful and compact handheld device with state-of-the-art and robust design. Excellent accuracy. The high-resolution color screen displays rel. humidity, temperature and dew point. Excellent readability. The calibration function (offset correction) guarantees the long-term use... [See More]

  • Form Factor: Hand-Held
  • DC Voltage: 5.5 VDC
  • Application: Environmental
  • DC Current: 70 mA
OMNIAlog Logger MI816C
from Next Industries S.r.L

The OMNIAlog MI816 is a smart datalogger that provides an extensive array of features that allow it to be used across a wide variety of applications. The MI816C is a robust, stand alone, low power data logger featuring USB memory stick support, 24 bit resolution, extensive communications... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 2
  • Differential Channels: Yes
  • Resolution: 24
Data logger NOVUS LogBox Connect 8813005500 [8813005500 from Novus Automation, Inc.]
from Automation24, Inc.

LogBox Connect 8813005500 from NOVUS automation is a dynamic and versatile solution for keeping track of data points simultaneously, while also providing alarm outputs. Data can be accessed anywhere at any time thanks to the WiFi communication capability. The LogBox Connect 8813005500 data logger... [See More]

  • Digital I/O Channels: 1
  • Form Factor: Screw mounting
  • Resolution: 15
  • DC Voltage: 10-30 V DC
8 Channel VXI Data Acquisition Module -- VIDAS VX2824B
from Spectral Dynamics, Inc.

The Model VX2824B is a completely integrated 8 channel data recording VXI module. Each channel includes a bridge signal conditioner, a low pass filter, a 16-bit 2.5M Samples/sec/ch. ADC, and 16M Samples of DRAM storage per channel. DRAM may be divided into 2, 4 or 8 segments for multiple event... [See More]

  • Analog Channels: 8
  • Digital I/O Channels: 0
  • Differential Channels: Yes
  • Sampling Frequency: 2500
Hybrid Memory Recorders -- AH4000 Series
from CHINO Works America Inc.

AH4000 series is a hybrid recorder which employs bright and clear, easy to view LCD display. Measuring value display is prepared as 1 point display, multi-points simultaneous display and digital display + bar graph display. Various measuring and recording settings can be easily done by front key... [See More]

  • Analog Channels: 24
  • Application: General Lab & Industrial
  • Form Factor: Stand-alone
  • DC Voltage: +/-13.8mV to 50V
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 250000
SUTRON XLite Data Recorder in Enclosure -- 9210-ENC-B
from OTT Hydromet

The XLite 9210 Datalogger, a high performance data recorder & communications device for unattended, remote data acquisition, control & communications, is a multi-tasking logger with a 32 bit processor capable of making measurements & communicating simultaneously. XLite provides... [See More]

  • Resolution: 16
  • DC Voltage: -0.1 - 5V with respect - ground, single ended or differential
  • Form Factor: Panel / Chassis Mount
  • Outputs: 8 (6 Bi-Directional, 2 input only)
Virtual Chart Recorder -- iTHX-SD
from OMEGA Engineering, Inc.

The OMEGA® iTHX-SD transmitter lets you monitor and record Temperature, Relative Humidity and Dew Point over an Ethernet network or the Internet with no special software except a Web browser. [See More]

  • Form Factor: Panel / Chassis Mount
  • DC Voltage: 9 - 12 V
  • Application: General Lab & Industrial
  • AC Voltage: 100 -240 Vac
Track-It™ DC Voltage & Current Data Logger with Long Life Battery
from Monarch Instrument

The Track-It ™ DC Voltage and Current Data Loggers are two channel battery powered stand alone compact data loggers that record up to 32,000 samples each of DC Voltage or Current data. Units are available in 4 DC voltage ranges or for DC current. The unit is easily configured using the... [See More]

  • Sampling Frequency: 5.00E-4
  • Form Factor: Stand-alone
  • Accuracy: 0.5000
  • Application: General Lab & Industrial
Data Acquisition System – Network Compatible and Modular -- Delphin ProfiMessage
from CAS DataLoggers

The Delphin ProfiMessage Data Acquisition System is a modular device for data acquisition and automation. A master/slave design makes ProfiMessage suitable for both small and large applications that require the processing of thousands of channels. Master and slave devices can each accommodate two... [See More]

  • Analog Channels: 15
  • Sampling Frequency: 160
  • Differential Channels: Yes
  • Resolution: 24
Stand-Alone Multifunction Data Logger -- LGR-5325
from Measurement Computing

Stand-alone, high-speed 100 kS/s, multifunction data logger; includes a 4 GB SD memory card, USB cable, and external power supply. KEY HIGHLIGHTS. The LGR-5320 Series of stand-alone, high-speed, multifunction data loggers provide analog input along with digital input, relay output, and four... [See More]

  • Analog Channels: 16
  • Sampling Frequency: 100
  • Digital I/O Channels: 16
  • Resolution: 16
Hand-held Temperature/Humidity,Flow, Air pressure Measuring Device -- XA1000
from LufftUSA

Description: The most precice and flexible all-rounder instrument for professional applications-easy to handle and robust. Allows various intelligent sensors to be connected with automatic recognition, saves measuring campaignes, allows all climate data to be calculated and archieved on a computer... [See More]

  • Form Factor: Hand-Held
  • DC Voltage: 5.5 VDC
  • Application: Environmental
  • DC Current: 200 mA