Web Enabled Data Loggers and Data Recorders

23 Results
16-Channel Isolated High Voltage Measurement Instrument -- EX1402
from AMETEK Programmable Power

16-Channel isolated high voltage measurement instrument. 24-bit SAR ADC per Channel. 128k samples/second/channel sample rate. 1000V channel-channel isolation. 500V channel-ground isolation. Input voltage ranges peak: ±420V/ ±10V/ ±1V. Data logger acquisition mode. 3-Pin screw... [See More]

  • Analog Channels: 16
  • Application: General Lab & Industrial; Medical / Biomedical
  • Form Factor: Rack Mount
  • DC Voltage: 12-50 V
OMNIAlog Logger MI400 MAVT GPRS
from Next Industries S.r.L

The OMNIAlog MI400 MAVT is an ultra low powered logger with integral modem designed specifically for remote applications. The next step up from the MI400 MAV, it has more analogue inputs and Modbus slave capabilities. 4 differential software programmable analog input. Each of the 4 channels offers... [See More]

  • Analog Channels: 4
  • Digital I/O Channels: 0
  • Differential Channels: Yes
  • Resolution: 24
Environmental Surveillance -- iSD-TH
from OMEGA Engineering, Inc.

The OMEGA® iSD environmental monitor provides Web-based remote surveillance of environmental conditions in critical HVAC applications such as computer server rooms, clean rooms, laboratories, museums, warehouses, or any remote facility. View and record Temperature, Relative Humidity and Dew Point... [See More]

  • Form Factor: Panel / Chassis Mount
  • DC Voltage: 9 - 12 V
  • Application: Environmental
  • Outputs: Relay Output
Screen Recorder -- KD7
from Sifam Tinsley UK

Features. • Visualisation of current and archived data according to customer configuration (synoptic maps, charts, tables) by any web browser. • Readout up to 2500 values from slave devices (up to 100 devices, each 25 registers). • User-friendly application for data configuration. [See More]

  • Analog Channels: 12
  • Form Factor: Panel / Chassis Mount
  • Digital I/O Channels: 16
  • DC Voltage: 0 - ±9999 mV
Environmental Data Logger -- dataTaker® DT82E
from CAS DataLoggers

The Environmental Data Logger. The dataTaker DT82E is an intelligent data logger that was designed with environmental applications in mind. The DT82E is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit resolution, extensive communications capabilities and... [See More]

  • Analog Channels: 6
  • Sampling Frequency: 0.0250
  • Digital I/O Channels: 4
  • Resolution: 18
DataChart® 2 Channel Paperless Recorder -- DC1250
from Monarch Instrument

The DataChart 1250 is an economical dual input process recorder. It accepts thermocouples, RTD's, DC mA, DC Voltage, frequency and pulse inputs. CompactFlash cards up to 2 GB size can be used allowing many data points to be stored over long periods of time. With intuitive operation, flexible input... [See More]

  • Analog Channels: 2
  • Accuracy: 0.1000
  • Sampling Frequency: 0.1000
  • Form Factor: Panel / Chassis Mount; DIN Rail; Stand-alone
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 122880
Data Translation Internet Enabled Thermocouple Data Logger -- WebDAQ DT5828
from Measurement Computing

KEY HIGHLIGHTS. The WebDAQ DT5828 is a stand-alone, temperature logger designed for remote monitoring and control of thermocouple data. **This device does not ship with a PS-9V1AEPS230V power supply**. Log 16 thermocouple channels. Built-in web server allows access from any device with a web... [See More]

  • Digital I/O Channels: 4
  • Resolution: 24
  • Sampling Frequency: 0.0750
  • Form Factor: Stand-alone
Data Acquisition & Communication Module -- M853
from Fluidwell bv

M853 is an ultra-low power “all-in-one ” Data Acquisition & Communication Module including datalogging, designed for a wide-range industrial applications. The M853 can be fully configured according to your process requirements. No additional signal converters / amplifiers,... [See More]

  • Analog Channels: 4
  • Sampling Frequency: 0.0040
  • Digital I/O Channels: 4
  • Resolution: 12
WebAlert™ -- WA400
from Iwaki America and Walchem, IWAKI America Inc

WebAlert ® was developed to meet the increasing demands for improved operational efficiencies and enhancements to service programs that can be gained by continuous monitoring of remote equipment and systems. WebAlert ® seamlessly web-enables your installed equipment, providing local and... [See More]

  • Analog Channels: 6
  • Form Factor: Panel / Chassis Mount
  • Digital I/O Channels: 6
  • Application: General Lab & Industrial
OMNIAlog Logger MI480
from Next Industries S.r.L

The OMNIAlog MI480 is a smart datalogger that provides an extensive array of features that allow it to be used across a wide variety of applications. The MI480 is a robust, stand alone, low power data logger featuring USB memory stick support, 24 bit resolution, extensive communications capabilities... [See More]

  • Analog Channels: 8
  • Digital I/O Channels: 2
  • Differential Channels: Yes
  • Resolution: 24
Splash Proof Wireless Temperature Data Logger -- OM-CP-RFOT
from OMEGA Engineering, Inc.

The OM-CP-RFOT is the most advanced wireless temperature data logger in the meat industry today. Its rugged design, equipped with a flexible piercing probe allows it to be used in the harshest environments. The OM-CP-RFOT is perfectly suited for smoke houses, ovens and other cooking processes up to... [See More]

  • Sampling Frequency: 5.00E-4
  • Application: General Lab & Industrial
  • Form Factor: Portable
  • Inputs: RTD Input
Environmental Data Logger with Modem -- dataTaker® DT82EM
from CAS DataLoggers

Internal GSM Modem. The dataTaker DT82EM is an intelligent data logger that incorporates a built-in GSM modem with email and SMS support for automated data and alarm transfer from remote sites. The DT82EM features USB memory stick support, 18 bit resolution, extensive communications capabilities and... [See More]

  • Analog Channels: 2
  • Sampling Frequency: 0.0250
  • Digital I/O Channels: 4
  • Resolution: 18
DataChart® Advanced Paperless Data Acquistion System -- DC6000
from Monarch Instrument

The DataChart 6000 is the most advanced paperless recording system available. It incorporates the latest in measurement, communication, interface and processing technologies to deliver unmatched performance for your data acquisition application. The Data Chart 6000 is like no other paperless... [See More]

  • Analog Channels: 12
  • Sampling Frequency: 0.0100
  • Digital I/O Channels: 12
  • Resolution: 16
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 122880
Data Translation Internet Enabled Vibration-Acoustic Data Logger -- WebDAQ DT5837
from Measurement Computing

KEY HIGHLIGHTS. The WebDAQ DT5837 is a stand-alone, vibration and acoustic data logger designed for remote monitoring, analysis, and control. **This device does not ship with a PS-9V1AEPS230V power supply**. Log four simultaneous IEPE inputs. Built-in web server allows access from any device with a... [See More]

  • Analog Channels: 4
  • Sampling Frequency: 51
  • Digital I/O Channels: 4
  • Resolution: 24
OMNIAlog Logger MI816C
from Next Industries S.r.L

The OMNIAlog MI816 is a smart datalogger that provides an extensive array of features that allow it to be used across a wide variety of applications. The MI816C is a robust, stand alone, low power data logger featuring USB memory stick support, 24 bit resolution, extensive communications... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 2
  • Differential Channels: Yes
  • Resolution: 24
Toroidal Conductivity System -- CDTX-45T
from OMEGA Engineering, Inc.

The CDTX-45T toroidal conductivity system is designed for online monitoring of chemically aggressive process solutions, water applications that coat or foul traditional sensors, and plating bath operations in which high current densities are present. The sensor consists of 2 metallic ribbon coils... [See More]

  • Accuracy: 0.5000
  • Application: General Lab & Industrial
  • Form Factor: Panel / Chassis Mount
  • Outputs: Analog Voltage Output (optional feature); Analog Current Output (optional feature); Relay Output (optional feature)
Industrial Data Logger -- dataTaker® DT82i
from CAS DataLoggers

The Industrial Data Logger. The dataTaker DT82I was designed for industrial applications that focus on flexible serial type communications such as RS232, RS422 and RS485. The DT82i is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit resolution, extensive... [See More]

  • Analog Channels: 6
  • Sampling Frequency: 0.0250
  • Digital I/O Channels: 4
  • Resolution: 18
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 250000
Virtual Chart Recorder -- iTHX-SD
from OMEGA Engineering, Inc.

The OMEGA® iTHX-SD transmitter lets you monitor and record Temperature, Relative Humidity and Dew Point over an Ethernet network or the Internet with no special software except a Web browser. [See More]

  • Form Factor: Panel / Chassis Mount
  • DC Voltage: 9 - 12 V
  • Application: General Lab & Industrial
  • AC Voltage: 100 -240 Vac
Universal Input Data Logger -- dataTaker® DT80
from CAS DataLoggers

The Intelligent Logger. The dataTaker DT80 is an intelligent data logger with an extensive array of features that allow it to be used across a wide variety of applications. This robust, stand alone, low power data logger features USB memory stick support, 18 bit resolution, extensive communications... [See More]

  • Analog Channels: 15
  • Sampling Frequency: 0.0250
  • Digital I/O Channels: 12
  • Resolution: 18
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 250000