Differential Channels Data Loggers and Data Recorders
from OROS
OR36 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR36 is a synthesis of components usually used separately for measurements. OR36 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]
- Analog Channels: 16
- Digital I/O Channels: 1
- Differential Channels: Yes
- Sampling Frequency: 40
from Measurement Computing
USB-based 8-channel temperature data logger (CompactFlash) supports 4 sensor types, with high/low alarms, 8 digital I/O lines. KEY HIGHLIGHTS. The USB-5200 Series stand-alone temperature data loggers provide highly accurate temperature measurements for remote applications. Features include... [See More]
- Analog Channels: 8
- Digital I/O Channels: 8
- Differential Channels: Yes
- Resolution: 24
from NorPix, Inc.
StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]
- Analog Channels: 32
- Digital I/O Channels: 48
- Differential Channels: Yes
- Sampling Frequency: 1000
from Campbell Scientific, Inc.
The CR5000 is a rugged, high performance, integrated datalogger/data acquisition system with a built-in keyboard, graphics display, and PCMCIA card slot. It combines 16-bit resolution with a maximum throughput of 5000 measurements per second. The CR5000 is available with a built-in sealed... [See More]
- Differential Channels: Yes
- Resolution: 16
- Digital I/O Channels: 8
- Form Factor: Panel / Chassis Mount
from CAS DataLoggers
CAS is pleased to announce the new ADwin-X-A20 compact data acquisition and control system. It features a high performance, dual-core, 64-bit processor plus analog and digital inputs and outputs and a 1GB Ethernet communications interface to provide extremely precise, low latency real-time... [See More]
- Analog Channels: 8
- Digital I/O Channels: 8
- Differential Channels: Yes
- Sampling Frequency: 1000
from FiberSensing, SA
Fast acquisition for dynamic measurements, FFT analysis [See More]
- Analog Channels: 16
- Digital I/O Channels: 8
- Differential Channels: Yes
- Sampling Frequency: 20
from RainWise, Inc.
The EDL is an electronic data logger incorporating non-volatile memory and a low power or "sleep" mode. The logger accepts Rainwise sensors. The RainWise EDL logger incorporates a real time clock, 128K, 256K, 512K and 1MB bytes of Static non-volatile data RAM. Data save intervals are user selectable... [See More]
- Analog Channels: 8
- Digital I/O Channels: 3
- Differential Channels: Yes
- Form Factor: Frame, in NEMA 4X Enclosure
from Next Industries S.r.L
The OMNIAlog MI400 MAVT is an ultra low powered logger with integral modem designed specifically for remote applications. The next step up from the MI400 MAV, it has more analogue inputs and Modbus slave capabilities. 4 differential software programmable analog input. Each of the 4 channels offers... [See More]
- Analog Channels: 4
- Digital I/O Channels: 0
- Differential Channels: Yes
- Resolution: 24
from OTEK Corporation
OTEK's Process Data Logger PDL (3.78"W x 3.78"H x 3"D) was specifically designed to satisfy the need for long term and capacity data logging in "burn in" ovens for the semiconductor industry, as well as other high reliability applications. The PDL is loaded with the latest technology (ARM7... [See More]
- Analog Channels: 48
- Form Factor: Modular Bay or Slot System
- Differential Channels: Yes
- Application: General Lab & Industrial
from CHINO Works America Inc.
SE3000 series scanning units are designed for data logging with a personal computer. The basic unit with 6 input points can be connected to 7 sub units (6 input points / sub unit) and maximum 48 analog data can be collected. Two soft ware packages, "KIDS" for data logging and "PASS" for parameter... [See More]
- Analog Channels: 6
- Accuracy: 0.1000
- Differential Channels: Yes
- Form Factor: DIN Rail
from Kipp & Zonen, Inc.
4 differential and 4 single-ended analogue inputs, 4 digital inputs. Connect up to 8 Kipp & Zonen Smart radiometers. Quad-band GSM/GPRS modem with external antenna. Send data to an e-mail address or FTP server. LOGBOX SE is a data logger with analogue and digital inputs that allow connection to... [See More]
- Analog Channels: 4
- Digital I/O Channels: 4
- Differential Channels: Yes
- Resolution: 24
from Spectral Dynamics, Inc.
The Model VX2705B is a completely integrated 8 channel data recording VXI module. Each channel includes a low pass filter, a 16-bit 5M Samples/sec/ch. ADC, and 16M Samples of DRAM storage per channel. DRAM may be divided into 2, 4, or 8 segments for multiple event recording. Built-in channel... [See More]
- Analog Channels: 8
- Digital I/O Channels: 0
- Differential Channels: Yes
- Sampling Frequency: 5000
from ACCES I/O Products, Inc.
Features. Designed for long-term standalone data logging (months or more). "Mass Storage Device" interface for configuration and downloading data. 2 differential 16-bit analog inputs. Form C electromechanical relay switches up to 1A. Flexible on-device monitoring and alarm functionality. External... [See More]
- Analog Channels: 2
- Resolution: 16
- Differential Channels: Yes
- Form Factor: PC Board
from OMEGA Engineering, Inc.
This OM-CP-RHTEMP1000 humidity and temperature data logger is a water proof (temperature measurement only), battery powered, stand-alone device used for automatically recording temperatures from -40 to 80 °C. This all-in-one compact, portable, easy to use device will measure and record up to... [See More]
- Analog Channels: 1
- Form Factor: Stand-alone
- Differential Channels: Yes
- Application: General Lab & Industrial
from OROS
OR38 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR38 is a synthesis of components usually used separately for measurements. OR38 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]
- Analog Channels: 32
- Digital I/O Channels: 1
- Differential Channels: Yes
- Sampling Frequency: 40
from Measurement Computing
Internet Enabled Thermocouple Data Logger with 16 thermocouple inputs, 24-bit resolution, 4 digital I/O, embedded operating system and web server; includes external power supply. KEY HIGHLIGHTS. The WebDAQ 316 is a stand-alone, temperature logger designed for remote monitoring and control of... [See More]
- Differential Channels: Yes
- Resolution: 24
- Digital I/O Channels: 4
- Form Factor: Stand-alone
from Campbell Scientific, Inc.
The CR1000 datalogger builds on the foundation of our CR10 and CR10X dataloggers, while adding the power and flexibility of our PakBus communications protocol and CRBasic programming. The CR1000 retains the versatility of the earlier loggers with a detachable wiring panel, separate power supply, and... [See More]
- Differential Channels: Yes
- Resolution: 13
- Digital I/O Channels: 8
- Form Factor: Panel / Chassis Mount
from CAS DataLoggers
The Delphin ProfiMessage Data Acquisition System is a modular device for data acquisition and automation. A master/slave design makes ProfiMessage suitable for both small and large applications that require the processing of thousands of channels. Master and slave devices can each accommodate two... [See More]
- Analog Channels: 15
- Sampling Frequency: 160
- Differential Channels: Yes
- Resolution: 24
from Next Industries S.r.L
The OMNIAlog MI480 is a smart datalogger that provides an extensive array of features that allow it to be used across a wide variety of applications. The MI480 is a robust, stand alone, low power data logger featuring USB memory stick support, 24 bit resolution, extensive communications capabilities... [See More]
- Analog Channels: 8
- Digital I/O Channels: 2
- Differential Channels: Yes
- Resolution: 24
from Spectral Dynamics, Inc.
The Model VX2805B is a completely integrated 8 channel data recording VXI module. Each channel includes a bridge signal conditioner, a low pass filter, a 16-bit 5M Samples/sec/ch. ADC, and 16M Samples of DRAM storage per channel. DRAM may be divided into 2, 4 or 8 segments for multiple event... [See More]
- Analog Channels: 8
- Digital I/O Channels: 0
- Differential Channels: Yes
- Sampling Frequency: 5000
from OMEGA Engineering, Inc.
The OM-CP-RHTEMP101 and OM-CP-RHTEMP110 are miniature, battery powered, stand-alone, temperature and humidity dataloggers. These all-in-one compact, portable, easy to use devices will measure and record up to 21,845 humidity and 21,845 temperature measurements. These dataloggers are a major leap... [See More]
- Analog Channels: 2
- Form Factor: Stand-alone
- Differential Channels: Yes
- Application: General Lab & Industrial
from Measurement Computing
Internet Enabled Vibration-Acoustic Data Logger with 4 IEPE inputs, simultaneous sampling, 24-bit resolution and 4 digital I/O. KEY HIGHLIGHTS. The WebDAQ 504 is a stand-alone, vibration and acoustic data logger designed for remote monitoring, analysis, and control. Log four simultaneous IEPE... [See More]
- Differential Channels: Yes
- Resolution: 24
- Digital I/O Channels: 4
- Form Factor: Stand-alone
from Campbell Scientific, Inc.
The CR800 provides a lower-cost datalogger alternative for measurements of a limited number of sensors, yet can be used with most of our telecommunication devices such as cellular telephones, UHF/VHF RF modems, and satellite transceivers. The CR800 datalogger uses external power supplies and... [See More]
- Differential Channels: Yes
- Resolution: 13
- Digital I/O Channels: 4
- Form Factor: Panel / Chassis Mount
from CAS DataLoggers
A powerful portable data logger for everyday use. Flexible. Very easy to use. Economical. Handheld, ergonomic design. USB connectivity with PC. Ethernet or RS232 communications options available. Extended battery life for unattended logging. The lightweight, battery powered SQ2010 datalogger... [See More]
- Analog Channels: 8
- Digital I/O Channels: 8
- Differential Channels: Yes
- Resolution: 24
from Next Industries S.r.L
The OMNIAlog MI816 is a smart datalogger that provides an extensive array of features that allow it to be used across a wide variety of applications. The MI816C is a robust, stand alone, low power data logger featuring USB memory stick support, 24 bit resolution, extensive communications... [See More]
- Analog Channels: 16
- Digital I/O Channels: 2
- Differential Channels: Yes
- Resolution: 24
from Spectral Dynamics, Inc.
The Model VX2824B is a completely integrated 8 channel data recording VXI module. Each channel includes a bridge signal conditioner, a low pass filter, a 16-bit 2.5M Samples/sec/ch. ADC, and 16M Samples of DRAM storage per channel. DRAM may be divided into 2, 4 or 8 segments for multiple event... [See More]
- Analog Channels: 8
- Digital I/O Channels: 0
- Differential Channels: Yes
- Sampling Frequency: 2500
from OMEGA Engineering, Inc.
The OM-CP-RHTEMP1000IS humidity and temperature logger is a rugged, water resistant, battery powered, stand alone device which can be used to automatically record humidity and temperature. This all in one compact, portable,easy to use device is able to measure and record up to 21,845 humidity and... [See More]
- Analog Channels: 2
- Form Factor: Stand-alone
- Differential Channels: Yes
- Application: General Lab & Industrial
from Campbell Scientific, Inc.
The CR850 datalogger is similar to the CR800 datalogger, except it has a keyboard display as part of its integrated package. The CR850 provides a lower-cost datalogger alternative for measurements of a limited number of sensors, yet can be used with most of our telecommunication devices such as... [See More]
- Differential Channels: Yes
- Resolution: 13
- Digital I/O Channels: 4
- Form Factor: Panel / Chassis Mount
from CAS DataLoggers
Powerful data loggers for standard and high speed applications. Up to 20 Max readings per second on 1 channel. Fully configurable via the integrated keypad. 128*97 dot graphical LCD display. Compatible with B, C, D type thermocouples. Up to 16 universal inputs. High precision (0.05%). Advanced data... [See More]
- Analog Channels: 16
- Digital I/O Channels: 8
- Differential Channels: Yes
- Sampling Frequency: 0.1000
from OMEGA Engineering, Inc.
The OM-CP-TEMP1000IS is a rugged, waterproof, battery powered, stand-alone device that can automatically record temperatures between -40 and 80 °C (-40 to 176 °F). This all-in-one compact, portable, easy to use device will measure and record up to 32,767 temperature measurements. The... [See More]
- Analog Channels: 1
- Form Factor: Stand-alone
- Differential Channels: Yes
- Application: General Lab & Industrial