Modular Bay / Slot System Data Loggers and Data Recorders
from CO2Meter.com
The 25% Oxygen Sampling Data Logger is designed to measure oxygen levels over time in enclosed environments, used primarily in life sciences, incubation, and scientific and medical applications. Features. Large LCD Display for Instant O2 Measurements. Audible and Visual Alarm Indicators. Data... [See More]
- Form Factor: Modular Bay or Slot System
- Operating Temperature: 32 to 122
from CO2Meter.com
The 1% Carbon Dioxide Sampling Data Logger is designed to measure carbon dioxide concentrations in enclosed environments such as indoor air quality and HVAC applications. Features. Instant CO2 sampling - gain measurements in seconds!. User programmable to measure at specific intervals. Data Logging... [See More]
- Form Factor: Modular Bay or Slot System
- Operating Temperature: 32 to 122
from CO2Meter.com
The GasLab ® Pro 100% Carbon Dioxide Sampling Data Logger is designed to measure carbon dioxide (co2) concentrations in enclosed environments, used primarily in fire suppression testing, biological research, incubation, scientific and medical applications. Are you conducting a Fire Suppression... [See More]
- Form Factor: Modular Bay or Slot System
- Operating Temperature: 32 to 122
from CO2Meter.com
The 20% Carbon Dioxide Sampling Data Logger is designed to measure carbon dioxide levels over time in enclosed environments, used primarily in life sciences, indoor agriculture, or safety applications. Features. Large LCD Display for Instant CO2 Measurements. Audible and Visual Alarm Indicators. [See More]
- Form Factor: Modular Bay or Slot System
- Operating Temperature: 32 to 122
from CO2Meter.com
The 25% Oxygen and 100% Carbon Dioxide Sampling Data Logger is is designed to simultaneously measure multiple gas concentrations through a sampling method. Utilizing a micropump, the device will draw samples into the sensing chambers allowing each sensor to take a fast and accurate measurement of... [See More]
- Form Factor: Modular Bay or Slot System
- Operating Temperature: 32 to 122
from CO2Meter.com
The 25% Oxygen and 20% Carbon Dioxide Sampling Data Logger is is designed to simultaneously measure multiple gas concentrations through a sampling method. Utilizing a micropump, the device will draw samples into the sensing chambers allowing each sensor to take a fast and accurate measurement of the... [See More]
- Form Factor: Modular Bay or Slot System
- Operating Temperature: 32 to 122
from Hi-Techniques, Inc.
The Synergy 8 supports up to eight input modules in a compact, card modular form factor capable of 32 high-speed channels or 128 using the 16-channel high density module. System can be configured with a flexible carrying handle for either field or factory use. Features. Houses 8 input modules 32... [See More]
- Form Factor: Modular Bay or Slot System
- User Interface: Computer Programmable
- Application: Aerospace / Military
from Clark Solutions
Through significant innovation in technology and design, we developed the Loop Leader ® Series of loop-powered rate/totalizers, which are loaded with standard features and built for tough industrial environments. Full Featured. Everything comes standard with these meters. The competition may... [See More]
- Form Factor: Modular Bay or Slot System
- Application: General Lab & Industrial
- Analog Channels: 1
- DC Current: 4-20mA
from OTEK Corporation
OTEK's Process Data Logger PDL (3.78"W x 3.78"H x 3"D) was specifically designed to satisfy the need for long term and capacity data logging in "burn in" ovens for the semiconductor industry, as well as other high reliability applications. The PDL is loaded with the latest technology (ARM7... [See More]
- Form Factor: Modular Bay or Slot System
- Differential Channels: Yes
- Analog Channels: 48
- Application: General Lab & Industrial
from FiberSensing, SA
Fast acquisition for dynamic measurements, up to 4 sensors per fiber [See More]
- Form Factor: Modular Bay or Slot System
- Application: General Lab & Industrial
- Sampling Frequency: 20
- Outputs: Optical
from Fluidwell bv
M853 is an ultra-low power “all-in-one ” Data Acquisition & Communication Module including datalogging, designed for a wide-range industrial applications. The M853 can be fully configured according to your process requirements. No additional signal converters / amplifiers,... [See More]
- Form Factor: Modular Bay or Slot System; Stand-alone
- Digital I/O Channels: 4
- Analog Channels: 4
- Sampling Frequency: 0.0040
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16
from Hi-Techniques, Inc.
The Synergy Qb offers the same Synergy input capabilities in a field rugged product offering IP51 environmental resistance against dust and water. This DC-operated system can acquire standalone to its internal low-power PC with solid state drive, or to an external PC via Ethernet. Features. Houses 4... [See More]
- Form Factor: Modular Bay or Slot System
- User Interface: Computer Programmable
- Application: Aerospace / Military
- Data Storage: 64000
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
- Analog Channels: 8
- Digital I/O Channels: 20
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16