Roof Industrial Paints

3 Results
Roof Paint -- C1601
from Aervoe Industries Incorporated

Fast drying industrial grade enamel, matched to OEM color standards [See More]

  • Location / Orientation: Exterior; Roof
  • Chemistry: Acrylic; Resin
  • Type: Lacquer Paint
  • Cure / Setting Technology: Film Drying
Silver-Brite® Aluminum Paint
from Sherwin-Williams Protective & Marine Coatings

Silver-Brite ® ALUMINUM PAINT is a superior quality, one package, interior/exterior, general purpose aluminum paint formulated with 325-mesh leafing aluminum pigment, petroleum resin, and select oils producing a chrome-like uniform appearance. For service temperatures up to 400 °F. Resists... [See More]

  • Location / Orientation: Interior; Exterior; Roof
  • Cure / Setting Technology: Film Drying
  • Chemistry: Alkyd; Aluminum; Resin; Petroleum Resin & Select Oils; Metal Filled
  • Thickness: 0.0025 to 0.0035
Thurmalox® 250 -- Solar Coating
from Dampney Company, Inc.

Selective Black, silicone-based paint which collects heat more efficiently than ordinary black paint and resists out gassing to 400F. It is designed to selectively absorb wavelengths with the greatest heat content when used on the metal surfaces of collector panels having glazed covers. It collects... [See More]

  • Location / Orientation: Exterior; Roof
  • Cure / Setting Technology: Thermoset (optional feature); Film Drying
  • Chemistry: Resin; Silicone
  • Coverage: 416