Touch-Up Industrial Paints
from FORREST Technical Coatings
Stove Bright ® 1A62H241 Muffler Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]
- Functional Features: Touch-Up; Weather Resistant; Corrosion Resistant; Heat Resistant; Protective
- Cure / Setting Technology: Film Drying
- Chemistry: Resin; Silicone; Zinc
- Coverage: 139
from FORREST Technical Coatings
An electrostatic developed specifically to minimize the electrostatic discharge (ESD) created when two surfaces with different voltages meet one another. When properly applied these coatings can prevent significant damage caused by electrostatic discharge. [See More]
- Functional Features: Touch-Up; Anti-Static; Chemical Resistant; Conductive; Corrosion Resistant; Protective
- Form: Powder
- Cure / Setting Technology: Thermoset
- Dispensing Method: Sprayable
from FORREST Technical Coatings
FirmFoot ® Slip Resistant EpoxyEpoxy Skid Resistant Floor Paint. Pre-mixed epoxy paint with grit to eliminate slippery spots on stairs, walkways, ramps, boat decks, diving boards and dozens of other common locations! Offers firm footing under wet conditions. Easy to use, no mixing. Meets VOC... [See More]
- Functional Features: Touch-Up; Weather Resistant
- Chemistry: Epoxy; Resin
- Type: Clear Coat
- Cure / Setting Technology: Film Drying
from FORREST Technical Coatings
Standard polyester TGIC powders are excellent coatings that protect the end product while also providing many decorative colors and special effects looks at the same time. These products can be used for interior or exterior applications. Variety of gloss levels and textures available. [See More]
- Functional Features: Touch-Up; Abrasion, Erosion or Wear Resistant; Weather Resistant; Corrosion Resistant; Protective
- Cure Temperature: 400
- Cure / Setting Technology: Thermoset
- Form: Powder
from FORREST Technical Coatings
Polyurethane coatings are formulated to have excellent flow characteristics while providing good mechanical and chemical resistance. These products also offer exterior durability. [See More]
- Functional Features: Touch-Up; Abrasion, Erosion or Wear Resistant; Weather Resistant; Corrosion Resistant; Protective
- Cure / Setting Technology: Thermoset
- Chemistry: Polyurethane; Resin; Polyester
- Cure Temperature: 400
from FORREST Technical Coatings
A fast-drying universal phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments provide excellent corrosion prevention and good weathering characteristics for protection during storage, transit or construction. Appropriate for use on interior or exterior steel substrates... [See More]
- Functional Features: Touch-Up; Corrosion Resistant; Weldable Primer; Protective
- Chemistry: Alkyd; Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
- Type: Base Coat; Primer
- Cure / Setting Technology: Film Drying
from FORREST Technical Coatings
Powder coating is a versatile technology for use on multiple substrates and in multiple applications with the added benefit of low emissions. Available in both TGIC-free and low cure options, our product catalog includes metallic, veins, textures and crinkle effects. [See More]
- Functional Features: Touch-Up; Abrasion, Erosion or Wear Resistant; Weather Resistant; Corrosion Resistant; Protective
- Cure / Setting Technology: Thermoset
- Chemistry: Polyurethane; Resin
- Cure Temperature: 400
from FORREST Technical Coatings
FORREST Industrial Enamels are easy to apply industrial coatings in low-VOC, HAPS compliant, water-based, quick-dry, and solvent-based formulations. All are available as single-component finishes for interior or exterior use. Available in aerosols for touch-up and industrial maintenance. [See More]
- Functional Features: Touch-Up; Weather Resistant; Corrosion Resistant; Protective
- Chemistry: Alkyd; Resin
- Type: Clear Coat
- Cure / Setting Technology: Film Drying
from FORREST Technical Coatings
Rust-inhibitive barrier coatings for use on interior or exterior steel substrates and compatible with various top coats. These versatile primers are recommended for use on machinery, structural steel, agricultural equipment and fabricated metals. Most products are available in standard white, red... [See More]
- Functional Features: Touch-Up; Corrosion Resistant; Protective
- Cure / Setting Technology: Film Drying
- Type: Base Coat; Primer
- Form: Liquid; Solvent; Water
from FORREST Technical Coatings
We carry standard stock and RAL colors, but specialize in working with customers to create decorative and unique appearances for their specific needs. Our product catalog includes metallic, veins, textures and crinkle effects. We do expedient color matches and provide various other effects with... [See More]
- Functional Features: Touch-Up; Abrasion, Erosion or Wear Resistant; Corrosion Resistant; Protective
- Cure / Setting Technology: Thermoset
- Chemistry: Epoxy; Resin
- Cure Temperature: 350 to 400
from FORREST Technical Coatings
Stove Bright ® 1A62H290 Satin Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for rapid... [See More]
- Functional Features: Touch-Up; Corrosion Resistant; Heat Resistant
- Cure / Setting Technology: Thermoplastic; Film Drying
- Chemistry: Resin; Silicone
- Coverage: 11 to 13
from FORREST Technical Coatings
Stove Bright ® 62M290 Satin Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]
- Functional Features: Touch-Up; Corrosion Resistant; Heat Resistant
- Cure / Setting Technology: Thermoplastic; Film Drying
- Chemistry: Resin; Silicone
- Coverage: 125
from FORREST Technical Coatings
Stove Bright ® 1A62H059 Metallic Brown is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]
- Functional Features: Touch-Up; Corrosion Resistant; Heat Resistant
- Cure / Setting Technology: Thermoplastic; Film Drying
- Chemistry: Resin; Silicone
- Coverage: 11 to 13
from FORREST Technical Coatings
Stove Bright ® 62M059 Metallic Brown is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]
- Functional Features: Touch-Up; Corrosion Resistant; Heat Resistant
- Cure / Setting Technology: Thermoplastic; Film Drying
- Chemistry: Resin; Silicone
- Coverage: 125
from FORREST Technical Coatings
Stove Bright ® 1A52H494 Sky Blue is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for rapid... [See More]
- Functional Features: Touch-Up; Corrosion Resistant; Heat Resistant
- Cure / Setting Technology: Thermoplastic; Film Drying
- Chemistry: Resin; Silicone
- Coverage: 11 to 13
from FORREST Technical Coatings
Stove Bright ® 1A52H700 Forest Green is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]
- Functional Features: Touch-Up; Corrosion Resistant; Heat Resistant
- Cure / Setting Technology: Thermoplastic; Film Drying
- Chemistry: Resin; Silicone
- Coverage: 11 to 13
from FORREST Technical Coatings
Stove Bright ® 1A62H201 Charcoal is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for rapid... [See More]
- Functional Features: Touch-Up; Corrosion Resistant; Heat Resistant
- Cure / Setting Technology: Thermoplastic; Film Drying
- Chemistry: Resin; Silicone
- Coverage: 11 to 13
from FORREST Technical Coatings
Stove Bright ® 62M201 Charcoal is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for brush-on... [See More]
- Functional Features: Touch-Up; Corrosion Resistant; Heat Resistant
- Cure / Setting Technology: Thermoplastic; Film Drying
- Chemistry: Resin; Silicone
- Coverage: 125
from FORREST Technical Coatings
Stove Bright ® 1A62H830 Goldenfire Brown is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]
- Functional Features: Touch-Up; Corrosion Resistant; Heat Resistant
- Cure / Setting Technology: Thermoplastic; Film Drying
- Chemistry: Resin; Silicone
- Coverage: 11 to 13
from FORREST Technical Coatings
Stove Bright ® 62M830 Goldenfire Brown is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]
- Functional Features: Touch-Up; Corrosion Resistant; Heat Resistant
- Cure / Setting Technology: Thermoplastic; Film Drying
- Chemistry: Resin; Silicone
- Coverage: 125
from FORREST Technical Coatings
Stove Bright ® 1A51H030 Silver is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for rapid... [See More]
- Functional Features: Touch-Up; Corrosion Resistant; Heat Resistant
- Cure / Setting Technology: Thermoplastic; Film Drying
- Chemistry: Resin; Silicone
- Coverage: 11 to 13
from FORREST Technical Coatings
Stove Bright ® 1A52H068 Gold is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for rapid curing... [See More]
- Functional Features: Touch-Up; Corrosion Resistant; Heat Resistant
- Cure / Setting Technology: Thermoplastic; Film Drying
- Chemistry: Resin; Silicone
- Coverage: 11 to 13
from FORREST Technical Coatings
Stove Bright High Temperature Paint is a liquid coating sprayed on properly prepared metal substrate for a long-lasting finish that can withstand peak temperatures to 1200 °F (650 °C). Backed by decades of proven performance, these coatings are the industry standard for heat resistance in... [See More]
- Functional Features: Touch-Up; Corrosion Resistant; Heat Resistant
- Cure / Setting Technology: Thermoplastic; Film Drying
- Chemistry: Resin; Silicone
- Coverage: 125 to 260
from FORREST Technical Coatings
Originally engineered for high temperature resistance, INFERNEX ® L-1200 has proven itself a reliable coating for more than 30 years due to its unique blend of pigments in a silicone polymer resin. Designed for rapid curing and good film integrity, this product also provides good corrosion... [See More]
- Functional Features: Touch-Up; Weather Resistant; Corrosion Resistant; Heat Resistant
- Form: Liquid; Solvent
- Cure / Setting Technology: Film Drying
- Dispensing Method: Sprayable
from FORREST Technical Coatings
Originally developed for exhausts, PS-1000 has earned its reputation for decades as the workhorse for protecting exhaust systems, engines, and silencers. It ’s recognized by its black smooth finish and ability to withstand temperatures up to 1000 ° F (538 ° C). It also features... [See More]
- Functional Features: Touch-Up; Weather Resistant; Corrosion Resistant; Heat Resistant
- Coverage: 93
- Cure / Setting Technology: Thermoset
- Cure Temperature: 450
from PPG TrueFinish
Excellent durability, fast drying [See More]
- Functional Features: Touch-Up; Corrosion Resistant; Protective
- Chemistry: Acrylic; Resin
- Type: Enamel
- Cure / Setting Technology: Film Drying
from Valspar Corporation (The)
GENERAL PURPOSE. Indoors or out, whatever the surface, choose the finest multi-purpose enamel paint available for a durable, flawless finish that is scratch- and water-resistant. PRIMER. Get your project off to the best start possible with job-specific formulations that cover a wide range of... [See More]
- Functional Features: Touch-Up
- Chemistry: Resin; Vinyl
- Type: Base Coat; Clear Coat; Enamel; Lacquer Paint; Primer
- Cure / Setting Technology: Film Drying