Zinc Industrial Paints
from FORREST Technical Coatings
Stove Bright ® 1A62H241 Muffler Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]
- Chemistry: Resin; Silicone; Zinc
- Coverage: 139
- Cure / Setting Technology: Film Drying
- Thickness: 0.0038 to 0.0085
from FORREST Technical Coatings
Forrest Technical Coatings 251H031 Silencer Silver is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity for peak temperatures up to 1200 °F (650 °C), continuous in-service... [See More]
- Chemistry: Resin; Silicone; Zinc
- Coverage: 139 to 225
- Cure / Setting Technology: Film Drying
- Thickness: 0.0038 to 0.0085
from Chemical Strategies, Inc.
Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly. [See More]
- Chemistry: Zinc; Metal Filled
- Type: Primer
from Rust-Oleum Corporation
High heat resistance, two coat system for exterior heat exposure conditions [See More]
- Chemistry: Resin; Silicone; Zinc; Metal Filled
- Cure / Setting Technology: Film Drying
- Type: Base Coat
- Coverage: 964
from PPG TrueFinish
Excellent cathodic corrosion resistance, no pot life issues, low film build [See More]
- Chemistry: Zinc; Metal Filled
- Cure / Setting Technology: Film Drying
- Type: Primer
- Coverage: 481
from Chemical Strategies, Inc.
Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly. [See More]
- Chemistry: Zinc; Metal Filled
- Form: Aerosol
- Type: Primer