Anodized Industrial Paints
from All-Spec Industries
The All-Spec CP100G-1 is a conductive formulation that has a water based coating manufactured with high quality acrylic latex and waterborne urethane. Produced to meet or exceed the ASTM-D-25780 specifications for conductivity and static decay rates. Use on floors, bench tops, tote boxes, etc. [See More]
- Substrate: Steel; Aluminum; Anodized; Ceramic; Concrete; Metallic; Plastic; Wood
- Chemistry: Acrylic; Resin
- Type: Base Coat
- Cure / Setting Technology: Film Drying
from Aervoe Industries Incorporated
Used for touch-up & installation of anodized & painted building components [See More]
- Substrate: Anodized; Concrete; Metallic; Wood
- Cure / Setting Technology: Film Drying
- Chemistry: Acrylic; Alkyd; Resin
- Coverage: 17 to 34
from PPG TrueFinish
Blend of epoxy and polyester resins, less sensitive to over-bake [See More]
- Substrate: Steel; Aluminum; Anodized; Metallic
- Chemistry: Epoxy; Resin
- Type: Base Coat
- Cure / Setting Technology: Thermoset
from Chemical Strategies, Inc.
Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly. [See More]
- Substrate: Anodized
from Chemical Strategies, Inc.
Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly. [See More]
- Substrate: Anodized