Protective Industrial Paints

20 Results
62H241 Muffler Black Paint Aerosol -- 1A62H241
from FORREST Technical Coatings

Stove Bright ® 1A62H241 Muffler Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]

  • Functional Features: Touch-Up; Weather Resistant; Corrosion Resistant; Heat Resistant; Protective
  • Cure / Setting Technology: Film Drying
  • Chemistry: Resin; Silicone; Zinc
  • Coverage: 139
Electrostatic Dissipative (ESD) Epoxy Hybrid Powder 729 -- 729 Series
from FORREST Technical Coatings

An electrostatic developed specifically to minimize the electrostatic discharge (ESD) created when two surfaces with different voltages meet one another.  When properly applied these coatings can  prevent significant damage caused by electrostatic discharge. [See More]

  • Functional Features: Touch-Up; Anti-Static; Chemical Resistant; Conductive; Corrosion Resistant; Protective
  • Form: Powder
  • Cure / Setting Technology: Thermoset
  • Dispensing Method: Sprayable
Exterior Polyester Exterior Powder 106 Series -- 106 Series
from FORREST Technical Coatings

Standard polyester TGIC powders are excellent coatings that protect the end product while also providing many decorative colors and special effects looks at the same time.  These products can be used for interior or exterior applications. Variety of gloss levels and textures available. [See More]

  • Functional Features: Touch-Up; Abrasion, Erosion or Wear Resistant; Weather Resistant; Corrosion Resistant; Protective
  • Cure Temperature: 400
  • Cure / Setting Technology: Thermoset
  • Form: Powder
Exterior Polyurethane Powder Coating 044 Series -- 044 Series
from FORREST Technical Coatings

Polyurethane coatings are formulated to have excellent flow characteristics while providing good mechanical and chemical resistance. These products also offer exterior durability. [See More]

  • Functional Features: Touch-Up; Abrasion, Erosion or Wear Resistant; Weather Resistant; Corrosion Resistant; Protective
  • Cure / Setting Technology: Thermoset
  • Chemistry: Polyurethane; Resin; Polyester
  • Cure Temperature: 400
Fast-drying Universal Weldable Primer 16P -- 16P Series
from FORREST Technical Coatings

A fast-drying universal phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments provide excellent corrosion prevention and good weathering characteristics for protection during storage, transit or construction. Appropriate for use on interior or exterior steel substrates... [See More]

  • Functional Features: Touch-Up; Corrosion Resistant; Weldable Primer; Protective
  • Chemistry: Alkyd; Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
  • Type: Base Coat; Primer
  • Cure / Setting Technology: Film Drying
Forrest Exterior Powder Coatings
from FORREST Technical Coatings

Powder coating is a versatile technology for use on multiple substrates and in multiple applications with the added benefit of low emissions. Available in both TGIC-free and low cure options, our product catalog includes metallic, veins, textures and crinkle effects. [See More]

  • Functional Features: Touch-Up; Abrasion, Erosion or Wear Resistant; Weather Resistant; Corrosion Resistant; Protective
  • Cure / Setting Technology: Thermoset
  • Chemistry: Polyurethane; Resin
  • Cure Temperature: 400
Forrest Industrial Enamels
from FORREST Technical Coatings

FORREST Industrial Enamels are easy to apply industrial coatings in low-VOC, HAPS compliant, water-based, quick-dry, and solvent-based formulations. All are available as single-component finishes for interior or exterior use. Available in aerosols for touch-up and industrial maintenance. [See More]

  • Functional Features: Touch-Up; Weather Resistant; Corrosion Resistant; Protective
  • Chemistry: Alkyd; Resin
  • Type: Clear Coat
  • Cure / Setting Technology: Film Drying
Forrest Industrial Primers
from FORREST Technical Coatings

Rust-inhibitive barrier coatings for use on interior or exterior steel substrates and compatible with various top coats. These versatile primers are recommended for use on machinery, structural steel, agricultural equipment and fabricated metals. Most products are available in standard white, red... [See More]

  • Functional Features: Touch-Up; Corrosion Resistant; Protective
  • Cure / Setting Technology: Film Drying
  • Type: Base Coat; Primer
  • Form: Liquid; Solvent; Water
Forrest Interior Powder Coatings
from FORREST Technical Coatings

We carry standard stock and RAL colors, but specialize in working with customers to create decorative and unique appearances for their specific needs. Our product catalog includes metallic, veins, textures and crinkle effects. We do expedient color matches and provide various other effects with... [See More]

  • Functional Features: Touch-Up; Abrasion, Erosion or Wear Resistant; Corrosion Resistant; Protective
  • Cure / Setting Technology: Thermoset
  • Chemistry: Epoxy; Resin
  • Cure Temperature: 350 to 400
High Gloss Brush and Roll Enamel 915E -- 915E Series
from FORREST Technical Coatings

A high-gloss alkyd enamel designed for brush and roll application on metal surfaces. Excellent for marking safety equipment, safety hazards and piping to comply with OSHA color standards. Multiple stocked bases allow for tinting on demand. [See More]

  • Functional Features: Touch-Up; Weather Resistant; Protective
  • Chemistry: Alkyd; Resin
  • Type: Enamel
  • Cure / Setting Technology: Film Drying
High Gloss Water-Reducible Alkyd 83E -- 83E Series
from FORREST Technical Coatings

A versatile water-reducible alkyd for use on metal substrates for interior and exterior exposure. A high-gloss product with excellent adhesion and corrosion resistance. [See More]

  • Functional Features: Touch-Up; Weather Resistant; Protective
  • Cure / Setting Technology: Film Drying
  • Type: Enamel
  • Coverage: 175 to 433
Anodized Metal & Trim Paint -- 1850
from Aervoe Industries Incorporated

Used for touch-up & installation of anodized & painted building components [See More]

  • Functional Features: Corrosion Resistant; Protective
  • Cure / Setting Technology: Film Drying
  • Chemistry: Acrylic; Alkyd; Resin
  • Coverage: 17 to 34
Metal Paint
from AkzoNobel N.V.

Hammerite has a rich history. The name first appeared in 1962, when Allen Forster developed a hammered paint for use in electrical insulation. But Hammerite first appeared in the format we know today in 1984. It was launched to the UK DIY market as a single-pack, air-drying, corrosion-resistant... [See More]

  • Functional Features: Corrosion Resistant; Protective
  • Location / Orientation: Exterior
  • Substrate: Metallic
Decorative Paints and Coatings
from Kansai Paint (America), Inc.

PROTECTING BUILDINGS AND CREATING BEAUTIFUL EXTERIORS WITH EXCEPTIONAL FUNCTIONAL COATINGS FOR ARCHITECTURAL USE.Our building paints allow dirt to be washed away by rain water and also fill and expand into cracks in the wall caused by time-related degradation in order to prevent further damage by... [See More]

  • Functional Features: Protective
  • Location / Orientation: Exterior
AQUACRON® -- 8135 Series
from PPG TrueFinish

Excellent corrosion protection, low odor, no heavy metals [See More]

  • Functional Features: Corrosion Resistant; Protective
  • Cure / Setting Technology: Film Drying
  • Type: Primer
  • Coverage: 577 to 610
Thurmalox® 250 -- Solar Coating
from Dampney Company, Inc.

Selective Black, silicone-based paint which collects heat more efficiently than ordinary black paint and resists out gassing to 400F. It is designed to selectively absorb wavelengths with the greatest heat content when used on the metal surfaces of collector panels having glazed covers. It collects... [See More]

  • Functional Features: Weather Resistant; Heat Resistant; Heat Absorbing; Protective
  • Cure / Setting Technology: Thermoset (optional feature); Film Drying
  • Chemistry: Resin; Silicone
  • Coverage: 416
4060 FasTop™ Cove Base Resin
from Sherwin-Williams Protective & Marine Coatings

4060 FasTop ™ Cove Base Resin. A broad range of solutions for virtually every Industrial Flooring and Wall system application [See More]

  • Functional Features: Chemical Resistant; Flame Retardant / UL 94V-0 Rated; Protective
  • Chemistry: Fluoropolymers; Resin
  • Type: Base Coat
  • Cure / Setting Technology: Film Drying
Macropoxy® 646 Mr -- Macropoxy 646 MR
from Sherwin-Williams Protective & Marine Coatings

MACROPOXY 646 MR is a high build, fast drying epoxy designed to protect steel and resist mildew in industrial exposures. It is ideal for maintenance painting and fabrication shop applications. The product ’s high build properties ensure adequate protection of sharp edges, corners, and welds. [See More]

  • Functional Features: Chemical Resistant; Protective
  • Cure / Setting Technology: Film Drying
  • Chemistry: Epoxy; Resin
  • Thickness: 0.0070 to 0.0135
Silver-Brite® Aluminum Paint
from Sherwin-Williams Protective & Marine Coatings

Silver-Brite ® ALUMINUM PAINT is a superior quality, one package, interior/exterior, general purpose aluminum paint formulated with 325-mesh leafing aluminum pigment, petroleum resin, and select oils producing a chrome-like uniform appearance. For service temperatures up to 400 °F. Resists... [See More]

  • Functional Features: Weather Resistant; Heat Resistant; Heat Reflective, Moisture Resistant; Protective
  • Cure / Setting Technology: Film Drying
  • Chemistry: Alkyd; Aluminum; Resin; Petroleum Resin & Select Oils; Metal Filled
  • Thickness: 0.0025 to 0.0035
Silver-Brite® HD Rust Resistant Aluminum
from Sherwin-Williams Protective & Marine Coatings

Silver-Brite ® HEAVY DUTY RUST RESISTANT ALUMINUM PAINT is a superior quality, one package, interior/exterior aluminum paint formulated with 325 mesh leafing aluminum pigment to give excellent rust inhibition and heat resistance up to 400 °F. Excellent weathering characteristics. Maintains... [See More]

  • Functional Features: Weather Resistant; Corrosion Resistant; Heat Resistant; Moisture and Weathering Protection; Protective
  • Cure / Setting Technology: Film Drying
  • Chemistry: Alkyd; Aluminum; Resin; Metal Filled
  • Thickness: 0.0030 to 0.0040