Chemical / Oil Resistant Industrial Paints
from FORREST Technical Coatings
An electrostatic developed specifically to minimize the electrostatic discharge (ESD) created when two surfaces with different voltages meet one another. When properly applied these coatings can prevent significant damage caused by electrostatic discharge. [See More]
- Functional Features: Touch-Up; Anti-Static; Chemical Resistant; Conductive; Corrosion Resistant; Protective
- Form: Powder
- Cure / Setting Technology: Thermoset
- Dispensing Method: Sprayable
from FORREST Technical Coatings
Polyester Epoxy hybrid powder coatings are designed for good electrostatic properties and surface flow over a wide range of film thickness. [See More]
- Functional Features: Touch-Up; Abrasion, Erosion or Wear Resistant; Chemical Resistant; Corrosion Resistant; Protective
- Cure / Setting Technology: Thermoset
- Chemistry: Epoxy; Resin
- Cure Temperature: 350
from FORREST Technical Coatings
Polyester Epoxy hybrid powder coatings are designed for good electrostatic properties and surface flow over a wide range of film thickness. [See More]
- Functional Features: Touch-Up; Abrasion, Erosion or Wear Resistant; Chemical Resistant; Corrosion Resistant; Protective
- Cure / Setting Technology: Thermoset
- Chemistry: Epoxy; Resin; Polyester Epoxy Blend
- Cure Temperature: 400
from Rust-Oleum Corporation
Low VOC, water based acrylic finish, indoor/outdoor use, gloss retention [See More]
- Functional Features: Weather Resistant; Chemical Resistant; Corrosion Resistant
- Chemistry: Acrylic; Resin
- Type: Enamel
- Cure / Setting Technology: Film Drying
from Sherwin-Williams Protective & Marine Coatings
4060 FasTop ™ Cove Base Resin. A broad range of solutions for virtually every Industrial Flooring and Wall system application [See More]
- Functional Features: Chemical Resistant; Flame Retardant / UL 94V-0 Rated; Protective
- Chemistry: Fluoropolymers; Resin
- Type: Base Coat
- Cure / Setting Technology: Film Drying
from Rust-Oleum Corporation
General purpose modified alkyd primer designed for interior or exterior use [See More]
- Functional Features: Abrasion, Erosion or Wear Resistant; Weather Resistant; Chemical Resistant
- Chemistry: Alkyd; Resin
- Type: Base Coat; Enamel
- Cure / Setting Technology: Film Drying
from Sherwin-Williams Protective & Marine Coatings
MACROPOXY 646 MR is a high build, fast drying epoxy designed to protect steel and resist mildew in industrial exposures. It is ideal for maintenance painting and fabrication shop applications. The product ’s high build properties ensure adequate protection of sharp edges, corners, and welds. [See More]
- Functional Features: Chemical Resistant; Protective
- Cure / Setting Technology: Film Drying
- Chemistry: Epoxy; Resin
- Thickness: 0.0070 to 0.0135
from Rust-Oleum Corporation
Two component, polyester polyurethane, high gloss, two available activators [See More]
- Functional Features: Chemical Resistant; Corrosion Resistant
- Chemistry: Polyurethane; Resin
- Type: Clear Coat
- Cure / Setting Technology: Multicomponent
from Rust-Oleum Corporation
Two component, aliphatic acrylic polyurethane finish, high gloss enamel [See More]
- Functional Features: Chemical Resistant
- Chemistry: Acrylic; Polyurethane; Resin
- Type: Clear Coat; Enamel
- Cure / Setting Technology: Multicomponent
from Rust-Oleum Corporation
Low odor, two component, polyamine cured water based epoxy coating [See More]
- Functional Features: Chemical Resistant; Corrosion Resistant
- Cure / Setting Technology: Multicomponent
- Chemistry: Epoxy; Resin
- Coverage: 500 to 600