Weather / UV Resistant Industrial Paints

20 Results
62H241 Muffler Black Paint Aerosol -- 1A62H241
from FORREST Technical Coatings

Stove Bright ® 1A62H241 Muffler Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]

  • Functional Features: Touch-Up; Weather Resistant; Corrosion Resistant; Heat Resistant; Protective
  • Cure / Setting Technology: Film Drying
  • Chemistry: Resin; Silicone; Zinc
  • Coverage: 139
Epoxy Skid Resistant Floor Paint
from FORREST Technical Coatings

FirmFoot ® Slip Resistant EpoxyEpoxy Skid Resistant Floor Paint. Pre-mixed epoxy paint with grit to eliminate slippery spots on stairs, walkways, ramps, boat decks, diving boards and dozens of other common locations! Offers firm footing under wet conditions. Easy to use, no mixing. Meets VOC... [See More]

  • Functional Features: Touch-Up; Weather Resistant
  • Chemistry: Epoxy; Resin
  • Type: Clear Coat
  • Cure / Setting Technology: Film Drying
Exterior Polyester Exterior Powder 106 Series -- 106 Series
from FORREST Technical Coatings

Standard polyester TGIC powders are excellent coatings that protect the end product while also providing many decorative colors and special effects looks at the same time.  These products can be used for interior or exterior applications. Variety of gloss levels and textures available. [See More]

  • Functional Features: Touch-Up; Abrasion, Erosion or Wear Resistant; Weather Resistant; Corrosion Resistant; Protective
  • Cure Temperature: 400
  • Cure / Setting Technology: Thermoset
  • Form: Powder
Exterior Polyurethane Powder Coating 044 Series -- 044 Series
from FORREST Technical Coatings

Polyurethane coatings are formulated to have excellent flow characteristics while providing good mechanical and chemical resistance. These products also offer exterior durability. [See More]

  • Functional Features: Touch-Up; Abrasion, Erosion or Wear Resistant; Weather Resistant; Corrosion Resistant; Protective
  • Cure / Setting Technology: Thermoset
  • Chemistry: Polyurethane; Resin; Polyester
  • Cure Temperature: 400
Forrest Exterior Powder Coatings
from FORREST Technical Coatings

Powder coating is a versatile technology for use on multiple substrates and in multiple applications with the added benefit of low emissions. Available in both TGIC-free and low cure options, our product catalog includes metallic, veins, textures and crinkle effects. [See More]

  • Functional Features: Touch-Up; Abrasion, Erosion or Wear Resistant; Weather Resistant; Corrosion Resistant; Protective
  • Cure / Setting Technology: Thermoset
  • Chemistry: Polyurethane; Resin
  • Cure Temperature: 400
Forrest Industrial Enamels
from FORREST Technical Coatings

FORREST Industrial Enamels are easy to apply industrial coatings in low-VOC, HAPS compliant, water-based, quick-dry, and solvent-based formulations. All are available as single-component finishes for interior or exterior use. Available in aerosols for touch-up and industrial maintenance. [See More]

  • Functional Features: Touch-Up; Weather Resistant; Corrosion Resistant; Protective
  • Chemistry: Alkyd; Resin
  • Type: Clear Coat
  • Cure / Setting Technology: Film Drying
Infernex Liquid L-1200 -- L-1200
from FORREST Technical Coatings

Originally engineered for high temperature resistance, INFERNEX ® L-1200 has proven itself a reliable coating for more than 30 years due to its unique blend of pigments in a silicone polymer resin. Designed for rapid curing and good film integrity, this product also provides good corrosion... [See More]

  • Functional Features: Touch-Up; Weather Resistant; Corrosion Resistant; Heat Resistant
  • Form: Liquid; Solvent
  • Cure / Setting Technology: Film Drying
  • Dispensing Method: Sprayable
Infernex Powder PS-1000 -- PS-1000
from FORREST Technical Coatings

Originally developed for exhausts, PS-1000 has earned its reputation for decades as the workhorse for protecting exhaust systems, engines, and silencers. It ’s recognized by its black smooth finish and ability to withstand temperatures up to 1000 ° F (538 ° C). It also features... [See More]

  • Functional Features: Touch-Up; Weather Resistant; Corrosion Resistant; Heat Resistant
  • Coverage: 93
  • Cure / Setting Technology: Thermoset
  • Cure Temperature: 450
Flexible Elastomeric Exterior Finish -- Weatherlastic Adobe
from Dryvit UK

Flexible, elastomeric exterior finish. [See More]

  • Functional Features: Weather Resistant
  • Cure / Setting Technology: Film Drying
  • Chemistry: Resin; Rubber
  • Form: Liquid
Industrial Aluminum Paint
from Sherwin-Williams Protective & Marine Coatings

INDUSTRIAL ALUMINUM PAINT is an economical, one-package, interior / exterior, general purpose, leafing aluminum paint which produces a chrome-like uniform appearance and provides heat resistance up to 400 °F. Ultraviolet light resistant. Long term protection against weathering and moisture. Heat... [See More]

  • Functional Features: Weather Resistant; Heat Resistant; Resists Discoloration
  • Cure / Setting Technology: Film Drying
  • Chemistry: Alkyd; Aluminum; Resin; Metal Filled
  • Thickness: 0.0030 to 0.0040
Industrial DTM Acrylic Enamel -- 3700 System
from Rust-Oleum Corporation

Low VOC, water based acrylic finish, indoor/outdoor use, gloss retention [See More]

  • Functional Features: Weather Resistant; Chemical Resistant; Corrosion Resistant
  • Chemistry: Acrylic; Resin
  • Type: Enamel
  • Cure / Setting Technology: Film Drying
Thurmalox® 250 -- Solar Coating
from Dampney Company, Inc.

Selective Black, silicone-based paint which collects heat more efficiently than ordinary black paint and resists out gassing to 400F. It is designed to selectively absorb wavelengths with the greatest heat content when used on the metal surfaces of collector panels having glazed covers. It collects... [See More]

  • Functional Features: Weather Resistant; Heat Resistant; Heat Absorbing; Protective
  • Cure / Setting Technology: Thermoset (optional feature); Film Drying
  • Chemistry: Resin; Silicone
  • Coverage: 416
DTM Rust Proof Paint -- 3000G
from Aervoe Industries Incorporated

Resistant to mild and moderate environments, will not chip or peel [See More]

  • Functional Features: Weather Resistant; Corrosion Resistant; Protective
  • Cure / Setting Technology: Film Drying
  • Chemistry: Acrylic; Resin
  • Coverage: 572 to 1144
Silver-Brite® Aluminum Paint
from Sherwin-Williams Protective & Marine Coatings

Silver-Brite ® ALUMINUM PAINT is a superior quality, one package, interior/exterior, general purpose aluminum paint formulated with 325-mesh leafing aluminum pigment, petroleum resin, and select oils producing a chrome-like uniform appearance. For service temperatures up to 400 °F. Resists... [See More]

  • Functional Features: Weather Resistant; Heat Resistant; Heat Reflective, Moisture Resistant; Protective
  • Cure / Setting Technology: Film Drying
  • Chemistry: Alkyd; Aluminum; Resin; Petroleum Resin & Select Oils; Metal Filled
  • Thickness: 0.0025 to 0.0035
Industrial Enamel -- 7400 System
from Rust-Oleum Corporation

General purpose modified alkyd primer designed for interior or exterior use [See More]

  • Functional Features: Abrasion, Erosion or Wear Resistant; Weather Resistant; Chemical Resistant
  • Chemistry: Alkyd; Resin
  • Type: Base Coat; Enamel
  • Cure / Setting Technology: Film Drying
Silver-Brite® HD Rust Resistant Aluminum
from Sherwin-Williams Protective & Marine Coatings

Silver-Brite ® HEAVY DUTY RUST RESISTANT ALUMINUM PAINT is a superior quality, one package, interior/exterior aluminum paint formulated with 325 mesh leafing aluminum pigment to give excellent rust inhibition and heat resistance up to 400 °F. Excellent weathering characteristics. Maintains... [See More]

  • Functional Features: Weather Resistant; Corrosion Resistant; Heat Resistant; Moisture and Weathering Protection; Protective
  • Cure / Setting Technology: Film Drying
  • Chemistry: Alkyd; Aluminum; Resin; Metal Filled
  • Thickness: 0.0030 to 0.0040
Industrial Speedy-Dry DTM Acrylic Enamel -- 3100 System
from Rust-Oleum Corporation

Low VOC, fast dry, direct-to-metal, water based acrylic high gloss enamel [See More]

  • Functional Features: Weather Resistant
  • Chemistry: Acrylic; Resin
  • Type: Enamel
  • Cure / Setting Technology: Film Drying
Silver-Brite® HH Silicone Alkyd Aluminum
from Sherwin-Williams Protective & Marine Coatings

Silver-Brite ® HI-HEAT SILICONE ALKYD ALUMINUM PAINT is a heat cured, interior/exterior, ready mixed, silicone resin, modified with an alkyd and reinforced with 325-mesh extra fine aluminum flakes. For service temperatures between 500 °F - 1000 °F. Heat reflective. Resists... [See More]

  • Functional Features: Weather Resistant; Heat Resistant; Moisture and Weathering Protection
  • Cure / Setting Technology: Thermoset; Film Drying
  • Chemistry: Alkyd; Aluminum; Resin; Silicone; 325-Mesh Extra Fine Aluminum Flakes; Metal Filled
  • Thickness: 0.0030 to 0.0040
Multipurpose DTM Acrylic -- 5200 System
from Rust-Oleum Corporation

Fast drying, low VOC, water-based acrylic copolymer, indoor/outdoor use [See More]

  • Functional Features: Weather Resistant; Chemical Resistant; Corrosion Resistant
  • Chemistry: Acrylic; Resin
  • Type: Enamel
  • Cure / Setting Technology: Film Drying
Rust-Oleum® Industrial Coating -- 8400 System
from Rust-Oleum Corporation

Industrial food and beverage coating, prevents mold & mildew growth [See More]

  • Functional Features: Weather Resistant; Corrosion Resistant
  • Cure / Setting Technology: Film Drying
  • Chemistry: Alkyd; Resin
  • Coverage: 625 to 740