Thermoset Industrial Paints

7 Results
Electrostatic Dissipative (ESD) Epoxy Hybrid Powder 729 -- 729 Series
from FORREST Technical Coatings

An electrostatic developed specifically to minimize the electrostatic discharge (ESD) created when two surfaces with different voltages meet one another.  When properly applied these coatings can  prevent significant damage caused by electrostatic discharge. [See More]

  • Cure / Setting Technology: Thermoset
  • Dispensing Method: Sprayable
  • Form: Powder
  • Functional Features: Touch-Up; Anti-Static; Chemical Resistant; Conductive; Corrosion Resistant; Protective
Exterior Polyester Exterior Powder 106 Series -- 106 Series
from FORREST Technical Coatings

Standard polyester TGIC powders are excellent coatings that protect the end product while also providing many decorative colors and special effects looks at the same time.  These products can be used for interior or exterior applications. Variety of gloss levels and textures available. [See More]

  • Cure / Setting Technology: Thermoset
  • Form: Powder
  • Cure Temperature: 400
  • Dispensing Method: Sprayable
Exterior Polyurethane Powder Coating 044 Series -- 044 Series
from FORREST Technical Coatings

Polyurethane coatings are formulated to have excellent flow characteristics while providing good mechanical and chemical resistance. These products also offer exterior durability. [See More]

  • Cure / Setting Technology: Thermoset
  • Cure Temperature: 400
  • Chemistry: Polyurethane; Resin; Polyester
  • Form: Powder
Infernex Powder PS-1000 -- PS-1000
from FORREST Technical Coatings

Originally developed for exhausts, PS-1000 has earned its reputation for decades as the workhorse for protecting exhaust systems, engines, and silencers. It ’s recognized by its black smooth finish and ability to withstand temperatures up to 1000 ° F (538 ° C). It also features... [See More]

  • Cure / Setting Technology: Thermoset
  • Cure Temperature: 450
  • Coverage: 93
  • Functional Features: Touch-Up; Weather Resistant; Corrosion Resistant; Heat Resistant
ENVIROCRON® -- PCF High Gloss Hybrid
from PPG TrueFinish

Blend of epoxy and polyester resins, less sensitive to over-bake [See More]

  • Cure / Setting Technology: Thermoset
  • Chemistry: Epoxy; Resin
  • Type: Base Coat
  • Cure Temperature: 375
Silver-Brite® HH Silicone Alkyd Aluminum
from Sherwin-Williams Protective & Marine Coatings

Silver-Brite ® HI-HEAT SILICONE ALKYD ALUMINUM PAINT is a heat cured, interior/exterior, ready mixed, silicone resin, modified with an alkyd and reinforced with 325-mesh extra fine aluminum flakes. For service temperatures between 500 °F - 1000 °F. Heat reflective. Resists... [See More]

  • Cure / Setting Technology: Thermoset; Film Drying
  • Thickness: 0.0030 to 0.0040
  • Chemistry: Alkyd; Aluminum; Resin; Silicone; 325-Mesh Extra Fine Aluminum Flakes; Metal Filled
  • Cure Temperature: 50 to 100
Waterbased Industrial Enamel
from Sherwin-Williams Protective & Marine Coatings

WATERBASED INDUSTRIAL ENAMEL is a proprietary technology, one-component, acrylic-modified alkyd with outstanding exterior performance properties. Outstanding exterior durability. High Gloss. Flash rust/early rust resistant. Fast dry. Early moisture resistant. Low odor. HAPS free. Water clean up. Low... [See More]

  • Cure / Setting Technology: Thermoset
  • Chemistry: Acrylic; Alkyd; Resin
  • Type: Enamel
  • Thickness: 0.0045 to 0.0085