OEM / Industrial Industrial Paints

86 Results
62H241 Muffler Black Paint Aerosol -- 1A62H241
from FORREST Technical Coatings

Stove Bright ® 1A62H241 Muffler Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]

  • Industry: Automotive; Process Equipment; OEM / Industrial
  • Cure / Setting Technology: Film Drying
  • Chemistry: Resin; Silicone; Zinc
  • Coverage: 139
Electrostatic Dissipative (ESD) Epoxy Hybrid Powder 729 -- 729 Series
from FORREST Technical Coatings

An electrostatic developed specifically to minimize the electrostatic discharge (ESD) created when two surfaces with different voltages meet one another.  When properly applied these coatings can  prevent significant damage caused by electrostatic discharge. [See More]

  • Industry: Electronics; Medical; Process Equipment; OEM / Industrial; Machine Tools
  • Form: Powder
  • Cure / Setting Technology: Thermoset
  • Dispensing Method: Sprayable
Epoxy Skid Resistant Floor Paint
from FORREST Technical Coatings

FirmFoot ® Slip Resistant EpoxyEpoxy Skid Resistant Floor Paint. Pre-mixed epoxy paint with grit to eliminate slippery spots on stairs, walkways, ramps, boat decks, diving boards and dozens of other common locations! Offers firm footing under wet conditions. Easy to use, no mixing. Meets VOC... [See More]

  • Industry: Marine; Process Equipment; OEM / Industrial
  • Chemistry: Epoxy; Resin
  • Type: Clear Coat
  • Cure / Setting Technology: Film Drying
Exterior Polyester Exterior Powder 106 Series -- 106 Series
from FORREST Technical Coatings

Standard polyester TGIC powders are excellent coatings that protect the end product while also providing many decorative colors and special effects looks at the same time.  These products can be used for interior or exterior applications. Variety of gloss levels and textures available. [See More]

  • Industry: Process Equipment; OEM / Industrial; Machine Tools
  • Cure Temperature: 400
  • Cure / Setting Technology: Thermoset
  • Form: Powder
Exterior Polyurethane Powder Coating 044 Series -- 044 Series
from FORREST Technical Coatings

Polyurethane coatings are formulated to have excellent flow characteristics while providing good mechanical and chemical resistance. These products also offer exterior durability. [See More]

  • Industry: Process Equipment; OEM / Industrial; Machine Tools
  • Cure / Setting Technology: Thermoset
  • Chemistry: Polyurethane; Resin; Polyester
  • Cure Temperature: 400
Fast-drying Universal Weldable Primer 16P -- 16P Series
from FORREST Technical Coatings

A fast-drying universal phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments provide excellent corrosion prevention and good weathering characteristics for protection during storage, transit or construction. Appropriate for use on interior or exterior steel substrates... [See More]

  • Industry: Process Equipment; OEM / Industrial; Machine Tools
  • Chemistry: Alkyd; Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
  • Type: Base Coat; Primer
  • Cure / Setting Technology: Film Drying
Forrest Exterior Powder Coatings
from FORREST Technical Coatings

Powder coating is a versatile technology for use on multiple substrates and in multiple applications with the added benefit of low emissions. Available in both TGIC-free and low cure options, our product catalog includes metallic, veins, textures and crinkle effects. [See More]

  • Industry: Process Equipment; OEM / Industrial; Machine Tools
  • Cure / Setting Technology: Thermoset
  • Chemistry: Polyurethane; Resin
  • Cure Temperature: 400
Forrest Industrial Enamels
from FORREST Technical Coatings

FORREST Industrial Enamels are easy to apply industrial coatings in low-VOC, HAPS compliant, water-based, quick-dry, and solvent-based formulations. All are available as single-component finishes for interior or exterior use. Available in aerosols for touch-up and industrial maintenance. [See More]

  • Industry: Process Equipment; OEM / Industrial; Machine Tools
  • Chemistry: Alkyd; Resin
  • Type: Clear Coat
  • Cure / Setting Technology: Film Drying
Forrest Industrial Primers
from FORREST Technical Coatings

Rust-inhibitive barrier coatings for use on interior or exterior steel substrates and compatible with various top coats. These versatile primers are recommended for use on machinery, structural steel, agricultural equipment and fabricated metals. Most products are available in standard white, red... [See More]

  • Industry: Process Equipment; OEM / Industrial; Machine Tools
  • Cure / Setting Technology: Film Drying
  • Type: Base Coat; Primer
  • Form: Liquid; Solvent; Water
Forrest Interior Powder Coatings
from FORREST Technical Coatings

We carry standard stock and RAL colors, but specialize in working with customers to create decorative and unique appearances for their specific needs. Our product catalog includes metallic, veins, textures and crinkle effects. We do expedient color matches and provide various other effects with... [See More]

  • Industry: Electronics; Medical; Process Equipment; OEM / Industrial; Machine Tools
  • Cure / Setting Technology: Thermoset
  • Chemistry: Epoxy; Resin
  • Cure Temperature: 350 to 400
Heat Resistant Coating Stove Bright High Temp Paint Series -- Stove Bright Series Bulk
from FORREST Technical Coatings

Stove Bright High Temperature Paint is a liquid coating sprayed on properly prepared metal substrate for a long-lasting finish that can withstand peak temperatures to 1200 °F (650 °C). Backed by decades of proven performance, these coatings are the industry standard for heat resistance in... [See More]

  • Industry: OEM / Industrial
  • Cure / Setting Technology: Thermoplastic; Film Drying
  • Chemistry: Resin; Silicone
  • Coverage: 125 to 260
High Gloss Brush and Roll Enamel 915E -- 915E Series
from FORREST Technical Coatings

A high-gloss alkyd enamel designed for brush and roll application on metal surfaces. Excellent for marking safety equipment, safety hazards and piping to comply with OSHA color standards. Multiple stocked bases allow for tinting on demand. [See More]

  • Industry: Process Equipment; OEM / Industrial; Machine Tools
  • Chemistry: Alkyd; Resin
  • Type: Enamel
  • Cure / Setting Technology: Film Drying
High Gloss Water-Reducible Alkyd 83E -- 83E Series
from FORREST Technical Coatings

A versatile water-reducible alkyd for use on metal substrates for interior and exterior exposure. A high-gloss product with excellent adhesion and corrosion resistance. [See More]

  • Industry: Process Equipment; OEM / Industrial; Machine Tools
  • Cure / Setting Technology: Film Drying
  • Type: Enamel
  • Coverage: 175 to 433
High Solids Low VOC Primer 216P -- 216P Series
from FORREST Technical Coatings

A high solids, 3.5 VOC or lower phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments protect against corrosion. Appropriate for use on interior or exterior steel substrates and compatible with alkyd, acrylic, vinyl, epoxy or urethane top coats. A 2.8 VOC version... [See More]

  • Industry: Marine; Process Equipment; OEM / Industrial; Machine Tools
  • Chemistry: Alkyd; Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
  • Type: Base Coat; Primer
  • Cure / Setting Technology: Film Drying
Infernex Liquid L-1100 -- L-1100
from FORREST Technical Coatings

INFERNEX ® L-1100 was originally engineered for barbeque protection with additional animal and vegetable fats resistance. Its unique epoxy formula performs at a peak temperature of 1100 ° F (593 ° C). It ’s become a top seller in the INFERNEX ® line-up with a durable black... [See More]

  • Industry: Automotive; OEM / Industrial
  • Form: Liquid; Solvent
  • Cure / Setting Technology: Film Drying
  • Dispensing Method: Sprayable
Infernex Liquid L-1200 -- L-1200
from FORREST Technical Coatings

Originally engineered for high temperature resistance, INFERNEX ® L-1200 has proven itself a reliable coating for more than 30 years due to its unique blend of pigments in a silicone polymer resin. Designed for rapid curing and good film integrity, this product also provides good corrosion... [See More]

  • Industry: Automotive; OEM / Industrial
  • Form: Liquid; Solvent
  • Cure / Setting Technology: Film Drying
  • Dispensing Method: Sprayable
Infernex Liquid L-800 -- L-800
from FORREST Technical Coatings

This INFERNEX ® liquid was formulated for rapid curing and corrosion resistance with very good exterior durability. It has a unique balance of excellent pre- and post-burn adhesion and color retention up to 800 ° F (426 ° C). Its flat black finish applies smoothly to ferrous and... [See More]

  • Industry: Automotive; OEM / Industrial
  • Form: Liquid; Solvent
  • Cure / Setting Technology: Film Drying
  • Dispensing Method: Sprayable
Infernex Liquid LZ-1000 -- LZ-1000
from FORREST Technical Coatings

INFERNEX ® LZ-1000 is a zinc-loaded formulation which means no primer necessary! This coating has excellent color and gloss retention. For superior corrosion resistance on exterior surfaces especially at temperatures up to 1000 ° F (538 ° C). APPLICATION. Specifically formulated for... [See More]

  • Industry: Automotive; OEM / Industrial
  • Form: Liquid; Solvent
  • Cure / Setting Technology: Film Drying
  • Dispensing Method: Sprayable
Infernex Powder PS-1000 -- PS-1000
from FORREST Technical Coatings

Originally developed for exhausts, PS-1000 has earned its reputation for decades as the workhorse for protecting exhaust systems, engines, and silencers. It ’s recognized by its black smooth finish and ability to withstand temperatures up to 1000 ° F (538 ° C). It also features... [See More]

  • Industry: Automotive; OEM / Industrial
  • Coverage: 93
  • Cure / Setting Technology: Thermoset
  • Cure Temperature: 450
4060 FasTop™ Cove Base Resin
from Sherwin-Williams Protective & Marine Coatings

4060 FasTop ™ Cove Base Resin. A broad range of solutions for virtually every Industrial Flooring and Wall system application [See More]

  • Industry: OEM / Industrial
  • Chemistry: Fluoropolymers; Resin
  • Type: Base Coat
  • Cure / Setting Technology: Film Drying
Anti-Slip Epoxy -- AS5400 System
from Rust-Oleum Corporation

Anti-slip one-step pedestrian grade, single component anti-slip coating [See More]

  • Industry: OEM / Industrial
  • Cure / Setting Technology: Film Drying
  • Chemistry: Epoxy; Resin
  • Coverage: 50
PITTWRAP® SS PRIMER
from Owens Corning® FOAMGLAS® Insulation

A specially formulated primer that promotes adhesion of the PITTWRAP ® SS Jacketing when the laps are slightly dusty or the application is below 10 °C (50 °F). U.S. Stock Item. Available in standard 1 gallon containers. [See More]

  • Industry: OEM / Industrial
  • Coverage: 75
  • Type: Primer
  • Form: Liquid
Magnetic Receptive Paint -- MAGBond®
from Adams Magnetic Products Co.

Our Latex Paint That Turns Walls into Magnetic Receptive Surfaces. MAGBond ® Magnetic Receptive Paint is a latex paint containing fine metal powder that can hold magnet sheets for a variety of applications – including the MAGBond ® Magnet Media System. Using MAGBond ® paint, and... [See More]

  • Industry: OEM / Industrial
  • Chemistry: Acrylic; Resin; Metal Filled
  • Type: Base Coat
  • Cure / Setting Technology: Film Drying
Anodized Metal & Trim Paint -- 1850
from Aervoe Industries Incorporated

Used for touch-up & installation of anodized & painted building components [See More]

  • Industry: OEM / Industrial
  • Cure / Setting Technology: Film Drying
  • Chemistry: Acrylic; Alkyd; Resin
  • Coverage: 17 to 34
Champion Sprayon® Inverted Paint-APWA Black -- 4194858
from Chase Products Co.

Champion Sprayon ® Inverted Paint can be used for handheld applications (accurate marking 5 ” to 12 ” above the ground), or with a Champion Sprayon Long or Short Wand. Spray on asphalt, concrete or other paved surfaces, or on dirt, grass or gravel. Lasts 4-6 months, depending upon... [See More]

  • Industry: OEM / Industrial
  • Dispensing Method: Sprayable
  • Form: Aerosol; Water
  • Operating Temperature: 40 to 90
Paint -- 37473
from Minerallac Company

TOUGH COAT ACRYLIC ENAMEL TYPE. ELECTRICAL EQUIPMENT, METAL, MOTORS, MACHINERY TOOLS, RAILING APPLICATION. CAN CONTAINER TYPE. 12 OZ CONTAINER CAPACITY. OSHA GREEN COLOR/SHADE. 15 MIN TOUCH DRY TIME. KRYLON[R], TOUGH COAT[R] BRAND. CONTAINER SIZE 16 OZ. PACKAGING QUANTITY 12 [See More]

  • Industry: OEM / Industrial
  • Chemistry: Acrylic
  • Type: Enamel
  • Form: Liquid
Paint -- 20-653
from Ebinger Manufacturing Corp.

WATER BASED, INVERTED TIP TYPE. CAN CONTAINER TYPE. 20 OZ CONTAINER CAPACITY. PRECAUTION BLUE COLOR/SHADE [See More]

  • Industry: OEM / Industrial
  • Form: Liquid; Water
Thurmalox® 250 -- Solar Coating
from Dampney Company, Inc.

Selective Black, silicone-based paint which collects heat more efficiently than ordinary black paint and resists out gassing to 400F. It is designed to selectively absorb wavelengths with the greatest heat content when used on the metal surfaces of collector panels having glazed covers. It collects... [See More]

  • Industry: OEM / Industrial
  • Cure / Setting Technology: Thermoset (optional feature); Film Drying
  • Chemistry: Resin; Silicone
  • Coverage: 416
Dry Fallout Spray EG-SHEL WHITE
from Sherwin-Williams Protective & Marine Coatings

DRY FALLOUT SPRAY EG-SHEL WHITE is a fast drying alkyd white paint for interior use. Overspray dries to a removable dust within eight feet @ 77 °F and 50% relative humidity. Eight foot dry fallout. 86% light reflectance. High hiding. Easy cleanup. Interior use. RECOMMENDED USAGE. For use over... [See More]

  • Industry: OEM / Industrial
  • Cure / Setting Technology: Film Drying
  • Chemistry: Alkyd; Resin
  • Thickness: 0.0060 to 0.0100
Beyond™ -- Multi-Purpose Enamel
from Rust-Oleum Corporation

Industrial performance, zero VOC, zero HAP, odorless, single component [See More]

  • Industry: Food / Beverage; Medical; OEM / Industrial
  • Chemistry: Acrylic; Polyurethane; Resin
  • Type: Base Coat; Enamel
  • Cure / Setting Technology: Film Drying
Champion Sprayon® Inverted Paint-APWA Blue -- 4194853
from Chase Products Co.

Champion Sprayon ® Inverted Paint can be used for handheld applications (accurate marking 5 ” to 12 ” above the ground), or with a Champion Sprayon Long or Short Wand. Spray on asphalt, concrete or other paved surfaces, or on dirt, grass or gravel. Lasts 4-6 months, depending upon... [See More]

  • Industry: OEM / Industrial
  • Dispensing Method: Sprayable
  • Form: Aerosol; Water
  • Operating Temperature: 40 to 90
Paint -- 37474
from Minerallac Company

TOUGH COAT ACRYLIC ENAMEL TYPE. ELECTRICAL EQUIPMENT, METAL, MOTORS, MACHINERY TOOLS, RAILING APPLICATION. CAN CONTAINER TYPE. 12 OZ CONTAINER CAPACITY. OSHA BLACK COLOR/SHADE. 15 MIN TOUCH DRY TIME. KRYLON[R], TOUGH COAT[R] BRAND. CONTAINER SIZE 16 OZ. PACKAGING QUANTITY 12 [See More]

  • Industry: OEM / Industrial
  • Chemistry: Acrylic
  • Type: Enamel
  • Form: Liquid
Industrial Aluminum Paint
from Sherwin-Williams Protective & Marine Coatings

INDUSTRIAL ALUMINUM PAINT is an economical, one-package, interior / exterior, general purpose, leafing aluminum paint which produces a chrome-like uniform appearance and provides heat resistance up to 400 °F. Ultraviolet light resistant. Long term protection against weathering and moisture. Heat... [See More]

  • Industry: Marine; OEM / Industrial
  • Cure / Setting Technology: Film Drying
  • Chemistry: Alkyd; Aluminum; Resin; Metal Filled
  • Thickness: 0.0030 to 0.0040
Gray Zinc-Sele® -- 4285 Gray
from Rust-Oleum Corporation

High heat resistance, two coat system for exterior heat exposure conditions [See More]

  • Industry: Process Equipment; OEM / Industrial
  • Chemistry: Resin; Silicone; Zinc; Metal Filled
  • Type: Base Coat
  • Cure / Setting Technology: Film Drying
Champion Sprayon® Inverted Paint-APWA Green -- 4194852
from Chase Products Co.

Champion Sprayon ® Inverted Paint can be used for handheld applications (accurate marking 5 ” to 12 ” above the ground), or with a Champion Sprayon Long or Short Wand. Spray on asphalt, concrete or other paved surfaces, or on dirt, grass or gravel. Lasts 4-6 months, depending upon... [See More]

  • Industry: OEM / Industrial
  • Dispensing Method: Sprayable
  • Form: Aerosol; Water
  • Operating Temperature: 40 to 90
Paint -- 37475
from Minerallac Company

TOUGH COAT ACRYLIC ENAMEL TYPE. ELECTRICAL EQUIPMENT, METAL, MOTORS, MACHINERY TOOLS, RAILING APPLICATION. CAN CONTAINER TYPE. 12 OZ CONTAINER CAPACITY. OSHA WHITE COLOR/SHADE. 15 MIN TOUCH DRY TIME. KRYLON[R], TOUGH COAT[R] BRAND. CONTAINER SIZE 16 OZ. PACKAGING QUANTITY 12 [See More]

  • Industry: OEM / Industrial
  • Chemistry: Acrylic
  • Type: Enamel
  • Form: Liquid
Macropoxy® 646 Mr -- Macropoxy 646 MR
from Sherwin-Williams Protective & Marine Coatings

MACROPOXY 646 MR is a high build, fast drying epoxy designed to protect steel and resist mildew in industrial exposures. It is ideal for maintenance painting and fabrication shop applications. The product ’s high build properties ensure adequate protection of sharp edges, corners, and welds. [See More]

  • Industry: Marine; OEM / Industrial
  • Cure / Setting Technology: Film Drying
  • Chemistry: Epoxy; Resin
  • Thickness: 0.0070 to 0.0135
High Heat Coating -- 4200 System
from Rust-Oleum Corporation

Modified silicone aluminum & colored finishes, high heat exposed surfaces [See More]

  • Industry: Process Equipment; OEM / Industrial
  • Chemistry: Aluminum; Resin; Silicone; Metal Filled
  • Type: Clear Coat (optional feature); Primer (optional feature)
  • Cure / Setting Technology: Film Drying
Champion Sprayon® Inverted Paint-APWA Orange -- 4194851
from Chase Products Co.

Champion Sprayon ® Inverted Paint can be used for handheld applications (accurate marking 5 ” to 12 ” above the ground), or with a Champion Sprayon Long or Short Wand. Spray on asphalt, concrete or other paved surfaces, or on dirt, grass or gravel. Lasts 4-6 months, depending upon... [See More]

  • Industry: OEM / Industrial
  • Dispensing Method: Sprayable
  • Form: Aerosol; Water
  • Operating Temperature: 40 to 90
Paint -- 37476
from Minerallac Company

TOUGH COAT ACRYLIC ENAMEL TYPE. ELECTRICAL EQUIPMENT, METAL, MOTORS, MACHINERY TOOLS, RAILING APPLICATION. CAN CONTAINER TYPE. 12 OZ CONTAINER CAPACITY. OSHA YELLOW COLOR/SHADE. 15 MIN TOUCH DRY TIME. KRYLON[R], TOUGH COAT[R] BRAND. CONTAINER SIZE 16 OZ. PACKAGING QUANTITY 12 [See More]

  • Industry: OEM / Industrial
  • Chemistry: Acrylic
  • Type: Enamel
  • Form: Liquid
Modified Alkyd Paint -- Dryfall Flat
from Sherwin-Williams Protective & Marine Coatings

DRY FALL FLAT is a modified alkyd paint for interior use. Overspray dries to a removable dust within eight feet @ 77 °F and 50% relative humidity. High light reflectance, White. High hiding. Flash rust resistant. Eight foot dry fallout. Easy clean up. Interior use. RECOMMENDED USAGE. For use... [See More]

  • Industry: OEM / Industrial
  • Cure / Setting Technology: Film Drying
  • Chemistry: Alkyd; Resin
  • Thickness: 0.0080 to 0.0120
High Performance V2100 System -- V2124838
from Rust-Oleum Corporation

15 oz Aerosol; Safety Blue; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]

  • Industry: Automotive; Process Equipment; OEM / Industrial; Machine Tools
  • Cure / Setting Technology: Film Drying
  • Type: Enamel
  • Form: Aerosol
Champion Sprayon® Inverted Paint-APWA Pink -- 4194854
from Chase Products Co.

Champion Sprayon ® Inverted Paint can be used for handheld applications (accurate marking 5 ” to 12 ” above the ground), or with a Champion Sprayon Long or Short Wand. Spray on asphalt, concrete or other paved surfaces, or on dirt, grass or gravel. Lasts 4-6 months, depending upon... [See More]

  • Industry: OEM / Industrial
  • Dispensing Method: Sprayable
  • Form: Aerosol; Water
  • Operating Temperature: 40 to 90
Paint -- 37477
from Minerallac Company

TOUGH COAT ACRYLIC ENAMEL TYPE. ELECTRICAL EQUIPMENT, METAL, MOTORS, MACHINERY TOOLS, RAILING APPLICATION. CAN CONTAINER TYPE. 12 OZ CONTAINER CAPACITY. SEMI-FLAT BLACK COLOR/SHADE. 15 MIN TOUCH DRY TIME. KRYLON[R], TOUGH COAT[R] BRAND. CONTAINER SIZE 16 OZ. PACKAGING QUANTITY 12 [See More]

  • Industry: OEM / Industrial
  • Chemistry: Acrylic
  • Type: Enamel
  • Form: Liquid
ProMar® Alkyd Fast Dry Zone Marking Paint
from Sherwin-Williams Protective & Marine Coatings

ProMar ® ALKYD FAST DRY ZONE MARKING PAINT is a fast drying, medium oil alkyd in two colors, white and yellow, conforming to U.S. Bureau of Public Roads colors. Quick drying. High visibility colors. Ready to use. Durable. RECOMMENDED USAGE. For asphalt, concrete, brick, and other surfaced... [See More]

  • Industry: OEM / Industrial
  • Cure / Setting Technology: Film Drying
  • Chemistry: Alkyd; Resin
  • Thickness: 0.0150
High Performance V2100 System -- V2143838
from Rust-Oleum Corporation

15 oz Aerosol; Safety Yellow; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]

  • Industry: Automotive; Process Equipment; OEM / Industrial; Machine Tools
  • Cure / Setting Technology: Film Drying
  • Type: Enamel
  • Form: Aerosol
Champion Sprayon® Inverted Paint-APWA Purple -- 4194855
from Chase Products Co.

Champion Sprayon ® Inverted Paint can be used for handheld applications (accurate marking 5 ” to 12 ” above the ground), or with a Champion Sprayon Long or Short Wand. Spray on asphalt, concrete or other paved surfaces, or on dirt, grass or gravel. Lasts 4-6 months, depending upon... [See More]

  • Industry: OEM / Industrial
  • Dispensing Method: Sprayable
  • Form: Aerosol; Water
  • Operating Temperature: 40 to 90
Paint -- 37478
from Minerallac Company

TOUGH COAT ACRYLIC ENAMEL TYPE. ELECTRICAL EQUIPMENT, METAL, MOTORS, MACHINERY TOOLS, RAILING APPLICATION. CAN CONTAINER TYPE. 12 OZ CONTAINER CAPACITY. MAX FLAT BLACK COLOR/SHADE. 15 MIN TOUCH DRY TIME. KRYLON[R], TOUGH COAT[R] BRAND. CONTAINER SIZE 16 OZ. PACKAGING QUANTITY 12 [See More]

  • Industry: OEM / Industrial
  • Chemistry: Acrylic
  • Type: Enamel
  • Form: Liquid
Setfast® Acrylic Aisle Marking Paint
from Sherwin-Williams Protective & Marine Coatings

Setfast ® ACRYLIC AISLE MARKING PAINT is a conventional dry, industrial grade, water based acrylic product available in white and lead free yellow. Designed for use on interior factories, warehouses, etc., where floor markings are necessary to designate boundaries of aisles, stalls, or storage... [See More]

  • Industry: OEM / Industrial
  • Cure / Setting Technology: Film Drying
  • Chemistry: Acrylic; Resin
  • Thickness: 0.0150
High Performance V2100 System -- V2169838
from Rust-Oleum Corporation

15 oz, Aerosol Can; Red; Used with V2100 System Enamel Aerosol; for Corrosion Protection; Used on rusted, bare, or previously painted metal; Fast Dry; Temperatures up to 200°F; Enamel Primer [See More]

  • Industry: Automotive; Process Equipment; OEM / Industrial; Machine Tools
  • Cure / Setting Technology: Film Drying
  • Type: Enamel
  • Form: Aerosol
Champion Sprayon® Inverted Paint-APWA Red -- 4194857
from Chase Products Co.

Champion Sprayon ® Inverted Paint can be used for handheld applications (accurate marking 5 ” to 12 ” above the ground), or with a Champion Sprayon Long or Short Wand. Spray on asphalt, concrete or other paved surfaces, or on dirt, grass or gravel. Lasts 4-6 months, depending upon... [See More]

  • Industry: OEM / Industrial
  • Dispensing Method: Sprayable
  • Form: Aerosol; Water
  • Operating Temperature: 40 to 90
Paint -- 37479
from Minerallac Company

TOUGH COAT ACRYLIC ENAMEL TYPE. ELECTRICAL EQUIPMENT, METAL, MOTORS, MACHINERY TOOLS, RAILING APPLICATION. CAN CONTAINER TYPE. 12 OZ CONTAINER CAPACITY. OSHA RED COLOR/SHADE. 15 MIN TOUCH DRY TIME. KRYLON[R], TOUGH COAT[R] BRAND. CONTAINER SIZE 16 OZ. PACKAGING QUANTITY 12 [See More]

  • Industry: OEM / Industrial
  • Chemistry: Acrylic
  • Type: Enamel
  • Form: Liquid
Setfast® Acrylic Zone Marking Paint
from Sherwin-Williams Protective & Marine Coatings

SETFAST ® Acrylic Zone Marking Paint is a conventional dry (non-heat applied) solvent based paint. It offers the following outstanding properties: Fast dry and hardness development. Excellent dirt pick-up resistance. High durability on concrete and asphalt surfaces. RECOMMENDED USAGE. SETFAST... [See More]

  • Industry: OEM / Industrial
  • Cure / Setting Technology: Film Drying
  • Chemistry: Acrylic; Resin
  • Thickness: 0.0150
High Performance V2100 System -- V2178838
from Rust-Oleum Corporation

15 oz Aerosol; Flat Black; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]

  • Industry: Automotive; Process Equipment; OEM / Industrial; Machine Tools
  • Cure / Setting Technology: Film Drying
  • Type: Enamel
  • Form: Aerosol
Champion Sprayon® Inverted Paint-APWA White -- 4194856
from Chase Products Co.

Champion Sprayon ® Inverted Paint can be used for handheld applications (accurate marking 5 ” to 12 ” above the ground), or with a Champion Sprayon Long or Short Wand. Spray on asphalt, concrete or other paved surfaces, or on dirt, grass or gravel. Lasts 4-6 months, depending upon... [See More]

  • Industry: OEM / Industrial
  • Dispensing Method: Sprayable
  • Form: Aerosol; Water
  • Operating Temperature: 40 to 90
Paint -- 37480
from Minerallac Company

TOUGH COAT ACRYLIC ENAMEL TYPE. ELECTRICAL EQUIPMENT, METAL, MOTORS, MACHINERY TOOLS, RAILING APPLICATION. CAN CONTAINER TYPE. 12 OZ CONTAINER CAPACITY. OSHA BLUE COLOR/SHADE. 15 MIN TOUCH DRY TIME. KRYLON[R], TOUGH COAT[R] BRAND. CONTAINER SIZE 16 OZ. PACKAGING QUANTITY 12 [See More]

  • Industry: OEM / Industrial
  • Chemistry: Acrylic
  • Type: Enamel
  • Form: Liquid
Setfast® Premium Alkyd Zone Marking Paint
from Sherwin-Williams Protective & Marine Coatings

Setfast ® PREMIUM ALKYD ZONE MARKING PAINT is a conventional dry (non-heat applied) solvent based zone marking paint. Abrasion resistant. Fast dry. High visibility. Glass beads can be added for making reflective markings. RECOMMENDED USAGE. Setfast ® Premium Alkyd has been developed for... [See More]

  • Industry: OEM / Industrial
  • Cure / Setting Technology: Film Drying
  • Chemistry: Alkyd; Resin
  • Thickness: 0.0150
High Performance V2100 System -- V2179838
from Rust-Oleum Corporation

15 oz Aerosol; Gloss Black; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]

  • Industry: Automotive; Process Equipment; OEM / Industrial; Machine Tools
  • Cure / Setting Technology: Film Drying
  • Type: Enamel
  • Form: Aerosol
Champion Sprayon® Inverted Paint-APWA Yellow -- 4194850
from Chase Products Co.

Champion Sprayon ® Inverted Paint can be used for handheld applications (accurate marking 5 ” to 12 ” above the ground), or with a Champion Sprayon Long or Short Wand. Spray on asphalt, concrete or other paved surfaces, or on dirt, grass or gravel. Lasts 4-6 months, depending upon... [See More]

  • Industry: OEM / Industrial
  • Dispensing Method: Sprayable
  • Form: Aerosol; Water
  • Operating Temperature: 40 to 90
Paint -- 37481
from Minerallac Company

TOUGH COAT ACRYLIC ENAMEL TYPE. ELECTRICAL EQUIPMENT, METAL, MOTORS, MACHINERY TOOLS, RAILING APPLICATION. CAN CONTAINER TYPE. 12 OZ CONTAINER CAPACITY. OSHA ORANGE COLOR/SHADE. 15 MIN TOUCH DRY TIME. KRYLON[R], TOUGH COAT[R] BRAND. CONTAINER SIZE 16 OZ. PACKAGING QUANTITY 12 [See More]

  • Industry: OEM / Industrial
  • Chemistry: Acrylic
  • Type: Enamel
  • Form: Liquid
Setfast® VOC Acrylic Traffic Marking
from Sherwin-Williams Protective & Marine Coatings

Setfast ® LOW VOC ACRYLIC TRAFFIC MARKING PAINT is a conventional dry (non-heat applied) acetone based paint. Acetone, as the main solvent, has Exempt Status under Federal law and does not contribute harmful VOCs. This is 100% acrylic, which offers the following outstanding properties: Faster... [See More]

  • Industry: OEM / Industrial
  • Cure / Setting Technology: Film Drying
  • Chemistry: Acrylic; Resin; Acetone-Based
  • Thickness: 0.0150
High Performance V2100 System -- V2182838
from Rust-Oleum Corporation

15 oz Aerosol Can; Gray; Used with V2100 System Enamel Aerosol; for Corrosion Protection; Used on rusted, bare, or previously painted metal; Fast Dry; Temperatures up to 200°F; Enamel Primer [See More]

  • Industry: Automotive; Process Equipment; OEM / Industrial; Machine Tools
  • Cure / Setting Technology: Film Drying
  • Type: Enamel
  • Form: Aerosol
Paint -- 37485
from Minerallac Company

TOUGH COAT ACRYLIC ENAMEL TYPE. ELECTRICAL EQUIPMENT, METAL, MOTORS, MACHINERY TOOLS, RAILING APPLICATION. CAN CONTAINER TYPE. 12 OZ CONTAINER CAPACITY. ASA49 MACHINERY DARK GRAY COLOR/SHADE. 15 MIN TOUCH DRY TIME. KRYLON[R], TOUGH COAT[R] BRAND. CONTAINER SIZE 16 OZ. PACKAGING QUANTITY 12 [See More]

  • Industry: OEM / Industrial
  • Chemistry: Acrylic
  • Type: Enamel
  • Form: Liquid
Silver-Brite® Aluminum Paint
from Sherwin-Williams Protective & Marine Coatings

Silver-Brite ® ALUMINUM PAINT is a superior quality, one package, interior/exterior, general purpose aluminum paint formulated with 325-mesh leafing aluminum pigment, petroleum resin, and select oils producing a chrome-like uniform appearance. For service temperatures up to 400 °F. Resists... [See More]

  • Industry: OEM / Industrial
  • Cure / Setting Technology: Film Drying
  • Chemistry: Alkyd; Aluminum; Resin; Petroleum Resin & Select Oils; Metal Filled
  • Thickness: 0.0025 to 0.0035
High Performance V2100 System -- V2187838
from Rust-Oleum Corporation

15 oz Aerosol; Dark Machine Gray; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]

  • Industry: Automotive; Process Equipment; OEM / Industrial; Machine Tools
  • Cure / Setting Technology: Film Drying
  • Type: Enamel
  • Form: Aerosol
Paint -- 37486
from Minerallac Company

TOUGH COAT ACRYLIC ENAMEL TYPE. ELECTRICAL EQUIPMENT, METAL, MOTORS, MACHINERY TOOLS, RAILING APPLICATION. CAN CONTAINER TYPE. 12 OZ CONTAINER CAPACITY. MEDIUM GRAY COLOR/SHADE. 15 MIN TOUCH DRY TIME. KRYLON[R], TOUGH COAT[R] BRAND. CONTAINER SIZE 16 OZ. PACKAGING QUANTITY 12 [See More]

  • Industry: OEM / Industrial
  • Chemistry: Acrylic
  • Type: Enamel
  • Form: Liquid
Silver-Brite® HD Rust Resistant Aluminum
from Sherwin-Williams Protective & Marine Coatings

Silver-Brite ® HEAVY DUTY RUST RESISTANT ALUMINUM PAINT is a superior quality, one package, interior/exterior aluminum paint formulated with 325 mesh leafing aluminum pigment to give excellent rust inhibition and heat resistance up to 400 °F. Excellent weathering characteristics. Maintains... [See More]

  • Industry: OEM / Industrial
  • Cure / Setting Technology: Film Drying
  • Chemistry: Alkyd; Aluminum; Resin; Metal Filled
  • Thickness: 0.0030 to 0.0040
High Performance V2100 System -- V2192838
from Rust-Oleum Corporation

15 oz Aerosol; Gloss White; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]

  • Industry: Automotive; Process Equipment; OEM / Industrial; Machine Tools
  • Cure / Setting Technology: Film Drying
  • Type: Enamel
  • Form: Aerosol
Paint -- 37487
from Minerallac Company

TOUGH COAT ACRYLIC ENAMEL TYPE. ELECTRICAL EQUIPMENT, METAL, MOTORS, MACHINERY TOOLS, RAILING APPLICATION. CAN CONTAINER TYPE. 12 OZ CONTAINER CAPACITY. INDUSTRIAL GRAY COLOR/SHADE. 15 MIN TOUCH DRY TIME. KRYLON[R], TOUGH COAT[R] BRAND. CONTAINER SIZE 16 OZ. PACKAGING QUANTITY 12 [See More]

  • Industry: OEM / Industrial
  • Chemistry: Acrylic
  • Type: Enamel
  • Form: Liquid
Silver-Brite® HH Silicone Alkyd Aluminum
from Sherwin-Williams Protective & Marine Coatings

Silver-Brite ® HI-HEAT SILICONE ALKYD ALUMINUM PAINT is a heat cured, interior/exterior, ready mixed, silicone resin, modified with an alkyd and reinforced with 325-mesh extra fine aluminum flakes. For service temperatures between 500 °F - 1000 °F. Heat reflective. Resists... [See More]

  • Industry: Process Equipment; OEM / Industrial
  • Cure / Setting Technology: Thermoset; Film Drying
  • Chemistry: Alkyd; Aluminum; Resin; Silicone; 325-Mesh Extra Fine Aluminum Flakes; Metal Filled
  • Thickness: 0.0030 to 0.0040
Industrial Choice™ -- Enamel Aerosol
from Rust-Oleum Corporation

Fast drying, multi-purpose, modified-alkyd enamel aerosol, indoor/outdoor [See More]

  • Industry: OEM / Industrial
  • Chemistry: Alkyd; Resin
  • Type: Base Coat; Enamel
  • Cure / Setting Technology: Film Drying
Paint -- 37488
from Minerallac Company

TOUGH COAT ACRYLIC ENAMEL TYPE. ELECTRICAL EQUIPMENT, METAL, MOTORS, MACHINERY TOOLS, RAILING APPLICATION. CAN CONTAINER TYPE. 12 OZ CONTAINER CAPACITY. LIGHT GRAY COLOR/SHADE. .0937 CONTAINER CAPACITY IN GAL. 15 MIN TOUCH DRY TIME. KRYLON. BRAND. CONTAINER SIZE 16 OZ. INCLUSIONS/FEATURES DAN VERN... [See More]

  • Industry: OEM / Industrial
  • Chemistry: Acrylic
  • Type: Enamel
  • Form: Liquid
Silver-Brite® Hi-Heat Resisting Aluminum
from Sherwin-Williams Protective & Marine Coatings

Silver-Brite ® HI-HEAT RESISTING ALUMINUM PAINT is a ready-to-use high heat resisting paint for interior exposures providing heat resistance up to 700 °F. Heat reflective. Maintains "Sheen". Resists discoloration. RECOMMENDED USAGE. For use over prepared steel surfaces in normal and high... [See More]

  • Industry: Process Equipment; OEM / Industrial
  • Cure / Setting Technology: Film Drying
  • Chemistry: Alkyd; Aluminum; Resin; Metal Filled
  • Thickness: 0.0020 to 0.0025
Industrial Choice™ 1600 System -- 1624830
from Rust-Oleum Corporation

12 oz Aerosol Can; Safety Blue; 12 min to Tack-free Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; Premium brand from Rustoleum; Multipurpose Paint [See More]

  • Industry: Process Equipment; OEM / Industrial; Machine Tools
  • Cure / Setting Technology: Film Drying
  • Type: Enamel
  • Form: Aerosol
Paint -- 37489
from Minerallac Company

TOUGH COAT ACRYLIC ENAMEL TYPE. ELECTRICAL EQUIPMENT, METAL, MOTORS, MACHINERY TOOLS, RAILING APPLICATION. CAN CONTAINER TYPE. 12 OZ CONTAINER CAPACITY. BLUE/GRAY COLOR/SHADE. .0937 CONTAINER CAPACITY IN GAL. 15 MIN TOUCH DRY TIME. KRYLON. BRAND. CONTAINER SIZE 16 OZ. INCLUSIONS/FEATURES DAN VERN... [See More]

  • Industry: OEM / Industrial
  • Chemistry: Acrylic
  • Type: Enamel
  • Form: Liquid
Super Save-Lite® Dryfall
from Sherwin-Williams Protective & Marine Coatings

SUPER Save-Lite ® DRY FALL is a modified alkyd, intense white paint for interior use. Overspray dries to a removable dust within eight feet @ 77 °F and 50% relative humidity. High hiding. High light reflectance - 83%. Eight foot dry fallout. Suitable for use in USDA inspected facilities. [See More]

  • Industry: OEM / Industrial
  • Cure / Setting Technology: Film Drying
  • Chemistry: Alkyd; Resin
  • Thickness: 0.0060 to 0.0065
Industrial Choice™ 1600 System -- 1680830
from Rust-Oleum Corporation

12 oz, Aerosol Can; Gray Primer; Used with 1600 System Enamel Aerosol; Provides a solid base for adhesion of topcoat; Wet or dry Sandable; Use on wood, metal, masonry, etc.; Fast Dry; Temperatures up to 200°F; Enamel Primer [See More]

  • Industry: OEM / Industrial
  • Cure / Setting Technology: Film Drying
  • Type: Enamel
  • Form: Aerosol
Paint -- 37490
from Minerallac Company

TOUGH COAT ACRYLIC ENAMEL TYPE. ELECTRICAL EQUIPMENT, METAL, MOTORS, MACHINERY TOOLS, RAILING APPLICATION. CAN CONTAINER TYPE. 12 OZ CONTAINER CAPACITY. MACHINERY GRAY COLOR/SHADE. 15 MIN TOUCH DRY TIME. KRYLON[R], TOUGH COAT[R] BRAND. CONTAINER SIZE 16 OZ. PACKAGING QUANTITY 12 [See More]

  • Industry: OEM / Industrial
  • Chemistry: Acrylic
  • Type: Enamel
  • Form: Liquid
Waterbased Industrial Enamel
from Sherwin-Williams Protective & Marine Coatings

WATERBASED INDUSTRIAL ENAMEL is a proprietary technology, one-component, acrylic-modified alkyd with outstanding exterior performance properties. Outstanding exterior durability. High Gloss. Flash rust/early rust resistant. Fast dry. Early moisture resistant. Low odor. HAPS free. Water clean up. Low... [See More]

  • Industry: Marine; Process Equipment; OEM / Industrial; Machine Tools
  • Chemistry: Acrylic; Alkyd; Resin
  • Type: Enamel
  • Cure / Setting Technology: Thermoset
Industrial DTM Acrylic Enamel -- 3700 System
from Rust-Oleum Corporation

Low VOC, water based acrylic finish, indoor/outdoor use, gloss retention [See More]

  • Industry: OEM / Industrial
  • Chemistry: Acrylic; Resin
  • Type: Enamel
  • Cure / Setting Technology: Film Drying
Paint -- 37491
from Minerallac Company

ACRYLIC ENAMEL TYPE. ELECTRICAL EQUIPMENT, METAL, MOTOR, MACHINERY TOOL, RAILING APPLICATION. CAN CONTAINER TYPE. 16 OUNCE CONTAINER CAPACITY. MACHINERY BLUE/GRAY COLOR/SHADE. 15 MINUTE TOUCH DRY TIME. KRYLON[R], INDUSTRIAL TOUGH COAT[R] BRAND. EXTINGUISHING MEDIA CARBON DIOXIDE, DRY CHEMICAL, FOAM. [See More]

  • Industry: OEM / Industrial
  • Chemistry: Acrylic
  • Type: Enamel
  • Form: Liquid
Industrial Enamel -- 7400 System
from Rust-Oleum Corporation

General purpose modified alkyd primer designed for interior or exterior use [See More]

  • Industry: OEM / Industrial
  • Chemistry: Alkyd; Resin
  • Type: Base Coat; Enamel
  • Cure / Setting Technology: Film Drying
Paint -- 37492
from Minerallac Company

TOUGH COAT ACRYLIC ENAMEL TYPE. ELECTRICAL EQUIPMENT, METAL, MOTORS, MACHINERY TOOLS, RAILING APPLICATION. CAN CONTAINER TYPE. 12 OZ CONTAINER CAPACITY. ASA61 MACHINERY LIGHT GRAY COLOR/SHADE. 15 MIN TOUCH DRY TIME. KRYLON[R], TOUGH COAT[R] BRAND. CONTAINER SIZE 16 OZ. PACKAGING QUANTITY 12 [See More]

  • Industry: OEM / Industrial
  • Chemistry: Acrylic
  • Type: Enamel
  • Form: Liquid
Industrial High Gloss Urethane -- 9400 System
from Rust-Oleum Corporation

Two component, polyester polyurethane, high gloss, two available activators [See More]

  • Industry: Automotive; Process Equipment; OEM / Industrial
  • Chemistry: Polyurethane; Resin
  • Type: Clear Coat
  • Cure / Setting Technology: Multicomponent
Primer -- 37529
from Minerallac Company

CORROSION INHIBITOR, RUST CONTROL TYPE. INDUSTRIAL, HEAVY DUTY PAINTING PROJECT, INDOOR/OUTDOOR APPLICATION. AEROSOL CONTAINER TYPE. 16 OZ CONTAINER CAPACITY. RED OXIDE COLOR/SHADE. 15 MIN DRYING TIME. SPRAYON[R], KRYLON[R] BRAND. NET FILL WEIGHT 12 OZ. PACKAGING QUANTITY 12 PER PACK [See More]

  • Industry: OEM / Industrial
  • Form: Aerosol
  • Type: Primer
  • Functional Features: Corrosion Resistant
Industrial Low VOC Urethane -- 9700 System
from Rust-Oleum Corporation

Two component, aliphatic acrylic polyurethane finish, high gloss enamel [See More]

  • Industry: Process Equipment; OEM / Industrial
  • Chemistry: Acrylic; Polyurethane; Resin
  • Type: Clear Coat; Enamel
  • Cure / Setting Technology: Multicomponent