Tray Darlington Transistors
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 1124094-2N6284G. Packaging: Tray. Mounting Style: Through Hole. Transistor Type: NPN - Darlington. Categories: Discrete Semiconductor Products. Supplier Device Package: TO-204 (TO-3). Temperature Range - Operating: -65 °C ~ 200 °C. [See More]
- Packing Method: Tray; Tray
- IC(max): 1
- Polarity: NPN
- TJ: -65 to 200
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 788840-MJ11012G. Packaging: Tray. Mounting Style: Through Hole. Operating Temperature Range: -55 °C ~ 200 °C (TJ). Package: TO-204AA, TO-3. Power - Max: 200W. Transistor Type: NPN - Darlington. Frequency - Transition: 4MHz. Family... [See More]
- Packing Method: Tray; Tray
- IC(max): 1
- Polarity: NPN
- TJ: -55 to 200
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 1223556-MJ11021G. Packaging: Tray. Mounting Style: Through Hole. Operating Temperature Range: -65 °C ~ 200 °C (TJ). Package: TO-204AA, TO-3. Power - Max: 175W. Transistor Type: PNP - Darlington. Family Name: MJ11021. Categories:... [See More]
- Packing Method: Tray; Tray
- IC(max): 1
- Polarity: PNP
- TJ: -65 to 200
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 1223558-MJ11022G. Packaging: Tray. Mounting Style: Through Hole. Operating Temperature Range: -65 °C ~ 200 °C (TJ). Package: TO-204AA, TO-3. Power - Max: 175W. Transistor Type: NPN - Darlington. Family Name: MJ11022. Categories:... [See More]
- Packing Method: Tray; Tray
- IC(max): 1
- Polarity: NPN
- TJ: -65 to 200
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 788842-MJ11028G. Packaging: Tray. Mounting Style: Through Hole. Operating Temperature Range: -55 °C ~ 200 °C (TJ). Package: TO-204AE. Power - Max: 300W. Transistor Type: NPN - Darlington. Family Name: MJ11028. Categories: Discrete... [See More]
- Packing Method: Tray; Tray
- IC(max): 2
- Polarity: NPN
- TJ: -55 to 200
from New Jersey Semi-Conductor Products, Inc.
Trans Darlington PNP 100V 12A 3-Pin(2+Tab) TO-204 Tray [See More]
- Packing Method: Tray
- IC(max): 12000
- Polarity: PNP
- TJ: 200