Tape Reel Darlington Transistors
from Win Source Electronics
Manufacturer: onsemi. Win Source Part Number: 1325071-MPSW45ARLRAG. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Packaging: Reel - TR. Standard Package: 2,000. Mounting: Through Hole. Power - Max: 1 W. Voltage - Collector Emitter Breakdown (Max): 50 V. Current... [See More]
- Packing Method: Tape Reel; Reel - TR
- IC(max): 1000
- Polarity: NPN
- TJ: -55 to 150
from Rochester Electronics
NPN Bipolar Darlington Transistor [See More]
- Packing Method: Tape Reel; Tape & Reel
- Package Type: TO-92; TO-92 (TO-226) 5.33mm Body Height
- Polarity: NPN
from Win Source Electronics
Alternative Parts (Cross-Reference): Cross. Manufacturer: Texas Instruments. Category: Discrete Semiconductor Products Transistors Bipolar (BJT) Bipolar Transistor Arrays. Packaging: Tape & Reel (TR). Operating Temperature: -65 °C ~ 150 °C (TJ). Mounting Type: Surface Mount. Package /... [See More]
- Packing Method: Tape Reel; Tape & Reel (TR)
- Package Type: SOT3
from Rochester Electronics
NPN Epitaxial Transistor (Darlington Connection) [See More]
- Packing Method: Tape Reel; Tape & Reel
- Package Type: TO-220; TO-220-3
- Polarity: NPN
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 1129672-6N138SDV. Packaging: Reel - TR. Operating Temperature Range: -40 °C ~ 85 °C. Package: 8-SMD, Gull Wing. Mounting: SMD. Output Type: Darlington with Base. Input Type: DC. Voltage - Forward (Vf) (Typ): 1.3V. Number of... [See More]
- Packing Method: Tape Reel; Reel - TR
- Package Type: SOT3
- TJ: -40 to 85
from Rochester Electronics
NPN Darlington Transistor [See More]
- Packing Method: Tape Reel; Tape & Reel
- Package Type: TO-92; TO-92MOD
- Polarity: NPN
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 1129674-6N139SD. Packaging: Reel. Mounting Style: SMD. Output Type: Darlington with Base. Input Type: DC. Current - Output / Channel: 60mA. Voltage - Isolation: 2500Vrms. Categories: Isolators. Supplier Device Package: 8-SMD. Status: Obsolete. [See More]
- Packing Method: Tape Reel; Reel
- Package Type: SOT3
- TJ: -40 to 85
from Rochester Electronics
PNP Darlington Transistor [See More]
- Packing Method: Tape Reel; Tape & Reel
- Package Type: SOT23; SOT-23 (TO-236) 2.90x1.30x1.00, 1.90P
- Polarity: PNP
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 771677-CNX48USD. Packaging: Reel package. Operating Temperature Range: -55 °C ~ 100 °C. Package: 6-SMD, Gull Wing. Mounting: SMD. Output Type: Darlington with Base. Input Type: DC. Voltage - Forward (Vf) (Typ): 1.2V. Number... [See More]
- Packing Method: Tape Reel; Reel package
- Package Type: SOT3
- TJ: -55 to 100
from Rochester Electronics
NPN Darlington Transistor [See More]
- Packing Method: Tape Reel; Tape & Reel
- Package Type: SOT223; SOT-223-4 / TO-261-4
- Polarity: NPN
from Win Source Electronics
Manufacturer: IXYS. Win Source Part Number: 1029976-CPC1301GRTR. Packaging: Reel - TR. Mounting: SMD (SMT). Output Type: Darlington. Forward Voltage: 1.2V. Input Type: DC. Number of Channels: 1. Vce Saturation (Max): 1.2V. Isolation Voltage: 5000Vrms. Categories: Isolators. Status: Active. [See More]
- Packing Method: Tape Reel; Reel - TR
- Package Type: SOT3; 4-SMD
- TJ: -40 to 85
from Rochester Electronics
NPN Bipolar Darlington Transistor [See More]
- Packing Method: Tape Reel; Tape & Reel
- Package Type: SOT223; SOT-223 (TO-261) 4 LEAD
- Polarity: NPN
from Win Source Electronics
Manufacturer: IXYS Integrated Circuits Division. Win Source Part Number: 771727-CPC1302GSTR. Packaging: Reel package. Operating Temperature Range: -40 °C ~ 85 °C. Package: 8-SMD, Gull Wing. Mounting: SMD. Output Type: Darlington. Input Type: DC. Voltage - Forward (Vf) (Typ): 1.2V. Rise /... [See More]
- Packing Method: Tape Reel; Reel package
- Package Type: SOT3
- TJ: -40 to 85
from Rochester Electronics
Darlington Transistor Array [See More]
- Packing Method: Tape Reel; Tape & Reel
- Package Type: SOP16
from Win Source Electronics
Manufacturer: Everlight Electronics Co Ltd. Win Source Part Number: 773760-EL852(S)(TU)(D)-V. Packaging: Reel package. Operating Temperature Range: -55 °C ~ 100 °C. Package: 4-SMD, Gull Wing. Mounting: SMD. Output Type: Darlington. Input Type: DC. Voltage - Forward (Vf) (Typ): 1.2V. Rise /... [See More]
- Packing Method: Tape Reel; Reel package
- Package Type: SOT3
- TJ: -55 to 100
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 774650-FOD073LR1. Packaging: Reel package. Operating Temperature Range: -40 °C ~ 85 °C. Package: 8-SOIC (0.154", 3.90mm Width). Mounting: SMD. Output Type: Darlington. Input Type: DC. Voltage - Forward (Vf) (Typ): 1.35V. [See More]
- Packing Method: Tape Reel; Reel package
- Package Type: SOT3
- TJ: -40 to 85
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 775716-HCPL-270L-500E. Packaging: Reel package. Operating Temperature Range: 0 °C ~ 70 °C. Package: 8-SMD, Gull Wing. Mounting: SMD. Output Type: Darlington. Input Type: DC. Voltage - Forward (Vf) (Typ): 1.5V. Number of Channels: 1. [See More]
- Packing Method: Tape Reel; Reel package
- Package Type: SOT3
- TJ: 0.0 to 70
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 775675-HCPL0731R1. Packaging: Reel package. Operating Temperature Range: -40 °C ~ 85 °C. Package: 8-SOIC (0.154", 3.90mm Width). Mounting: SMD. Output Type: Darlington. Input Type: DC. Voltage - Forward (Vf) (Typ): 1.35V. [See More]
- Packing Method: Tape Reel; Reel package
- Package Type: SOT3
- TJ: -40 to 85
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 1042701-HCPL3700SD. Packaging: Reel - TR. Mounting: SMD (SMT). Output Type: Darlington. Input Type: AC, DC. Number of Channels: 1. Isolation Voltage: 2500Vrms. Categories: Isolators. Status: Active. Temperature Range - Operating: -40... [See More]
- Packing Method: Tape Reel; Reel - TR
- Package Type: SOT3; 8-SMD
- TJ: -40 to 85
from Win Source Electronics
Manufacturer: Vishay Semiconductor Opto Division. Win Source Part Number: 1185398-IL221AT. Packaging: Tape and Reel. Mounting Style: SMD. Output Type: Darlington with Base. Input Type: DC. Voltage - Isolation: 4000Vrms. Categories: Isolators. Supplier Device Package: 8-SOIC. Temperature Range -... [See More]
- Packing Method: Tape Reel; Tape and Reel
- Package Type: SOT3
- TJ: -55 to 100
from Win Source Electronics
Manufacturer: Isocom Components 2004 LTD. Win Source Part Number: 1188888-IS127. Packaging: Reel - TR. Operating Temperature Range: -55 °C ~ 100 °C. Package: 4-SMD, Gull Wing. Mounting: SMD. Output Type: Darlington. Input Type: DC. Voltage - Forward (Vf) (Typ): 1.2V. Rise / Fall Time... [See More]
- Packing Method: Tape Reel; Reel - TR
- Package Type: SOT3
- TJ: -55 to 100
from Win Source Electronics
Manufacturer: Lite-On Inc. Win Source Part Number: 784700-LTV-845S-TA1. Packaging: Reel package. Operating Temperature Range: -30 °C ~ 100 °C. Package: 16-SMD, Gull Wing. Mounting: SMD. Output Type: Darlington. Input Type: DC. Voltage - Forward (Vf) (Typ): 1.2V. Rise / Fall Time (Typ): 60... [See More]
- Packing Method: Tape Reel; Reel package
- Package Type: SOT3
- TJ: -30 to 100
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 1078738-MOC8021SR2M. Packaging: Reel - TR. Mounting: SMD (SMT). Output Type: Darlington. Forward Voltage: 1.18V. Input Type: DC. Number of Channels: 1. Isolation Voltage: 4170Vrms. Categories: Isolators. Status: Obsolete(EOL). [See More]
- Packing Method: Tape Reel; Reel - TR
- Package Type: SOT3; 6-SMD
- TJ: -40 to 100
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 1078741-MOC80503SD. Packaging: Reel - TR. Mounting: SMD (SMT). Output Type: Darlington. Forward Voltage: 1.15V. Input Type: DC. Number of Channels: 1. Isolation Voltage: 5300Vrms. Categories: Isolators. Status: Obsolete(EOL). [See More]
- Packing Method: Tape Reel; Reel - TR
- Package Type: SOT3; 6-SMD
- TJ: -55 to 100
from Win Source Electronics
Manufacturer: Sharp Microelectronics. Win Source Part Number: 1235720-PC3H5J00000F. Packaging: Reel - TR. Operating Temperature Range: -30 °C ~ 100 °C. Package: 4-SOIC (0.173", 4.40mm). Mounting: SMD. Output Type: Darlington. Input Type: DC. Voltage - Forward (Vf) (Typ): 1.2V. Rise / Fall... [See More]
- Packing Method: Tape Reel; Reel - TR
- Package Type: SOT3
- TJ: -30 to 100
from Win Source Electronics
Manufacturer: Sharp Microelectronics. Win Source Part Number: 791422-PC3Q510NIP. Packaging: Reel package. Operating Temperature Range: -30 °C ~ 100 °C. Package: 16-SOIC (0.173", 4.40mm Width). Mounting: SMD. Output Type: Darlington. Input Type: DC. Voltage - Forward (Vf) (Typ): 1.2V. Rise... [See More]
- Packing Method: Tape Reel; Reel package
- Package Type: SOT3
- TJ: -30 to 100
from Win Source Electronics
Manufacturer: Sharp Microelectronics. Win Source Part Number: 791429-PC4H520NIP. Packaging: Reel package. Operating Temperature Range: -40 °C ~ 100 °C. Package: 4-SOIC (0.173", 4.40mm). Mounting: SMD. Output Type: Darlington. Input Type: DC. Voltage - Forward (Vf) (Typ): 1.2V. Rise / Fall... [See More]
- Packing Method: Tape Reel; Reel package
- Package Type: SOT3
- TJ: -40 to 100
from Win Source Electronics
Manufacturer: CEL. Win Source Part Number: 792488-PS2502L-1-E3-A. Series: NEPOC. Packaging: Reel package. Operating Temperature Range: -55 °C ~ 100 °C. Package: 4-SMD, Gull Wing. Mounting: SMD. Output Type: Darlington. Input Type: DC. Voltage - Forward (Vf) (Typ): 1.17V. Rise / Fall Time... [See More]
- Packing Method: Tape Reel; Reel package
- Package Type: SOT3
- TJ: -55 to 100
from Win Source Electronics
Manufacturer: CEL. Win Source Part Number: 792492-PS2506L-1-E3-A. Series: NEPOC. Packaging: Reel package. Operating Temperature Range: -55 °C ~ 100 °C. Package: 4-SMD, Gull Wing. Mounting: SMD. Output Type: Darlington. Input Type: AC, DC. Voltage - Forward (Vf) (Typ): 1.17V. Rise / Fall... [See More]
- Packing Method: Tape Reel; Reel package
- Package Type: SOT3
- TJ: -55 to 100
from Win Source Electronics
Manufacturer: CEL. Win Source Part Number: 792500-PS2535L-1-F3-A. Series: NEPOC. Packaging: Reel package. Operating Temperature Range: -55 °C ~ 100 °C. Package: 4-SMD, Gull Wing. Mounting: SMD. Output Type: Darlington. Input Type: DC. Voltage - Forward (Vf) (Typ): 1.2V. Rise / Fall Time... [See More]
- Packing Method: Tape Reel; Reel package
- Package Type: SOT3
- TJ: -55 to 100
from Utmel Electronic Limited
Darlington Transistors 50A 60V Bipolar Power NPN [See More]
- Packing Method: Tape Reel; Tray
- Transistor Technology / Material: SILICON
- Polarity: NPN; NPN
- VCEO: 60
from New Jersey Semi-Conductor Products, Inc.
Trans GP BJT NPN 40V 0.5A 3-Pin TO-92 T/R [See More]
- Packing Method: Tape Reel
- IC(max): 500
- Polarity: NPN
- PD: 625
from ROHM Semiconductor USA, LLC
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market. [See More]
- Packing Method: Tape Reel
- VCEO: 32
- Polarity: NPN
- IC(max): 300
from ROHM Semiconductor GmbH
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market. [See More]
- Packing Method: Tape Reel
- VCEO: 32
- Polarity: NPN
- IC(max): 300
from Utmel Electronic Limited
High-Voltage, High-Current Darlington Transistor Array 16-SOIC -40 to 105 [See More]
- Packing Method: Tape Reel; Cut Tape (CT)
- Transistor Technology / Material: SILICON
- Polarity: NPN; NPN
- VCEO: 50
from ROHM Semiconductor USA, LLC
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market. [See More]
- Packing Method: Tape Reel
- VCEO: 60
- Polarity: NPN
- IC(max): 1000
from ROHM Semiconductor GmbH
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market. [See More]
- Packing Method: Tape Reel
- VCEO: 60
- Polarity: NPN
- IC(max): 1000
from Utmel Electronic Limited
Trans Darlington NPN 120V 1A 3-Pin SOT-23F T/R Trans Darlington NPN 120V 1A 3-Pin SOT-23F T/R [See More]
- Packing Method: Tape Reel; Tape & Reel (TR)
- Transistor Technology / Material: SILICON
- Polarity: NPN; NPN
- VCEO: 120
from ROHM Semiconductor USA, LLC
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market. [See More]
- Packing Method: Tape Reel
- VCEO: 100
- Polarity: NPN
- IC(max): 2000
from Utmel Electronic Limited
Trans Darlington NPN 120V 1A Automotive 4-Pin(3+Tab) SOT-89 T/R [See More]
- Packing Method: Tape Reel; Tape & Reel (TR)
- Transistor Technology / Material: SILICON
- Polarity: NPN; NPN
- VCEO: 120
from ROHM Semiconductor USA, LLC
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market. [See More]
- Packing Method: Tape Reel
- VCEO: 30
- Polarity: NPN
- IC(max): 300
from Utmel Electronic Limited
Trans Darlington NPN 40V 0.3A 3-Pin SOT-23 T/R [See More]
- Packing Method: Tape Reel; Cut Tape (CT)
- Transistor Technology / Material: SILICON
- Polarity: NPN; NPN
- VCEO: 40
from Utmel Electronic Limited
Trans Darlington NPN 60V 0.5A Automotive 3-Pin SOT-23 T/R [See More]
- Packing Method: Tape Reel; Tape & Reel (TR)
- Transistor Technology / Material: SILICON
- Polarity: NPN; NPN
- VCEO: 60
from Utmel Electronic Limited
Trans Darlington PNP 30V 0.8A 3-Pin SOT-89 T/R [See More]
- Packing Method: Tape Reel; Tape & Reel (TR)
- Transistor Technology / Material: SILICON
- Polarity: PNP; PNP
- VCEO: 30
from Utmel Electronic Limited
Trans Darlington PNP 60V 2A 4-Pin SOT-223 T/R [See More]
- Packing Method: Tape Reel; Tape & Reel (TR)
- Transistor Technology / Material: SILICON
- Polarity: PNP; PNP
- VCEO: 60
from Utmel Electronic Limited
Transistors Darlington NPN Transistor Darlington [See More]
- Packing Method: Tape Reel; Tape & Reel (TR)
- Transistor Technology / Material: SILICON
- Polarity: NPN; NPN
- VCEO: 45