TO-247 Darlington Transistors

19 Results
TRANSISTORS - Transistors (BJT) - Single - BDV65BG -- 1152984-BDV65BG [BDV65BG from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 1152984-BDV65BG. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: -65 °C ~ 150 °C (TJ). Package: TO-247-3. Power - Max: 125W. Transistor Type: NPN - Darlington. Family Name: BDV65B. Categories: Discrete... [See More]

  • Package Type: TO-247; SOT3
  • IC(max): 1
  • Polarity: NPN
  • TJ: -65 to 150
TIP142G [TIP142G from onsemi]
from Rochester Electronics

10 A, 100 V NPN Darlington Bipolar Power Transistor [See More]

  • Package Type: TO-247; TO-247
  • Packing Method: Tube; Tube
  • Polarity: NPN
Darlington Pairs -- 1024091 [TIP142 from STMicroelectronics, Inc.]
from RS Components, Ltd.

Trans Darlington NPN 100V 10A TO247 [See More]

  • Package Type: TO-247; To-247
  • Number of units in IC: 1
  • Polarity: NPN
TRANSISTORS - Transistors (BJT) - Single - BU323ZG -- 770616-BU323ZG [BU323ZG from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 770616-BU323ZG. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: -65 °C ~ 175 °C (TJ). Package: TO-247-3. Power - Max: 150W. Transistor Type: NPN - Darlington. Frequency - Transition: 2MHz. Family Name:... [See More]

  • Package Type: TO-247; SOT3
  • IC(max): 0.1000
  • Polarity: NPN
  • TJ: -65 to 175
Darlington Pairs -- 1024097 [BU931P from STMicroelectronics, Inc.]
from RS Components, Ltd.

Trans Darlington NPN 400V 15A TO247 [See More]

  • Package Type: TO-247; To-247
  • Number of units in IC: 1
  • Polarity: NPN
TRANSISTORS - Transistors (BJT) - Single - MJH11019G -- 788857-MJH11019G [MJH11019G from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 788857-MJH11019G. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: -65 °C ~ 150 °C (TJ). Package: TO-247-3. Power - Max: 150W. Transistor Type: PNP - Darlington. Frequency - Transition: 3MHz. Family Name:... [See More]

  • Package Type: TO-247; SOT3
  • IC(max): 1
  • Polarity: PNP
  • TJ: -65 to 150
Darlington Pairs -- 1024104 [TIP147 from STMicroelectronics, Inc.]
from RS Components, Ltd.

Trans Darlington PNP 100V 20A TO247 [See More]

  • Package Type: TO-247; To-247
  • Number of units in IC: 1
  • Polarity: PNP
TRANSISTORS - Transistors (BJT) - Single - MJH11020G -- 788858-MJH11020G [MJH11020G from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 788858-MJH11020G. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: -65 °C ~ 150 °C (TJ). Package: TO-247-3. Power - Max: 150W. Transistor Type: NPN - Darlington. Frequency - Transition: 3MHz. Family Name:... [See More]

  • Package Type: TO-247; SOT3
  • IC(max): 1
  • Polarity: NPN
  • TJ: -65 to 150
Darlington Pairs -- 1216417 [MJH11021G from onsemi]
from RS Components, Ltd.

PNP Darlington Pwr Trans 250V 15A TO247 [See More]

  • Package Type: TO-247; To-247
  • Number of units in IC: 1
  • Polarity: PNP
TRANSISTORS - Transistors (BJT) - Single - MJH11021G -- 1223778-MJH11021G [MJH11021G from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 1223778-MJH11021G. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: -65 °C ~ 150 °C (TJ). Package: TO-247-3. Power - Max: 150W. Transistor Type: PNP - Darlington. Frequency - Transition: 3MHz. Family Name:... [See More]

  • Package Type: TO-247; SOT3
  • IC(max): 1
  • Polarity: PNP
  • TJ: -65 to 150
Darlington Pairs -- 1219878 [MJH6284G from onsemi]
from RS Components, Ltd.

NPN Darlington Pwr Trans 100V 20A TO247 [See More]

  • Package Type: TO-247; To-247
  • Number of units in IC: 1
  • Polarity: NPN
TRANSISTORS - Transistors (BJT) - Single - MJH6284G -- 1223786-MJH6284G [MJH6284G from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 1223786-MJH6284G. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: -65 °C ~ 150 °C (TJ). Package: TO-247-3. Power - Max: 160W. Transistor Type: NPN - Darlington. Frequency - Transition: 4MHz. Family Name:... [See More]

  • Package Type: TO-247; SOT3
  • IC(max): 1
  • Polarity: NPN
  • TJ: -65 to 150
Darlington Pairs -- 1245325 [MJH11022G from onsemi]
from RS Components, Ltd.

NPN Darlington Pwr Trans 250V 15A TO247 [See More]

  • Package Type: TO-247; To-247
  • Number of units in IC: 1
  • Polarity: NPN
TRANSISTORS - Transistors (BJT) - Single - MJH6287G -- 1223788-MJH6287G [MJH6287G from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 1223788-MJH6287G. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: -65 °C ~ 150 °C (TJ). Package: TO-247-3. Power - Max: 160W. Transistor Type: PNP - Darlington. Frequency - Transition: 4MHz. Family Name:... [See More]

  • Package Type: TO-247; SOT3
  • IC(max): 1
  • Polarity: PNP
  • TJ: -65 to 150
Darlington Pairs -- 1452831 [TIP147G from onsemi]
from RS Components, Ltd.

Darlington PNP 100V 10A 125W TO247 [See More]

  • Package Type: TO-247; To-247
  • Number of units in IC: 1
  • Polarity: PNP
TRANS NPN DARL 100V 10A TO-247 -- TIP142 [TIP142 from STMicroelectronics, Inc.]
from Karl Kruse GmbH & Co. KG

Karl Kruse  is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]

  • Package Type: TO-247
  • Polarity: NPN
Triode/MOS Tube/Transistor >> Darlington Transistors -- TIP142 [TIP142 from STMicroelectronics]
from LCSC Electronics Technology (HK) Limited

100V 1000@4V,5A NPN 10A 125W TO-247AC-3 Darlington Transistors ROHS [See More]

  • Package Type: TO-247
  • hfe: 1000
  • Polarity: NPN
  • VCEO: 100
Triode/MOS Tube/Transistor >> Darlington Transistors -- TIP147 [TIP147 from STMicroelectronics]
from LCSC Electronics Technology (HK) Limited

100V 1000@4V,5A PNP 10A 125W TO-247 Darlington Transistors ROHS [See More]

  • Package Type: TO-247
  • hfe: 1000
  • Polarity: PNP
  • VCEO: 100