SOT323 Darlington Transistors

2 Results
TRANSISTORS - Transistors (BJT) - Single - MMSTA13-7-F -- 1225398-MMSTA13-7-F [MMSTA13-7-F from DIODES Incorporated]
from Win Source Electronics

Manufacturer: Diodes Incorporated. Win Source Part Number: 1225398-MMSTA13-7-F. Packaging: Reel - TR. Operating Temperature Range: -55 °C ~ 150 °C (TJ). Package: SC-70, SOT-323. Mounting: SMD. Power - Max: 200mW. Transistor Type: NPN - Darlington. Frequency - Transition: 125MHz. Family... [See More]

  • Package Type: SOT3; SOT323
  • IC(max): 1.00E-4
  • Polarity: NPN
  • TJ: -55 to 150
Triode/MOS Tube/Transistor >> Darlington Transistors -- MMST6427-7-F [MMST6427-7-F from DIODES Incorporated]
from LCSC Electronics Technology (HK) Limited

20000@5V,100mA 40V NPN 500mA 200mW SOT-323-3 Darlington Transistors ROHS [See More]

  • Package Type: SOT323
  • hfe: 20000
  • Polarity: NPN
  • VCEO: 40