Rail Darlington Transistors
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 1039377-FOD816W. Packaging: Tube/Rail. Mounting: Through Hole. Output Type: Darlington. Forward Voltage: 1.2V. Input Type: AC, DC. Number of Channels: 1. Vce Saturation (Max): 1V. Isolation Voltage: 5000Vrms. Categories: Isolators. [See More]
- Packing Method: Rail; Tube; Tube/Rail
- Package Type: SOT3; 4-DIP
- TJ: -30 to 100
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 1042703-HCPL3700V. Packaging: Tube/Rail. Mounting: Through Hole. Output Type: Darlington. Input Type: AC, DC. Number of Channels: 1. Isolation Voltage: 2500Vrms. Categories: Isolators. Status: Active. Temperature Range - Operating:... [See More]
- Packing Method: Rail; Tube; Tube/Rail
- Package Type: SOT3; 8-DIP
- TJ: -40 to 85
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 1078577-MOC119. Packaging: Tube/Rail. Mounting: Through Hole. Output Type: Darlington. Forward Voltage: 1.15V. Input Type: DC. Number of Channels: 1. Vce Saturation (Max): 1V. Isolation Voltage: 5300Vrms. Categories: Isolators. [See More]
- Packing Method: Rail; Tube; Tube/Rail
- Package Type: SOT3; 6-DIP
- TJ: -55 to 100
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 1078578-MOC119M. Packaging: Tube/Rail. Mounting: Through Hole. Output Type: Darlington. Forward Voltage: 1.15V. Input Type: DC. Number of Channels: 1. Vce Saturation (Max): 1V. Isolation Voltage: 5300Vrms. Categories: Isolators. [See More]
- Packing Method: Rail; Tube; Tube/Rail
- Package Type: SOT3; 6-DIP
- TJ: -55 to 100
from Win Source Electronics
Manufacturer: CEL. Win Source Part Number: 1089977-PS2502L-4-A. Packaging: Tube/Rail. Mounting: SMD (SMT). Output Type: Darlington. Forward Voltage: 1.17V. Input Type: DC. Number of Channels: 4. Vce Saturation (Max): 1V. Isolation Voltage: 5000Vrms. Family Name: PS2502L-4-A. Categories: Isolators. [See More]
- Packing Method: Rail; Tube; Tube/Rail
- Package Type: SOT3; 16-SMD
- TJ: -55 to 100
from Win Source Electronics
Manufacturer: STMicroelectronics. Win Source Part Number: 1051271-L604C. Packaging: Tube/Rail. Transistor Polarity: 8 NPN Darlington. Family Name: L604C. Categories: Discrete Semiconductor Products. Status: Obsolete(EOL). Temperature Range - Operating: -25 °C to 150 °C (TJ). Maximum... [See More]
- Packing Method: Rail; Tube; Tube/Rail
- VCEO: 90
- Polarity: NPN; 8 NPN Darlington
- IC(max): 400
from Win Source Electronics
Manufacturer: Sanken. Win Source Part Number: 1096815-SLA4030. Packaging: Tube/Rail. Mounting: Through Hole. Transistor Polarity: 4 NPN Darlington (Quad). Family Name: SLA4030. Categories: Discrete Semiconductor Products. Status: Active. Temperature Range - Operating: 150 °C (TJ). Case /... [See More]
- Packing Method: Rail; Tube; Tube/Rail
- VCEO: 100
- Polarity: NPN; 4 NPN Darlington (Quad)
- IC(max): 4000
from Win Source Electronics
Manufacturer: STMicroelectronics. Win Source Part Number: 038520-ULN2064B. Packaging: Tube/Rail. Mounting: Through Hole. Transistor Polarity: 4 NPN Darlington (Quad). Family Name: ULN2064B. Categories: Discrete Semiconductor Products. Status: Active. Temperature Range - Operating: -20 °C to 85... [See More]
- Packing Method: Rail; Tube; Tube/Rail
- VCEO: 50
- Polarity: NPN; 4 NPN Darlington (Quad)
- IC(max): 1750
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 079617-BDX53CTU. Packaging: Tube/Rail. Mounting: Through Hole. Transistor Polarity: NPN. Family Name: BDX53C. Categories: Discrete Semiconductor Products. Status: Active. Temperature Range - Operating: 150 °C (TJ). Case /... [See More]
- Packing Method: Rail; Tube; Tube/Rail
- VCEO: 100
- Polarity: NPN; NPN
- IC(max): 8000
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 1077378-MJD122G. Packaging: Tube/Rail. Mounting: SMD (SMT). Frequency - Transition: 4MHz. Transistor Polarity: NPN - Darlington. Family Name: MJD122. Categories: Discrete Semiconductor Products. Status: Active. Temperature Range - Operating:... [See More]
- Packing Method: Rail; Tube; Tube/Rail
- VCEO: 100
- Polarity: NPN; NPN - Darlington
- IC(max): 8000