SOT23 Darlington Transistors
from Rochester Electronics
NPN Epitaxial Planar Silicon Darlington Transistor [See More]
- Package Type: SOT23; SOT-23-3
- Polarity: NPN
from Nexperia B.V.
NPN Darlington transistor in a SOT23 small Surface-Mounted Device (SMD) plastic package. PNP complement: PMBTA64. Features and benefits. High current (max. 500 mA). Low voltage (max. 30 V). High DC current gain (min. 10000). AEC-Q101 qualified. Applications. High input impedance preamplifiers [See More]
- Package Type: SOT23; SOT23 SOT23
- IC(max): 500
- VCEO: 30
- PD: 250
from Win Source Electronics
Win Source Part Number: 1048922-BCV46QTA. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Package: Tape & Reel (TR). Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 310 mW. Voltage - Collector Emitter Breakdown (Max): 60 V. Current - Collector (Ic)... [See More]
- Package Type: SOT3; SOT23
- IC(max): 500
- Polarity: PNP
- TJ: -55 to 150
from RS Components, Ltd.
Trans Darlington NPN 60V 0.3A SOT23 [See More]
- Package Type: SOT23; Sot-23
- Number of units in IC: 1
- Polarity: NPN
from Win Source Electronics
Win Source Part Number: 1059448-FMMT38CQTA. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Series: Automotive, AEC-Q101. Package: Tape & Reel (TR). Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 330 mW. Voltage - Collector Emitter Breakdown (Max):... [See More]
- Package Type: SOT3; SOT23
- IC(max): 300
- Polarity: NPN
- TJ: -55 to 150
from RS Components, Ltd.
Trans Darlington NPN 80V 0.5A SOT23 [See More]
- Package Type: SOT23; Sot-23
- Number of units in IC: 2
- Polarity: NPN
from Win Source Electronics
Win Source Part Number: 1068015-KST63MTF. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Package: Bulk. Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 350 mW. Voltage - Collector Emitter Breakdown (Max): 30 V. Current - Collector (Ic) (Max): 500 mA. [See More]
- Package Type: SOT3; SOT23
- IC(max): 500
- Polarity: PNP
from RS Components, Ltd.
Trans Darlington NPN 60V 0.5A SOT23 [See More]
- Package Type: SOT23; Sot-23
- Number of units in IC: 1
- Polarity: NPN
from Win Source Electronics
Win Source Part Number: 1122424-SMMBT6427LT1G. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 225 mW. Voltage - Collector Emitter Breakdown (Max): 40 V. Current - Collector (Ic)... [See More]
- Package Type: SOT3; SOT23
- IC(max): 500
- Polarity: NPN
from RS Components, Ltd.
Trans Darlington NPN 100V 0.5A SOT23 [See More]
- Package Type: SOT23; Sot-23
- Number of units in IC: 1
- Polarity: NPN
from Win Source Electronics
Win Source Part Number: 979628-BCV47QTA. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Series: Automotive, AEC-Q101. Package: Tape & Reel (TR). Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 310 mW. Voltage - Collector Emitter Breakdown (Max): 60... [See More]
- Package Type: SOT3; SOT23
- IC(max): 500
- Polarity: NPN
- TJ: -55 to 150
from RS Components, Ltd.
Trans Darlington NPN 120V 1A SOT23F [See More]
- Package Type: SOT23; Sot-23f
- Number of units in IC: 2
- Polarity: NPN
from Win Source Electronics
Manufacturer: Central Semiconductor Corp. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 1052690-CMPTA64 TR. Mounting: SMD (SMT). Number of Pins: 3. Categories: RF Transistors(BJT). Case / Package: TO-236-3. Alternative Parts (Cross-Reference):... [See More]
- Package Type: SOT3; SOT23; TO-236-3
- PD: 350
- VCEO: 30
from RS Components, Ltd.
60V PNP Darlington Transistor SOT-23 [See More]
- Package Type: SOT23; Sot-23
- Number of units in IC: 1
- Polarity: PNP
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 011209-BCV27. Packaging: Reel - TR. Mounting: SMD (SMT). Frequency - Transition: 220MHz. Transistor Polarity: NPN - Darlington. Family Name: BCV27. Categories: Discrete Semiconductor Products. Status: Active. Temperature Range -... [See More]
- Package Type: SOT3; SOT23; SOT-23-3
- VCEO: 30
- Polarity: NPN; NPN - Darlington
- IC(max): 1200
from RS Components, Ltd.
Darlington NPN 30V 300mA HFE:20K SOT23 [See More]
- Package Type: SOT23; Sot-23
- Number of units in IC: 2
- Polarity: NPN
from Win Source Electronics
Manufacturer: NXP. Win Source Part Number: 709708-BCV46 E6327. Family Name: BCV46. Manufacturer Homepage: www.nxp.com. Reference case: SOT23. Reference Date Code: 1714. Alternative Parts (Cross-Reference): BCV46TA; BCV46TC; BCV46-ZFE ; BCV46,215;. Introduction Date: May 01, 1991. ECCN: EAR99. [See More]
- Package Type: SOT3; SOT23
from RS Components, Ltd.
Trans Darlington PNP 30V 1.2A SOT23 [See More]
- Package Type: SOT23; Sot-23
- Number of units in IC: 1
- Polarity: PNP
from Win Source Electronics
Manufacturer: Nexperia USA Inc. Win Source Part Number: 011210-BCV46,215. Packaging: Reel - TR. Mounting: SMD (SMT). Frequency - Transition: 220MHz. Transistor Polarity: PNP - Darlington. Family Name: BCV46. Categories: Discrete Semiconductor Products. Status: Active. Temperature Range - Operating:... [See More]
- Package Type: SOT3; SOT23; TO-236AB (SOT23)
- VCEO: 60
- Polarity: PNP; PNP - Darlington
- IC(max): 500
from RS Components, Ltd.
Trans Darlington NPN 30V 1.2A SOT23 [See More]
- Package Type: SOT23; Sot-23
- Number of units in IC: 1
- Polarity: NPN
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 011211-BCV47TA. Packaging: Reel - TR. Mounting: SMD (SMT). Frequency - Transition: 170MHz. Transistor Polarity: NPN - Darlington. Family Name: BCV47. Categories: Discrete Semiconductor Products. Status: Active. Temperature Range - Operating:... [See More]
- Package Type: SOT3; SOT23; SOT-23-3
- VCEO: 60
- Polarity: NPN; NPN - Darlington
- IC(max): 500
from RS Components, Ltd.
Transistor, Fairchild, MMBTA28 [See More]
- Package Type: SOT23; Sot-23
- Number of units in IC: 1
- Polarity: NPN
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 1039182-FMMT634TA. Packaging: Reel - TR. Mounting: SMD (SMT). Frequency - Transition: 140MHz. Transistor Polarity: NPN - Darlington. Family Name: FMMT634. Categories: Discrete Semiconductor Products. Status: Active. Temperature Range -... [See More]
- Package Type: SOT3; SOT23; SOT-23-3
- VCEO: 100
- Polarity: NPN; NPN - Darlington
- IC(max): 900
from RS Components, Ltd.
Trans Darlington NPN 60V 0.5A TO236AB [See More]
- Package Type: SOT23; Sot-23 (to-236ab)
- Number of units in IC: 1
- Polarity: NPN
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 059159-MMBT6427. Packaging: Reel - TR. Mounting: SMD (SMT). Transistor Polarity: NPN - Darlington. Family Name: MMBT6427. Categories: Discrete Semiconductor Products. Status: Active. Temperature Range - Operating: -55 °C to 150 °C... [See More]
- Package Type: SOT3; SOT23; SOT-23-3 (TO-236)
- VCEO: 40
- Polarity: NPN; NPN - Darlington
- IC(max): 500
from RS Components, Ltd.
Darlington NPN 30V 300mA HFE:10K SOT23 [See More]
- Package Type: SOT23; SOT-23
- Number of units in IC: 2
- Polarity: NPN
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 023793-MMBTA13-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Frequency - Transition: 125MHz. Transistor Polarity: NPN - Darlington. Family Name: MMBTA13. Categories: Discrete Semiconductor Products. Status: Active. Temperature Range -... [See More]
- Package Type: SOT3; SOT23; SOT-23-3
- VCEO: 30
- Polarity: NPN; NPN - Darlington
- IC(max): 300
from RS Components, Ltd.
Darlington NPN 30V 300mA HFE:10K SOT23 [See More]
- Package Type: SOT23; SOT-23
- Number of units in IC: 2
- Polarity: NPN
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 023795-MMBTA14-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Frequency - Transition: 125MHz. Transistor Polarity: NPN - Darlington. Family Name: MMBTA14. Categories: Discrete Semiconductor Products. Status: Active. Temperature Range -... [See More]
- Package Type: SOT3; SOT23; SOT-23-3
- VCEO: 30
- Polarity: NPN; NPN - Darlington
- IC(max): 300
from RS Components, Ltd.
Trans Darlington NPN 60V 0.5A SOT23 [See More]
- Package Type: SOT23; Sot-23
- Number of units in IC: 1
- Polarity: NPN
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 023796-MMBTA28-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Frequency - Transition: 125MHz. Transistor Polarity: NPN - Darlington. Family Name: MMBTA28. Categories: Discrete Semiconductor Products. Status: Active. Temperature Range -... [See More]
- Package Type: SOT3; SOT23; SOT-23-3
- VCEO: 80
- Polarity: NPN; NPN - Darlington
- IC(max): 500
from RS Components, Ltd.
Trans Darlington NPN 100V 0.9A SOT23 [See More]
- Package Type: SOT23; Sot-23
- Number of units in IC: 1
- Polarity: NPN
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 1225027-MMBTA63-7-F. Packaging: Reel. Mounting Style: SMD. Transistor Type: PNP - Darlington. Frequency - Transition: 125MHz. Categories: Discrete Semiconductor Products. Supplier Device Package: SOT-23-3. Temperature Range - Operating: -55... [See More]
- Package Type: SOT3; SOT23
- IC(max): 1.00E-4
- Polarity: PNP
- TJ: -55 to 150
from RS Components, Ltd.
Trans Darlington PNP 100V 0.8A SOT23 [See More]
- Package Type: SOT23; Sot-23
- Number of units in IC: 1
- Polarity: PNP
from LCSC Electronics Technology (HK) Limited
Dual 50V 500mA SOT-23-6 Darlington Transistor Arrays ROHS [See More]
- Package Type: SOT23
- IC(max): 500
- VCEO: 50
from ROHM Semiconductor USA, LLC
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market. [See More]
- Package Type: SOT23; SOT-23
- VCEO: 30
- Polarity: NPN
- IC(max): 300
from LCSC Electronics Technology (HK) Limited
32V 5000@100mA,5V NPN 300mA 200mW TO-236-3(SOT-23-3) Darlington Transistors ROHS [See More]
- Package Type: SOT23
- hfe: 5000
- Polarity: NPN
- VCEO: 32
from LCSC Electronics Technology (HK) Limited
30V 20000@5V,100mA NPN 1.2A 350mW SOT-23 Darlington Transistors ROHS [See More]
- Package Type: SOT23
- hfe: 20000
- Polarity: NPN
- VCEO: 30
from LCSC Electronics Technology (HK) Limited
30V 20000@5v,100mA NPN 500mA 200mW SOT-23 Darlington Transistors ROHS [See More]
- Package Type: SOT23
- hfe: 20000
- Polarity: NPN
- VCEO: 30
from LCSC Electronics Technology (HK) Limited
10000@5V,100mA 60V PNP 500mA 330mW SOT-23 Darlington Transistors ROHS [See More]
- Package Type: SOT23
- hfe: 10000
- Polarity: PNP
- VCEO: 60
from LCSC Electronics Technology (HK) Limited
SOT-23 Darlington Transistors ROHS [See More]
- Package Type: SOT23
from LCSC Electronics Technology (HK) Limited
20000@5V,100mA 40V NPN 500mA 300mW SOT-23 Darlington Transistors ROHS [See More]
- Package Type: SOT23
- hfe: 20000
- Polarity: NPN
- VCEO: 40
from LCSC Electronics Technology (HK) Limited
10000@5V,100mA 30V NPN 300mA 225mW SOT-23 Darlington Transistors ROHS [See More]
- Package Type: SOT23
- hfe: 10000
- Polarity: NPN
- VCEO: 30
from LCSC Electronics Technology (HK) Limited
SOT-23 Darlington Transistors ROHS [See More]
- Package Type: SOT23
from LCSC Electronics Technology (HK) Limited
SOT-23 Darlington Transistors ROHS [See More]
- Package Type: SOT23
from LCSC Electronics Technology (HK) Limited
30V 20000@5V,100mA NPN 300mA 225mW SOT-23 Darlington Transistors ROHS [See More]
- Package Type: SOT23
- hfe: 20000
- Polarity: NPN
- VCEO: 30
from LCSC Electronics Technology (HK) Limited
10000@5V,100mA 80V NPN 500mA 300mW SOT-23 Darlington Transistors ROHS [See More]
- Package Type: SOT23
- hfe: 10000
- Polarity: NPN
- VCEO: 80
from LCSC Electronics Technology (HK) Limited
10000@5V,100mA 30V PNP 500mA 200mW SOT-23 Darlington Transistors ROHS [See More]
- Package Type: SOT23
- hfe: 10000
- Polarity: PNP
- VCEO: 30
from LCSC Electronics Technology (HK) Limited
10000@5V,100mA 30V PNP 500mA 300mW SOT-23 Darlington Transistors ROHS [See More]
- Package Type: SOT23
- hfe: 10000
- Polarity: PNP
- VCEO: 30
from LCSC Electronics Technology (HK) Limited
30V 20000@5V,100mA PNP 500mA 300mW SOT-23-3 Darlington Transistors ROHS [See More]
- Package Type: SOT23
- hfe: 20000
- Polarity: PNP
- VCEO: 30