Shipping Tube / Stick Magazine Darlington Transistors

45 Results
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single -- 1325073-BU323Z [BU323Z from onsemi]
from Win Source Electronics

Manufacturer: onsemi. Win Source Part Number: 1325073-BU323Z. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Packaging: Tube. Standard Package: 30. Mounting: Through Hole. Power - Max: 150 W. Voltage - Collector Emitter Breakdown (Max): 350 V. Current - Collector... [See More]

  • Packing Method: Tube; Tube
  • IC(max): 10000
  • Polarity: NPN
  • TJ: -65 to 175
BD680ASTU [BD680ASTU from onsemi]
from Rochester Electronics

4.0 A, 80 V PNP Darlington Bipolar Power Transistor [See More]

  • Packing Method: Tube; Tube
  • Package Type: TO-126-3
  • Polarity: PNP
Discrete Semiconductor Products -- 037348-BDX54B [BDX54B from STMicroelectronics]
from Win Source Electronics

Manufacturer: STMicroelectronics. Win Source Part Number: 037348-BDX54B. Category: Discrete Semiconductor Products. Family: Transistors (BJT) - Single. Packaging: Tube. Mounting Style: Through Hole. Package: TO-220-3. Manufacturer Device Package: TO-220AB. Standard Package: 50. No: 267071. Power -... [See More]

  • Packing Method: Tube; Tube
  • IC(max): 8000
  • Polarity: PNP
  • Package Type: TO-220; SOT3
BDW94CFTU [BDW94CFTU from onsemi]
from Rochester Electronics

PNP Epitaxial Silicon Bipolar Darlington Transistor [See More]

  • Packing Method: Tube; Tube
  • Package Type: TO-220; TO-220-3 FullPak
  • Polarity: PNP
Discrete Semiconductor Products -- 037653-BD680 [BD680 from STMicroelectronics]
from Win Source Electronics

Manufacturer: STMicroelectronics. Win Source Part Number: 037653-BD680. Category: Discrete Semiconductor Products. Family: Transistors (BJT) - Single. Packaging: Tube. Mounting Style: Through Hole. Package: TO-225AA TO-126-3. Manufacturer Device Package: SOT-32-3. Standard Package: 50. Catalog: PNP... [See More]

  • Packing Method: Tube; Tube
  • IC(max): 4000
  • Polarity: PNP
  • Package Type: SOT3
BDX33CG [BDX33CG from onsemi]
from Rochester Electronics

10 A, 100 V NPN Darlington Bipolar Power Transistor [See More]

  • Packing Method: Tube; Tube
  • Package Type: TO-220; TO-220 3 LEAD STANDARD
  • Polarity: NPN
Discrete Semiconductor Products -- 049432-BD680A [BD680A from STMicroelectronics]
from Win Source Electronics

Manufacturer: STMicroelectronics. Win Source Part Number: 049432-BD680A. Category: Discrete Semiconductor Products. Family: Transistors (BJT) - Single. Packaging: Tube. Mounting Style: Through Hole. Package: TO-225AA TO-126-3. Manufacturer Device Package: SOT-32-3. Standard Package: 50. Power - Max:... [See More]

  • Packing Method: Tube; Tube
  • IC(max): 4000
  • Polarity: PNP
  • Package Type: SOT3
LB1234-E [LB1234-E from onsemi]
from Rochester Electronics

Trans Darlington NPN 50V 0.5A 16-Pin PDIP [See More]

  • Packing Method: Tube; Tube
  • Package Type: PDIP16
  • Polarity: NPN
Optoisolators - Transistor, Photovoltaic Output - 4N30S -- 1128850-4N30S [4N30S from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 1128850-4N30S. Packaging: Tube. Mounting Style: SMD. Output Type: Darlington with Base. Input Type: DC. Current - Output / Channel: 150mA. Voltage - Isolation: 5300Vrms. Categories: Isolators. Supplier Device Package: 6-SMD. Status: Obsolete. [See More]

  • Packing Method: Tube; Tube
  • Package Type: SOT3
  • TJ: -55 to 100
LB1710-E [LB1710-E from onsemi]
from Rochester Electronics

Low-Active, 7-Unit, Darlington Transistor Array [See More]

  • Packing Method: Tube; Tube
  • Package Type: CDIP16
Optoisolators - Transistor, Photovoltaic Output - 4N33S -- 1128859-4N33S [4N33S from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 1128859-4N33S. Packaging: Tube. Mounting Style: SMD. Output Type: Darlington with Base. Input Type: DC. Current - Output / Channel: 150mA. Voltage - Isolation: 5300Vrms. Categories: Isolators. Supplier Device Package: 6-SMD. Status: Obsolete. [See More]

  • Packing Method: Tube; Tube
  • Package Type: SOT3
  • TJ: -55 to 100
TIP142G [TIP142G from onsemi]
from Rochester Electronics

10 A, 100 V NPN Darlington Bipolar Power Transistor [See More]

  • Packing Method: Tube; Tube
  • Package Type: TO-247; TO-247
  • Polarity: NPN
Optoisolators - Transistor, Photovoltaic Output - 6N138SM -- 813100-6N138SM [6N138SM from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 813100-6N138SM. Packaging: Tube. Mounting Style: SMD. Output Type: Darlington with Base. Input Type: DC. Voltage - Forward (Vf) (Typ): 1.3V. Current - Output / Channel: 60mA. Number of Channels: 1. Voltage - Isolation: 5000Vrms. Current... [See More]

  • Packing Method: Tube; Tube
  • Package Type: SOT3
  • TJ: -40 to 100
TIP147FTU [TIP147FTU from onsemi]
from Rochester Electronics

PNP Epitaxial Darlington Transistor [See More]

  • Packing Method: Tube; Tube
  • Package Type: TO-3; TO-3PFM, SC-93-3
  • Polarity: PNP
Optoisolators - Transistor, Photovoltaic Output - 6N139SM -- 813101-6N139SM [6N139SM from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 813101-6N139SM. Packaging: Tube. Mounting Style: SMD. Output Type: Darlington with Base. Input Type: DC. Voltage - Forward (Vf) (Typ): 1.3V. Current - Output / Channel: 60mA. Number of Channels: 1. Voltage - Isolation: 5000Vrms. Current... [See More]

  • Packing Method: Tube; Tube
  • Package Type: SOT3
  • TJ: -40 to 100
ULS2022R/B
from Rochester Electronics

ULS2022 - High Voltage High Current Darlington Array [See More]

  • Packing Method: Tube; Tube
  • Package Type: DIP
Optoisolators - Transistor, Photovoltaic Output - 6N139V -- 1129677-6N139V [6N139V from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 1129677-6N139V. Packaging: Tube. Mounting Style: Through Hole. Output Type: Darlington with Base. Input Type: DC. Current - Output / Channel: 60mA. Voltage - Isolation: 2500Vrms. Categories: Isolators. Supplier Device Package: 8-DIP. Status:... [See More]

  • Packing Method: Tube; Tube
  • Package Type: SOT3
  • TJ: -40 to 85
ULS2801H-883 [ULS2801H-883 from Allegro MicroSystems Inc.]
from Rochester Electronics

ULS2081 - Eight Darlington Array [See More]

  • Packing Method: Tube; Tube
  • Package Type: CDIP18SB
Optoisolators - Transistor, Photovoltaic Output - CNX48U300 -- 771673-CNX48U300 [CNX48U300 from onsemi]
from Win Source Electronics

Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 771673-CNX48U300. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: -55 °C ~ 100 °C. Package: 6-DIP (0.300", 7.62mm). Output Type: Darlington with Base. Input Type: DC. Voltage - Forward (Vf) (Typ):... [See More]

  • Packing Method: Tube; Tube
  • Package Type: SOT3
  • TJ: -55 to 100
Optoisolators - Transistor, Photovoltaic Output - CNX48U300W -- 771674-CNX48U300W [CNX48U300W from onsemi]
from Win Source Electronics

Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 771674-CNX48U300W. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: -55 °C ~ 100 °C. Package: 6-DIP (0.400", 10.16mm). Output Type: Darlington with Base. Input Type: DC. Voltage - Forward (Vf)... [See More]

  • Packing Method: Tube; Tube
  • Package Type: SOT3
  • TJ: -55 to 100
Optoisolators - Transistor, Photovoltaic Output - CNX48U3S -- 771675-CNX48U3S [CNX48U3S from onsemi]
from Win Source Electronics

Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 771675-CNX48U3S. Packaging: Tube. Operating Temperature Range: -55 °C ~ 100 °C. Package: 6-SMD, Gull Wing. Mounting: SMD. Output Type: Darlington with Base. Input Type: DC. Voltage - Forward (Vf) (Typ): 1.2V. Number of... [See More]

  • Packing Method: Tube; Tube
  • Package Type: SOT3
  • TJ: -55 to 100
Optoisolators - Transistor, Photovoltaic Output - CNX48US -- 771676-CNX48US [CNX48US from onsemi]
from Win Source Electronics

Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 771676-CNX48US. Packaging: Tube. Operating Temperature Range: -55 °C ~ 100 °C. Package: 6-SMD, Gull Wing. Mounting: SMD. Output Type: Darlington with Base. Input Type: DC. Voltage - Forward (Vf) (Typ): 1.2V. Number of... [See More]

  • Packing Method: Tube; Tube
  • Package Type: SOT3
  • TJ: -55 to 100
Optoisolators - Transistor, Photovoltaic Output - CNX48UW -- 771678-CNX48UW [CNX48UW from onsemi]
from Win Source Electronics

Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 771678-CNX48UW. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: -55 °C ~ 100 °C. Package: 6-DIP (0.400", 10.16mm). Output Type: Darlington with Base. Input Type: DC. Voltage - Forward (Vf) (Typ):... [See More]

  • Packing Method: Tube; Tube
  • Package Type: SOT3
  • TJ: -55 to 100
Optoisolators - Transistor, Photovoltaic Output - EL815-V -- 773753-EL815-V [EL815-V from Everlight International Corp.]
from Win Source Electronics

Manufacturer: Everlight Electronics Co Ltd. Win Source Part Number: 773753-EL815-V. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: -55 °C ~ 110 °C. Package: 4-DIP (0.300", 7.62mm). Output Type: Darlington. Input Type: DC. Voltage - Forward (Vf) (Typ): 1.2V. [See More]

  • Packing Method: Tube; Tube
  • Package Type: SOT3
  • TJ: -55 to 110
Optoisolators - Transistor, Photovoltaic Output - FOD816W -- 1039377-FOD816W [FOD816W from onsemi]
from Win Source Electronics

Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 1039377-FOD816W. Packaging: Tube/Rail. Mounting: Through Hole. Output Type: Darlington. Forward Voltage: 1.2V. Input Type: AC, DC. Number of Channels: 1. Vce Saturation (Max): 1V. Isolation Voltage: 5000Vrms. Categories: Isolators. [See More]

  • Packing Method: Rail; Tube; Tube/Rail
  • Package Type: SOT3; 4-DIP
  • TJ: -30 to 100
Optoisolators - Transistor, Photovoltaic Output - H11B1-X007 -- 1178179-H11B1-X007 [H11B1-X007 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay Semiconductor Opto Division. Win Source Part Number: 1178179-H11B1-X007. Packaging: Tube. Operating Temperature Range: -55 °C ~ 100 °C. Package: 6-SMD, Gull Wing. Mounting: SMD. Output Type: Darlington with Base. Input Type: DC. Voltage - Forward (Vf) (Typ): 1.1V. [See More]

  • Packing Method: Tube; Tube
  • Package Type: SOT3
  • TJ: -55 to 100
Optoisolators - Transistor, Photovoltaic Output - H11B1M -- 1178178-H11B1M [H11B1M from onsemi]
from Win Source Electronics

Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 1178178-H11B1M. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: -40 °C ~ 100 °C. Package: 6-DIP (0.300", 7.62mm). Output Type: Darlington with Base. Input Type: DC. Voltage - Forward (Vf) (Typ):... [See More]

  • Packing Method: Tube; Tube
  • Package Type: SOT3
  • TJ: -40 to 100
Optoisolators - Transistor, Photovoltaic Output - H11B1SM -- 775526-H11B1SM [H11B1SM from onsemi]
from Win Source Electronics

Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 775526-H11B1SM. Packaging: Tube. Operating Temperature Range: -40 °C ~ 100 °C. Package: 6-SMD, Gull Wing. Mounting: SMD. Output Type: Darlington with Base. Input Type: DC. Voltage - Forward (Vf) (Typ): 1.2V. Number of... [See More]

  • Packing Method: Tube; Tube
  • Package Type: SOT3
  • TJ: -40 to 100
Optoisolators - Transistor, Photovoltaic Output - H11B255 -- 1178180-H11B255 [H11B255 from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 1178180-H11B255. Packaging: Tube. Mounting Style: Through Hole. Output Type: Darlington with Base. Input Type: DC. Voltage - Isolation: 5300Vrms. Categories: Isolators. Supplier Device Package: 6-DIP. Status: Obsolete. Temperature Range -... [See More]

  • Packing Method: Tube; Tube
  • Package Type: SOT3
  • TJ: -55 to 100
Optoisolators - Transistor, Photovoltaic Output - H11B815 -- 1178182-H11B815 [H11B815 from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 1178182-H11B815. Packaging: Tube. Mounting Style: Through Hole. Output Type: Darlington. Input Type: DC. Current - Output / Channel: 80mA. Voltage - Isolation: 5000Vrms. Categories: Isolators. Supplier Device Package: 4-DIP. Status: Obsolete. [See More]

  • Packing Method: Tube; Tube
  • Package Type: SOT3
  • TJ: -55 to 100
Optoisolators - Transistor, Photovoltaic Output - H11G1 -- 811506-H11G1 [H11G1 from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 811506-H11G1. Packaging: Tube. Mounting Style: Through Hole. Output Type: Darlington with Base. Input Type: DC. Voltage - Forward (Vf) (Typ): 1.3V. Number of Channels: 1. Voltage - Isolation: 5300Vrms. Current Transfer Ratio (Min): 1000% at... [See More]

  • Packing Method: Tube; Tube
  • Package Type: SOT3
  • TJ: -55 to 100
Optoisolators - Transistor, Photovoltaic Output - H11G1S -- 1178199-H11G1S [H11G1S from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 1178199-H11G1S. Packaging: Tube. Mounting Style: SMD. Output Type: Darlington with Base. Input Type: DC. Voltage - Isolation: 5300Vrms. Categories: Isolators. Supplier Device Package: 6-SMD. Status: Obsolete. Temperature Range - Operating: -55... [See More]

  • Packing Method: Tube; Tube
  • Package Type: SOT3
  • TJ: -55 to 100
Optoisolators - Transistor, Photovoltaic Output - H11G2 -- 812905-H11G2 [H11G2 from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 812905-H11G2. Packaging: Tube. Mounting Style: Through Hole. Output Type: Darlington with Base. Input Type: DC. Voltage - Forward (Vf) (Typ): 1.3V. Number of Channels: 1. Voltage - Isolation: 5300Vrms. Current Transfer Ratio (Min): 1000% at... [See More]

  • Packing Method: Tube; Tube
  • Package Type: SOT3
  • TJ: -55 to 100
Optoisolators - Transistor, Photovoltaic Output - H11G2VM -- 775534-H11G2VM [H11G2VM from onsemi]
from Win Source Electronics

Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 775534-H11G2VM. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: -40 °C ~ 100 °C. Package: 6-DIP (0.300", 7.62mm). Output Type: Darlington with Base. Input Type: DC. Voltage - Forward (Vf) (Typ):... [See More]

  • Packing Method: Tube; Tube
  • Package Type: SOT3
  • TJ: -40 to 100
Darlington BJT -- BD677A
from New Jersey Semi-Conductor Products, Inc.

Trans Darlington NPN 60V 4A 3-Pin(3+Tab) SOT-32 Tube [See More]

  • Packing Method: Tube
  • IC(max): 4000
  • Polarity: NPN
  • TJ: 150
8.0 A, 100 V NPN Darlington Bipolar Power Transistor -- 598-TIP106G [TIP106G from onsemi]
from Utmel Electronic Limited

8.0 A, 100 V NPN Darlington Bipolar Power Transistor [See More]

  • Packing Method: Tube; Tube
  • Transistor Technology / Material: SILICON
  • Polarity: PNP; NPN; PNP
  • VCEO: 80
Darlington Transistors BIP PNP 10A 100V -- 598-TIP147G [TIP147G from onsemi]
from Utmel Electronic Limited

Darlington Transistors BIP PNP 10A 100V [See More]

  • Packing Method: Tube; Tube
  • Transistor Technology / Material: SILICON
  • Polarity: PNP; PNP
  • VCEO: 100
Photointerrupter Transmissive 3.3mm Photodarlington 4-Pin Rail -- 598-H22B3 [H22B3 from onsemi]
from Utmel Electronic Limited

Photointerrupter Transmissive 3.3mm Photodarlington 4-Pin Rail [See More]

  • Packing Method: Tube; Tube
  • TJ: -55 to 100
  • VCEO: 30
STMICROELECTRONICS - ULN2802A - Bipolares (BJT) Transistor-Array, Darlington, NPN, 50V, 2.25W, 500mA, hFE 1000, PDIP-18 -- 761-ULN2802A [ULN2802A from STMicroelectronics]
from Utmel Electronic Limited

STMICROELECTRONICS - ULN2802A - Bipolares (BJT) Transistor-Array, Darlington, NPN, 50V, 2.25W, 500mA, hFE 1000, PDIP-18 [See More]

  • Packing Method: Tube; Tube
  • Transistor Technology / Material: SILICON
  • Polarity: NPN; NPN
  • VCEO: 50
TEXAS INSTRUMENTS SN75469D DARLINGTON TRANSISTOR ARRAY, NPN, 7, 100V SOIC -- 815-SN75469D [SN75469D from Texas Instruments]
from Utmel Electronic Limited

TEXAS INSTRUMENTS SN75469D DARLINGTON TRANSISTOR ARRAY, NPN, 7, 100V SOIC [See More]

  • Packing Method: Tube; Tube
  • Transistor Technology / Material: SILICON
  • Polarity: NPN; NPN
  • VCEO: 100
Trans Darlington NPN 100V 12A 3-Pin(3+Tab) TO-220 Tube -- 761-BDW93C [BDW93C from STMicroelectronics]
from Utmel Electronic Limited

Trans Darlington NPN 100V 12A 3-Pin(3+Tab) TO-220 Tube [See More]

  • Packing Method: Tube; Tube
  • Transistor Technology / Material: SILICON
  • Polarity: NPN; NPN
  • VCEO: 100
Trans Darlington NPN 100V 8A 3-Pin(3+Tab) TO-220AB Rail -- 598-TIP102TU [TIP102TU from onsemi]
from Utmel Electronic Limited

Trans Darlington NPN 100V 8A 3-Pin(3+Tab) TO-220AB Rail [See More]

  • Packing Method: Tube; Tube
  • Transistor Technology / Material: SILICON
  • Polarity: NPN; NPN
  • VCEO: 100
Trans Darlington NPN 350V 15A Automotive 3-Pin(3+Tab) TO-3PF Tube -- 761-BU941ZPFI [BU941ZPFI from STMicroelectronics]
from Utmel Electronic Limited

Trans Darlington NPN 350V 15A Automotive 3-Pin(3+Tab) TO-3PF Tube [See More]

  • Packing Method: Tube; Tube
  • VCEO: 350
  • Polarity: NPN; NPN
  • IC(max): 15000
Trans Darlington NPN 95V 0.5A 18-Pin CDIP -- 536-SG2823J [SG2823J from Microchip Technology, Inc.]
from Utmel Electronic Limited

Trans Darlington NPN 95V 0.5A 18-Pin CDIP [See More]

  • Packing Method: Tube; Tube
  • Transistor Technology / Material: SILICON
  • Polarity: NPN; NPN
  • VCEO: 95
Trans Darlington PNP 100V 2A Automotive 3-Pin(3+Tab) DPAK-3 Rail -- 598-MJD117-1G [MJD117-1G from onsemi]
from Utmel Electronic Limited

Trans Darlington PNP 100V 2A Automotive 3-Pin(3+Tab) DPAK-3 Rail [See More]

  • Packing Method: Tube; Tube
  • Transistor Technology / Material: SILICON
  • Polarity: PNP; PNP
  • VCEO: 100