TO-92 Darlington Transistors
from Win Source Electronics
Win Source Part Number: 1106387-ZTX614QSTZ. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Package: Tape & Box (TB). Standard Package: 2,000. Power - Max: 1 W. Voltage - Collector Emitter Breakdown (Max): 100 V. Current - Collector (Ic) (Max): 800 mA. [See More]
- Package Type: TO-92; SOT3
- IC(max): 800
- Polarity: NPN
- TJ: -55 to 200
from Rochester Electronics
NPN Bipolar Darlington Transistor [See More]
- Package Type: TO-92; TO-92 (TO-226) 5.33mm Body Height
- Packing Method: Bulk; Bulk
- Polarity: NPN
from RS Components, Ltd.
Trans Darlington NPN 30V 0.5A TO92 [See More]
- Package Type: TO-92; To-92
- Number of units in IC: 1
- Polarity: NPN
from Win Source Electronics
Manufacturer: onsemi. Win Source Part Number: 1325071-MPSW45ARLRAG. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Packaging: Reel - TR. Standard Package: 2,000. Mounting: Through Hole. Power - Max: 1 W. Voltage - Collector Emitter Breakdown (Max): 50 V. Current... [See More]
- Package Type: TO-92; SOT3; TO-226-3, TO-92-3 Long Body (Formed Leads)
- IC(max): 1000
- Polarity: NPN
- TJ: -55 to 150
from Rochester Electronics
NPN Darlington Transistor [See More]
- Package Type: TO-92; TO-92MOD
- Packing Method: Tape Reel; Tape & Reel
- Polarity: NPN
from RS Components, Ltd.
Trans Darlington NPN 60V 0.8A TO92 [See More]
- Package Type: TO-92; To-92
- Number of units in IC: 1
- Polarity: NPN
from Win Source Electronics
Win Source Part Number: 990761-MPSA27RLRAG. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Package: Tape & Reel (TR),Cut Tape (CT). Standard Package: 2,000. Power - Max: 625 mW. Voltage - Collector Emitter Breakdown (Max): 60 V. Current - Collector (Ic)... [See More]
- Package Type: TO-92; SOT3
- IC(max): 500
- Polarity: NPN
- TJ: -55 to 150
from Win Source Electronics
Win Source Part Number: 1382945-MPSW45. Category: Discrete Semiconductor Products >Transistors >Bipolar (BJT) >Single Bipolar Transistors. Package: Bulk. Standard Package: 5,000 pcs. Power - Max: 1 W. Voltage - Collector Emitter Breakdown (Max): 40 V. Current - Collector (Ic) (Max): 1 A. [See More]
- Package Type: TO-92; SOT3
- IC(max): 1000
- Polarity: NPN
- TJ: -55 to 150
from Win Source Electronics
Win Source Part Number: 1382946-MPSW45RLRE. Category: Discrete Semiconductor Products >Transistors >Bipolar (BJT) >Single Bipolar Transistors. Package: Tape & Reel (TR). Standard Package: 2,000 pcs. Power - Max: 1 W. Voltage - Collector Emitter Breakdown (Max): 40 V. Current - Collector... [See More]
- Package Type: TO-92; SOT3
- IC(max): 1000
- Polarity: NPN
- TJ: -55 to 150
from Win Source Electronics
Win Source Part Number: 1382949-MPSW63. Category: Discrete Semiconductor Products >Transistors >Bipolar (BJT) >Single Bipolar Transistors. Package: Bulk. Standard Package: 5,000 pcs. Power - Max: 1 W. Voltage - Collector Emitter Breakdown (Max): 30 V. Current - Collector (Ic) (Max): 500 mA. [See More]
- Package Type: TO-92; SOT3
- IC(max): 500
- Polarity: PNP
- TJ: -55 to 150
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 722559-BC373. Packaging: Bulk. Mounting Style: Through Hole. Operating Temperature Range: -55 °C ~ 150 °C (TJ). Package: TO-226-3, TO-92-3 (TO-226AA). Power - Max: 625mW. Transistor Type: NPN - Darlington. Frequency - Transition:... [See More]
- Package Type: TO-92; SOT3
- IC(max): 1.00E-4
- Polarity: NPN
- TJ: -55 to 150
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 804541-BC373G. Packaging: Bulk. Mounting Style: Through Hole. Power - Max: 625mW. Transistor Type: NPN - Darlington. Frequency - Transition: 200MHz. Part Status: Obsolete (End Of Life). Supplier Device Package: TO-92-3. Temperature Range -... [See More]
- Package Type: TO-92; SOT3
- IC(max): 1.00E-4
- Polarity: NPN
- TJ: -55 to 150
from LCSC Electronics Technology (HK) Limited
30000@2V,20mA 30V PNP 500mA 500mW TO-92-3 Darlington Transistors ROHS [See More]
- Package Type: TO-92
- hfe: 30000
- Polarity: PNP
- VCEO: 30
from LCSC Electronics Technology (HK) Limited
30000@2V,20mA 30V PNP 1A 625mW TO-92-3 Darlington Transistors ROHS [See More]
- Package Type: TO-92
- hfe: 30000
- Polarity: PNP
- VCEO: 30
from LCSC Electronics Technology (HK) Limited
10000@5V,100mA 30V NPN 500mA 625mW TO-92-3 Darlington Transistors ROHS [See More]
- Package Type: TO-92
- hfe: 10000
- Polarity: NPN
- VCEO: 30
from LCSC Electronics Technology (HK) Limited
TO-92L-3 Darlington Transistors ROHS [See More]
- Package Type: TO-92