SOT3 Darlington Transistors
from Win Source Electronics
Win Source Part Number: 1005637-SG2803L-883B. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Arrays. Package: Tray. Standard Package: 50. Mounting: SMD (SMT). Voltage - Collector Emitter Breakdown (Max): 50V. Current - Collector (Ic) (Max): 500mA. Transistor Type: 8 NPN... [See More]
- Package Type: SOT3
- IC(max): 500
- Polarity: NPN
- TJ: -55 to 125
from Win Source Electronics
Win Source Part Number: 1008883-SG2813J-883B. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Arrays. Package: Tray. Standard Package: 21. Voltage - Collector Emitter Breakdown (Max): 50V. Current - Collector (Ic) (Max): 600mA. Transistor Type: 8 NPN Darlington. Vce... [See More]
- Package Type: SOT3
- IC(max): 600
- Polarity: NPN
- TJ: -55 to 125
from Win Source Electronics
Win Source Part Number: 1013476-SG2024J-883B. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Arrays. Package: Tray. Standard Package: 1. Voltage - Collector Emitter Breakdown (Max): 95V. Current - Collector (Ic) (Max): 500mA. Transistor Type: 7 NPN Darlington. Vce... [See More]
- Package Type: SOT3
- IC(max): 500
- Polarity: NPN
- TJ: -55 to 125
from Win Source Electronics
Win Source Part Number: 1019168-SG2003L-883B. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Arrays. Package: Tray. Standard Package: 50. Mounting: SMD (SMT). Voltage - Collector Emitter Breakdown (Max): 50V. Current - Collector (Ic) (Max): 500mA. Transistor Type: 7 NPN... [See More]
- Package Type: SOT3
- IC(max): 500
- Polarity: NPN
- TJ: -55 to 125
from Win Source Electronics
Win Source Part Number: 1021519-SG2823L-883B. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Arrays. Package: Tray. Standard Package: 50. Mounting: SMD (SMT). Voltage - Collector Emitter Breakdown (Max): 95V. Current - Collector (Ic) (Max): 500mA. Transistor Type: 8 NPN... [See More]
- Package Type: SOT3
- IC(max): 500
- Polarity: NPN
- TJ: -55 to 125
from Win Source Electronics
Win Source Part Number: 1024225-ULQ2001A. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Arrays. Package: Tube. Standard Package: 2,000. Voltage - Collector Emitter Breakdown (Max): 50V. Current - Collector (Ic) (Max): 500mA. Transistor Type: 7 NPN Darlington. Vce... [See More]
- Package Type: SOT3
- IC(max): 500
- Polarity: NPN
- TJ: 150
from Win Source Electronics
Win Source Part Number: 1033310-SG2023L-883B. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Arrays. Package: Tray. Standard Package: 50. Mounting: SMD (SMT). Voltage - Collector Emitter Breakdown (Max): 95V. Current - Collector (Ic) (Max): 500mA. Transistor Type: 7 NPN... [See More]
- Package Type: SOT3
- IC(max): 500
- Polarity: NPN
- TJ: -55 to 125
from Win Source Electronics
Win Source Part Number: 1181436-SG2824J-883B. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Arrays. Package: Tray. Standard Package: 21. Voltage - Collector Emitter Breakdown (Max): 95V. Current - Collector (Ic) (Max): 500mA. Transistor Type: 8 NPN Darlington. Vce... [See More]
- Package Type: SOT3
- IC(max): 500
- Polarity: NPN
- TJ: -55 to 125
from Win Source Electronics
Win Source Part Number: 1199058-SG2821J-883B. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Arrays. Package: Tray. Standard Package: 21. Voltage - Collector Emitter Breakdown (Max): 95V. Current - Collector (Ic) (Max): 500mA. Transistor Type: 8 NPN Darlington. Vce... [See More]
- Package Type: SOT3
- IC(max): 500
- Polarity: NPN
- TJ: -55 to 125
from Win Source Electronics
Win Source Part Number: 1231286-SG2823L. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Arrays. Package: Tray. Standard Package: 50. Mounting: SMD (SMT). Voltage - Collector Emitter Breakdown (Max): 95V. Current - Collector (Ic) (Max): 500mA. Transistor Type: 8 NPN... [See More]
- Package Type: SOT3
- IC(max): 500
- Polarity: NPN
- TJ: -55 to 125
from Win Source Electronics
Win Source Part Number: 997840-SG2804J-883B. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Arrays. Package: Tray. Standard Package: 21. Voltage - Collector Emitter Breakdown (Max): 50V. Current - Collector (Ic) (Max): 500mA. Transistor Type: 8 NPN Darlington. Vce... [See More]
- Package Type: SOT3
- IC(max): 500
- Polarity: NPN
- TJ: -55 to 125
from Win Source Electronics
Win Source Part Number: 999760-SG2823J-883B. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Arrays. Package: Tube. Standard Package: 21. Voltage - Collector Emitter Breakdown (Max): 95V. Current - Collector (Ic) (Max): 500mA. Transistor Type: 8 NPN Darlington. Vce... [See More]
- Package Type: SOT3
- IC(max): 500
- Polarity: NPN
- TJ: 150
from Win Source Electronics
Win Source Part Number: 1008511-BST52,115. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Series: Automotive, AEC-Q101. Package: Tape & Reel. Standard Package: 1,000. Mounting: SMD (SMT). Power - Max: 1.3 W. Voltage - Collector Emitter Breakdown (Max): 80 V. [See More]
- Package Type: SOT3; SOT89
- IC(max): 1000
- Polarity: NPN
- TJ: 150
from Win Source Electronics
Win Source Part Number: 1014447-UPA2004GR-A. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Series: *. Package: Bulk. Standard Package: 1. ECCN: EAR99. Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited). REACH Status: Vendor Undefined. HTSUS:... [See More]
- Package Type: SOT3
from Win Source Electronics
Win Source Part Number: 1028657-TIP132G. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Package: Tube. Standard Package: 50. Power - Max: 2 W. Voltage - Collector Emitter Breakdown (Max): 100 V. Current - Collector (Ic) (Max): 8 A. Transistor Type: NPN -... [See More]
- Package Type: TO-220; SOT3
- IC(max): 8000
- Polarity: NPN
- TJ: -65 to 150
from Win Source Electronics
Win Source Part Number: 1037385-2SD1843-T-AZ. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Series: *. Package: Bulk. Standard Package: 1. ECCN: EAR99. Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited). REACH Status: Vendor Undefined. HTSUS:... [See More]
- Package Type: SOT3
from Win Source Electronics
Win Source Part Number: 1048922-BCV46QTA. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Package: Tape & Reel (TR). Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 310 mW. Voltage - Collector Emitter Breakdown (Max): 60 V. Current - Collector (Ic)... [See More]
- Package Type: SOT3; SOT23
- IC(max): 500
- Polarity: PNP
- TJ: -55 to 150
from Win Source Electronics
Win Source Part Number: 1049705-BSP50H6327XTSA1. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Package: Tape & Reel (TR). Standard Package: 1,000. Mounting: SMD (SMT). Power - Max: 1.5 W. Voltage - Collector Emitter Breakdown (Max): 45 V. Current - Collector... [See More]
- Package Type: SOT3
- IC(max): 1000
- Polarity: NPN
- TJ: 150
from Win Source Electronics
Win Source Part Number: 1054502-CZTA14 TR PBFREE. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Package: Tape & Reel. Standard Package: 1,000. Mounting: SMD (SMT). Power - Max: 2 W. Voltage - Collector Emitter Breakdown (Max): 30 V. Current - Collector (Ic)... [See More]
- Package Type: SOT3
- IC(max): 500
- Polarity: NPN
- TJ: -65 to 150
from Win Source Electronics
Win Source Part Number: 1059448-FMMT38CQTA. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Series: Automotive, AEC-Q101. Package: Tape & Reel (TR). Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 330 mW. Voltage - Collector Emitter Breakdown (Max):... [See More]
- Package Type: SOT3; SOT23
- IC(max): 300
- Polarity: NPN
- TJ: -55 to 150
from Win Source Electronics
Win Source Part Number: 1060067-FZT603QTA. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Series: Automotive, AEC-Q101. Package: Tape & Reel (TR). Standard Package: 1,000. Mounting: SMD (SMT). Power - Max: 1.2 W. Voltage - Collector Emitter Breakdown (Max):... [See More]
- Package Type: SOT3
- IC(max): 2000
- Polarity: NPN
- TJ: -55 to 150
from Win Source Electronics
Win Source Part Number: 1068015-KST63MTF. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Package: Bulk. Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 350 mW. Voltage - Collector Emitter Breakdown (Max): 30 V. Current - Collector (Ic) (Max): 500 mA. [See More]
- Package Type: SOT3; SOT23
- IC(max): 500
- Polarity: PNP
from Win Source Electronics
Win Source Part Number: 1106387-ZTX614QSTZ. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Package: Tape & Box (TB). Standard Package: 2,000. Power - Max: 1 W. Voltage - Collector Emitter Breakdown (Max): 100 V. Current - Collector (Ic) (Max): 800 mA. [See More]
- Package Type: TO-92; SOT3
- IC(max): 800
- Polarity: NPN
- TJ: -55 to 200
from Win Source Electronics
Win Source Part Number: 1111746-BDX54CTU. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Package: Tube. Standard Package: 1,000. Power - Max: 60 W. Voltage - Collector Emitter Breakdown (Max): 100 V. Current - Collector (Ic) (Max): 8 A. Transistor Type: PNP -... [See More]
- Package Type: TO-220; SOT3
- IC(max): 8000
- Polarity: PNP
- TJ: 150
from Win Source Electronics
Win Source Part Number: 1122424-SMMBT6427LT1G. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 225 mW. Voltage - Collector Emitter Breakdown (Max): 40 V. Current - Collector (Ic)... [See More]
- Package Type: SOT3; SOT23
- IC(max): 500
- Polarity: NPN