PNP Darlington Transistors
Reviewed by: Jon Lowy, consulting engineer
Description
PNP Darlington transistors are semiconductor devices that combine two PNP bipolar junction transistors in a single package to provide high current gain. This configuration allows a small input current to control a larger output current, making them effective for amplifying weak signals.
Working Principle
The working principle of PNP Darlington transistors involves the cascading of two transistors, where the emitter of the first transistor is connected to the base of the second. This arrangement results in a high current gain because the current amplified by the first transistor is further amplified by the second. The PNP configuration requires a negative voltage at the base relative to the emitter for operation . This high gain makes them useful in applications where a small input current needs to control a larger load, such as in switching and amplification tasks .
Applications
PNP Darlington transistors are used in various applications, particularly where high current gain is required. Specific examples include their use in amplifier circuits for photo sensors, where they help increase light current significantly . They are also employed in switching applications to control larger loads with minimal input current .
Advantages over other Darlington Transistors
While specific advantages of PNP Darlington transistors over other types are not detailed in the documents, the general advantage of Darlington configurations is their ability to provide high current gain, which is beneficial in applications requiring significant amplification of weak signals .
Limitations
One limitation of PNP Darlington transistors is their requirement for a negative voltage at the base relative to the emitter, which can complicate circuit design compared to NPN configurations that require a positive voltage . Additionally, the high gain can lead to slower switching speeds, which may not be suitable for high-speed applications .
Considerations
When considering PNP Darlington transistors, factors such as initial costs, operating expenses, and durability should be evaluated. The packaging options, such as small outline or transistor outline, can affect the cost and suitability for specific applications . Power dissipation and maximum collector current are critical parameters that influence operating expenses and durability. Replacement and maintenance costs may also vary depending on the specific application and environmental conditions in which the transistors are used .
from Rochester Electronics
PNP 3A 60V Darlington Transistor [See More]
- Polarity: PNP
from ERSAELECTRONICS PTE. LTD.
TRANS PNP DARL 120V 4A Product overview: BDT60C from Bourns, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines,... [See More]
- Polarity: PNP
- TJ: -65 to 150
- PD: 2000
- Package Type: Tube/Rail
from Win Source Electronics
Win Source Part Number: 1048922-BCV46QTA. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Package: Tape & Reel (TR). Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 310 mW. Voltage - Collector Emitter Breakdown (Max): 60 V. Current - Collector (Ic)... [See More]
- Polarity: PNP
- TJ: -55 to 150
- IC(max): 500
- Package Type: SOT3; SOT23
from RS Components, Ltd.
Trans Darlington PNP 100V 8A DPAK [See More]
- Polarity: PNP
- Number of units in IC: 1
- Package Type: TO-252 (DPAK); Dpak (to-252)
from Rochester Electronics
PNP Darlington Transistor [See More]
- Polarity: PNP
- Packing Method: Tape Reel; Tape & Reel
- Package Type: TO-92; TO-92 3L
from Win Source Electronics
Win Source Part Number: 1068015-KST63MTF. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Package: Bulk. Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 350 mW. Voltage - Collector Emitter Breakdown (Max): 30 V. Current - Collector (Ic) (Max): 500 mA. [See More]
- Polarity: PNP
- Package Type: SOT3; SOT23
- IC(max): 500
from RS Components, Ltd.
Trans Darlington PNP 100V 8A DPAK [See More]
- Polarity: PNP
- Number of units in IC: 1
- Package Type: TO-252 (DPAK); Dpak (to-252)
from Rochester Electronics
PNP Darlington Transistor [See More]
- Polarity: PNP
- Packing Method: Tape Reel; Tape & Reel
- Package Type: SOT23; SOT-23 (TO-236) 2.90x1.30x1.00, 1.90P
from Win Source Electronics
Win Source Part Number: 1111746-BDX54CTU. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Package: Tube. Standard Package: 1,000. Power - Max: 60 W. Voltage - Collector Emitter Breakdown (Max): 100 V. Current - Collector (Ic) (Max): 8 A. Transistor Type: PNP -... [See More]
- Polarity: PNP
- TJ: 150
- IC(max): 8000
- Package Type: TO-220; SOT3
from RS Components, Ltd.
Trans Darlington PNP 100V 10A TO220 [See More]
- Polarity: PNP
- Number of units in IC: 1
- Package Type: TO-220; To-220
from Rochester Electronics
4.0 A, 80 V PNP Darlington Bipolar Power Transistor [See More]
- Polarity: PNP
- Packing Method: Tube; Tube
- Package Type: TO-126-3
from Win Source Electronics
Win Source Part Number: 1124326-NJVMJD128T4G. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Package: Tape & Reel. Standard Package: 2,500. Mounting: SMD (SMT). Power - Max: 1.75 W. Voltage - Collector Emitter Breakdown (Max): 120 V. Current - Collector (Ic)... [See More]
- Polarity: PNP
- TJ: -65 to 150
- IC(max): 8000
- Package Type: SOT3
from RS Components, Ltd.
Trans Darlington PNP 100V 12A TO220 [See More]
- Polarity: PNP
- Number of units in IC: 1
- Package Type: TO-220; To-220
from Rochester Electronics
PNP Epitaxial Silicon Bipolar Darlington Transistor [See More]
- Polarity: PNP
- Packing Method: Tube; Tube
- Package Type: TO-220; TO-220-3 FullPak
from Win Source Electronics
Win Source Part Number: 1208924-BDX54BG. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Package: Tube. Standard Package: 50. Power - Max: 65 W. Voltage - Collector Emitter Breakdown (Max): 80 V. Current - Collector (Ic) (Max): 8 A. Transistor Type: PNP -... [See More]
- Polarity: PNP
- TJ: -65 to 150
- IC(max): 8000
- Package Type: TO-220; SOT3
from RS Components, Ltd.
Trans Darlington PNP 100V 20A TO247 [See More]
- Polarity: PNP
- Number of units in IC: 1
- Package Type: TO-247; To-247
from Rochester Electronics
6A PNP DARLINGTON POWER TRANSISTOR [See More]
- Polarity: PNP
- Package Type: TO-220; TO-220AB
from Win Source Electronics
Win Source Part Number: 965113-BSP60,115. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Series: Automotive, AEC-Q101. Package: Tape & Reel. Standard Package: 1,000. Mounting: SMD (SMT). Power - Max: 1.25 W. Voltage - Collector Emitter Breakdown (Max): 45 V. [See More]
- Polarity: PNP
- TJ: 150
- IC(max): 1000
- Package Type: SOT3
from RS Components, Ltd.
Trans Darlington PNP 100V 8A TO220 [See More]
- Polarity: PNP
- Number of units in IC: 1
- Package Type: TO-220; To-220
from Rochester Electronics
PNP Darlington Transistor [See More]
- Polarity: PNP
- Packing Method: Tape Reel; Tape & Reel
- Package Type: SOT223; SOT-223-4 / TO-261-4
from Win Source Electronics
Win Source Part Number: 968604-NJVMJD117T4G. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Package: Tape & Reel (TR). Standard Package: 2,500. Mounting: SMD (SMT). Power - Max: 1.75 W. Voltage - Collector Emitter Breakdown (Max): 100 V. Current - Collector... [See More]
- Polarity: PNP
- TJ: -65 to 150
- IC(max): 2000
- Package Type: SOT3
from RS Components, Ltd.
Trans Darlington PNP 120V 30A TO204 [See More]
- Polarity: PNP
- Number of units in IC: 1
- Package Type: To-204
from Rochester Electronics
PNP Epitaxial Darlington Transistor [See More]
- Polarity: PNP
- Packing Method: Tube; Tube
- Package Type: TO-3; TO-3PFM, SC-93-3
from Win Source Electronics
Win Source Part Number: 968605-NJVMJD127T4G. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Package: Tape & Reel. Standard Package: 2,500. Mounting: SMD (SMT). Power - Max: 20 W. Voltage - Collector Emitter Breakdown (Max): 100 V. Current - Collector (Ic)... [See More]
- Polarity: PNP
- TJ: -65 to 150
- IC(max): 8000
- Package Type: SOT3
from RS Components, Ltd.
PNP Darlington Pwr Trans 250V 15A TO247 [See More]
- Polarity: PNP
- Number of units in IC: 1
- Package Type: TO-247; To-247
from Win Source Electronics
Win Source Part Number: 1382949-MPSW63. Category: Discrete Semiconductor Products >Transistors >Bipolar (BJT) >Single Bipolar Transistors. Package: Bulk. Standard Package: 5,000 pcs. Power - Max: 1 W. Voltage - Collector Emitter Breakdown (Max): 30 V. Current - Collector (Ic) (Max): 500 mA. [See More]
- Polarity: PNP
- TJ: -55 to 150
- IC(max): 500
- Package Type: TO-92; SOT3
from RS Components, Ltd.
Trans Darlington PNP 100V 8A TO220AB [See More]
- Polarity: PNP
- Number of units in IC: 1
- Package Type: TO-220; To-220ab
from Win Source Electronics
Manufacturer: STMicroelectronics. Win Source Part Number: 037348-BDX54B. Category: Discrete Semiconductor Products. Family: Transistors (BJT) - Single. Packaging: Tube. Mounting Style: Through Hole. Package: TO-220-3. Manufacturer Device Package: TO-220AB. Standard Package: 50. No: 267071. Power -... [See More]
- Polarity: PNP
- Package Type: TO-220; SOT3
- IC(max): 8000
- Packing Method: Tube; Tube
from RS Components, Ltd.
Darlington PNP 120V 50A 300W TO204AA [See More]
- Polarity: PNP
- Number of units in IC: 1
- Package Type: To-204
from Win Source Electronics
Manufacturer: STMicroelectronics. Win Source Part Number: 037653-BD680. Category: Discrete Semiconductor Products. Family: Transistors (BJT) - Single. Packaging: Tube. Mounting Style: Through Hole. Package: TO-225AA TO-126-3. Manufacturer Device Package: SOT-32-3. Standard Package: 50. Catalog: PNP... [See More]
- Polarity: PNP
- Package Type: SOT3
- IC(max): 4000
- Packing Method: Tube; Tube
from RS Components, Ltd.
60V PNP Darlington Transistor SOT-23 [See More]
- Polarity: PNP
- Number of units in IC: 1
- Package Type: SOT23; Sot-23
from Win Source Electronics
Manufacturer: STMicroelectronics. Win Source Part Number: 049432-BD680A. Category: Discrete Semiconductor Products. Family: Transistors (BJT) - Single. Packaging: Tube. Mounting Style: Through Hole. Package: TO-225AA TO-126-3. Manufacturer Device Package: SOT-32-3. Standard Package: 50. Power - Max:... [See More]
- Polarity: PNP
- Package Type: SOT3
- IC(max): 4000
- Packing Method: Tube; Tube
from RS Components, Ltd.
Trans Darlington PNP 100V 5A TO220AB [See More]
- Polarity: PNP
- Number of units in IC: 1
- Package Type: TO-220; To-220ab
from Win Source Electronics
Manufacturer: Toshiba Semiconductor and Storage. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 976283-2SB1020A(F). Polarity: PNP. Number of Elements: 1. Number of Pins: 3. Categories: RF Transistors(BJT). Popularity: Low. Fake Threat In the Open... [See More]
- Polarity: PNP; PNP
- Package Type: TO-220; SOT3
- TJ: -55
from RS Components, Ltd.
Darlington PNP 100V 10A 125W TO247 [See More]
- Polarity: PNP
- Number of units in IC: 1
- Package Type: TO-247; To-247
from Win Source Electronics
Manufacturer: Sanken. Win Source Part Number: 1251179-SMA4021. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: 150 °C (TJ). Package: 12-SIP, Exposed Tab. Power - Max: 4W. Transistor Type: 4 PNP Darlington (Quad). Family Name: SMA4021. Categories: Discrete... [See More]
- Polarity: PNP
- TJ: 150
- IC(max): 0.0100
- Package Type: SOT3
from RS Components, Ltd.
BJT,PNP,Darlington,15A,250V,TO-204-2 [See More]
- Polarity: PNP
- Number of units in IC: 2
- Package Type: To-204
from Win Source Electronics
Manufacturer: Sanken. Win Source Part Number: 1251196-SMA6010. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: 150 °C (TJ). Package: 12-SIP, Exposed Tab. Power - Max: 4W. Transistor Type: 3 NPN, 3 PNP Darlington (3-Phase Bridge). Frequency - Transition: 75MHz. Family... [See More]
- Polarity: PNP; NPN
- TJ: 150
- IC(max): 0.1000
- Package Type: SOT3
from RS Components, Ltd.
PNP Darlington transistor [See More]
- Polarity: PNP
- Number of units in IC: 1
- Package Type: TO-220; TO-220
from Win Source Electronics
Manufacturer: Sanken. Win Source Part Number: 1260536-STA408A. Packaging: Bulk. Mounting Style: Through Hole. Transistor Type: 4 PNP Darlington (Quad). Categories: Discrete Semiconductor Products. Supplier Device Package: 10-SIP. Temperature Range - Operating: 150 °C. Manufacturer Homepage:... [See More]
- Polarity: PNP
- TJ: 150
- IC(max): 0.1000
- Package Type: SOT3
from RS Components, Ltd.
Trans Darlington PNP 100V 4A DPAK [See More]
- Polarity: PNP
- Number of units in IC: 1
- Package Type: TO-252 (DPAK); Dpak (to-252)
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 769709-BC516_D27Z. Packaging: Reel package. Mounting Style: Through Hole. Operating Temperature Range: -55 °C ~ 150 °C (TJ). Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads). Power - Max: 625mW. Transistor Type: PNP -... [See More]
- Polarity: PNP
- TJ: -55 to 150
- IC(max): 1.00E-4
- Package Type: TO-92; SOT3
from RS Components, Ltd.
Trans Darlington PNP 100V 5A TO252 [See More]
- Polarity: PNP
- Number of units in IC: 1
- Package Type: TO-252 (DPAK); Dpak (to-252)
from Win Source Electronics
Manufacturer: Nexperia USA Inc. Win Source Part Number: 011210-BCV46,215. Packaging: Reel - TR. Mounting: SMD (SMT). Frequency - Transition: 220MHz. Transistor Polarity: PNP - Darlington. Family Name: BCV46. Categories: Discrete Semiconductor Products. Status: Active. Temperature Range - Operating:... [See More]
- Polarity: PNP; PNP - Darlington
- IC(max): 500
- VCEO: 60
- PD: 250
from RS Components, Ltd.
Transistor, NXP, BST60 [See More]
- Polarity: PNP
- Number of units in IC: 2
- Package Type: Sot-89
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 1152840-BD678AG. Packaging: Bulk. Mounting Style: Through Hole. Operating Temperature Range: -55 °C ~ 150 °C (TJ). Package: TO-225AA, TO-126-3. Power - Max: 40W. Transistor Type: PNP - Darlington. Family Name: BD678A. Categories:... [See More]
- Polarity: PNP
- TJ: -55 to 150
- IC(max): 0.5000
- Package Type: SOT3
from RS Components, Ltd.
Darlington,PNP,80V,0.5A,SOT223 [See More]
- Polarity: PNP
- Number of units in IC: 1
- Package Type: SOT223; Sot-223
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 769912-BD678G. Packaging: Bulk. Mounting Style: Through Hole. Operating Temperature Range: -55 °C ~ 150 °C (TJ). Package: TO-225AA, TO-126-3. Power - Max: 40W. Transistor Type: PNP - Darlington. Family Name: BD678. Categories:... [See More]
- Polarity: PNP
- TJ: -55 to 150
- IC(max): 0.5000
- Package Type: SOT3
from RS Components, Ltd.
Trans Darlington PNP 30V 1.2A SOT23 [See More]
- Polarity: PNP
- Number of units in IC: 1
- Package Type: SOT23; Sot-23
from Win Source Electronics
Manufacturer: Bourns Inc. Win Source Part Number: 769940-BDV64C-S. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: -65 °C ~ 150 °C (TJ). Package: TO-218-3. Power - Max: 3.5W. Transistor Type: PNP - Darlington. Part Status: Obsolete(EOL). Family Name: BDV64C. [See More]
- Polarity: PNP
- TJ: -65 to 150
- IC(max): 2
- Package Type: SOT3
from RS Components, Ltd.
Trans Darlington PNP 60V 5A TO220 [See More]
- Polarity: PNP
- Number of units in IC: 1
- Package Type: TO-220; To-220
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 1152993-BDW46G. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: -55 °C ~ 150 °C (TJ). Package: TO-220-3. Power - Max: 85W. Transistor Type: PNP - Darlington. Frequency - Transition: 4MHz. Family Name:... [See More]
- Polarity: PNP
- TJ: -55 to 150
- IC(max): 2
- Package Type: TO-220; SOT3
from RS Components, Ltd.
Trans Darlington PNP 100V 4A SOT32 [See More]
- Polarity: PNP
- Number of units in IC: 1
- Package Type: Sot-32
from Win Source Electronics
Manufacturer: Bourns Inc. Win Source Part Number: 769945-BDW64B-S. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: -65 °C ~ 150 °C (TJ). Package: TO-220-3. Power - Max: 2W. Transistor Type: PNP - Darlington. Part Status: Obsolete(EOL). Family Name: BDW64B. [See More]
- Polarity: PNP
- TJ: -65 to 150
- IC(max): 0.5000
- Package Type: TO-220; SOT3
from RS Components, Ltd.
Trans Darlington PNP 100V 8A TO220 [See More]
- Polarity: PNP
- Number of units in IC: 1
- Package Type: TO-220; To-220
from Win Source Electronics
Manufacturer: Bourns Inc. Win Source Part Number: 769946-BDW64C-S. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: -65 °C ~ 150 °C (TJ). Package: TO-220-3. Power - Max: 2W. Transistor Type: PNP - Darlington. Part Status: Obsolete(EOL). Family Name: BDW64C. [See More]
- Polarity: PNP
- TJ: -65 to 150
- IC(max): 0.5000
- Package Type: TO-220; SOT3
from RS Components, Ltd.
Trans Darlington PNP 60V 2A TO220 [See More]
- Polarity: PNP
- Number of units in IC: 1
- Package Type: TO-220; To-220
from Win Source Electronics
Manufacturer: Bourns Inc. Win Source Part Number: 769949-BDW84B-S. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: -65 °C ~ 150 °C (TJ). Package: TO-218-3. Power - Max: 3.5W. Transistor Type: PNP - Darlington. Part Status: Obsolete(EOL). Family Name: BDW84B. [See More]
- Polarity: PNP
- TJ: -65 to 150
- IC(max): 1
- Package Type: SOT3
from RS Components, Ltd.
Trans Darlington PNP 100V 8A TO220 [See More]
- Polarity: PNP
- Number of units in IC: 1
- Package Type: TO-220; To-220
from New Jersey Semi-Conductor Products, Inc.
Trans Darlington PNP 40V 4A 3-Pin TO-126 Box [See More]
- Polarity: PNP
- fT: 25
- IC(max): 4000
- TJ: 150
from Utmel Electronic Limited
8.0 A, 100 V NPN Darlington Bipolar Power Transistor [See More]
- Polarity: PNP; NPN; PNP
- VCEO: 80
- Transistor Technology / Material: SILICON
- IC(max): 8000
from Karl Kruse GmbH & Co. KG
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]
- Polarity: PNP; NPN
from LCSC Electronics Technology (HK) Limited
30000@2V,20mA 30V PNP 500mA 500mW TO-92-3 Darlington Transistors ROHS [See More]
- Polarity: PNP
- VCEO: 30
- hfe: 30000
- IC(max): 500
from ROHM Semiconductor USA, LLC
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market. [See More]
- Polarity: PNP
- IC(max): -2000
- VCEO: -100
- PD: 1000
from ROHM Semiconductor GmbH
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market. [See More]
- Polarity: PNP
- IC(max): -300
- VCEO: -32
- PD: 200
from Utmel Electronic Limited
Bipolar Transistors - BJT PNP Pwr Darlington [See More]
- Polarity: PNP; PNP
- VCEO: 80
- Transistor Technology / Material: SILICON
- IC(max): 10000
from LCSC Electronics Technology (HK) Limited
30000@2V,20mA 30V PNP 1A 625mW TO-92-3 Darlington Transistors ROHS [See More]
- Polarity: PNP
- VCEO: 30
- hfe: 30000
- IC(max): 1000
from ROHM Semiconductor USA, LLC
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market. [See More]
- Polarity: PNP
- IC(max): -2000
- VCEO: -100
- PD: 2000
from Utmel Electronic Limited
Darlington Transistors BIP PNP 10A 100V [See More]
- Polarity: PNP; PNP
- VCEO: 100
- Transistor Technology / Material: SILICON
- IC(max): 10000
from LCSC Electronics Technology (HK) Limited
10000@5V,100mA 60V PNP 500mA 330mW SOT-23 Darlington Transistors ROHS [See More]
- Polarity: PNP
- VCEO: 60
- hfe: 10000
- IC(max): 500
from ROHM Semiconductor USA, LLC
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market. [See More]
- Polarity: PNP
- IC(max): -300
- VCEO: 32
- PD: 200
from Utmel Electronic Limited
Trans Darlington PNP 100V 2A Automotive 3-Pin(3+Tab) DPAK-3 Rail [See More]
- Polarity: PNP; PNP
- VCEO: 100
- Transistor Technology / Material: SILICON
- IC(max): 2000
from LCSC Electronics Technology (HK) Limited
120V PNP 30A TO-3 Darlington Transistors ROHS [See More]
- Polarity: PNP
- IC(max): 30000
- VCEO: 120
- Package Type: TO-3
from Utmel Electronic Limited
Trans Darlington PNP 30V 0.8A 3-Pin SOT-89 T/R [See More]
- Polarity: PNP; PNP
- VCEO: 30
- Transistor Technology / Material: SILICON
- IC(max): 500
from LCSC Electronics Technology (HK) Limited
120V PNP 50A 300W TO-3 Darlington Transistors ROHS [See More]
- Polarity: PNP
- IC(max): 50000
- VCEO: 120
- PD: 300000
from Utmel Electronic Limited
Trans Darlington PNP 45V 4A 3-Pin(3+Tab) TO-225 Bulk [See More]
- Polarity: PNP; PNP
- VCEO: 45
- Transistor Technology / Material: SILICON
- IC(max): 4000
from LCSC Electronics Technology (HK) Limited
100V 1000@4V,4A PNP 8A 1.75W TO-252-2(DPAK) Darlington Transistors ROHS [See More]
- Polarity: PNP
- VCEO: 100
- hfe: 1000
- IC(max): 8000
from Utmel Electronic Limited
Trans Darlington PNP 60V 0.5A Automotive 3-Pin SOT-23 T/R [See More]
- Polarity: PNP; PNP
- VCEO: 60
- Transistor Technology / Material: SILICON
- IC(max): 500
from LCSC Electronics Technology (HK) Limited
750@3V,2A 80V PNP 4A 40W TO-225-3 Darlington Transistors ROHS [See More]
- Polarity: PNP
- VCEO: 80
- hfe: 750
- IC(max): 4000
from Utmel Electronic Limited
Trans Darlington PNP 60V 2A 4-Pin SOT-223 T/R [See More]
- Polarity: PNP; PNP
- VCEO: 60
- Transistor Technology / Material: SILICON
- IC(max): 1000
from LCSC Electronics Technology (HK) Limited
10000@5V,100mA 30V PNP 500mA 200mW SOT-23 Darlington Transistors ROHS [See More]
- Polarity: PNP
- VCEO: 30
- hfe: 10000
- IC(max): 500
from LCSC Electronics Technology (HK) Limited
10000@5V,100mA 30V PNP 500mA 300mW SOT-23 Darlington Transistors ROHS [See More]
- Polarity: PNP
- VCEO: 30
- hfe: 10000
- IC(max): 500
from LCSC Electronics Technology (HK) Limited
30V 20000@5V,100mA PNP 500mA 300mW SOT-23-3 Darlington Transistors ROHS [See More]
- Polarity: PNP
- VCEO: 30
- hfe: 20000
- IC(max): 500
from LCSC Electronics Technology (HK) Limited
1000@4V,4A 120V PNP 8A 1.75W DPAK Darlington Transistors ROHS [See More]
- Polarity: PNP
- VCEO: 120
- hfe: 1000
- IC(max): 8000
from LCSC Electronics Technology (HK) Limited
100V 1000@3V,3A PNP 5A 2W TO-220 Darlington Transistors ROHS [See More]
- Polarity: PNP
- VCEO: 100
- hfe: 1000
- IC(max): 5000
from LCSC Electronics Technology (HK) Limited
1000@3V,0.5A 100V PNP 5A 2W TO-220 Darlington Transistors ROHS [See More]
- Polarity: PNP
- VCEO: 100
- hfe: 1000
- IC(max): 5000
from LCSC Electronics Technology (HK) Limited
100V 1000@3V,3A PNP 5A 2W TO-220-3 Darlington Transistors ROHS [See More]
- Polarity: PNP
- VCEO: 100
- hfe: 1000
- IC(max): 5000
from LCSC Electronics Technology (HK) Limited
100V 1000@4V,5A PNP 10A 125W TO-247 Darlington Transistors ROHS [See More]
- Polarity: PNP
- VCEO: 100
- hfe: 1000
- IC(max): 10000
from LCSC Electronics Technology (HK) Limited
100V 1000@4V,0.5A PNP 10A 70W TO-220 Darlington Transistors ROHS [See More]
- Polarity: PNP
- VCEO: 100
- hfe: 1000
- IC(max): 10000