Industrial Darlington Transistors

2 Results
NPN Darlington transistor -- BSP51,115
from Nexperia B.V.

NPN Darlington transistor in an SOT223 Surface-Mounted Device (SMD) plastic package. PNP complement: BSP61. Features and benefits. High current of 1 A. Low voltage of 60 V. Integrated diode and resistor. Applications. Industrial high gain amplification [See More]

  • Transistor Grade / Operating Range: Industrial
  • PD: 1.25
  • IC(max): 1
  • TJ: 150
NPN Darlington transistor -- BST50,115
from Nexperia B.V.

NPN Darlington transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: BST60. Features and benefits. Integrated diode and resistor. Applications. Industrial switching applications such as: Print hammer. Solenoid. Relay and lamp driving [See More]

  • Transistor Grade / Operating Range: Industrial
  • IC(max): 1
  • VCEO: 45
  • PD: 1.3