SOT89 Darlington Transistors
from RS Components, Ltd.
Transistor, NXP, BST60 [See More]
- Package Type: SOT89; SOT-89
- Number of units in IC: 2
from Win Source Electronics
Win Source Part Number: 1008511-BST52,115. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Series: Automotive, AEC-Q101. Package: Tape & Reel. Standard Package: 1,000. Mounting: SMD (SMT). Power - Max: 1.3 W. Voltage - Collector Emitter Breakdown (Max): 80 V. [See More]
- Package Type: SOT3; SOT89
- IC(max): 1000
- Polarity: NPN
- TJ: 150
from Nexperia B.V.
NPN small-signal Darlington transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: BCV28. Features and benefits. High current (max. 500 mA). Low voltage (max. 30 V). High DC current gain (min. 20000). AEC-Q101 qualified. Applications. Preamplifier input... [See More]
- Package Type: SOT89; SOT89 SOT89
- PD: 1.3
- IC(max): 500
- TJ: 150
from Win Source Electronics
Manufacturer: NEC. Win Source Part Number: 15936-2SD1699. Family Name: 2SD1699. Alternative Parts (Cross-Reference): 2SD1699TR; 2SD1699-T1; 2SD1699-T2;. Introduction Date: December 24, 1998. Estimated EOL Date: 2023. Popularity: Low. Fake Threat In the Open Market: 43 pct. Supply and Demand Status:... [See More]
- Package Type: SOT3; SOT89
from Win Source Electronics
Manufacturer: Infineon Technologies. Win Source Part Number: 094647-BCV49 E6327. Family Name: BCV49. Alternative Parts (Cross-Reference): BCV49,135; BCV49,115; BCV49; BCV49TC;. Introduction Date: May 01, 1991. ECCN: EAR99. Estimated EOL Date: Obsolete / End of life. Is this a common-used part?: Yes. [See More]
- Package Type: SOT3; SOT89
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 117092-BCV49TA. Packaging: Reel - TR. Mounting: SMD (SMT). Frequency - Transition: 170MHz. Transistor Polarity: NPN - Darlington. Family Name: BCV49. Categories: Discrete Semiconductor Products. Status: Active. Temperature Range - Operating:... [See More]
- Package Type: SOT3; SOT89; SOT-89-3
- VCEO: 60
- Polarity: NPN; NPN - Darlington
- IC(max): 500
from ROHM Semiconductor USA, LLC
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market. [See More]
- Package Type: SOT89; SOT-89
- VCEO: 60
- Polarity: NPN
- IC(max): 1000
from ROHM Semiconductor USA, LLC
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market. [See More]
- Package Type: SOT89; SOT-89
- VCEO: -100
- Polarity: PNP
- IC(max): -2000