SOT223 Darlington Transistors

12 Results
NPN Darlington transistor -- BSP51,115
from Nexperia B.V.

NPN Darlington transistor in an SOT223 Surface-Mounted Device (SMD) plastic package. PNP complement: BSP61. Features and benefits. High current of 1 A. Low voltage of 60 V. Integrated diode and resistor. Applications. Industrial high gain amplification [See More]

  • Package Type: SOT223; SOT223 SOT223
  • PD: 1.25
  • IC(max): 1
  • TJ: 150
Darlington Pairs -- 1219962
from RS Components, Ltd.

Trans Darlington NPN 80V 2A SOT223 [See More]

  • Package Type: SOT223; Sot-223
  • Number of units in IC: 1
  • Polarity: NPN
Darlington Pairs -- 1220251
from RS Components, Ltd.

Trans Darlington NPN 180V 0.5A SOT223 [See More]

  • Package Type: SOT223; Sot-223
  • Number of units in IC: 1
  • Polarity: NPN
BSP52T1G [BSP52T1G from onsemi]
from Rochester Electronics

NPN Bipolar Darlington Transistor [See More]

  • Package Type: SOT223; SOT-223 (TO-261) 4 LEAD
  • Packing Method: Tape Reel; Tape & Reel
  • Polarity: NPN
Darlington Pairs -- 1222366
from RS Components, Ltd.

NPN Power Darlington Transistor SOT-223 [See More]

  • Package Type: SOT223; Sot-223
  • Number of units in IC: 1
  • Polarity: NPN
Darlington Pairs -- 274958P
from RS Components, Ltd.

Trans Darlington NPN 120V 1.5A SOT223 [See More]

  • Package Type: SOT223; SOT-223
  • Number of units in IC: 1
  • Polarity: NPN
Triode/MOS Tube/Transistor >> Darlington Transistors -- BSP51,115 [BSP51,115 from Nexperia B.V.]
from LCSC Electronics Technology (HK) Limited

60V 2000@10V,500mA NPN 1A 1.25W SOT-223-3 Darlington Transistors ROHS [See More]

  • Package Type: SOT223
  • hfe: 2000
  • Polarity: NPN
  • VCEO: 60
TRANS NPN DARL 45V 0.8A SOT-223 -- BSP50-SMD
from Karl Kruse GmbH & Co. KG

Karl Kruse  is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]

  • Package Type: SOT223
  • Polarity: NPN
Triode/MOS Tube/Transistor >> Darlington Transistors -- FZT603QTA [FZT603QTA from DIODES Incorporated]
from LCSC Electronics Technology (HK) Limited

5000@5V,500mA 80V NPN 2A 1.2W SOT-223 Darlington Transistors ROHS [See More]

  • Package Type: SOT223
  • hfe: 5000
  • Polarity: NPN
  • VCEO: 80
Triode/MOS Tube/Transistor >> Darlington Transistors -- FZT605TA [FZT605TA from DIODES Incorporated]
from LCSC Electronics Technology (HK) Limited

120V 2000@1A,5V NPN 1.5A 2W SOT-223-3 Darlington Transistors ROHS [See More]

  • Package Type: SOT223
  • hfe: 2000
  • Polarity: NPN
  • VCEO: 120