North America Wire Forming Services

32 Results
Wire Forming
from Coiling Technologies, Inc.

These springs/forms can be designed in almost any configuration to fit a wide range of projects, and we can manufacture our wire forms from many different materials to ensure they will have the necessary tensile strength without losing elasticity. Custom Wire Forms: Coiling Technologies, Inc is able... [See More]

  • Company Information: Coiling Technologies, Inc. was founded in 1976 as a fast turnaround, short run spring company.
  • Materials: Ferrous Metals; Nonferrous Metals; Exotic Metals and Alloys; Precious Metals
  • Capabilities: Coiling / Spring Making; Bending
James Spring & Wire Company
from James Spring & Wire Company

Our precision wire forms are available in a range of materials, including exotic materials, copper, and stainless steel. Precision wire forms can be manufactured to specific angle and length requirements with our high-speed, fourslide machines and CNC wire formers. Our automatic machines allow... [See More]

  • Company Information: James Spring & Wire Company has the tremendous ability to help you and your company succeed when it comes to all types of springs, wire forms, and stampings. They're a one-stop shop for quotes, tooling design, and production of your spring and wire forms.
  • Secondary Services: Anodizing; Black Oxide; Electroplating; Painting / Powder Coating; Toolmaking
  • Capabilities: Coiling / Spring Making
  • Materials: Ferrous Metals; Nonferrous Metals; Exotic Metals and Alloys
Interplex Industries, Inc.
from Interplex Etch Logic, LLC

Interplex's heritage of precision metal stamping services dates back to the company's origins in 1958. The company specializes in the stamping of tight-tolerance, close-pitch, high-precision and light-gauge metal components. Along with our precision metal stamping services, we maintain a robust... [See More]

  • Capabilities: Grinding
  • Materials: Ferrous Metals; Precious Metals
  • Secondary Services: Electroplating; Toolmaking
  • Services: Assembly Services Available; Design Assistance / Review; Prototype / Short Run; High Volume Production
Precision Coil Spring Company
from Precision Coil Spring Company

Wire forms take many shapes, from simple beams, or cantilever designs, to complex configurations including multi-plane bending. They retain components in position and allow for limited deflection, or they remain static in a stored energy state. They are usually made from round, rectangular, or... [See More]

  • Company Information: Using the latest manufacturing technology and equipment, Precision Coil Spring is a leader in developing and providing compression, extension and torsion springs as well as flat and wire forms using alloys from music wire to titanium. An emphasis on staying current with new technologies, along with our commitment to quality, allows us to offer competitive products from prototypes to small or large production runs.
  • Secondary Services: Black Oxide; Electroplating; Painting / Powder Coating; Toolmaking; Duralon Coating
  • Capabilities: Coiling / Spring Making; Grinding; Welding; Bending
  • Materials: Ferrous Metals; Nonferrous Metals; Exotic Metals and Alloys; Precious Metals; Hasteloy, Elgiloy, Inconel (600, 718, X750), Titanium (13-11-3, 15-3-3, 6-4, Beta C), MP35N, Monel (400, 600)
Custom Springs -- Century Spring Corp.,a MW Industries Company
from Century Spring Corp.

Custom Coil Springs & Wire Forms. The Century Spring reputation for superior quality, on-time delivery and on-target pricing of our custom springs is well known throughout the industry. Our Custom Spring Department is available to assist you with a design for any application. Quotations are... [See More]

  • Company Information: Century Spring Corp. (CSC) was founded in 1927 as a full-service manufacturer of high-quality custom springs. From the beginning, CSC has been committed to providing our customers with the finest quality products and service in the industry.
  • Materials: Ferrous Metals; Nonferrous Metals
  • Capabilities: Coiling / Spring Making; Bending
  • Services: Design Assistance / Review; Prototype / Short Run; High Volume Production
Acme Wire Products Co., Inc.
from Acme Wire Products Co., Inc.

In addition to forming, blanking, welding and assembly operations. Our in-house finishing department enables us to provide epoxy, vinyl and polyolefin coatings and we use qualified finishers for zinc, nickel, chrome, passivate or electropolished finishes. Acme Wire Products also provides hardware... [See More]

  • Company Information: Acme Wire Products, "Wire Fabrication From Simple To Sophisticated", has been providing custom engineered steel and stainless steel wire and metal components to exacting, repeatable tolerances since 1970.
  • Secondary Services: Painting / Powder Coating; Toolmaking
  • Capabilities: Welding
  • Materials: Ferrous Metals; Nonferrous Metals; Stainless Steel; Titanium
R & L Spring Company
from R & L Spring Company

Complex wire forms and fourslide components from a variety of equipment and technology. Bending, forming, stamping, and shaping capabilities provide unlimited flexibility to your custom components. Modern CNC machines allow unlimited shapes and sizes. Traditional fourslide machines offer precision,... [See More]

  • Company Information: Precision springs, wireforms, fourslide components to industrial and medical markets worldwide. Wire diameters from .001” to .500” as well as shaped and flat wires, utilizing state-of-the-art CNC equipment for production and secondary operations. Employees and Customers working together to find technical and economical solutions. ISO 13485 and 9001:2008 certified.
  • Secondary Services: Black Oxide; Electroplating; Painting / Powder Coating; Toolmaking; A variety of secondary processing can be done in house, with other services provided by approved outside sources.
  • Capabilities: Coiling / Spring Making; Grinding; Welding; Bending
  • Materials: Ferrous Metals; Nonferrous Metals; Exotic Metals and Alloys; Precious Metals
CM International Industries
from CM International Industries Corporation

CM International Industries is a leader in global contract manufacturing since 1995. We are totally committed to satisfying our customers through our talent, experience and quality systems. Our goal is to provide every customer with the best price, quality and service. Engineering support (pre and... [See More]

  • Company Information: CMI supplies quality products to manufacturers at competitive prices. We provide manufacturing and distribution services so that USA manufacturers can easily access the favorable prices of Asian manufacturing while maintaining high quality standards.
  • Secondary Services: Anodizing; Black Oxide; Electroplating; Painting / Powder Coating; Toolmaking
  • Capabilities: Grinding; Welding
  • Materials: Ferrous Metals; Nonferrous Metals; Exotic Metals and Alloys; Plastic
M&P Manufacturing USA Inc. Forming Services
from M&P Manufacturing USA, Inc.

Stamping: M&P USA's stamping facilities range from complex multi-station machines for items like electrical contacts to high tonnage blanking presses for heavy steel parts. We also make progressive dies and parts for a variety of applications. All components are given the same attention to detail... [See More]

  • Company Information: M&P Manufacturing has the unique ability to offer our Customers one-stop-shopping for almost all their metal component needs. Combined with a complete menu of secondary and finishing operations, Simex can supply most, if not all, of your metal parts.
  • Secondary Services: Anodizing; Black Oxide; Electroplating; Painting / Powder Coating; Toolmaking
  • Capabilities: Coiling / Spring Making; Grinding; Welding
  • Materials: Ferrous Metals; Nonferrous Metals; Plastic
Wire Forming Service
from Peridot Corporation

Peridot boasts CNC and conventional wire forming capabilities. Although we work in as large as .250 inch diameter our core expertise is in fine gage wires .125 inch and below. We are very experienced with spring materials and exotic alloys which frankly don't want to get bent! [See More]

  • Company Information: Peridot Corp. is an ISO 13485 and ISO 9001:2008 registered precision mfg. company located in Silicon Valley. Featuring advanced component fabrication coupled with our multi-disciplinary Contract Mfg., Peridot will simplify your supply chain.
  • Secondary Services: Anodizing; Black Oxide; Electroplating; Painting / Powder Coating; Toolmaking
  • Capabilities: Coiling / Spring Making; Grinding; Welding
  • Materials: Ferrous Metals; Nonferrous Metals; Exotic Metals and Alloys; Precious Metals
Sheet Metal Fabrication and Finishing
from AEM-LLC

AEM is known for providing a wide range of sheet metal fabrication and finishing services, including shearing, laser cutting, punching, forming, sheet rolling, tube rolling, tube bending, sheet bending, stamping, welding, CNC machining, CNC turning, powder coating, wet painting, and silk screening. [See More]

  • Company Information: AEM provides a wide range of sheet metal fabrication and finishing services, including laser cutting, punching, forming, sheet and tube rolling and bending, stamping, welding, CNC machining and tuning, powder coating, painting, and silk screening.
  • Secondary Services: Anodizing; Black Oxide; Electroplating; Painting / Powder Coating; Toolmaking
  • Capabilities: Coiling / Spring Making; Grinding; Welding
  • Materials: Ferrous Metals; Nonferrous Metals
Wire Forming and Manufacturing
from Tokusen Kogyo Co., Ltd.

INNOVATION Perfecting the "essence" of precision processing and applying it to new fields. Semiconductors, solar power generating equipment, office equipment, communications equipment...Special steel wire made possible by Tokusen ’s unique technologies is indispensable to many products for... [See More]

  • Company Information: Ever since our founding in 1934, utilizing the skills and technology gained over 80 years and our infinite potential as a material manufacturer, we have earned high praise from our customers over a wide range of areas, from wires used in tires and engine parts, to medical, semiconductor, home electronics, solar power and more.
  • Materials: Ferrous Metals; Nonferrous Metals
  • Capabilities: Coiling / Spring Making
  • Services: Assembly Services Available; Design Assistance / Review
QTI Design & Prototype- Division of Quality Tool Inc.
from QTI Design & Prototype- Division of Quality Tool Inc.

Our stamping capabilities offer superior dimensional precision and uniformity of parts in production runs. From blanking, piercing, forming and drawing, we are able to utilize either standard tooling or compound dies and progressive tooling. Our stamped parts have included EMI/RFI gaskets, card... [See More]

  • Company Information: At QTI Design & Prototype, we provide innovative solutions for mechanical design and product development. Our designers specialize in new product development from concept through production.
  • Secondary Services: Anodizing; Black Oxide; Electroplating; Painting / Powder Coating; Toolmaking
  • Capabilities: Coiling / Spring Making; Grinding; Welding
  • Materials: Ferrous Metals; Nonferrous Metals; Plastic
Tungsten & Molybdenum Wire
from Metal Cutting Corporation

Our manufacture of tungsten wire and rod products and distribution of tungsten wire is unique in size and service. Because of our enormous volume, every diameter and quantity of tungsten and molybdenum wire can be supplied at the efficient pricing that the highest volume buyers receive. Whether you... [See More]

  • Company Information: Metal Cutting Corporation's manufacture of wire products and exclusive distribution of tungsten and molybdenum wire is unique in volume and service. They supply all tungsten and molybdenum wire diameters, compositions, and surface finishes.
  • Certification / Quality: ISO 9001:2008
  • Materials: Rhenium Tungsten; Ceriated Molybdenum
Capital Spring, A Division of MW Industries
from Capital Spring, an MW Industries Company

Our Capital Spring location has been manufacturing high-quality extension springs, torsion springs, compression springs, wire forms, fourslide parts and small metal stampings since 1945. To improve throughput, repeatability, and reduce costs, Capital evaluates and employs the latest CNC coiling... [See More]

  • Company Information: MW Industries Capital Spring location has been manufacturing high-quality extension springs, torsion springs, compression springs, wire forms, fourslide parts and small metal stampings since 1945.
  • Materials: Ferrous Metals; Nonferrous Metals
  • Capabilities: Coiling / Spring Making
  • Services: Design Assistance / Review; Prototype / Short Run; High Volume Production
Rings and Wire Forms -- D.R. Templeman Company
from D.R. Templeman Company (The)

The D. R. Templeman Company is the coiling and wire forming specialist that's not afraid to tackle the difficult project, creating unbeatable value for O.E.M. customers through high-level design engineering, imagination and precision production. From concept to completion, our expert engineering and... [See More]

  • Company Information: From simple dowel pins to complex wire forms, if it can be made from round wire sizes ranging from 0.004" [0.1mm] to 0.080" [2.0mm], we can do it. Send us your prints for a prompt and competitive quote.
  • Secondary Services: Wire Bending to Form Custom Wire Forms
  • Capabilities: Coiling / Spring Making; Welding; Bending
  • Materials: Ferrous Metals; Nonferrous Metals; Exotic Metals and Alloys; Precious Metals
Wire Forming -- Lee Spring Company
from Lee Spring Company

Lee Spring operates technologically advanced plants strategically located to service the United States, Canada, Mexico, Europe, China and other Asian countries. State-of-the-Art manufacturing equipment combines with Lean Manufacturing Techniques to produce the exact springs and metal parts you need... [See More]

  • Company Information: Lee Spring can design and manufacture a virtually unlimited variety of spring configurations and specifications. Wireforms and Stampings, as well as assemblies of these products. Their staff can work from your drawings, specifications or part samples.
  • Secondary Services: Painting / Powder Coating
  • Capabilities: Coiling / Spring Making; Grinding
  • Materials: Ferrous Metals; Nonferrous Metals; Exotic Metals and Alloys
Deeco Metals
from Deeco Metals

We offer MIG & TIG welding wires, welding electrodes, brazing & Filler rod and wire and solders made from copper, stainless steel, aluminum, silver and tin & lead. Available in diameters ranging from 1/16" to ¼", these welding products are offered in a variety of lengths and forms, including custom... [See More]

  • Company Information: One stop shop for custom made metal parts: forgings, castings, stampings, machined parts and brass/bronze extruded shapes. We have CNC & Screw Machine capabilities. We supply fully or partly machined parts along with assembled units. All Metals.
  • Secondary Services: Anodizing; Black Oxide; Electroplating; Painting / Powder Coating; Toolmaking
  • Capabilities: Coiling / Spring Making; Grinding; Welding
  • Materials: Ferrous Metals; Nonferrous Metals
General Wire & Stamping Co., Inc.
from General Wire & Stamping Co., Inc.

With the ability to manufacture a variety of wire form products, ranging from electrical terminals and hardware items, to reed blades and surgical clips, our services have happily met the needs of several diverse industries, including aerospace, dental, electronics, and military. Equipped with the... [See More]

  • Company Information: General Wire and Stamping provides precision metal components to a diverse base of customers world wide.
  • Materials: Ferrous Metals; Nonferrous Metals; Exotic Metals and Alloys; Precious Metals
  • Secondary Services: Electroplating; Toolmaking; Electro Polishing; Teflon Coating; Tumbling
  • Services: Assembly Services Available; Design Assistance / Review; Prototype / Short Run; High Volume Production; Specialty Packaging / Shipping Available
Control Plastics, Inc. -- Custom Metal and Plastic Injection Molding
from Control Plastics, Inc.

Our staff of 35 engineers and 18 administrators assures our customers of the highest quality and service. They are at your disposal to provide design assistance in the part reviews and case studies, and to insure programs are right, and on time. Our goal is to get you into production as quickly as... [See More]

  • Company Information: Control Plastics is your source for stamping dies, injection mold designs and molds, custom injection and MIM molding, die cast, sheet metal fabrication, metal fabrication, decorating operations, assembly and packaging, and many secondary operations.
  • Secondary Services: Painting / Powder Coating; Toolmaking
  • Capabilities: Welding; Bending
  • Materials: Ferrous Metals; Nonferrous Metals; Exotic Metals and Alloys
Mohawk Spring Corporation
from Mohawk Spring Corporation, an MW Industries Company

Mohawk Spring has been manufacturing high-quality, precision compression springs, extension springs, torsion springs, garter springs, and wire forms since its inception in 1960. They are integral components to a range of products including jet aircraft, missiles, space vehicles, computer technology... [See More]

  • Company Information: Mohawk Spring has been manufacturing high-quality, precision compression springs, extension springs, torsion springs, garter springs, and wire forms since its inception in 1960.
  • Materials: Ferrous Metals; Nonferrous Metals; Exotic Metals and Alloys
  • Capabilities: Coiling / Spring Making; Grinding; Welding
  • Services: Assembly Services Available; Design Assistance / Review; Prototype / Short Run; High Volume Production; Specialty Packaging / Shipping Available
Custom Wire Forms
from Fennell Spring Company

Fennell Spring is manufacturer and supplier of custom made wireforms for companies worldwide. We use advanced wire bending and forming equipment for wireforms of all uses and functionality. All types of wire with a variety of coatings can be used to meet the specific needs of the end user. Material... [See More]

  • Company Information: Fennell Spring Company supplies precision springs and wire forms for automotive, commercial/industrial, government, aerospace & medical applications worldwide with unbeatable floor-to-door turnaround time and no-cost prototype development.
  • Secondary Services: Anodizing; Black Oxide; Electroplating; Painting / Powder Coating; Toolmaking; Fennell also produces wireforms from a variety of preplated material to meet specfic needs.
  • Capabilities: Coiling / Spring Making; Grinding; Bending
  • Materials: Ferrous Metals; Nonferrous Metals; Precious Metals
Economy Spring & Stamping
from Economy Spring & Stamping

Our Economy Spring location manufactures custom precision wire forms, metal stampings, coiled springs (or compression springs) torsion springs and product assemblies that are utilized throughout the medical, aerospace and industrial markets. Engineering Success Stories. Designed and developed two... [See More]

  • Company Information: Economy Spring is a manufacturer of precision and custom wire forms, metal stampings, coil springs, tubular components, and product assemblies, optimized for the medical, pharmaceutical, aerospace, and industrial markets.
  • Secondary Services: Toolmaking
  • Capabilities: Coiling / Spring Making; Grinding; Welding; Bending
  • Materials: Ferrous Metals; Nonferrous Metals; Exotic Metals and Alloys
Newcomb Spring Corp.
from Newcomb Spring Corp.

Wire Form Design & Prototyping. Recent advances in CNC manufacturing technology have significantly lowered the cost of creating prototypes of complex wire form parts. The Newcomb engineering staff gladly assists customers with part design, and we often produce wire form prototypes to help make sure... [See More]

  • Company Information: Newcomb Spring is a precision spring manufacturer. Proudly manufacturing coil springs as well as wire forms and metal stampings for over a century! They are committed to providing the highest level of customer service in the industry.
  • Secondary Services: Anodizing; Black Oxide; Electroplating; Painting / Powder Coating; Toolmaking
  • Capabilities: Coiling / Spring Making; Grinding; Welding
  • Materials: Ferrous Metals; Nonferrous Metals; Exotic Metals and Alloys; Precious Metals
Wire Forms
from Vulcan Spring & Mfg. Co.

Wire forms are found in almost every industrial application. The uniqueness of wire form parts make it critical for you to partner with our experts to ensure an optimal design. Your creativity and our technology combined can create the ideal solution for mass-produced wire forms. We have various... [See More]

  • Company Information:

    Vulcan Spring is the preferred global supplier of mass-produced spring solutions. With innovative engineering, machinery and tooling, we deliver spring solutions for the most challenging commercial, industrial, and medical applications. From retail displays to automotive interiors to cutting-edge spacecraft, each Vulcan Spring product and value-added service is backed by our unending commitment to quality.

  • Secondary Services: Toolmaking
  • Capabilities: Coiling / Spring Making; Grinding; Welding; Bending
  • Services: Assembly Services Available; Design Assistance / Review
CMF Industries, Inc.
from CMF Industries, Inc.

CMF Industries delivers... Quality parts to your specification. Very competitive pricing. Timely, professional service that begins with your first call or email. Get in touch and we will help you to configure your parts for efficient production and lower cost. Materials & Processes. Working in... [See More]

  • Company Information: CMF Industries, Inc. meets the requirements of OEM and maintenance accounts with a myriad of processed parts. Processes include stamping; injection molding and forming; castings; machining; forgings; extrusions; plating; powder coating; and much more.
  • Secondary Services: Black Oxide; Electroplating; Painting / Powder Coating; Toolmaking
  • Capabilities: Coiling / Spring Making; Grinding; Welding
  • Services: Assembly Services Available; Design Assistance / Review; High Volume Production; Specialty Packaging / Shipping Available
F & G Tool Die Company
from F & G Tool Die Company

F &G Tool and Die is your dependable single source supplier for... Design/Engineering. Progressive Dies. Prototype/Reverse Engineering. Precision CNC Machining, Grinding & EDM. Stampings. Precision Gages. Die Repair & Alterations. Delivering Precision Quality and Value Since 1946 [See More]

  • Company Information: F&G Tool and Die is your single source supplier for design/engineering, prototyping, die-making, close tolerance machine and EDM, pre-production stamping, and high-volume production stamping.
  • Materials: Ferrous Metals; Nonferrous Metals
  • Secondary Services: Toolmaking
  • Services: Assembly Services Available; Design Assistance / Review; Prototype / Short Run; High Volume Production
Precision Manufactured Wireforms
from Dudek & Bock Spring Manufacturing Company

Dudek & Bock: Your World Class Manufacturer of Springs, Wireforms, Light Metal Stampings and Assemblies in Mexico and the United States. Dudek & Bock is a leading manufacturer of custom springs, wireforms, light metal stampings and assemblies. We are committed to the success of our... [See More]

  • Company Information: Dudek & Bock Spring Manufacturing Company is a leading manufacturer of Wire-forms, stampings, custom springs, and assemblies. Dudek & Bocks reputation for quality, on-time production has earned them respect from the industries they serve.
  • Secondary Services: Anodizing; Black Oxide; Electroplating; Painting / Powder Coating; Toolmaking; Riveting; In-Line Extrusion; Swedging; Threading; Deburring
  • Capabilities: Coiling / Spring Making; Grinding; Welding
  • Materials: Ferrous Metals; Nonferrous Metals; Exotic Metals and Alloys; Precious Metals
Arnprior Rapid Mfg Solutions
from Arnprior Rapid Mfg Solutions

[See More]

  • Company Information: Spring Fabrication provides quick turnaround of specialized springs in various wire sizes up to 0.080” for low to medium volume quantities. Using spring design software, measurement and heat treating equipment, we can produce the spring you need.
  • Secondary Services: Anodizing; Painting / Powder Coating
  • Capabilities: Coiling / Spring Making; Grinding; Welding
  • Materials: Ferrous Metals; Nonferrous Metals
Will's Pro Custom Manufacturing, Inc.
from Will's Pro Custom Manufacturing, Inc.

Wills Pro Custom Manufacturing has the experience and capabilities required to meet the sheet metal fabrication needs of large and small customers alike. With over 100,000 sq. ft. manufacturing facility, and a significant investment in new equipment technology over recent years. We provide design... [See More]

  • Company Information: Will's Pro Custom Mfg serves a diverse customer base with attention to detail and a personal commitment to customer satisfaction. We specialize in prototyping working from a simple drawing to detailed models, one-up production to full scale manufacturing.
  • Secondary Services: Anodizing; Electroplating; Painting / Powder Coating; Toolmaking
  • Capabilities: Coiling / Spring Making; Grinding; Welding
  • Materials: Ferrous Metals; Nonferrous Metals; Exotic Metals and Alloys; Precious Metals
CNC Wire Bending Services
from Marshall Manufacturing Company

Marshall offers "2D & 3D CNC Bending" of small diameter pre-machined wire and pre-machined tube. Capabilities for forming tubes range from .065 to .250 inches in diameter, and wire ranges from .065 to .200 inches in diameter. Our CNC bending processes offer many benefits: improved quality, faster... [See More]

  • Company Information: Marshall Manufacturing Company is a full service manufacturer, specializing in CNC Swiss machining. We offer CNC turning, CNC milling, CNC Laser tube machining, Wire EDM and additional secondary machining and finishing services. We also provide manufacturing design, as well as precision 2D bending and 3D bending, of pre-machined wire and tubing. Materials include MP35N, L605, Titanium, 300 series and 17-7 stainless steel and alloy steels, aluminum and brass, as well as a full range of plastics.
  • Secondary Services: Anodizing; Electroplating; Marshall offers secondary fininhing services to their stainless steel, and alloy components, including Electro Polish, Passivation and Anodizing.
  • Capabilities: Bending
  • Materials: Ferrous Metals; Nonferrous Metals; Exotic Metals and Alloys; Marshall offers 2D and 3D bending of materials such as 300 series, 17-4 & 17-7 stainless, L605 & MP35N CoCr, Titanium as well as many other alloys.
Maryland Precision Spring - a Division of MW Industries, Inc.
from Maryland Precision Spring, an MW Industries Company

Our Maryland Precision Spring location has been a custom manufacturer of Belleville disc springs & stacks, constant & variable force springs, motor & power springs, retail PoP pushers, reel retrievers, light stampings, and electrical assemblies since 1972. A leading supplier in the Point of... [See More]

  • Company Information: Maryland Precision Spring has been a custom manufacturer of Belleville disc springs & stacks, constant & variable force springs, motor & power springs, retail PoP pushers, reel retrievers, light stampings, and electrical assemblies since 1972.
  • Secondary Services: Black Oxide; Painting / Powder Coating; Toolmaking
  • Capabilities: Coiling / Spring Making
  • Materials: Ferrous Metals; Nonferrous Metals; Exotic Metals and Alloys